-
Supplier: Newark, An Avnet Company
Description: 16 PORT FAST ETHERNET-SWITCH MANAGED,
-
Supplier: Advantech
Description: 16-port Fast Ethernet Unmanaged Switch Provides 16 Fast Ethernet ports with Auto MDI/MDI-X Supports 10/100 Mbps Auto-Negotiation Supports redundant 12 ~ 48 VDC power input Supports DIP Switch Configuration: QoS/BSP/VLAN Supports EMC Level 4
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: L-com, Inc.
Description: The SWTC-PT1601 is a high performance Ethernet switch which features 16 10/100Base TX Ethernet ports that support MDI/ MDIX auto-detection, auto-negotiation as well as full and half duplex operation. This switch can be used to connect up to 16 PC’s or
- Number of Ports: 16 #
- Features: Switch
-
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH 16XRJ45 COPPER PORTS; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Network Speeds:10Mbps, RoHS
-
Supplier: Advantech
Description: Layer 3 managed Ethernet Switch with 8 x Fast Ethernet and 4 x Giga Ethernet ports M12 connectors with IP67 rugged housing Complies with EN50155 & EN50121-3-2 Wide nominal power input range: 24~110VDC Operating power input range: 16.8~137.5VDC Supports
- Form Factor: Ceiling / Wall Mount
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: (PDU) with an Unmanaged 16-Port Gigabit Ethernet Switch for an all-in-one 1U rack-mount solution. Power Distribution Unit (PDU): 1.44kW 12A 120V Basic Power Distribution Unit 8 NEMA 5-15R AC outlets NEMA 5-15P input plug; 6 ft. line cord 12 Amps Unmanaged Ethernet Switch:
- Number of Ports: 16 #
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, RJ45X16, 10/100MBPS; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Network Speeds:10Mbps, 100Mbps RoHS
-
Supplier: Newark, An Avnet Company
Description: ETHERNET SWITCH, 16 RJ45-10/100 MBPS; No. of Ports:16Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Unmanaged Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 16; Network Speeds:10Mbps, RoHS
-
Supplier: SFCable.com
Description: The Linkskey LKS-SR16 10Base-T/100Base-TX switch is a high-performance Fast Ethernet switch and designed for the network core.The Linkskey LKS-SR16 provides 16 10/100 ports that can significantly improve the performance of your network's backbone, and deliver the
- Number of Ports: 16 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: available for customers who have selected our products for their application design-in*. Additional Features Highlights High-performance, full-featured 3-port switches with per-port IEEE 802.1Q VLAN support (up to 16 VLAN groups) Industry's highest (±8kV/15kV)
- Features: Switch
-
Supplier: Microchip Technology, Inc.
Description: management functions. Both versions of the device comply with IEEE 802.3 10BASE-T and 100BASE-TX Ethernet protocol specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. Supports Fiber Interface through SFP and SFF Physical
- Features: Switch
-
Supplier: L-com, Inc.
Description: EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. These PoE switches may be desktop or rack
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Microchip Technology, Inc.
Description: The KSZ8842-series of 2-port switches includes PCI and non-PCI CPU interfaces. The datasheet describes the KSZ8842-PMQL/PMBL PCI CPU interface chips. KSZ8842-PMQL is PQFP package chip, KSZ8842-PMBL is LFBGA package chip. For information on the KSZ8842-MQL/MBL CPU non-PCI interface
- Features: Switch
-
Supplier: Belden Inc.
Description: 26 port Fast Ethernet/Gigabit Ethernet Industrial Workgroup Switch (fix installed: 4 x GE, 6 x FE; via Media Modules 16 x FE), managed, Software HiOS 2A, Store-and-Forward-Switching, fanless Design
-
Supplier: Automation24, Inc.
Description: With Weidmüller Ethernet switch IE-SW-VL16-16TX - 1241000000, receive your data reliably with Fast Ethernet ports. 16 RJ45 data ports allow for connection of multiple data sources, all with 10/100 MBit/s data rates. Weidmüller ethernet switch
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Advantech
Description: 16FE Managed Ethernet Switch support PROFINET, -40~75℃ 16 ports Fast Ethernet RJ-45 (EKI-5526/I-PN) Entry-Level Managed Switch IXM function enables fast deployment Provides GSDML files Management: SNMP v1/v2c/v3, WEB, Standard MIB, Private MIB Supports Media
- Features: Switch
-
Supplier: L-com, Inc.
Description: Power up to 15.4 watts for each PoE port 8-port 10/100Mbps M12 Connector with IP67 protection 4-port IEEE 802.3af PoE Ports (Port 5 to port 8) IP67 aluminum metal case protection, DIN rail and wall mount design Supports auto negotiation and 10/100Mbps half /
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Advantech
Description: 16FE Managed Ethernet Switch support Modbus/TCP, -40~75℃ 16 ports Fast Ethernet RJ-45 (EKI-5526/I-MB) Entry-Level Managed Switch IXM function enables fast deployment Management: SNMP v1/v2c/v3, WEB, Standard MIB, Private MIB
- Features: Switch
-
Supplier: Belden Inc.
Description: 26 port Fast Ethernet/Gigabit Ethernet Industrial Workgroup Switch (fix installed: 4 x GE, 6 x FE; via Media Modules 16 x FE), managed, Software HiOS 2A, Store-and-Forward-Switching, fanless Design, redundant power supply
-
Supplier: HARTING Inc. of North America
Description: Ha-VIS eCon 2000 family - flat design The unmanaged Ethernet switches from the Ha-VIS eCon 2000 family offer up to 16 Fast Ethernet ports and are also available in a 7-port Full Gigabit version. This allows customers to expand or setup network
- Number of Ports: 16 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: L-com, Inc.
Description: Category 6, 5 or 5e cable. It also supports standard auto-MDI/MDI-X that can detect the type of connection to any Ethernet device without requiring special straight-through or crossover cables. Features 16-port 10/100BASE-TX Fast Ethernet RJ45 copper, 2
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Microchip Technology, Inc.
Description: specifications, enabling compatibility with industry standard Ethernet and Fast Ethernet applications. At the core of the LAN9311/LAN9311i is the high performance, high efficiency 3 port Ethernet switch fabric. The switch fabric contains a 3 port VLAN layer
- Features: Switch
-
Supplier: Automation24, Inc.
Description: NITE-RF16-1100 - 111800 offers 16 Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 0.75 kV DC, excellent EMC performance according to DIN EN 61000-6-2/55024, the
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Automation24, Inc.
Description: NITE-RS16-1100 - 211800 offers 16 Fast Ethernet RJ45 ports with a data transfer rate of 10/100 Mbit/s and is also suitable for PROFINET applications. Thanks to the high insulation resistance of 2.25 kV DC, excellent EMC performance according to DIN EN
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Switch
-
Supplier: Cisco
Description: port-level macros to simplify switch deployments Two Models for Added Flexibility 24-port 10/100TX with dual-purpose gigabit Ethernet uplinks 24 ports of mixed fiber and copper, including 16 fast Ethernet fiber SFP ports and 8 10/100 Power over
- Number of Ports: 24 #
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: SFCable.com
Description: This 16 Port Unmanaged Gigabit Switch, SG1016 is specially designed for Ethernet (10Mbps), Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) with seamless link. Each port supports up to 2000Mbps throughput in full duplex mode. It is the perfect
- Number of Ports: 16 #
- Data Rate: 1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: economical way for SOHO and small to medium businesses (SMB) to benefit from high-speed networking. It provides sixteen ports for easy expansion of your network and a quick way to upgrade your network to Fast Ethernet connectivity. Conserve Energy The DSS-16+
- Number of Ports: 16 #
- Data Rate: 3.2 Gbps
- Features: Switch
-
Supplier: D-Link Systems, Inc.
Description: ports. Gigabit on Every Port These switches bring the speed of Gigabit Ethernet to each and every port for a truly high-speed network. If your network has a mix of legacy and modern computing capabilities, each port allows for 10Mbps standard
- Number of Ports: 16 #
- Data Rate: 32 Gbps
- Features: Switch
-
Supplier: Weidmuller
Description: housing Compact design Switches for an economical entry solution Fast Ethernet versions with 5 and 8 ports Models with copper or fibre optic interface (multi-mode and single mode) Full Gigabit Plug and Play switch with 5 ports Power over Ethernet (PoE)
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: SFCable.com
Description: The 16-port 10/100Mbps Fast Ethernet Switch provides 16 10/100Mbps Auto-Negotiation RJ45 ports. All ports support Auto MDI/MDIX function, eliminating the need for crossover cables or Uplink ports. The Switch is Plug-and-Play and each
- Number of Ports: 16 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Cisco
Description: Cisco partners and integrators can fully customize the ruggedized enclosures required for end customers. The Cisco ESS 2020 Series is powered by Cisco IOS Software. The switches are available in a base card-only configuration (8 Fast Ethernet and 2 Gigabit Ethernet
- Number of Ports: 10 #
- Form Factor: Board
- Features: Switch
-
Supplier: ZyXEL Communications, Inc.
Description: of unmanaged Fast Ethernet switches that provide an inexpensive solution for Fast Ethernet connections to the desktop with outstanding performance. The ES1100 Series is an ideal solution for bandwidth-intensive applications such as high-resolution photo delivery,
- Features: Switch
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Stratix 5700 Switch, Managed, 16 Fast Ethernet Copper Ports, 2 Fast Ethernet Combo Ports, 2 Fast Ethernet Fiber SFP Slots, Full Software, DLR
- Number of Ports: 20 #
- Form Factor: Rack Mount
- Features: Switch
- Network Media: UTP Cable
-
Supplier: Versitron, Inc.
Description: Need a switch with 100M, 1G, and 10G SFP fiber ports? Our SG162147M 16-port managed L2+ device provides 12 slots of 100M/1G, 2 uplink slots of 1G/10G, and 2 RJ45 uplink ports of 10/100/1000. This device is also "all-fiber"capable! In addition, this next-generation
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Weidmuller
Description: The Value Line from Weidmüller consists of unmanaged and managed switches in a high-quality IP 30 protected metal housing. The equipment can be delivered with Fast Ethernet and Gigabit Ethernet ports. Value Line managed switches support a variety of helpful
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
Different applications require different network speeds. VOLKTEK offers two 5-port unmanaged industrial Ethernet switches designed to provide flexible options for Fast Ethernet and Gigabit Ethernet applications. INS-8405A | Gigabit Industrial Ethernet Switch The INS (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Volktek 9560-16GT4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Ethernet switches. The INS-8108E is an 8-port 10/100Mbps DIN-rail switch installed inside the tool cabinet. Its fanless industrial-grade design and wide operating temperature range support reliable 24/7 operation. The 7013-16T-I serves as a 16-port 10/100Mbps aggregation switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
8015 Series is a lite-managed industrial Ethernet switch featuring 8×10/100/1000 RJ45 ports and 2×FX/GbE multi-rate SFP uplinks, designed for real-time monitoring and reliable communication in automation systems. It supports PLCs, HMIs, and legacy (read more)
Browse Network Switches Datasheets for Volktek Corporation -
factory floor. These unmanaged switches feature ruggedized construction, a wide operating temperature range, and electrostatic discharge (ESD) protection. All of the switches have a terminal block and include a bracket for DIN rail mounting. Switches are available with up to 16 Ethernet ports with options (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
ADAM-250PN 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED indicator (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Reliability Implements Ethernet ring protection protocols including G.8032, IEC-62439-2 MRP, HSR, PRP to guarantee continuous network uptime and fast recovery from failures. Comprehensive Network Security Includes IEEE 802.1X port-based authentication (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Communications and Information Processing
The environment is Hadoop 0.21, RAM is 2.0 GB and the switch is net-core NSD1016D ( 16 port Fast Ethernet Switch , 10M/100M).
-
An eddy current integral formulation on parallel computer systems
The BWS consists of a cluster of 16 computers connected via a 16 port fast Ethernet switch .
-
PDF - Netgear FS116 16-Port Ethernet Switch
Netgear’s FS116 is a simple 16 port fast Ethernet desktop switch with auto-sensing connectivity for as many as 16 users.
-
Shopping - Best Prices On The TP-LINK TL-SF1016 16-Port 10/100Mbps Switch, 19-inch, Rackmount, 3.2Gbps Capacity (16 Ports - 16 x RJ-45 - 10/100Base-TX - Rack-m...
What This Product DoesThe 16 - Port Fast Ethernet Switch TL-SF1016 is designed to meet the needs of the most demanding workgroup and departmental connectivity requirements.
-
Proposal of MPI Operation Level Checkpoint/Rollback and One Implementation
• Hardware: – Myrinet 8-port switches, and PCI LANI 4.1 cards – 2 × 16 - port Fast Ethernet Switch (Bay Networks 350T) – Compute nodes: ∗ Dual 933MHz Pentium III (256KB cache) ∗ Dell WS400 machines, using the PCI 82440FX…
-
Performance guarantees for cluster-based internet services
Clients, RDN, and RPNs are connected through a 16 - port Fast Ethernet switch that features a 3-Gbit/sec cross- section bandwidth in its switch fabric.
-
Performance guarantee for cluster-based Internet services
Clients, RDNs, and RPNs are connected through a 16 - port Fast Ethernet switch that features a 3-Gbit/sec cross-section bandwidth in its switch fabric.
-
A review of technologies for the transport of digital data in recent physics experiments
A modest size 16 - port Fast Ethernet switched network provides a 320-fold increase of bandwidth compared to a single segment half-duplex 10 Mbps Ethernet!
-
Building Scalable Wireless VoD Systems Through Efficient Management of Collocated Access Points
For example, given the throughput limitations of the 802.11 variants (‘‘a’’ and ‘‘g’’) and the maximum number of non-interference channels provided, then a 17- port Ethernet switch with 16 fast ports and one-gigabit port for connecting the VoD server…
-
Orthogonal striping and mirroring in distributed RAID for I/O-centric cluster computing
The cluster network is a dedicated switched Fast Ethernet with 16 ports .
Indicates content that may require registration and/or purchase.