-
Supplier: Advantech
Description: 16GE PoE + 4G SFP Ports Managed Industrial PoE Switch 16 IEEE 802.3af/at PoE ports Up to 420W power budget SFP socket for easy and flexible fiber expansion Redundancy: X-Ring Pro (ultra-high-speed recovery time, <20 ms), RSTP/STP (802.1w/1D) IXM function
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Black Box
Description: Bring PoE+ into your Gigabit Network. Auto MDI/MDI-X on all copper ports. Includes IEEE 802.1Q VLAN tagging & 802.1p QoS. Supports Jumbo Frames & IGMP.
- Features: Switch
-
Supplier: SFCable.com
Description: 16 Ports 10/100Base Fast Ethernet Web-Smart PoE Ethernet Switches is designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. The EX17016 may be Desktop or Rack mounted.
- Number of Ports: 16 #
- Data Rate: 0.1 Gbps
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Switch
-
-
Supplier: L-com, Inc.
Description: EtherWAN's EX17000 Series PoE 10/100BASE Fast Ethernet Web-Smart PoE Ethernet Switches are designed to operate in the small or medium network environment to provide Power to PoE driven devices, such as PoE IP cameras. These PoE switches may be
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: TRENDnet Inc.
Description: 30 watts per PoE+ port Up to 30 W per port with 480 W total power budget Reduces equipment cost by delivering data and power over existing network cables 16 x 10/100Mbps PoE+ ports 3.2 Gbps switching capacity Sturdy 1U 19" wide rack mountable metal
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: L-com, Inc.
Description: devices. It provides IPv6/IPv4 dual stack management and built-in L2/L4 Gigabit Switching engine along with 16 BNC ports with Long Reach PoE Injector function, 2 Gigabit copper ports and 2 extra 100/1000BASE-X SFP fiber slots. Each of the 16 BNC ports
- Number of Ports: 16 #
- Network Media: Coaxial
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: TRENDnet Inc.
Description: 16 x Gigabit PoE+ ports 220 Watt power budget 32 Gbps switching capacity Rack mount brackets included Fanless design reduces energy consumption and operating noise Rear panel ports for easy network integration with your AV rack Convenient front-panel 4-digit
- Number of Ports: 16 #
- Data Rate: 0.01 to 2 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: L-com, Inc.
Description: stack management and built-in L2/L4 Gigabit switching engine along with 16 10/100/1000BASE-T ports featuring 60-watt Ultra PoE and 4 additional Gigabit TP/SFP combo ports. With a total power budget of up to 400 watts for different kinds of PoE applications,
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: TRENDnet Inc.
Description: 16 x PoE+ Ethernet ports 220 Watt power budget 3.2 Gbps switching capacity Rack mount brackets included Fanless design reduces energy consumption and operating noise Rear panel ports for easy network integration with your AV rack Convenient front-panel 4-digit
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: TRENDnet Inc.
Description: 4 x 10/100 Mbps PoE ports 4 x 10/100 Mbps ports 30 W PoE power budget 1.6 Gbps switching capacity Sturdy metal switch Plug and Play installation Lifetime Warranty*
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Ubiquiti Networks, Inc.
Description: Managed PoE+ Gigabit Switch with SFP The UniFi® Switch delivers robust performance over its 18 independent switching ports. Two SFP ports offer optical connectivity, and 16 Gigabit Ethernet ports offer 802.3af/at PoE+ or 24V passive PoE sharing a
- Number of Ports: 8 to 48 #
- Data Rate: 20 to 140 Gbps
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: L-com, Inc.
Description: PoE Power up to 30.8 watts for each PoE port Application PoE IP Camera and NVR Systems Department/Workgroup PoE Switch Medium scale IP surveillance or public service PoE networks PoE VoIP Phone systems
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: D-Link Systems, Inc.
Description: other Ethernet devices like computers, printers, and Network Attached Storage (NAS) to fit into any type of network application. Power Over Ethernet IEEE 802.3af The DES-1018MP features 16 ports that support the IEEE 802.3af PoE standard. Each of the PoE
- Number of Ports: 18 #
- Data Rate: 7.2 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: D-Link Systems, Inc.
Description: compliant PoE switch/injector through its port 5. The switch also has the ability to propagate PoE power further downstream to PDs connected to its ports 1 and 2. The amount of power available to PDs is dependent on the PoE source (802.3af or 802.3at) and the PD’s
- Number of Ports: 24 #
- Data Rate: 48 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: D-Link Systems, Inc.
Description: compliant PoE switch/injector through its port 5. The switch also has the ability to propagate PoE power further downstream to PDs connected to its ports 1 and 2. The amount of power available to PDs is dependent on the PoE source (802.3af or 802.3at) and the PD’s
- Number of Ports: 8 #
- Data Rate: 16 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: D-Link Systems, Inc.
Description: compliant PoE switch/injector through its port 5. The switch also has the ability to propagate PoE power further downstream to PDs connected to its ports 1 and 2. The amount of power available to PDs is dependent on the PoE source (802.3af or 802.3at) and the PD’s
- Number of Ports: 10 #
- Data Rate: 20 Gbps
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Versitron, Inc.
Description: Need a mid-size Ethernet PoE network switch that also supports a full complement of management features? The SG71860MP is perfect for your needs. It boasts 16 ports of 10/100/1000 with RJ45 connectors and 2 SFP slots which support either 100Mbps or 1 Gigabit fiber optic
- Number of Ports: 18 #
- Data Rate: 36 Gbps
- Network Media: Fiber Optic
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Win Source Electronics
Description: Category: Switch Win Source Part Number: 1387951-CISCO WS-C2960L-16PS-LL - Catalyst 2960L 16 port GigE with PoE, 2 x 1G SFP, LAN Lite Manufacturer: CISCO
- Features: Other, Switch
-
Supplier: Volktek Corporation
Description: Volktek - 9005-16GP2GS is a 16-port, 10/100/1000BASE-T PoE+ downlink, 2-port FX/GbE multi-rate SFP uplink managed high-port density mainly designed for indoor building surveillance applications without air conditioning, for more convenient, reduced, and inexpensive
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: switching capacity (2 Gbps per port with full duplex) LEDs indicate power, connection, activity and PoE status per port Supports 9k jumbo frames, MAC address auto-learning and auto-aging, and 802.3x flow control (full duplex) and back pressure (half duplex) 230W Total
- Form Factor: Desktop / Standalone, Rack Mount
- Features: Switch
-
Supplier: Volktek Corporation
Description: Volktek - 9560-16GP4XS-I Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened
- Number of Ports: 16 #
- Area Network Type: Local Area Network (LAN)
- Features: Switch
-
Supplier: Hewlett Packard Enterprise
Description: 10/100/1000 PoE+ ports (IEEE 802.3 Type 10BASE-T, IEEE 802.3u Type 100BASE-TX, IEEE 802.3ab Type 1000BASE-T, IEEE 802.3at PoE+); Duplex: 10BASE-T/100BASE-TX: half or full; 1000BASE-T: full only; Ports 1 – 48 support MACSec 3810M 16SFP+ 2-slot Switch (JL075A) 16
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Advantech
Description: EN50155 Managed PoE Ethernet Switch with 16GE, 24-110VDC 12 x M12 X-Coded 10/100/1000 Mbps PoE ports + 4 x M12 X-Coded 10/100/1000 Mbps ports Complies with EN50155 & EN50121-3-2 Operating temperature: -40 ~ 75°C Operating power input range: 16.8~137.5VDC Supports
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Advantech
Description: EN50155 Managed PoE Ethernet Switch with 16xFE+12xGE(4bypass), 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input range: 24 ~ 110VDC Operating power input range:
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: ZyXEL Communications, Inc.
Description: provide an inexpensive desktop Gigabit solution for significant performance boost thanks to the higher network bandwidth. In addition, the GS1100 switches are equipped with two SFP slots: the 24-port model provides fibre optics connection while the 16-port model
- Features: Switch
-
Supplier: Newark, An Avnet Company
Description: 16 Port Managed Switch with POE and 2 Expansion Slots; No. of Ports:16Ports; Ethernet Switch Application:-; Ethernet Switch Type:Managed PoE Gigabit Ethernet; Ethernet Switch Mounting:Rack; Port Types:Gigabit PoE+ x 16, SFP x 2
-
Supplier: Red Lion Controls, Inc.
Description: 16 Port Gigabit PoE+ Managed Industrial Ethernet Switch Sixteen 10/100/1000BaseTX RJ-45 Ports All ports support IEEE 802.3af/at PoE+ 240 Watt PoE budget configurable across all 16 ports, up to 30 Watts per port -40°C to 80°C
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Advantech
Description: EN50155 Managed PoE Switch with 16xFE+12xGE, 24-110VDC M12 connector with ruggedized IP54 certified housing Complies with EN50155 and EN50121-3-2 standards 24 x PoE IEEE802.3af/at ports Wide nominal power input range: 24 ~ 110VDC Operating power input range: 16.8 ~
- Form Factor: Ceiling / Wall Mount
- Features: Power-over-Ethernet (PoE) Ready, Switch
-
Supplier: Larch Networks
Description: This switch series is the latest generation of WebSmart switch, these switches are purposely designed and optimized for network performance, operational cost, ease of management and reliability for small and medium business (SMB) market. New generation of Switch series provide
- Number of Ports: 16 #
- Area Network Type: Campus Area Network (CAN)
- Form Factor: Rack Mount
- Features: Switch
-
Supplier: Tripp Lite by Eaton
Description: and PoE status per port Supports 9k jumbo frames, MAC address auto-learning and auto-aging, and 802.3x flow control (full duplex) and back pressure (half duplex) 140W Total PoE+ Budget Up to 30W PoE per port Dual port banks support up to 70W PoE each
- Form Factor: Desktop / Standalone, Rack Mount
- Features: Switch
-
Supplier: Hewlett Packard Enterprise
Description: administration-friendly features such as auto-negotiation. Designed for high reliability, long life, and low power consumption, they are ideal for businesses concerned with total cost of ownership. Unmanaged desktop switches designed for small offices. Ports Up to (16) 10/100 or
- Features: Power-over-Ethernet (PoE) Ready, Switch
- Form Factor: Rack Mount
-
Supplier: Red Lion Controls, Inc.
Description: 16 Port Gigabit PoE+ Managed Industrial Ethernet Switch Sixteen 10/100/1000BaseTX RJ-45 Ports All ports support IEEE 802.3af/at PoE+ 240 Watt PoE budget configurable across all 16 ports, up to 30 Watts per port -40°C to 80°C
- Number of Ports: 16 #
- Features: Switch
-
Supplier: Allied Electronics, Inc.
Description: environments. The factory line modular switch is the first industrial switch that can be seamlessly expanded from 8 ports to up to 24 ports. The highly modular 2-port interface modules offer a flexible cable outlet (either at the bottom or at the front) depending on the
-
Supplier: ZyXEL Communications, Inc.
Description: Affordable Solution for Gigabit Connections to the DesktopSecure your network To address security needs, The GS1510 Series not only supports 802.1X port-based authentication that allows the network to be authenticated through external RADIUS servers, but also enables Web
- Features: Switch
-
Supplier: Red Lion Controls, Inc.
Description: 16 10/100/1000BaseTX Copper M12 X-Code Ports All ports support IEEE 802.3af/at PoE+ PoE budget configurable up to 30W per port across any of 16 ports, up to 240 W total -40°C to 80°C Operating Temperature >2M hours MTBF IP67 Rated enclosure
- Number of Ports: 16 #
- Features: Switch
Find Suppliers by Category Top
Featured Products Top
-
9560-16GP4XS Industrial Ethernet Switch is a 16-port 10/100/1000 BASE-T PoE+ RJ45 and 4-slot 1G/10G SFP+. There is one console port in RJ45 type and one USB port for firmware and configuration maintenance. This switch is delivered in a rugged, hardened case and components able to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
management and reliability for small and medium business (SMB) market. New generation of Switch series provide 24 port configurations with high performance, various management tools, and rich and powerful L2 features including Power over Ethernet (PoE), and this series is also an ideal access-edge solution. (read more)
Browse Network Switches Datasheets for Larch Networks -
IEN-8648PA is a high-performance managed 8-port 10/100/1000 GbE PoE+ downlink and 4 GbE SFP uplink switch mainly designed for surveillance applications with remote and fast management. This industrial grade managed PoE+ switch features 8-port PSE (power sourcing equipment) ports to control all (read more)
Browse Network Switches Datasheets for Volktek Corporation -
IPI-432P-60-I (60W) is a single port PoE industrial power injector that delivers data and power to powered devices (PDs) via Cat-5e or Cat-6 Ethernet cables. It allows data transmission at multiple rates 10/100/1000Mbps and power delivery up to 60 Watts. Suitable for the revolutionary PoE (read more)
Browse Power over Ethernet (PoE) Injectors Datasheets for Volktek Corporation -
for small form factor pluggable (SFP) ports and Power over Ethernet (PoE). Quick LAN connections Switches feature auto-negotiating Fast Ethernet (10/100 Mbps) or Gigabit Ethernet (10/100/1000 Mbps) RJ45 ports MDI/MDIX crossover detection allows the RJ45 ports to (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
Options: – Power budget – Poe, no PoE – Quantity and type of uplinks (OPT (read more)
Browse Access Points Datasheets for Larch Networks -
This 9505-24GP4XS series is a high-performance Layer 2 managed PoE switch featuring 24× 10/100/1000 Mbps RJ45 PoE ports with IEEE 802.3bt/at/af compliance and 4× 10G SFP+ uplink fiber slots, providing flexible support for both copper and fiber network architectures. With a robust PoE (read more)
Browse Network Switches Datasheets for Volktek Corporation -
capabilities including btPoE (IEEE 802.3bt) delivering up to 90W, enabling power-hungry devices such as high-end IP cameras and wireless access points to be operated without additional power sources. The PoE management features allow per-port power monitoring, prioritization, and scheduling to optimize (read more)
Browse Network Switches Datasheets for Volktek Corporation -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
for intelligent transportation systems, utilities, smart cities, surveillance. With PoE and PoE power per PoE port and PoE intake, each switch can offer the performance needed for today’s power-hungry surveillance devices and WLAN access points. Up to 8 devices can be connected in stack using SFP interfaces to work as a single managed device. You can choose between DIN rail or Rack-mounted devices. (read more)
Browse Datasheets for Larch Networks
More Information Top
-
Network Switches Manufacturers, Network Switches Product Catalogs Directory
16 port PoE Switch for IP Camera, network switches made in china .
-
network switch - offers from network switch manufacturers, suppliers, exporters & wholesalers
16 port PoE Switch for IP Camera, network switches made in china .
-
poe ip camera - offers from poe ip camera manufacturers, suppliers, exporters & wholesalers
16 port PoE Switch for IP Camera, network switches made in china .
-
Poe - Poe Manufacturers, Suppliers
16 port PoE Switch for IP Camera, network switches made in china .
-
Network Camera - Network Camera Manufacturers, Suppliers
16 port PoE Switch for IP Camera, network switches made in china .
-
Network Switch - Network Switch Manufacturers, Suppliers
16 port PoE Switch for IP Camera, network switches made in china .
-
Shopping In Switches & Hubs - Big Bruin
Cisco SF100D16P - SF100D-16P Unmanaged Desktop Switch ( 16 Ports - 8 x POE - 8 x RJ-45 - 10/100Base-TX - PoE Ports - Desktop) Affordable, Easy-to-Use Switches for Small Business Networks , with Zero Configuration RequiredTo stay on top of your business, you need …
-
Shopping In Switches & Hubs - Big Bruin
Buffalo Technology BSLPSG2116M 16PORT Managed RM Gbe 802.3AT POE Web Switch General InformationManufacturer:Buffalo Technology (USA … … Model:BSL-PS-G2116MProduct Name: 16 - Port Rackmount Gigabit 802.3at PoE Web Managed SwitchProduct Type:Ethernet SwitchInterfaces/PortsTotal Number of Network Ports:16Number of PoE …
-
Shopping In Switches & Hubs - Big Bruin
Buffalo Technology BSLPSG2116M 16PORT Managed RM Gbe 802.3AT POE Web Switch General InformationManufacturer:Buffalo Technology (USA … … Model:BSL-PS-G2116MProduct Name: 16 - Port Rackmount Gigabit 802.3at PoE Web Managed SwitchProduct Type:Ethernet SwitchInterfaces/PortsTotal Number of Network Ports:16Number of PoE …
-
Shopping In Switches & Hubs - Big Bruin
Buffalo Technology BSLPSG2116M 16PORT Managed RM Gbe 802.3AT POE Web Switch General InformationManufacturer:Buffalo Technology (USA … … Model:BSL-PS-G2116MProduct Name: 16 - Port Rackmount Gigabit 802.3at PoE Web Managed SwitchProduct Type:Ethernet SwitchInterfaces/PortsTotal Number of Network Ports:16Number of PoE …
Indicates content that may require registration and/or purchase.