-
Supplier: Wiegmann
Description: " STANDARD TYPE STEEL MATERIAL POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH ANSI 61 GRAY COLOR 10.75 INCH 10.75 WIDTH IN INCH 11.75 INCH 11.75 HEIGHT IN INCH 4.81 INCH 4.81 DEPTH IN INCH UL 508, CSA APPROVAL WALL MOUNTING NEMA 12 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW
- Length / Height: 11.75 inch
- Width/Diameter: 10.75 inch
- Depth: 4.81 inch
- Height: 11.75 inch
-
Supplier: Pentair, Inc.
Description: " EXTRA DEEP TYPE STEEL MATERIAL POLYESTER POWDER PAINTED FINISH ANSI 61 GRAY COLOR 10.75 INCH 11.75 INCH 4.75 INCH UL 508A, CUL, CSA C22.2 APPROVAL EXTERNAL BRACKET MOUNTING NEMA 12/13, IP65 ENCLOSURE 16 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE HOLE LOCATION 22.5 MM DIA DEVICE HOLE
- Length / Height: 11.75 inch
- Width/Diameter: 10.75 inch
- Depth: 4.75 inch
- Height: 11.75 inch
-
Supplier: nVent Electric
Description: These pushbutton enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches.
-
-
Supplier: Newark, An Avnet Company
Description: PUSHBUTTON ENCLOSURE 22MM XAP; Contact Configuration:-; No. of Positions:-; Approvals / Standards:IEC 60529; IP Rating:IP65; Switch Case:Plastic; Product Range:-; Enclosure Material:Polyester (PET); Enclosure Type:Push Button RoHS Compliant: Yes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800T and 800H Accessories, Push Button Enclosure,Flush,16 Holes,Type 13, ,Die Cast
- Features: Pushbutton Enclosures
-
Supplier: Stahlin Enclosures
Description: 7 pushbutton arrangements are available 4-25 holes Lift off cover design Stainless steel beaded cover retention chain Notched keyhole design Metal grounding strap furnished 22 mm holes also available as modification
- Length / Height: 13.56 inch
- Width/Diameter: 11.43 inch
- Depth: 5.21 inch
- Height: 13.56 inch
-
Supplier: nVent Electric
Description: Designed to house 30.5-mm oil-tight pushbuttons, switches and pilot lights. Enclosures provide protection against dirt, dust, oil and water. Extra-deep design accommodates additional contact blocks for pushbuttons.See Mild Steel chapter for related mild steel enclosures.
-
Supplier: nVent Electric
Description: Extra-Deep Pushbutton Enclosures are designed to hold 30.5-mm and 22.5-mm pushbuttons and switches, with added depth to accommodate additional pushbutton contact blocks.
-
Supplier: nVent Electric
Description: These Sloped Front Pushbutton Enclosures are designed to hold 30.5-mm or 22.5-mm pushbuttons and switches where slanted control surfaces are desired.
-
Supplier: Hammond Manufacturing Company Inc.
Description: inner panels. A removable 14 gauge inner panel is included. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phosphatized and finished in ANSI 61 gray powder coating. Removable inner panel is finished in white
- Features: Electronic and Instrument Enclosures, Pushbutton Enclosures
-
Supplier: Newark, An Avnet Company
Description: PUSHBUTTON ENCLOSURE 22MM XAP +OPTIONS
-
Supplier: EXM Manufacturing Ltd.
Description: 2.5 INCH 2.5 WIDTH IN INCH 8.5 INCH 8.5 HEIGHT IN INCH 2.5 INCH 2.5 DEPTH IN INCH PENDENT MOUNTING NEMA 12 ENCLOSURE 30.5 MM DIA DEVICE HOLE SIZE 3 DEVICE HOLE(S) EUROBEX[R] BRAND DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
- Width/Diameter: 2.5 inch
- Depth: 2.5 inch
- Width or Diameter: 2.5 inch
- Features: NEMA / IP Enclosures, Pushbutton Enclosures
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: HOT COMPRESSION MOLDED FIBERGLASS REINFORCED THERMOSET POLYESTER MATERIAL GLACIER GRAY COLOR 3-13/16 INCH 6-5/8 INCH 3-7/8 INCH UL 50, CUL 50, CSA 22.2 APPROVAL PANEL MOUNTING NEMA 1/3R/4X/6P/12 ENCLOSURE INDOOR/OUTDOOR SERVICE TYPE 1-ROW VERTICAL DEVICE HOLE LOCATION 1.21 INCH DIA DEVICE
- Length / Height: 6.625 inch
- Width/Diameter: 3.8125 inch
- Depth: 3.875 inch
- Height: 6.625 inch
-
Supplier: Automation24, Inc.
Description: Steel pushbutton enclosure PBGX4 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX4 has 4 locations for 22mm pushbuttons, and has dimensions 9x4x4in (HxWxD). The rugged PBGX4 carbon steel
- Length / Height: 8.8 inch
- Width/Diameter: 2.7 inch
- Depth: 3.5 inch
- Height: 8.8 inch
-
Supplier: Allied Moulded Products, Inc.
Description: Designed to insulate and protect controls and components in both indoor and outdoor applications often found in oil refineries, waste water treatment equipment, and chemical plants. Especially well suited for high temperature or corrosive environments. Protects from dirt, dust, oil, and water. For
- Length / Height: 12.13 inch
- Width/Diameter: 10.26 inch
- Depth: 6.13 inch
- Height: 12.13 inch
-
Supplier: Automation24, Inc.
Description: Steel pushbutton enclosure PBGX2 from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBGX2 has 2 locations for 22mm pushbuttons, and has dimensions 5x3x4in (HxWxD). The rugged PBGX2 carbon steel
- Length / Height: 5 inch
- Width/Diameter: 3 inch
- Depth: 4 inch
- Height: 5 inch
-
Supplier: Eaton Corporation
Description: 3.88 INCH 3.88 WIDTH IN INCH 5.88 INCH 5.88 HEIGHT IN INCH 2.25 INCH 2.25 DEPTH IN INCH UL 508, CSA 22.2, CE EN 60947-5-1 APPROVAL SURFACE MOUNTING NEMA 4/4X/12/13 ENCLOSURE 1-ROW VERTICAL DEVICE HOLE LOCATION 30.5 MM DIA DEVICE HOLE SIZE 2 DEVICE HOLE(S) COVER TYPE SCREW ON PROCESS DIE CAST
- Length / Height: 5.88 inch
- Width/Diameter: 3.88 inch
- Depth: 2.25 inch
- Height: 5.88 inch
-
Supplier: Austin Company (The)
Description: SLOPED FRONT TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 10-3/4 INCH 10.75 WIDTH IN INCH 9 INCH 9 HEIGHT IN INCH 11-3/4 INCH 11.75 DEPTH IN INCH UL 50, CUL APPROVAL EXTERNAL FEET MOUNTING NEMA 4/12/13 ENCLOSURE 14 GAUGE MATERIAL SPECIFICATION 4-ROW VERTICAL DEVICE
- Length / Height: 9 inch
- Width/Diameter: 10.75 inch
- Depth: 11.75 inch
- Height: 9 inch
-
Supplier: Automation24, Inc.
Description: Stainless steel pushbutton enclosure PBXD3SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD3SS has 3 locations for 22mm pushbuttons, and has dimensions 8x4x5in (HxWxD). The rugged PBXD3SS
- Length / Height: 8 inch
- Width/Diameter: 4 inch
- Depth: 5 inch
- Height: 8 inch
-
Supplier: Automation24, Inc.
Description: Stainless steel pushbutton enclosure PBXD4SS from Hubbell-Wiegmenn is the perfect steel enclosure to easily access a pushbutton station in a convenient location. PBXD4SS has 4 locations for 22mm pushbuttons, and has dimensions 10x4x5in (HxWxD). The rugged PBXD4SS
- Length / Height: 10 inch
- Width/Diameter: 4 inch
- Depth: 5 inch
- Height: 10 inch
-
Supplier: Newark, An Avnet Company
Description: NEMA Type 12 and 13 Steel Pushbutton Enclosure; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:298.5mm; External Width - Metric:-; External Depth - Metric:-; IP Rating:IP54; Body Color:GreyRoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: PUSHBUTTON, 30.5 MM, OIL/WATERTIGHT, ENCLOSURE
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, PUSHBUTTON, POLYCARBONATE, GREY; Enclosure Type:Industrial; Enclosure Material:Polycarbonate; External Height - Metric:231.1mm; External Width - Metric:140mm; External Depth - Metric:230mm; IP Rating:IP66, IP67 RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Enclosure for 22mm Pushbutton, 2 opr, Thermoplastic, Wht/Blk, 51Lx68Wx104H mm
-
Supplier: Allied Electronics, Inc.
Description: Enclosure for 22mm Pushbutton, 1 opr, Thermoplastic, Wht/Blk, 51Lx68Wx68H mm
-
Supplier: OMEGA Engineering, Inc.
Description: Omega's rugged OMPBD7 pilot devices offer maximum flexibility and a wide choice for all applications. This 22 mm line is aesthetically appealing and modularly designed to make assembly and interchangeability easy. The OMPBD7 Push Button operators are available in two different body styles to meet
- Maximum Current: 10 amps
- Maximum AC Voltage: 240 volts
- Features: CE Certified, CSA Certified, Other, RoHS, UL listed
- Actuator Specifications: Flush Pushbutton
-
Supplier: Allied Electronics, Inc.
Description: Enclosure for 22mm Pushbutton, 2 opr, Thermoplastic, Yel/Blk, 51Lx68Wx104H mm
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures 22.5mm PushbuttonBox 12.75x11.8x6" 16Hole
- Width/Diameter: 11.75 inch
- Type: Electronic and Instrument Enclosures
- Features: RoHS Compliant
-
Supplier: Altech Corp.
Description: Polycarbonate Enclosures
- Length / Height: 7.086618 inch
- Width/Diameter: 3.7007894 inch
- Depth: 3.1889781 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: Powell Electronics, Inc.
Description: 16 PB 22MM 12.8X11.8X6
- Type: Terminal and Junction Boxes
Find Suppliers by Category Top
Featured Products Top
-
.11". The recessed top section can be used for mounting push-button switches, membrane keypads, a joy-stick or tracker ball controls. ROLEC can supply these enclosures fully customized with extra holes for push-buttons, displays, connectors and cable glands. Also, the cases can be silk (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
Features 19 inch (5 mm), 0.25 inch (6 mm) and 0.38 inch (10 mm) steel plate Covers are 0.25 inches (6 mm) thick to allow mounting of NEMA 9 pushbuttons and pilot lights, which require threaded holes Heavy duty cover hinges when the height (“A”) (read more)
Browse NEMA and IP Enclosures Datasheets for bisco industries -
of the customer’s enclosure (where the handle will be fitted) less 26 mm. METCASE will then supply the extrusion to the correct length. The handle bars are available painted in the same colours as the side arms and also in silver metallic (RAL 9006). METCASE can supply these handle kits (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
. Enclosures and seals are composed of materials that are food compatible, UV and ozone tolerant, and can withstand caustic cleaning solutions without degradation, thereby maintaining reliability and prolonging switch life. The IP69K rated control devices include pushbuttons, mushroom buttons (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
magnet and front-panel push-button switches. The system is housed in a rugged NEMA 4X weatherproof enclosure, ensuring durability and protection against environmental elements. Key features: System Controller System capacity 1-6 sensors (model dependent) Auto (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
28 mm x 33 mm rectangular profile. This housing profile has proven to be less susceptible to mechanical damage and misalignment from torsion or bending. Also available with a IP69 enclosure for wash down applications. Additional specifications Safety light (read more)
Browse Light Curtains Datasheets for Schmersal Inc.
More Information Top
-
House technique
The connection of the house input to the home sound position is produced up to 12 living quarters with an empty tube 16 mms for a coaxial cable. The faceplate with ringing sensors , mailboxes, name plates, illuminated light-sensor, house sound position and house television installation represents a summary unit with it to the apartment house-input.
-
Hoffman - E1PBG - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
These pushbutton enclosures are designed to hold 30.5- mm or 22.5- mm pushbuttons and switches. 16 or 14 gauge steel .
-
Hoffman - E2PBG - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
These pushbutton enclosures are designed to hold 30.5- mm or 22.5- mm pushbuttons and switches. 16 or 14 gauge steel .
-
Hoffman - E3PB - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
These pushbutton enclosures are designed to hold 30.5- mm or 22.5- mm pushbuttons and switches. 16 or 14 gauge steel .
-
Hoffman - E1PB - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
These pushbutton enclosures are designed to hold 30.5- mm or 22.5- mm pushbuttons and switches. 16 or 14 gauge steel .
-
IDEC Corporation - AL6H-M13P-R - Switches - Pushbutton - Allied Electronics
SWITCH, ILLUMINATED, MOMENTARY ACTION, OILTIGHT, RECT, 16MM , COOL WHITE COLOR Switch, Pushbutton , Miniature, LED Illuminated OILTIGHT ENCLOSURE , GREEN .
-
IDEC Corporation - AL6M-M23P-R - Switches - Pushbutton - Allied Electronics
SWITCH, ILLUMINATED, MOMENTARY ACTION, OILTIGHT, ROUND, 16MM , COOL WHITE COLOR Switch, Pushbutton , Miniature, LED Illuminated OILTIGHT ENCLOSURE , RED .
-
Shopping Cart
Pushbutton , Maint, Ylw, Flush, 12V D Full Voltage, 16mm Mounting, LED DPDT Output, 18x24mm Rect Lens, IP40 PUSHBUTTON, ENCLOSED , 2-CIRC, 1" DEAD END, START-STOP 1" HUB .
Indicates content that may require registration and/or purchase.