-
Supplier: Radicon
Description: Radicon parallel and right angle Industrial Gearboxes come in 11 sizes. The Series H has a maximum Output Torque to 117,000 Nm (1,035,450 lb.in.) and an Input Power up to to 8,300 kW (11,122 HP) and Gear Ratios up to 130:1. Series H InLine industrial gearboxes are available in in-line
- Gear Ratio: 130 (X : 1)
- Output Torque: 1,035,398.2300885 In-lbs
- Maximum Input Power: 11,123.8291946934 HP
- Shaft Alignment: Parallel In-line, Right Angle
-
Supplier: Oil-Rite Corp.
Description: The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated with red fluid in both degrees Fahrenheit and Celsius on the 1 15/16” tall aluminum and glass thermometer. It displays 60° - 180° F and 20° - 80° C. Fluid enters through
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated with red fluid in both degrees Fahrenheit and Celsius on the 1 15/16” tall aluminum and glass thermometer. It displays 60° - 180° F and 20° - 80° C. Fluid enters through
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
-
Supplier: Oil-Rite Corp.
Description: The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated with red fluid in both degrees Fahrenheit and Celsius on the 1 15/16” tall aluminum and glass thermometer. It displays 60° - 180° F and 20° - 80° C. Fluid enters through
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: The liquid viewing sight is glass. Leak-proof construction is achieved with Buna-N seals. Temperature is indicated with red fluid in both degrees Fahrenheit and Celsius on the 1 15/16” tall aluminum and glass thermometer. It displays 60° - 180° F and 20° - 80° C. Fluid enters through
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 225 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: CEF Industries LLC
Description: transmission designs and applications. Alignment and Large off-sets: Most flexible couplings only allow 5 degrees of off-set and most U-Joints only allow 30 degrees of off-set. However to accommodate this off-set declines in efficiency can reach 40%-50%. Flexible shafts however permit
- Rotation: Bidirectional
-
Description: Resolution : 12 bits Latency : 250 μs PWM Base frequency: 180 Hz Step duration: 0.1110 μs Update rate: 180 Hz Output resolution: 12 bits per revolution Latency: 250 μs SSI (optional CRC) Maximum clock frequency: 20 MHz Update rate: 4 kHz Resolution: 12 bits Latency: 250 μs to 500 μs
- Resolution: 12 bits
- Accuracy: 360 arcsec
- Maximum Update Rate: 4 kHz
- Maximum Mechanical Shaft Speed: 10,000 rpm
Find Suppliers by Category Top
Featured Products Top
-
high-definition cameras in its display. One camera features a fisheye lens for a 180° field of view; the other delivers greater than 20X optical zoom, offering an overall 120x effective zoom capability between the two camera systems, allowing the off-site physician to do everything from navigate (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
Technical mechanism
Movement screw 290 with flat thread 119-niit Spitz-Oder trapezoidal thread 120 movement state slenderness degree received the 7, 145, 179, 189,224 movement of the piston 151 movement in gears 180 360 reference axis 236 reference plane 219, 221 Bezugsschlankheitsgrad …
-
Technical mechanism
Movement screw 290 with flat thread 119 with acute or trapezoidal thread 120 movement state 7, 145, 179, 189, 224 movement of the piston 151 movement in gears 180 received slenderness degrees 360 reference axis 236 reference plane 219, 221 Bezugsschlankheitsgrad 361 …
-
An Investigation of Shaft Dynamic Effects on Gear Vibration and Noise Excitations
Three cases of mesh phasing are considered: a) identical phase between the meshes (i.e. zero degrees),b) the actual mesh phasing that is calculated for the gearbox , and c) opposite phasing ( 180 degrees ).
-
https://www.duo.uio.no/bitstream/handle/10852/32635/Korsnes-Master.pdf?sequence=1
About 2005-2006 Goldwind basically took a 180 [ degrees ], they got rid of the gearbox design; it wasn’t the future—and went into the permanent- magnet design with the Vensys turbine.
-
Running Small Motors with PIC Microcontrollers > RUNNING MOTORS: A PRELIMINARY DISCUSSION
These motors have integral gearboxes built into them to allow a movement of about 180 degrees at the output shaft.
-
Aeroacoustics Conferences > Prediction of Transmission Loss for Two Turboprop Engine Inlet Designs (AIAA 2013-2023)
In this concept, air flowed through dual cowling inlets positioned on either side of the propeller shaft, and then passed through diffusing ducts, which turned the flow 180 degrees , and dumped into a plenum situated forward of the gearbox .
-
Roloff / Matek machine elements
… mating factor ZW, front wheels 231 resistance moments for shaft cross-sections 122 resistance number of tubular conduit elements 192 angular factor c1, belt drive 180 angular measures, general tolerance, limit abmasse for 38 efficiencies for helical gear 212 economic flow rates …
-
Energy harvesting by rotation of wheel for tire monitoring system
The arm rotates only about 180 degrees usually but many times of rotation occurs in DC motor due to large ratio of gearbox .
-
Raspberry Pi Essentials
Two modified analog RC servos with an encapsulated motor, gearbox , and control system Most RC servos are designed to rotate the output shaft only about 180 degrees .
-
Construction elements of mechanical engineering, exercise book
By belt gears at fixedly adjusted shaft distance and without tensioning roller, the shaft load according to looping angle about the … … decreases i.e. = 2 Ff by an amount ΔFW at a looping angle at the small wheel of 180 degrees .
Indicates content that may require registration and/or purchase.