-
Supplier: Ellsworth Adhesives
Description: resistance. 18.1 kg Pail.
- Use Temperature: -70.6 to 399.2 F
- Dielectric Strength: 450.00000000000006 kV/in
-
Supplier: Ellsworth Adhesives
Description: resistance to oxidation. 18 kg Pail.
- Flash Point: 213.98 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.1 specific gravity
-
Supplier: Ellsworth Adhesives
Description: to heat and radiation. 18 kg Pail.
- Kinematic Viscosity (@ 40°C): 50 cSt
- Flash Point: 213.98 F
- Type: Fluid / Oil
- Composition / Chemistry: Silicone
-
-
Supplier: Ellsworth Adhesives
Description: and no mixing needed. 18 kg Pail.
- Viscosity: 690 cP
- Dielectric Strength: 533 kV/in
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting Compound
- Industry: Electronics, Semiconductors / IC Packaging
-
Supplier: R. S. Hughes Company, Inc.
Description: Momentive white TSE3251 potting & encapsulating compound with a 4 hr @ 212F cure time.
- Thermal Conductivity: 0.18 W/m-K
- Dielectric Strength: 508.0000000000011 kV/in
- Features: Encapsulant / Potting Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: features this product also has corrosion-resistant. This metalworking fluid is packaged 18 kg per inner.
-
Supplier: R. S. Hughes Company, Inc.
Description: other features this product also has bio-resistant, corrosion-resistant. This metalworking fluid is packaged 18 kg per inner.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Bonderite Parcosol 577 WB metal cleaner is easy to use. This metal cleaner is packaged 18 kg per inner.
- Type: Cleaner / Cleaning Agent, Degreaser
-
Industrial Adhesives - Rtv5818 5Gp-Pail (40.0Lbs-18.16Kg) Momentive Performance Materials -- 78M8112Supplier: Newark, An Avnet Company
Description: RTV5818 5GP-Pail (40.0LBS-18.16KG)
-
Supplier: Newark, An Avnet Company
Description: RTV162 5GP-Pail (40.0LBS-18.16KG)
-
Supplier: Newark, An Avnet Company
Description: RTV108 5GP- Pail (40LBS-18.16KG) RoHS Compliant: Yes
-
Supplier: Sunnen Products Company
Description: Hazardous OSHA: No Hazardous DOT: No Size Available:18.91 L (5 gal) pails, 209.21 L (55 gal) drums FEATURES & BENEFITS Typically used to hone critical parts where classic cutting oil additives such as sulfur or chlorine have been shown to cause microcorrosion, resulting in part failure
- Industry Applications: Aerospace, Metal Working Fluid
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Specialty, Specialty / Other
-
Supplier: U.S. Plastic Corporation
Description: Pallet Quantity: 40. Truck Load Quantity: 1,000. UN/DOT Rating: 1H2/X120/S & 1H2/Y180/S. Compliance: DOT 49 CFR 173.12. Weight: 18 lbs. 7.2 kg.
- Container Type: Drum / Barrel / Keg
-
Supplier: Gilson Company, Inc.
Description: Gilson offers four types of asphalt extraction solvents that are excellent replacements for trichloroethylene and other chemical solvents. Some state DOT’s recognize these as equivalent replacements. MSDS are available for all solvents. Solvents are available in 5gal (18.9L) Pails with
- Trigger: Solvent
-
Supplier: Gilson Company, Inc.
Description: Gilson offers four types of asphalt extraction solvents that are excellent replacements for trichloroethylene and other chemical solvents. Some state DOT’s recognize these as equivalent replacements. MSDS are available for all solvents. Solvents are available in 5gal (18.9L) Pails with
- Trigger: Solvent
-
Supplier: Gilson Company, Inc.
Description: Gilson offers four types of asphalt extraction solvents that are excellent replacements for trichloroethylene and other chemical solvents. Some state DOT’s recognize these as equivalent replacements. MSDS are available for all solvents. Solvents are available in 5gal (18.9L) Pails with
- Trigger: Solvent
Palletizers and Depalletizers
(380 Companies)
Closing Machines
(112 Companies)
Industrial Containers
(1,667 Companies)
Form, Fill, and Seal Machines
(444 Companies)
Filling Machines
(657 Companies)