-
Supplier: Princess Auto Limited
Description: 1/3 HP Submersible Sump Pump
- Discharge Size: 1.5 inch
- Horsepower: 0.333333333333333 HP
- Pump Type: Submersible Pumps, Sump Pumps
-
Supplier: Princess Auto Limited
Description: 1/3 HP Cast Iron Submersible Pump
- Discharge Size: 1.5 inch
- Pump Type: Submersible Pumps, Sump Pumps
-
Supplier: Industrial Flow Solutions
Description: Corrosion-resistant, 316 stainless steel shredding/cutting solids handling pump Wear-resistant shredding and cutting system designed to tear, break, rip solids Tungsten carbide-tipped impeller Max solids 1.6” – 3.5” Dual mechanical seals Built-in thermal protection Seal Minder®
- Maximum Discharge Flow: 95 to 911 GPM
- Discharge Size: 2 to 6 inch
- Horsepower: 1 to 20 HP
- Power Source: AC Powered
-
-
Supplier: Industrial Flow Solutions
Description: Built in thermal protection Class R insulation Side discharge 2 pole motor 1 HP – 10 HP
- Maximum Discharge Flow: 66 to 647 GPM
- Discharge Size: 2 to 4 inch
- Media Temperature: 200 F
- Horsepower: 0.5 to 10 HP
-
Supplier: Industrial Flow Solutions
Description: Buna Optional) Double mechanical seal design with separate lip seal Seal Minder® moisture detection system (optional) Solids capability up to 3/8” High flow up to 650 GPM Class F motor insulation Built in thermal protection Side discharge 2 pole motor 2 HP – 5 HP
- Maximum Discharge Flow: 158 to 264 GPM
- Discharge Size: 2 to 5 inch
- Horsepower: 2 to 5 HP
- Power Source: AC Powered
-
Supplier: Godwin, a xylem brand
Description: The GSP Series Submersible pumps are available up to 2 hp (1.5 kW) and offers flow rates up to 140 US GPM (31.8 m³/hr) and maximum heads to 70 ft (21.3 m). With a slimline top discharge design this pump works nicely for draining unwanted water from utility
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 70 to 140 GPM
- Maximum Discharge Pressure: 89.9596893 to 149.9328155 psi
- Power Source: AC Powered
-
Supplier: Industrial Flow Solutions
Description: Explosion proof, shredding/ cutting pump FM-approved EXPLOSION-PROOF, pump designed to tear, break, rip solids Meets NFPA (70), NEC, OSHA requirements for Class I, Division 1, Group C & D hazardous locations (temp. code T4) Tungsten carbide-tipped impeller Max solids from
- Maximum Discharge Flow: 220 to 900 GPM
- Discharge Size: 3 to 6 inch
- Horsepower: 2 to 20 HP
- Power Source: AC Powered
-
Supplier: Tele-Lite, Inc.
Description: 1/3 HP Electric Submersible Pump Automatic Starting Stainless Steel Case Non-mercury Auto Float Switch Built-in Thermal Auto Reset 20-foot Heavy-Duty, 115V Cord 1 Year Residential Warranty 1 Year Commercial Warranty
- Maximum Discharge Flow: 40 GPM
- Pump Type: Submersible Pumps
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 68 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 68 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Semi-open impeller design pumps solids up to 3/8" in slurries and up to 81 GPM • 304 stainless steel construction resists corrosion and rust • Pumps with automatic operation have float switch; manual operation models activate with a switch • Air-filled motors have permanent
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 68 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Allegro Industries
Description: This Pump is a totally enclosed, submersible dewatering unit. Perfect for dewatering ditches, manholes and tasks at construction sites. Watertight o-ring seals keep pump’s internal parts completely dry. Can operate on any 12 volt truck or automobile battery. Battery clips on the
-
Supplier: Cole-Parmer
Description: Submersible Centrifugal Pumps
- Horsepower: 0.333333333333333 HP
- Pump Type: Centrifugal Pumps
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 43 GPM
- Power Source: AC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 1.25 inch
- Horsepower: 0.333333333333333 HP
- Maximum Discharge Flow: 47 GPM
- Power Source: AC Powered
-
Supplier: Goulds Water Technology, a xylem brand
Description: and 3/4 hp and larger 1 3/8″ solid size on 1/2 HP; 2″ solids on 3/4 HP and larger AISI 304 SS Casing and Impeller Capacities to 130 U.S. GPM Continuous Duty Rated, Non-Overloaded Motor Vortex Design AISI type 304 SS Impeller Total Heads to 39
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: life under extreme operating conditions, the High Temp Sump Pump is able to handle the hottest of jobs with the greatest of ease. The ability to work in extreme conditions is enhanced by the single-phase 1/3 HP pump motor. The motor has class B insulation and is
- Pump Type: Centrifugal Pumps, Sump Pumps
- Features: Water Pumps
-
Supplier: U.S. Plastic Corporation
Description: to a 12 volt battery. To keep you and your vehicle high and dry it comes standard with 30' of cord. The PortaPump pump is also available with an optional handy carrying case for convenient safe storage. The PortaPump has a 1/3-hp motor delivering up to 43 GPM (163 LPM)
-
Supplier: U.S. Plastic Corporation
Description: various processing equipment in the electronics industry. The max liquid temp is 190 F. Not self-priming. Non-submersible. The 115 volt 50/60 Hz motor is air cooled, single phase. 3.3 gallon max GPM; 2850 RPM; 1/12 HP; 1/2" MPT inlet; 3/8" MPT outlet.
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Radwell International
Description: PIGGYBACK DIAPHRAGM REMOTE SWITCH FOR SUBMERSIBLE PUMPS, 1/3 HP, 115 VOLTS, 10 AMPS MAX, 18 FT CORD. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
GFCI or SPGFCI protection in accordance with 680.5(B) or (C) for all “luminaries, lighting outlets, and ceiling-suspended (paddle fans)” that are between 5-10ft (1.5-3m) from the inside of a pools walls. NEC Article 680.32 This section was made to give (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
compressors, fans, pumps, and process control in industries such as material handling, food and beverage, chemical, rubber and plastics, textile, and printing. Solutions for Any Environment, The FP605 Product Portfolio Includes: IP20/UL Type 1: 3 to 60 HP @ 240 V; 3 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Submersible Utility Pumps for Drainage and Water Transfer Cleartide submersible utility pumps are designed for efficient water removal and transfer in residential and light commercial environments. The product range includes manual, automatic (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
(SIL CL3, PLe, Category 3) Standard conformal coating helps resist contamination. The G800 drive is available in 240 VAC Three Phase (1 to 150 HP) and 480 VAC Three Phase (1 to 600 HP) models. The GA800 is designed for use around the world and carries agency certifications for all major geographical regions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
operation in 50 Degree Celsius environment and backed by a 3 year warranty. We also offer a wide power range from 1hp to 1,200hp at 460v and single module core drive for high power applications including 500hp to 1,200hp. (read more)
Browse AC Motor Drives Datasheets for Fuji Electric Corp. of America
More Information Top
-
CHAPTER 5 PLANNING THE ELECTRICAL DISTRIBUTION SYSTEM
…ventilation fans 20 lights and convenience outlets Chicken House 4 1 / 2 hp ventilation fans 2 1 / 2 hp feed conveyors 2 2 kW electric heaters 18 lights and convenience outlets Well 1 3 / 4 hp submersible pump 13.
-
Development of Pacific lamprey fishways at a hydropower dam
Columbia River water was delivered to the upwelling box at a rate of approximately 7.8 L s) 1 by two, 3 - hp submersible pumps (sheet flow over the ramps was approximately 2.7–3.6 m s)1 , Reinhardt et al. 2008).
-
Control Boxes, Submersible Pump - Grainger Industrial Supply
• Motor and Pump Control Box, Submersible , Motor/ Pump 3 HP , 1 Phase, 230 Voltage, 17 Amps, Enclosure Type 3R, Height (In.) 9 5/16, Width (In.) 8, Depth (In.) 5 13/16, Control Box Type Deluxe CSCR, Mounting Pole/Wall, Accepts Up to #2…
-
Grainger.com
• Motor and Pump Control Box, Submersible , Motor/ Pump 3 HP , 1 Phase, 230 Voltage, 17 Amps, Enclosure Type 3R, Height (In.) 9 5/16, Width (In.) 8, Depth (In.) 5 13/16, Control Box Type Deluxe CSCR, Mounting Pole/Wall, Accepts Up to #2…
-
Deep Well Submersible Pump Motors - Pump Motors - Grainger Industrial Supply
• 1 -1/2 HP Deep Well Submersible Pump Motor, 3 -Phase, 3450 Nameplate RPM, 460 Voltage 1-1/2 HP Deep Well Submersible Pump Motor,3-Phase,3450 Nameplate RPM,460 Voltage .
-
LITTLE GIANT Submersible Sewage Pump,1HP,230V,77ft - Submersible Sewage Pumps - 2EHN6|16S-CIM - Grainger Industrial Supply
Submersible Sewage Pump , 1HP , 230V, 3 Phase .
-
LIBERTY Submersible Sewage Pump,0.75HP,230V,28ft - Submersible Sewage Pumps - 5YE94|LE73M3-2 - Grainger Industrial Supply
Submersible Sewage Pump , 1HP , 230V, 3 Phase .
-
Little Giant 16EH-CIM 1 hp, 90 gpm - Submersible Effluent Pump - Manual - 208-230 V, 3 PH - 20' Power Cord (514530) at PlumberSurplus.com
Little Giant 16EH-CIM 1 hp , 90 gpm - Submersible Effluent Pump - Manual - 575 V, 3 PH - 20' Power Cord (514550) .
-
Little Giant 16S-CIM 1 hp, 160 gpm - Submersible Sewage Pump - Manual - 200-208 V, 3 PH - 20' Power Cord (514750) at PlumberSurplus.com
Little Giant 16S-CIM 1 hp , 160 gpm - Submersible Sewage Pump - Manual - 575 V, 3 PH - 20' Power Cord (514740) .
-
Little Giant 16S-CIM, 1 HP, 160 GPM, 230V - Manual Submersible Sewage Ejector Pump, 20' power cord (566470) at PlumberSurplus.com
Little Giant 16S-CIM 1 hp , 160 gpm - Submersible Sewage Pump - Manual - 230 V, 3 PH - 20' Power Cord (514720) .
Indicates content that may require registration and/or purchase.