-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 20MHz 8pF ±50ppm ±150ppm SMD3225-4P Crystals ROHS
- Oscillation Frequency: 20 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 8 pF
- Max ESR: 100 ohms
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339130-AOCJY1-100.000MHZ Category: Crystals, Oscillators, Resonators - Oscillators Series: AOCJY1 Type: VCOCXO Package: Tray Size / Dimension: 0.819" L x 0.520" W (20.80mm x 13.20mm) Height - Seated (Max): 0.334" (8.48mm) Standard Package: 5 Frequency:
- Oscillation Frequency: 100 MHz
- Operating Temperature: 0 to 50 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1042421-AB-1.8432MHZ-B2 Category: Crystals, Oscillators, Resonators>Crystals Series: AB Type: MHz Crystal Package: Bulk Height - Seated (Max): 0.530" (13.46mm) Standard Package: 1,000 Frequency: 1.8432 MHz ESR
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 100 ppm
- Frequency Tolerance: 20 %
- Operating Temperature: -20 to 70 C
-
-
Supplier: Interquip Electronics Co., Ltd.
Description: SMD3.2*2.5 24MHz 1.8V 15pf
- Oscillation Frequency: 24 MHz
- Load Capacitance: 15 pF
- Supply Voltage: 1.8 V
- Features / Standards: Lead Free, RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: 3.3V ±25ppm 1MHz SMD7050-4P Crystal Oscillators ROHS
-
Supplier: Newark, An Avnet Company
Description: IC,Crystal Oscillator,1-CHANNEL,1MHZ-150MHZ,LLCC,4PIN,PLASTIC
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 1.8432MHZ, SMD; Frequency Nom:1.843MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:ASFL1 Series; Operating Temperature Min:-20°C; Frequency:1.8432MHz RoHS Compliant: Yes
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.0 MHZ THROUGH 85 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 1.8V~3.3V ±50ppm 8MHz SMD3225-4P Oscillators ROHS
- Oscillation Frequency: 8 MHz
- Operating Temperature: -40 to 105 C
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Accuris
Description: OSCILLATOR, CRYSTAL CONTROLLED, TYPE 1 (CRYSTAL OSCILLATOR (XO)), 1.0 MHZ THROUGH 60.0 MHZ, HERMETIC SEAL, SQUARE WAVE, TTL
-
Supplier: Richardson RFPD
Description: VF1 Series Miniature Ceramic SMD Tristate Oscillator HCMOS-TTL Compatible|•Miniature Ceramic Package|•Wide Frequency Range|•Industrial Temperature Available.
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 20 ppm
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Abracon ASFL1-50.000MHZ-EC-T Oscillator
- Oscillation Frequency: 50 MHz
- Total Frequency Stability: 50 ppm
- Features: Other
- Features / Standards: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, 7.3728MHZ, SMD; Frequency Nom:7.372MHz; Frequency Stability + / -:30ppm; Oscillator Case:SMD, 5mm x 3.2mm; Supply Voltage Nom:3.3V; Product Range:ASFL1 Series; Operating Temperature Min:-20°C; Frequency:7.3728MHz RoHS Compliant: Yes
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed
- Oscillation Frequency: 80 MHz
- Oscillator Type: OCXO
-
Supplier: Radwell International
Description: CRYSTAL-1.000 MHZ 13PF 49UA. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Newark, An Avnet Company
Description: CRYSTAL OSCILLATOR, SMD, 50MHZ; Frequency Nom:50MHz; Frequency Stability + / -:1ppm; Oscillator Output Compatibility:HCMOS; Supply Voltage Nom:3.3V; Oscillator Case:SMD, 5mm x 3.2mm; Product Range:CFPT-9301-A Series; Operating RoHS Compliant: Yes
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed
- Oscillation Frequency: 10 MHz
- Oscillator Type: OCXO
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed
- Oscillation Frequency: 500 MHz
- Oscillator Type: OCXO
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Oscillation Frequency: 14.7456 MHz
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz High frequency stability Superior initial accuracy Best-in-class control voltage linearity Dual, quad and any-rate frequency configurations Operates with 3.3 V, 2.5 V or 1.8 V supplies Available CMOS, LVPECL,LVDS, and CML
- Oscillation Frequency: 10 to 525 MHz
- Total Frequency Stability: 370 ppm
- Phase Noise (@ 10kHz): -121 to -119 dBc/Hz
- Operating Temperature: -40 to 85 C
-
Supplier: Wenzel Associates, Inc.
Description: The Citrine Series Crystal Oscillators were developed specifically to provide a broad product offering for the most demanding applications requiring low phase noise performance in both static and dynamic conditions. The Citrine Oscillators can be configured at any fixed
- Oscillation Frequency: 10 MHz
- Oscillator Type: OCXO
-
Description: CRYSTAL 1.8432MHZ 18PF TH
- Oscillation Frequency: 1.8432 MHz
- Load Capacitance: 18 pF
- Max ESR: 750 ohms
- Operating Temperature: -20 to 70 C
-
Supplier: Utmel Electronic Limited
Description: ASA Series 12.288 MHz 2 x 1.6 mm 1.8 V ±50 ppm SMT Crystal Clock Oscillator
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AB Type: MHz Crystal Length: 11.5 mm Width: 5 mm Height: 13.46 mm Operating Temperature: -20°C ~ 70°C Frequency: 1.8432 MHz Frequency Stability: ± 100 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18
- Oscillation Frequency: 1.8432 MHz
- Total Frequency Stability: 100 ppm
- Load Capacitance: 18 pF
- Max ESR: 750 ohms
-
Supplier: Silicon Labs
Description: Features Wide range of operation: 10 MHz to 1.4 GHz Superior jitter performance: <0.3 ps rms Higher frequency stability and superior initial accuracy Dual, quad and any-rate frequency configurations available Available with LVPECL, LVDS, CML or CMOS outputs Operates with 1.8,
- Oscillation Frequency: 0.1 to 250 MHz
- Total Frequency Stability: 30 to 100 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABMM2 Type: MHz Crystal Length: 6 mm Width: 3.6 mm Height: 1.2 mm Operating Temperature: -40°C ~ 85°C Frequency: 10 MHz Frequency Stability: ± 20 ppm Frequency Tolerance: ± 20 ppm Load Capacitance: 18 pF ESR
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 20 ppm
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
-
Supplier: Acme Chip Technology Co., Limited
Description: CRYSTAL 10.0000MHZ 18PF SMD
- Oscillation Frequency: 10 MHz
- Load Capacitance: 18 pF
- Max ESR: 50 ohms
- Operating Temperature: -40 to 85 C
-
Supplier: Integrated Device Technology
Description: The XUH is an HCMOS Crystal Oscillator with 300fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 0.016MHz to 167MHz, the IDT XUH Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on
- Oscillation Frequency: 0.016 to 670 MHz
- Total Frequency Stability: 50 ppm
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 V
-
Supplier: Aker Technology USA Corporation
Description: LPHCSL series of crystal oscillators. These low power crystal oscillators are ideal for use in high-performance communication devices that require low power consumption and high stability. Ideal for applications like data centers, telecommunications equipment and consumer
- Oscillation Frequency: 100 MHz
- Supply Voltage: 1.8 V, 2.5 V, 3.3 V
- Features: Other
- Package / Form Factor: Surface Mount Technology (SMT)
-
Supplier: Abracon, LLC
Description: ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: ABLS Type: MHz Crystal Length: 11.4 mm Width: 4.7 mm Height: 4.2 mm Operating Temperature: -10°C ~ 60°C Frequency: 37.5 MHz Frequency Stability: ± 10 ppm Frequency Tolerance: ± 10 ppm Load Capacitance: 12 pF ESR
- Oscillation Frequency: 37.5 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 12 pF
- Max ESR: 80 ohms
-
Supplier: Utmel Electronic Limited
Description: CRYSTAL 30.0000MHZ 10PF SMD
- Oscillation Frequency: 30 MHz
- Total Frequency Stability: 10 ppm
- Load Capacitance: 10 pF
- Max ESR: 40 ohms
-
Supplier: Utmel Electronic Limited
Description: Crystals 4MHz 20pF
- Oscillation Frequency: 4 MHz
- Total Frequency Stability: 50 ppm
- Load Capacitance: 20 pF
- Drive Level: 0.1 milliwatts
-
Supplier: DigiKey
Description: 10MHz ±10ppm Crystal 18pF 50 Ohms HC-49/US
- Total Frequency Stability: 10 ppm
- Load Capacitance: 18 pF
- Operating Temperature: -20 to 70 C
- Features / Standards: Lead Free
-
Supplier: DigiKey
Description: 25MHz VCTCXO LVCMOS Oscillator 3.135V ~ 3.465V 6-SMD, No Lead
- Total Frequency Stability: 1 ppm
- Operating Temperature: -30 to 70 C
- Features / Standards: Lead Free
- Features: Other
-
Supplier: Fairview Microwave Inc.
Description: which over 1 million products can be built and shipped as soon as same day.
- Oscillation Frequency: 50 MHz
- Connectors: SMA
Find Suppliers by Category Top
Featured Products Top
-
Key Features and Benefits: Wide Frequency Range:Programmable from 1?MHz to 200?MHz to meet diverse design requirements. Excellent Stability:AT-cut resonator ensures temperature stability (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz. Specifications: Frequency: 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
. The 312.5MHz frequency is defined by the IEEE 802.3 standard as a native high-speed reference clock, perfectly aligned with the underlying clock architecture of 800G, 1.6T, and 3.2T optical modules. By employing a true fundamental-frequency 312.5MHz crystal oscillator rather than relying on PLL (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
625MHz high frequency ultra-low phase jitter LVDS/LVPECL differential output Crystal Oscillators, the 165E/F SERIES with a 2.5 x 2.0 mm package and Phase Jitter (12KHz~20MHz): 15fs @ 625MHz (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Epson's SG-210STF series is an ultra-compact, high performance, and cost competitive crystal oscillator ideal for portable and space constrained applications in the consumer, industrial, and communications areas. With Epson’s high-precision QMEMS quartz crystal as its (read more)
Browse Oscillators Datasheets for DigiKey -
250 MHz), Real-Time Clock (RTC) Modules, Oscillators and OCXOs for the world’s leading manufacturers of IoT, wearable, automotive, industrial and medical applications. (read more)
Browse Crystals Datasheets for Micro Crystal AG -
The ECS-327KE 32.768 kHz low-power CMOS subminiature SMD oscillator. Ideal for today’s high-density, low-power applications. Low current 1.5 μA 3.2 x 2.5 mm Footprint 1.5V to 5.5V PbFree/RoHS Compliant -40°C ~ +85°C Operating Temperature Download Datasheet (read more)
Browse Oscillators Datasheets for ECS Inc. International -
Voltage controlled crystal oscillator (VCXO) is a voltage controlled crystal oscillator that belongs to active devices. Through voltage control (VC), the frequency output of the voltage controlled crystal oscillator can be adjusted within a specific range called the traction range (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
Based on the constantly changing market, Interquip pursues higher precision products, smaller sizes, and more suitable specifications to support different applications. Interquip will support multiple customized SMD1612 with different frequency like 38.4MHz and 76.8MHz, which will achieve high (read more)
Browse Crystals Datasheets for Interquip Electronics Co., Ltd. -
Grade 1 automotive applications requiring high reliability and safety This crystal oscillator helps engineers and buyers in the automotive sector ensure that their BMS systems remain reliable, stable, and safe, even in the most extreme environments. It offers both excellent temperature tolerance and rigorous testing to meet automotive-grade standards. (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd.
More Information Top
-
http://www.nxp.com/documents/user_manual/UM10316.pdf
• OSC1M (LP_OSC) – 1 MHz crystal oscillator • XO50M – up to 25 MHz oscillator • PL160M – PLL • FDIV0..6 – 7 Frequency Dividers • Output control .
-
The rise and Fall of the military wavemeter: British military wavemeters of the 20th century
By 1962, an Admiralty report [11] described a digital frequency meter comprising a 1MHz crystal oscillator driving seven cascaded decade counters for a 10 second counting time, which could measure up to 30MHz with the aid of a separate frequency converter.
-
Foot and Ankle Motion Analysis: Clinical Treatment and Technology
The high bridge power supply frequency, provided by the 1 MHz crystal oscillator , was also used to reduce the sensor’s capacitive reactance to reasonable levels, which increased the sensitivity of the system to small deflections.
-
A rapid dielectric measurement of fat in fish and fish products
L1 25t 6 mm diam. tapped 5t D1 D2 IN 914 TRI -+ TR7 2N 914/TIS 46 SE1 Salford Electrical Instruments 1 MHz Crystal Oscillator RFC 2.5 mH choke M1 Meter 100 WA 1 KR .
-
Basic PICmicro® Oscillator Design
The circuit is a PIC16F84A with a 1 MHz crystal oscillator without RS in HS Gain mode.
-
Time-resolved spectrophotometry of HZ Herculis and DQ Herculis
the stepping rate is controlled by a 1 MHz crystal oscillator .
-
Lifetime of the metastable 2/sup 3/S/sub 1/ state in stored Li/sup +/ ions
The source of the rf is a General Radio 1 MHz crystal oscillator .
-
Signal preprocessing system for the small intestinal electromyogram
3.3 Timing arrangements The source of all timing signals in each module is a free-running 1 MHz crystal oscillator divided down to give an output of 250Hz under normal conditions or 25 kHz for timebase calibration.
-
Computerised performance testing of data acquisition facilities
The two sections are clocked by the same external clock or from an internal 1 MHz crystal oscillator .
-
Low-frequency, low-distortion digital quadrature oscillator
Crystal-controlled timebase A very stable timebase for the operation of the generator has been built by starting with a standard CMOS 1 MHz crystal oscillator using a CMOS inverter CD 4001.
Indicates content that may require registration and/or purchase.