-
Supplier: SKS Science Products
Description: These 1, 2 and 4 dram amber glass vials come with straight tip droppers. These black bulb glass droppers are great for dispensing smaller amounts of product. The amber glass prolongs shelf-life by deterring ultraviolet degradation, which make it ideal for storing light-sensitive
-
Supplier: SKS Science Products
Description: The glass amber vials are offered in several different sizes from 1/3 dram to 8 dram. Each glass vial comes with a black cone lined closure. The amber glass prolongs shelf-life by deterring ultraviolet degradation, which make it ideal for storing light-sensitive
-
Supplier: Thornton Plastics
Description: Inside Opening Diameter: 1" Case Count: 100
- Volume: 33.418082378873464 cc
- Dram: 9 fl drams
- Height: 66.675 mm
-
-
Supplier: U.S. Plastic Corporation
Description: Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.40"
- Volume: 48.20484449341925 cc
- Features: Other
- Mouth Type: Standard Mouth
-
Supplier: U.S. Plastic Corporation
Description: meet FDA standards. These are sold in full cases only. (8 drams = 1 oz)
- Dram: 30 fl drams
- Mouth Type: Standard Mouth
-
Supplier: Thornton Plastics
Description: Inside Opening Diameter: 1- 1/8" Case Count: 410
- Volume: 55.59822555069214 cc
- Dram: 15 fl drams
- Height: 82.55 mm
-
Supplier: Thornton Plastics
Description: Inside Opening Diameter: 1- 1/8" Case Count: 530
- Volume: 44.36028634363735 cc
- Dram: 12 fl drams
- Height: 66.675 mm
-
Supplier: SKS Science Products
Description: The green emerald glass screw thread vials come with orifice reducers and black phenolic PV lined closures. The green emerald glass vials are offered in a 5/8-dram and 1 dram size. Orifice reducers provide an ideal control for minute liquid droplets. The emerald
-
Supplier: SKS Science Products
Description: The blue cobalt glass screw thread vials come with orifice reducers and black phenolic PV lined closures. The blue cobalt glass vials are offered in a 5/8-dram and 1 dram size. Orifice reducers provide an ideal control for minute liquid droplets. The cobalt tinted
-
Supplier: Thornton Plastics
Description: Inside Opening Diameter: 1" Case Count: 910
- Volume: 26.024701321600578 cc
- Dram: 7 fl drams
- Height: 61.9125 mm
-
Supplier: Acme Vial & Glass Company, Inc.
Description: Available stock of 18mm applicator caps to fit 20.5 x 47mm (2 1/3 dram) vial, and 2 dram and 4 dram vials. Other lengths are available as a special order.
Find Suppliers by Category Top
More Information Top
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6712/1/Webb_Jonathan_201109_PhD.pdf
To a 1 dram vial was added SBA-15-ss, sTMS-SBA-15-ss or SiO2-SS (35 mg) and the material .
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/25126/Rucker_washington_0250E_12512.pdf?sequence=1&isAllowed=y
In a glove box, a 1 dram vial was charged with a stir bar.
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/24154/Whittaker_washington_0250E_12189.pdf?sequence=1&isAllowed=y
In a glove box, a 1 dram vial was charged with a stir bar.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6730/1/Glasspoole_Ben_W_201109_PhD.pdf
equiv.) were added to a tared 1 dram vial and taken up in 980 mg of DME.
-
Nitrile and Cyanohydrin Hydration with Nanoparticles Formed In Situ from a Platinum Dihydride Complex
500 lL of this solution was added to a 1 dram vial along with 500 lL water and 250 lL (4.8 mmol) acetonitrile.
-
http://dspace.mit.edu/openaccess-disseminate/1721.1/79348
To an oven-dried 1 dram vial was added 3-methoxy-6-methyl-7-phenylbicyclo[3.2.1]oct-3- ene-2,8-dione (7) (40 mg, 0.16 mmol) and anhydrous CH3CN (0.90 mL) followed by the addition of benzylamine …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/23647/SAVAGE-THESIS-2013.pdf?sequence=1
In a nitrogen-filled glove box, a 1 dram vial was charged with 5 mol% .
-
A simple survey kit for chloride detection on cuneiform tablets and other collections
The 4 milliliter ( 1 dram ) vial should fit securely into the hole.
-
Female-produced sex pheromone inBrachymeria lasus andB. intermedia [Hym.: Chalcididae]
… extract with a rotary evaporator to ca 0.5 ml, and pipetting a 50/A aliquot on to a filter paper disc (chemical cue) ; (iv) a live virgin 2, age 1-5 days, placed in a 1 dram vial with the opening covered …
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/6338/1/Dickson_Steven_E_201103_PhD.pdf
A small amount of the solid PMO was added to a 1 dram vial with a small amount of water (or other solvent) and sonicated at room temperature for 10 s to break up the silica particles.
Indicates content that may require registration and/or purchase.