Products/Services for 1 Gram Vials
-
Vials - (195 companies)Vials are small glass or plastic bottles used for storage. Depending on supplier they can be supplied in amber or clear glass, plastic, with or without markings and in various configurations of features and sizes. Vials can be used...Mouth TypeConnection TypeLimited Volume Inserts -
Form, Fill, and Seal Machines - (444 companies)...include: aerosol containers. bags and pouches. blister packs. bottles and jars. cartons and boxes. cans. capsules. cartridges. cases. cups and trays. drums and kegs. pallets and pails. tubes and vials. Intermediate bulk containers (IBCs) have a capacity... -
Filling Machines - (656 companies)...and pails. intermediate bulk containers (IBC). tubes and vials. Often, filling machine suppliers provide related packaging equipment. Equipment that can be used in conjunction with filling machines includes accumulators, batching machines, bagging machines... -
Cryogenic Equipment - (149 companies)Cryogenic equipment produces or is used in the production of very low temperature materials or processes. -
Packaging Machines - (2543 companies)...include: aerosol containers, bags and pouches, blister packs, bottles and jars, cartons and boxes, cans, capsules, cartridges, cases, cups and trays, drums, kegs and pails, pallets and intermediate bulk containers (IBC), tubes, and vials. Closing... -
Glass Fabrication Services - (307 companies)Glass fabrication services is the manufacturing of glass parts and assemblies using blowing, casting, extrusion, drawing, pressing, heat shrinking or other fabrication processes.
-
-
Levels - (204 companies)...values. Types of Levels. There are a wide variety of levels used in industry which differ based on functionality and application. Beam, box beam, I-beam, contractors, or carpenter 's levels consist of vials or electronic tilt sensors mounted...
-
Sealing Machines - (425 companies)Sealing machines are machines that are used to close and seal an individual package or to provide a long continuous horizontal or vertical seal.
-
Frame Grabbers - (111 companies)Frame grabbers are image processing computer boards that capture and store image data for industrial applications such as quality control.
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE Vials in Chemical Laboratory Analysis The challenges of the chemical laboratory are complex and multi-faceted. In addition to meeting all the requirements, the material must be pure, stable, and safe. The inert qualities of Teflon allow for the most rigorous acidic sample preparations without danger of contaminating or adulterating the original sample material, and the smooth surface and high service temperature range make them excellent for use directly on a hot plate. Advantages: Chemical resistance. Thermal stability. (read more)Browse Laboratory Bottles Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Caplugs
Tubing and Containers from Caplugs Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. TRC Series Tubing. Heavy wall ClearView TM Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths to meet all of your packaging needs. TRO Series Tubing Heavy Wall ClearView plastic tubing provides the product protection you need for your heavy-duty packaging applications... (read more)Browse Tubing Datasheets for Caplugs -
Ambrell Induction Heating Solutions
Heating Nanoparticles with Induction with a track record of success. Ambrell offers a special nanoparticle heating kit with an EASYHEAT power supply, three specially-designed coils, a fiber optic temperature sensor, a serial datalink to your PC, and plastic and glass vials along with insulating paper. Contact Ambrell today to discuss your application and see if the induction heating nanoparticle kit might be right for you. (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Filling Pump We adapt our ceramic design to your specific application. Our pumps are tailor made in order to provide the best solution to your production process. Properties of Ceramic Filling Pump. Low maintenance cost. High tech ceramics. Fast assembly. Hardness higher than stainless steel pumps coatings. Application of Ceramic Filling PumpPharmaceutics: Topical and parenterals: inject able in vials, ampoules, syringes, enema. Entrails: syrups, capsules, drop. Liquid Food: Beer, beverage, dairy, wine... (read more)Browse Metering Pumps Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Test Tube for Chemical Labs In chemical laboratories, contamination, material instability, and thermal limitations can compromise sample integrity and experimental results. Designed for purity, chemical resistance, and thermal durability, these PTFE test tubes provide: Chemical inertness, allowing safe handling of strong acids and reactive samples. Wide thermal range (-200 C to +280 C) suitable for hot plates and extreme conditions. High purity and insolubility, preventing sample contamination. Easy sterilization and... (read more)Browse Test Tubes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Polyonics
Durable nylon label materials for cryogenic & labs nylon woven material is ideal for wrapping labels around small radiuses and curved surfaces. The labels provide excellent resistance to harsh chemicals, such as sodium hydroxide and mineral spirits, and are tested and approved by third party laboratories for use on glass tubes and slides, as well as with polypropylene tubes, vials, etc., for up to one hour of liquid nitrogen exposure to -320 F (-196 C). The durable surfaces can be printed via thermal transfer or dot matrix or by hand with a pen... (read more)Browse Industrial Tapes Datasheets for Polyonics -
AMETEK Spectro Scientific
Portable Fuel Dilution Meter 6000 series . * Innovative headspace sampling fang design ensures excellent repeatability ( <= 5% RSD). * Disposable FDM vials eliminate carryover contamination. * Small sample volume - only 0.5ml of oil used. * Fast - it takes only one minute. * Onboard memory allows use of up to three stored calibration profiles. * Sample ID entry and data file export via USB cable. * Battery powered, lightweight, optional hard case for transit. * Audio prompt feature guides operators through testing. Click here to view... (read more)Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Husky Technologies™
Evaluate your production of pen and autoinjectors significantly stricter as the industry has evolved from traditional syringes and vials to modern autoinjectors. Regulators now look closely at wall thickness consistency, dimensional tolerances, and how parts interact under load. Each of these factors can affect how the device behaves in a patient 's hands. Even a slight deviation in the dimension of a plunger rod can affect dose accuracy. An autoinjector housing with uneven wall sections can deform under stress. These are not cosmetic concerns... (read more)Browse Molding Machines Datasheets for Husky Technologies™ -
MarsMetal
MarShield Radiation Shielding in Nuclear Medicine including hospitals, universities, and research centres. Shielding is increasingly in demand as nuclear medicine becomes more and more common. The nuclear medicine sector has access to a wide range of shielding products. Learn More About MarShield Nuclear Medicine Solutions. Below are some of the common shielding products that would be used in a lab or clinic setting. Lead and Tungsten Pigs. Commonly used products are tungsten vial shields for the administering of radioisotopes, while tungsten or lead... (read more)Browse Tungsten and Tungsten Alloys Datasheets for MarsMetal -
MarShield
Tungsten Radiation Shielding shielding materials. Tungsten Heavy Alloy shielding is not subject to NRC, EPA, and OSHA regulations for special constraints and is used as: Isotope vials and containers. Custom shielding components. Collimators for x-ray detectors. Multi-leaf collimators. Collimators for radiosurgery... (read more)Browse Nondestructive Testing (NDT) Supplies and Accessories Datasheets for MarShield
-
In Vitro Evaluation of Antibiotic Elution from Polymethylmethacrylate (PMMA) and Mechanical Assessment of Antibiotic‐PMMA Composites
Methods— Steam‐sterilized, gas‐sterilized, and non‐sterilized 1 gram vials of cefazolin and injectable gentamicin sulfate (high and low doses) were mixed with PMMA to prepare composites for antibiotic elution evaluation, compression, and elongation testing.
-
Equipment, Supplies, and Pharmaceuticals: How Much Might It Cost to Achieve Basic Surge Capacity?
Basic antibiotics for use in secondary bacterial infection, or as first-line treatment for certain CDC Category A agents, or as broad coverage for burn care or overwhelming sepsis: Cefazolin 1 gram vials , 1,200 @ $31.53 .
-
Abstracts from the 19th Annual North American Neuromodulation Society Meeting (NANS) Las Vegas, NV, USA December 10‐13, 2015
…daily HibiclensVR shower one week prior to surgery, thorough antiseptic skin preparation and intravenous cefuroxime and vancomycin prior to skin incision, copious povidone-iodine irrigation after lead placement, and the application of vancomycin powder (single, 1 gram vial ) to the wound bed…
-
SEXUALLY TRANSMITT ED INFECTIONS: WHAT’S NEW?
In Belgium only 1 gram vials are available.
-
Pharmacokinetics of ceftiofur and metabolites after single intravenous and intramuscular administration and multiple intramuscular administrations of ceftiofur...
NAXCEL1 Sterile Powder (ceftiofur sodium; Lot no. 375-JY; 1 gram vial Pharmacia & Upjohn, Kalamazoo, MI, USA) with Sterile Water for Injection USP (Lot no. 154-KH, Diamond Scientific, Des Moines, IA, USA).
-
In vitro evaluation of antibiotic elution from polymethylmethacrylate (PMMA) and mechanical assessment of antibiotic-PMMA composites.
Steam-sterilized, gas-sterilized, and non-sterilized 1 gram vials of cefazolin and injectable gentamicin sulfate (high and low doses) were mixed with PMMA to prepare composites for antibiotic elution evaluation, compression, and elongation testing.
-
Physical and chemical stability of gemcitabine hydrochloride solutions.
Test conditions included (1) reconstituted gemcitabine at a concentration of 38 mg/mL as the hydrochloride salt in 0.9% sodium chloride or sterile water for injection in the original 200 mg and 1 gram vials ; (2) reconstituted gemcitabine 38 mg/mL as the…
-
INEL BNCT Research Program annual report 1994
Although comprehensive physiological even within lots (BSH of the same lot is packaged monitoringwasnotundeenkeninthese exmriments in 1 gram vials , some of which smell like rotten (to avoid any instrnmyntation-Bsll intemctions), eggs). ne Mor diserences conMbute to the con- the general impression…
-
Abstracts of the 1st international conference on new areas of pharmaceutical research
Potential advantages for meropenem are based on such features as availability of: a mirdbag presentation, a 1 gram vial and a bolus injection.
-
Purification of P-selectin (CD62P) from human platelets
DFP is a colorless liquid supplied in 1 gram vials .
Indicates content that may require registration and/or purchase.