-
Supplier: Princess Auto Limited
Description: 1/2 HP Sewage Pump
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Features: Stainless Steel
-
Supplier: Liberty Pumps
Description: Liberty's LE100-series is a 1 hp sewage pump with 2" solids-handling capability. Constructed of heavy cast iron with a tough epoxy powder coat finish and stainless steel fasteners, the LE100 is designed for years of trouble-free performance. Its quick-disconnect power
- Discharge Size: 2 to 3 inch
- Horsepower: 1 HP
- Features: Cast Iron, Wastewater Treatment Pumps
- Pump Type: Submersible Pumps
-
Supplier: Princess Auto Limited
Description: 1/2 HP Cast Iron Sewage Pump
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Features: Cast Iron
-
-
Supplier: Liberty Pumps
Description: Sporting a new tough powder coat finish over heavy cast iron housings, Liberty's LE50-series is a commercial-grade workhorse for residential and light commercial sewage applications. Its efficient 1/2 hp motor with permanently lubricated bearings, stainless steel fasteners and
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Features: Cast Iron, Wastewater Treatment Pumps
- Pump Type: Submersible Pumps
-
Supplier: Liberty Pumps
Description: The LEH150 by Liberty is a high head 2" solids-handling sewage pump. The LEH150 features Liberty's unique one-piece cast iron body and quick-disconnect cords in 25' standard length. Available in 2" or 3" flanged discharge and a variety of voltages, the LEH150 has a maximum head of 70
- Discharge Size: 2 to 3 inch
- Horsepower: 1.5 HP
- Features: Cast Iron, Wastewater Treatment Pumps
- Pump Type: Submersible Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater 1-1/2″ and 2″ Submersible Sewage Pumps 1DV/2DV Applications include dewatering applications; homes and farms; industrial treatment systems; mobile home parks and motels; municipal package systems; and schools and hospitals Features and Benefits
- Features: Wastewater Treatment Pumps
-
Supplier: Liberty Pumps
Description: 1 hp. 1 Discharge Designed for residential sewage applications. Higher flow rates allow use with 2" discharge lines. Operates on standard 115 or 230 volt 20 amp circuits. Features: • Heavy cast iron construction • 115V or 230V single phase • Patented V-Slice® cutter
- Discharge Size: 2 inch
- Horsepower: 1 HP
- Features: Cast Iron
- Pump Type: Centrifugal Pumps, Grinder Pumps, Submersible Pumps
-
Supplier: Industrial Flow Solutions
Description: insulation 1.5 HP – 7.5 HP
- Discharge Size: 1.25 to 2 inch
- Media Temperature: 104 F
- Horsepower: 1.5 to 7.5 HP
- Power Source: AC Powered
-
Supplier: Environment One Corporation
Description: Once again, we're going places. A place where other grinder pumps just can't go. Inside. With an indoor unit that installs in a matter of minutes, has a clean design and seems at home with other household appliances. The IH091 grinder pump station consists of a pump and tank.
- Maximum Discharge Flow: 15 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Pentair Engineered Solutions
Description: Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with
- Discharge Size: 4 to 6 inch
- Horsepower: 0.75 to 1 HP
- Maximum Discharge Flow: 1,000 GPM
- Maximum Discharge Pressure: 34.6820809248 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features Reliable, Heavy Duty Vertical Wet Pit Solids-Handling Pumps Liquid End Includes Impeller that can Pass a 3-inch Sphere Motor Mounting Bracket Assures Alignment of Motor and Pump Shaft with Tongue and Groove Machine External Impeller Adjustment Accomplished with
- Discharge Size: 4 to 6 inch
- Horsepower: 0.75 to 1 HP
- Maximum Discharge Flow: 1,000 GPM
- Maximum Discharge Pressure: 34.6820809248 psi
-
Supplier: Environment One Corporation
Description: through the pumps, check valves and small-diameter pipe lines — even objects that should not be in sewage, such as plastic, rubber, fiber, wood, etc. The 1-1/4" discharge connections can be adapted to any piping materials that meet local code requirements. The tank is
- Maximum Discharge Flow: 2.0833333333333335 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Hydromatic by Pentair
Description: Strong cast iron vortex pumps designed for use with residential raw sewage and light commercial applications
- Maximum Discharge Flow: 112 to 618 GPM
- Discharge Size: 2 to 4 inch
- Media Temperature: 140 F
- Horsepower: 0.4 to 7.5 HP
-
Supplier: Crane Pumps & Systems
Description: Barnes Solids Handling pump series are commonly found in applications involving sewage, effluent, wastewater processing and solids laden media. Available in both standard and explosion proof configurations. Barnes Solids Handling pumps are constructed of durable cast iron with
- Maximum Discharge Flow: 4,600 GPM
- Discharge Size: 3 to 8 inch
- Horsepower: 0.75 to 150 HP
- Power Source: AC Powered
-
Supplier: Environment One Corporation
Description: WH482 has two grinder pumps, but is available with up to four grinder pumps. E/One's WH482 grinder pump station consists of two Extreme series grinder pumps inside an open wetwell tank. The grinder pumps, motor controls and level-sensing are integrated into a
- Maximum Discharge Flow: 2.43055555555555 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Environment One Corporation
Description: E/One's WH101F grinder pump station consists of a pump inside an open wetwell tank. The grinder pump, motor controls and level-sensing are integrated into a compact unit, easily removable for service. Solids are ground into fine particles that pass easily through the
- Maximum Discharge Flow: 0.48611111111111166 GPM
- Maximum Discharge Pressure: 60 psi
- Discharge Size: 1.25 inch
- Horsepower: 1 HP
-
Supplier: Industrial Flow Solutions
Description: Abrasion-resistant, non-clog, solids handling pump with vortex impeller Non-clog design for sewage, viscous liquids, rags, effluent water• Abrasion-resistant, non-clog, solids handling pump with vortex impeller Abrasion resistance through hardened ductile iron Oil-lubricated,
- Maximum Discharge Flow: 59 to 726 GPM
- Discharge Size: 2 to 4 inch
- Horsepower: 0.5 to 10 HP
- Power Source: AC Powered
-
Supplier: Hydromatic by Pentair
Description: The Hydromatic® Sewage Ejector pump/basin packages are specifically designed to meet the demands of residential wastewater and sewage applications. The systems includes the Hydromatic Model SKV40, 4/10 HP, 115 volt sewage ejector, 2” solids handling, 2” NPT
- Maximum Discharge Flow: 80 to 180 GPM
- Discharge Size: 2 inch
- Media Temperature: 120 to 140 F
- Horsepower: 0.4 to 0.5 HP
-
Supplier: EBARA Pumps Americas Corporation
Description: The model DLU submersible pumps are constructed of rugged cast iron suitable for sewage and wastewater applications. Designed with semi-open impellers that have a large wear area and open passageways, the model DLU offers the best handling for stringy and/or abrasive materials.
- Discharge Size: 2 to 4 inch
- Horsepower: 1 to 5 HP
- Maximum Discharge Flow: 13 to 430 GPM
- Maximum Discharge Pressure: 20.7599283 to 152.2394742 psi
-
Supplier: Hydromatic by Pentair
Description: Pumps, exclusively from Germany. JUNG PUMPEN's Grinder Pumps and Solids Handling Pumps are the culmination of 86 years of innovation, and an excellent addition to Hydromatic's high quality pump product line.
- Discharge Size: 4 inch
- Horsepower: 1 to 7.5 HP
- Maximum Discharge Flow: 125 to 748 GPM
- Features: Cast Iron
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 90 GPM
- Power Source: AC Powered
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 55 GPM
- Power Source: AC Powered
-
Supplier: Princess Auto Limited
Description: 4/10 HP Submersible Sewage Pump
- Discharge Size: 2 inch
- Horsepower: 0.4 HP
- Features: Cast Iron
- Pump Type: Submersible Pumps
-
Supplier: KSB AG
Description: Design Vertical, single-stage centrifugal pump with discharge to the top and parallel with the pump shaft, pump foot designed as suction strainer. Pump and motor are rigidly connected by a support pipe, ready to be plugged in, with 1.5 m power cable and level
- Horsepower: 0.737121211696551 HP
- Maximum Discharge Flow: 105.66879999999999 GPM
- Media Temperature: 194 F
- Water Temperature: 194 F
-
Supplier: EBARA Pumps Americas Corporation
Description: The EBARA Model DWU "Dominator" sewage pumps are designed for reliable pumping of wastewater with suspended solids up to 2? in diameter. The EBARA Dominator is superior in dependability and efficiency. High-quality stainless steel components are stronger, dimensionally consistent and
- Discharge Size: 2 inch
- Horsepower: 0.5 to 3 HP
- Maximum Discharge Flow: 8 to 235 GPM
- Maximum Discharge Pressure: 18.4532696 to 170.6927438 psi
-
Supplier: SEEPEX Inc.
Description: SEEPEX metering pumps achieve a metering accuracy of ±1%. They’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts Conveying Capacity 0.2 l/h - 1,000 l/h
- Maximum Discharge Flow: 0.22014337666666667 to 1.98129039 GPM
- Maximum Discharge Pressure: 174.04524 psi
- Discharge Size: 0.5 inch
- Horsepower: 0.737121211696551 HP
-
Supplier: Princess Auto Limited
Description: 3/4 HP Submersible Sewage Pump
- Discharge Size: 2 inch
- Horsepower: 0.75 HP
- Features: Stainless Steel
- Pump Type: Submersible Pumps
-
Supplier: Myers by Pentair
Description: Myers submersible wastewater pumps are the right choice when difficult to pump fibrous or stringy solids are to be expected. They provides smooth, vibration-free operation over the entire performance curve. The submersible dry pit wastewater pumps are a heavy-duty non-clog
- Discharge Size: 3 to 12 inch
- Horsepower: 1 to 125 HP
- Maximum Discharge Flow: 280 to 7,750 GPM
- Maximum Discharge Pressure: 115.332935 to 392.131979 psi
-
Supplier: Simer Pumps
Description: No Description Provided
- Discharge Size: 2 inch
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 90 GPM
- Power Source: AC Powered
-
Supplier: Myers by Pentair
Description: A rugged series of submersible cast iron pumps with a non-clog, semi-open impellers and solids handling capability to 3/4". Impeller -- Vortex style, pump out vanes for seal protection Cord Design -- Easily replacable with optional lengths available Serviceability -- Heavy-duty lift
- Discharge Size: 1.5 to 2 inch
- Horsepower: 0.4 to 1 HP
- Maximum Discharge Flow: 110 GPM
- Maximum Discharge Pressure: 286.0256788 psi
Find Suppliers by Category Top
Featured Products Top
-
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
pool systems. Variable-speed operation allows the pump to adjust motor speed according to circulation requirements, providing greater control over flow performance and energy consumption than fixed-speed operation. Available in 1.5 HP and 2 HP configurations (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The Liquid Ring Vacuum Pump & Compressor: The Indestructible Process Hybrid (read more)
Browse High Vacuum Pumps Datasheets for Vooner FloGard LLC -
grain emulsions can also be made with this versatile high shear pump. From the laboratory size 2X1 Dicon, the Dicon can be scaled up to the 100 HP Model 10 X 6 Megagrinder. For chemical, food, personal care and a wide variety of applications. Over 200 case histories can be found on the website. The 6X3HD has been installed at 5 locations in 4 countries making natural sausage casings. (read more)
Browse Grinder Pumps Datasheets for ARDE Barinco, Inc. -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
Gorman-Rupp's PA6C60-4045T FT4 priming-assisted trash pump comes equipped with a venturi compressor priming chamber and priming valve system. This system elimainates leaks associated with other vacuum-assisted pumps and reduces environmental concerns on sewage bypass operations, allowing the (read more)
Browse Water Pumps Datasheets for Gorman-Rupp Pumps -
compressors, fans, pumps, and process control in industries such as material handling, food and beverage, chemical, rubber and plastics, textile, and printing. Solutions for Any Environment, The FP605 Product Portfolio Includes: IP20/UL Type 1: 3 to 60 HP @ 240 V; 3 (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
EBARA 50DWXU6.75S DOMINATOR Manual Sewage Pump, 1 HP, 1 x 115 at PlumberSurplus.com
Q:does the Ebara 50DWXU6.75S Dominator manual sewage pump 1 hp ,1x115 come with a 2" threaded discharge or flange?
-
GOULDS WATER TECHNOLOGY Submersible Sewage Pump,1HP,230V,53ft - Submersible Sewage Pumps - 4NE71|WS1012BHF - Grainger Industrial Supply
Submersible Sewage Pump , 1HP , 230V, 53ft .
-
ZOELLER Submersible Sewage Pump,1HP,115V - Submersible Sewage Pumps - 4NW14|N270 - Grainger Industrial Supply
Submersible Sewage Pump , 1HP , 115V .
-
LIBERTY Submersible Sewage Pump,0.75HP,230V,28ft - Submersible Sewage Pumps - 5YE94|LE73M3-2 - Grainger Industrial Supply
Submersible Sewage Pump , 1HP , 230V, 3 Phase .
-
Little Giant 10SN-SMPX-LG3A Unassembled Package with 20" x 30" Poly Basin, 1 Piece Cover with Slip-Fit Flanges - 10S 1/2 Sewage Pump, 2" Discharge, 2" Check, 3...
Little Giant 10SN-SMPX-LG 20" x 30" Polyethylene Basin with 4" Inlet Hub, 1/2 HP 10S Sewage Pump , 1 Piece Cover & Check Valve (511077) .
-
CR4 - Thread: Pumping Water From a Driveway
Pump , Sewage , 1 HP , 8.9 A .
-
Performance of a Pond Aeration System for Treating Anaerobic Swine Lagoon Effluent
A 0.746-kW ( 1 - hp ) submersible sewage pump (Goulds Pumps, ITT Industries, Seneca Falls, N.Y.) was used to transfer liquid from the anaerobic lagoon to the aeration pond and a 1.49-kW (2-hp) pump to transfer treated effluent…
-
A harmonic filter installation to reduce voltage distortion from static power converters
The ratings are 300 hp for raw sewage pump # 1 (RSPl), 350 hp for RSP3, 100hp for effluent Fig. 1.
Indicates content that may require registration and/or purchase.