-
Supplier: Princess Auto Limited
Description: 1/2 HP Shallow Well Jet Pump With Motor
- Horsepower: 0.5 HP
- Power Source: AC Powered
- Pump Housing Material: Cast Iron
- Pump Type: Jet Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Shallow Well Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRS – JRS5, JRS5H, JRS7 & JRS10 For use in: -Homes -Cottages -Booster Service Features and Benefits Compact: Design has an integral shallow well jet built into the casing, which eliminates the need
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Convertible Jet Pump 1/2, 3/4 & 1 HP (60Hz) JRD5, JRD7 & JRD10 Specifically designed for: Homes, Farms, Cottages, Booster service Features and Benefits Convertible: May be used on shallow or deep well applications using appropriate Goulds Water
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Shallow Well Jet Pump 1/2, 3/4, 1 and 1 1/2 HP JS+ – J5S, J5SH, J10S, J15S Applications: Homes Cottages Booster Service Features and Benefits Shallow Well Adapter Built In Back Pull-Out Design Two Compartment Motor for
- Features: Centrifugal Pumps, Water Pumps, Well Pumps
- Pump Type: Jet Pumps
-
Supplier: Simer Pumps
Description: No Description Provided
- Horsepower: 1 HP
- Maximum Discharge Flow: 22.5 GPM
- Maximum Discharge Pressure: 63 psi
- Power Source: AC Powered
-
Supplier: Myers by Pentair
Description: Jet Pumps provide reliable service for many residential homes and farms, as well as commercial and industrial applications. Durable machined heavy-duty construction pump body provides long product life Precision-molded impellers and diffuser provide smooth, balanced performance
- Discharge Size: 1 inch
- Horsepower: 0.5 to 1.5 HP
- Maximum Discharge Flow: 18 to 960 GPM
- Maximum Discharge Pressure: 30 to 70 psi
-
Supplier: STA-RITE by Pentair
Description: The Projet HN models are constructed with quality components and provide excellent performance for wells to 25' deep Features Quality Construction - Close-grained cast iron body. Drain port provided for easy winterizing Precision Molded Diffuser - Pump primes faster, handles more air,
- Discharge Size: 1 inch
- Horsepower: 0.75 to 1.5 HP
- Power Source: AC Powered
- Features: Cast Iron, Stainless Steel, Water Pumps, Well Pumps
Find Suppliers by Category Top
Featured Products Top
-
4" - 6" pumps (100 - 150mm) Power (Hp / KW) 1.5 - 50 HP (1.1 - 37 kw) Capacity (read more)
Browse Lift Stations Datasheets for Smith & Loveless, Inc. -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
bypass controller with electronic motor overload, as well as single-point access for all power connections, control connections, and configurations settings, ensuring complete synchronization of drive and bypass. Standalone HV600 drives are available in 208-240 VAC (3 to 100 HP) models and 480 (read more)
Browse Motor Speed Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
the camera equipment in the shallow waters along the shoreline as well as out on the high seas. Onboard stabilization consisted of the Thetys platform, a 4.5 m jib crane and a stand to mount it on the boat. When attaching it to the bow, care had to be taken not to exceed the maximum allowable (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
shock protection for personnel. The LineGard® 60 Amp SPGFCI offers protection for nuisance applications such as welders, pumps, motors and generators that would normally trip a Class A, 6mA GFCI. All units have 60” splicing lead wires and 1” NPT conduit (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
charge. The 7-1/2 HP power units require too much amperage for single-phase operation. HYDRAULIC: What oil should be used to operate the lift? The oil supplied by the factory is ISO 46 hydraulic fluid. Dexron III (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
WIre for 1 hp jet pump - Self Help Forums
What wire( 2 conductors or 3 conductors), do I need for a 1 hp shallow well jet pump ?
-
WIre for 1 hp jet pump - Self Help Forums
What wire( 2 conductors or 3 conductors), do I need for a 1 hp shallow well jet pump ?
-
DAYTON Shallow Well Pump, 1HP - Shallow Well Jet Pumps - 2ZXU1|2ZXU1 - Grainger Industrial Supply
• Shallow Well Pump , 1HP .
-
DAYTON Pump,Jet,Shallow Well - Shallow Well Jet Pumps - 1D872|1D872 - Grainger Industrial Supply
Jet Pump System, Shallow Well , 1 HP .
-
CR4 - Thread: Domestic Water Pump Selection (Submersible Versus Onground)
My pump is located in the basement and is a Utilitech 1 - HP 21 GPM Shallow Well Jet Pump (operates on 120V).
-
DAYTON Shallow Well Jet Pumps - Well Pumps - Grainger Industrial Supply
• Shallow Well Jet Pump , CI, 1HP , 115/230VShallow Well Jet Pump,CI,1HP,115/230V .
-
Well Pumps - Grainger Industrial Supply
• Shallow Well Jet Pump , CI, 1HP , 115/230VShallow Well Jet Pump,CI,1HP,115/230V .
-
Well Pumps - Pumps - Grainger Industrial Supply
• Shallow Well Jet Pump , 1 -1/2 HP , 115/230VShallow Well Jet Pump, 1-1/2 HP,115/230V .
-
DAYTON Shallow Well Pump/Jet Tank,1 HP,19 Gal - Jet Pump Systems - 2XZF5|2XZF5 - Grainger Industrial Supply
• Shallow Well Pump /Jet Tank, 1 HP ,19 Gal .
-
Pumps - Grainger Industrial Supply
Shallow Well Jet Pump , Plastic, 1 HP .
Indicates content that may require registration and/or purchase.