Products/Services for 1 HP Submersible Well Pumps

  • Well Pumps-Image
    Well Pumps - (189 companies)
    Well pumps are most commonly used to bring potable water up from wells and springs to the surface. Collectively, well pumps include a number of other pump types, such as jet pumps, submersible pumps, mud pumps, and bladder pumps. Well pumps may...
  • Submersible Pumps-Image
    Submersible Pumps - (760 companies)
    ...trash pumps. utility pumps. well pumps. Applications. Submersible pumps can be applied to many distinct applications, from pumping large solids or grinding solids to smaller sizes, to transferring wastewater at large flow rates or high pressures...
  • Water Pumps-Image
    Water Pumps - (864 companies)
    ...submersible water pumps) or by motive type (such as centrifugal, cantilever, or hand water pumps) can be used in water service applications. See the main pumps page for links to pumps classified by motive force. Types of Water Pumps. While slurries...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1171 companies)
    Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
  •  
    Sewage Pumps - (393 companies)
    ...the basin. By contrast, close-coupled submersible ejector pumps use a motor that is connected directly to the pump housing and impeller by a short shaft and submerged completely inside the basin. Typically, both types of ejector pumps are used to move...
  •  
    Grinder Pumps - (132 companies)
    ...or materials may damage the pump or cause operating problems. However, some industrial grade grinder pumps are designed for use with sump pits and storage lagoons for emptying wastewater. Grinder pumps may also be submersible for use in high head sewage...
  •  
    Sump Pumps - (311 companies)
    ...and ballast pumps. centrifugal pumps. cantilever pumps. sewage pumps. submersible sump pumps. utility pumps. All of these styles may be driven by any of the following power sources, AC power, DC power, hydraulic actuation, or water powered sump pumps...
  •  
    Liquid Handling Pumps - (2273 companies)
    ...evaporative losses. Eliminates mechanical seal (a large component of pump maintenance costs); leak-free. Jet. Dynamic, special effect. Horizontal end suction pump with ejector on pump or located in well. Ejects liquid via high pressure fluid through...
  •  
    Jet Pumps - (121 companies)
    Jet pumps are typically used for drawing water up from a well. These pumps can be used for either shallow or deep well configurations. Jet pumps, also known as ejector pumps, are devices capable of handling and transporting all forms of motive fluid...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire