-
Supplier: Accuris
Description: AUGER, EARTH, TRUCK-MOUNTED, 91 CENTIMETER (36 INCH) DIAMETER HOLE, 18 METER (60 FOOT) MAX DEPTH (METRIC)
-
Supplier: TelephoneStuff.com
Description: 3/4" Stubby Auger Bit is for 3/4" Diameter Holes with an Overall Length of 4.5". Features: - Over center single flute design for cleaner holes and less splintering - Unique cutting edge design for fast and smooth cutting action - Shorter than the top competitor’s bit for better access
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
Supplier: Snap-on Industrial Brands
Description: HALLOW CENTER, HEAVY DUTY TYPE 16 INCH OVERALL LENGTH HEX SHANK TYPE BAHCO[R] BRAND WITH SELF TAPPING TIP DIAMETER - FRACTIONAL 9526-1-1/2
- Units: English / Fractional
- Shank: Hex Shank
- Product: Individual Drill
- Features: Other
-
-
Supplier: Minerallac Company
Description: SELF FEEDING SCREW POINT TYPE 8-1/2 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE FLUTE TYPE DOUBLE TWIST PACKAGING QUANTITY 1 PACKAGING TYPE VINYL POUCH SINGLE SPUR DIAMETER 1-1/4 INCH DIAMETER - DECIMAL 1.25 DIAMETER - DECIMAL
- Units: English / Fractional
- Product: Individual Drill
- Features: Other
-
Supplier: Peco Fasteners, Inc.
Description: SHIP TYPE 17 INCH OVERALL LENGTH FLUTE TYPE TWIST PACKAGING QUANTITY 1 COATING BRIGHT FINISH DIAMETER 1-1/8 INCH DIAMETER - DECIMAL 1.125 DIAMETER - DECIMAL - UOM IN DIAMETER - FRACTIONAL 1-1/8 TWIST LENGTH 12
- Cutting Diameter: 1.125 inch
- Product: Individual Drill
-
Supplier: Greenlee Textron, Inc.
Description: SELF FEEDING SCREW POINT, IMPACT TYPE 18 INCH OVERALL LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH DRILL SIZE NAIL EATER[R] BRAND HARDWARE DIAMETER 15/16 INCH
- Cutting Diameter: 1 inch
- Shank: Hex Shank
- Product: Individual Drill
-
Supplier: Toledo Metal Spinning Co.
Description: SS304 Seamless Hopper, 51.1 Gallon, 36.06 Inch Diameter, Old Part Number TMS36111 CALL (888) 516-0678 for Additional Info.
- Volume: 0.252970297029703 cubic yards
- Length: 42 inch
- Width/Diameter: 36.06 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: SS304 Seamless Hopper, 1.5 Gallon, 8.85 Inch Diameter, Old Part Number TMS9314 CALL (888) 516-0678 for Additional Info.
- Volume: 0.007425742574257425 cubic yards
- Length: 9.3 inch
- Width/Diameter: 8.85 inch
- Material: Stainless Steel
-
Supplier: Toledo Metal Spinning Co.
Description: 0.2 Gallon SS316 Hopper, 3.91 Inch Diameter, Old Part Number TMS4316-316ss, 4 inch hopper, 4" hopper CALL (888) 516-0678 for Additional Info.
- Volume: 0.252970297029703 cubic yards
- Length: 30.9 inch
- Width/Diameter: 36.06 inch
- Material: Stainless Steel
-
Supplier: ASTM International
Description: inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard. 1.4.1 The tubing tolerances presented in Table 1 are from sources available in
-
Supplier: ASTM International
Description: soil. 1.3 Two sampling practices are presented. Practice A covers cubical block sampling, while Practice B covers cylindrical block sampling. 1.4 These practices usually involve test pit excavation and are limited to relatively shallow depths. Except in the case of large
Find Suppliers by Category Top
Featured Products Top
-
, these units provide accurate information over their full linear range starting at 1.0 mm (0.040 inches). The design is robust and reliable and thanks to the LVDT principle where there is no electrical contact across the transducer positioning element the units enjoy a long and trouble-free life (read more)
Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities. See more here! (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
The new Beswick 3/8 inch hexagonal body check valve (CKV38) provides a low cracking pressure (less than 0.5 psid) along with greater flow capacity than our smaller 5/16 hexagonal body check valves. It is capable of providing a maximum flow rate equivalent to a 5/64 inch (2mm) diameter orifice (read more)
Browse Check Valves Datasheets for Beswick Engineering Co., Inc. -
Precision Dimensions with Full Customization – Nominal bore 1/4 inch (6.3 mm) with a compact outer diameter, combined with the 50 mm bend radius, offers excellent flexibility for dense piping layouts (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
What does a 1-micron tolerance *look* like? (Spoiler: You can’t see it.) Ceramics like alumina, sapphire, and quartz are unforgiving materials to machine, especially after firing. And yet, our team routinely hits submicron (read more)
Browse Datasheets for Insaco, Inc. -
Three model configurations of W.C. Branham Series 4 Right Angle Worm Gearboxes include: Hollow Bore, Single Shaft; Hollow Bores Only; and Hollow Bore, Double Shafts - all in 10:1 and 20:1 ratios. Select models with .625 inch diameter shaft x either .625, .750, 1.00 inch diameter hollow bores (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
exceptional strength and hardness after heat treatment, along with its excellent conductivity and resistance to corrosion. Each spring has the following specifications: Bar diameter: 1 inch Round Bar Free length (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
Introducing the new Mid Size Insert-A-Shaft® Series 15 Right Angle Gearboxes. They are available in 1:1 ratio. Choose from bore diameters of 5/8", 3/4" and 1" or combination thereof. How is the Series 15 different than our other gearboxes? The Series 15 is 4.0 inches tall and has a 1.5 inch (read more)
Browse Gearboxes and Gearheads Datasheets for Branham, W.C. Inc. -
-Q Chek®Lee Hi-Q Chek valves offer the greatest feasible flow capacity for valve cartridges between 1/2 and 1 inch in diameter. The valves feature a unique cage and poppet assembly that maximizes flow capacity at an effectively low cost. A robust design and 100% performance testing (read more)
Browse Check Valves Datasheets for Lee Co. (The)
More Information Top
-
SOIL SAMPLING PROCEDURES FOR POTATO ROOT EELWORM CYSTS
Using a 1 - inch diameter auger or cheese corer, 100 individual samples were taken at the points of a 10 x 10 square grid with the samphng points 15 yards apart.
-
Extreme variability of water table dynamics in temperate calcareous fens: Implications for biodiversity
Installation was accomplished by auguring a hole to the desired depth using a 1 - inch diameter soil auger and hammering in the wells.
-
The fate of phenyl N,N′-dimethylphosphor-diamidate in soil
were taken using a 1 - inch diameter soil auger .
-
Environmental review for Site A/Plot M, Palos Forest Preserve, Cook County, Illinois
example, a 3 1 ]4- inch inside diameter auger should not be used to overdrill a 2-inch diameter casing.
-
Plant-Growth Promoting Rhizobacteria
Enhanced Phytoremediation of Saline Soils
and Salt Uptake into Plant Biomass
Soil samples of depths below the top 30 cm at the Kindersley site were taken by truck mounted drill with an 8 inch diameter soil auger to a depth of 1 m.
-
Seismic refraction survey of the ANS preferred site
Auger with 1 -lP2inch diameter - 24 inch -long auger stem or rolled steel ROD with sledgehammer- to provide shot holes for Betsy Downhole Percussion Rod.
-
Gardening at the edge: Documenting the limits of tropical Polynesian kumara horticulture in southern New Zealand
In areas on hill slopes with poor or no exposures, an auger was used to collect 1 - inch - diameter cores in order to examine the soil stratigraphy (Figure 2).
-
Soil Characterization at the Linde FUSRAP Site and the Impact on Soil Volume Estimates
Hand- auger samples were collected with a 1 - inch diameter , 36-inch long stainless steel auger.
-
ELECTRIC ANTIPREDATOR FENCE
Dig holes for anchor and brace posts with an auger 1 to 2 inches smaller than the post diameter .
-
Post Installation Tools
The shield shown in figure 1 was designed for use with a 24- inch diameter auger .
Indicates content that may require registration and/or purchase.