-
Supplier: Macnaught USA, Inc.
Description: Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Air / Water Part No. M3D-AW-5050 Application Air / Water Hose Id 1/2″ Hose Length 50’ WP (psi) 300PSI Net Weight 46lbs Case Blue Alloy Steel Hose
- Maximum Pressure: 300 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Victaulic Co. of America
Description: 316 STAINLESS STEEL MATERIAL 4 INCH OVERALL LENGTH 1-1/2 INCH SIZE A 1-1/2 INCH SIZE B 1.5 SIZE A - DECIMAL 1.5 SIZE B - DECIMAL 1-1/2 SIZE A - FRACTIONAL 1-1/2 SIZE B - FRACTIONAL WATER APPLICATION 86
- English Size: 1.5 inch
- Features: Nipple, Weld
-
Supplier: Macnaught USA, Inc.
Description: Mount Applications. INCLUDES 3 YEAR WARRANTY! Macnaught M3 Specifications Description Retractable Hose Reel for Oil Part No. M3D-O-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 46lbs Case Blue Alloy Steel Hose Material Wire Braided
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
-
Supplier: Macnaught USA, Inc.
Description: Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 27lbs Case & Hose Color Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting
- Maximum Pressure: 150 psi
- Hose / Cable Length: 60 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 60 ft
-
Supplier: Macnaught USA, Inc.
Description: Feeder Hose Dim. ½” x 6.5 ft Wall Mount Bracket included mounting screws not included WP (psi) 150 psi. Weight 32lbs Case & Hose Color Green Hose Material Retracta FLEX Hybrid Polymer Max Temp (°C) 140°F/60°C Reel Inlet US standard ¾ inch Garden Hose Fitting
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: Pfannenberg
Description: from the internal air circuit eliminating the risk of contaminants entering the cabinet. Push to Connect Fittings Hydronic connectors that supports quick connection to 1/2 inch O.D. hose or 1/2 inch I.D. hose with included adapter. Unlike other units
- Liquid Flow Rate: 2 GPM
- Gas / Air Flow Rate: 175 SCFM
- Maximum Working Pressure: 14.50377 to 145.0377 psi
- Temperature Range: 34 to 95 F
-
Supplier: Cole-Parmer
Description: Ideal for applications such as pharmaceuticals, laboratory, industrial/manufacturing, water sampling, food processing.
- Connection Type: Barbed
- Material: Polypropylene (PP)
-
Supplier: Westerbeke Corporation
Description: recovery tank Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 1.88:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: ASTM International
Description: manufacturer of the equipment. Employees shall be instructed in the recognition and avoidance of unsafe conditions. Note 2-Warning: Serious harm or injury may result from the misuse of water-jetting equipment and the use of improper fittings, hoses, or attachments. The use of
-
Supplier: Custom Thermoelectric
Description: TEC or TEG. Measures: 4.0 x 4.0 x 1.1 inches Inlet and Outlet on opposite sides. Usable flat area of 3.54 x 3.54 inches (90 x 90 mm) 10 mounting holes tapped for 6-32 screws Inlet & outlet tapped 1/4" NPT: Comes with 2 pieces brass 1/2" ID hose barb
- Primary Material: Aluminum
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Belt-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake
- Displacement: 2.1794777644867733 liters
- Number of Cylinders: 4
- Length: 35.4 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: Throttle, stop, and shift control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Short profile marine gear with 2:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Terra Universal, Inc.
Description: neoprene gasket Leak-tested with a mass spectrometer while glove box is pressurized with Helium at 5 inches of water gauge Meets Class 1 atmosphere containment conditions for oxygen leak rates Consists of a pressure relief valve that activates at pressure/vacuum above 6 inches or below
- Number of Glove Ports: 2
- Main Chamber Width: 52.7 inch
- Main Chamber Depth: 31.6 inch
- Main Chamber Height: 40 inch
-
Supplier: ASTM International
Description: 1.1 This specification covers the design and manufacture of international shore connections to be used with marine fire fighting systems during an emergency when a stricken ship has a system failure. 1.2 International shore connections are portable universal couplings that
-
Supplier: ASTM International
Description: hose by the use of a hydrostatic head or air pressure (see Fig. 1). The resin is cured by circulating hot water or by the introduction of controlled steam into the tube. When cured, the finished cured-in-place pipe will be continuous and tight fitting. This reconstruction
Find Suppliers by Category Top
Featured Products Top
-
) delivers exceptional strength while maintaining a slim profile. Precision-crimped couplings and ferrules are integrated to form a unified assembly, ensuring leak-free performance even under severe pressure surges, with end-to-end reliability from fitting to hose body. Multi (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
– Nominal bore 1 inch (25.4 mm) with a robust outer diameter, combined with the 160 mm bend radius, balances flow capacity and flexibility for large-bore hydraulic systems. Assembly length, fitting type, orientation, and (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
standards. Its 90 mm minimum bend radius allows for compact routing in confined spaces, minimizing stress and extending hose life. This size corresponds to a 1/2-inch (DN12) bore, balancing compact installation with pressure performance. Operational Efficiency (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Silbrade Platinum is made in the U.S. and stocked in sizes from 1/4" to 1" I.D. Other silicone products — unreinforced tubing in peroxide and platinum cured styles, medical grades and vacuum rated hose — are available as well. NewAge also stocks barbed fittings and hose clamps in several materials. (read more)
Browse Industrial Hose Datasheets for NewAge Performance Products | NAPP -
pressure of 42 MPa with a 4:1 safety factor, providing unmatched safety margins and predictable service intervals in critical operations. Bespoke configuration options – Our application engineers provide custom hose IDs (up to 2 inches (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Bespoke configuration options – Our application engineers provide custom hose IDs (up to 2 inches), specialized armor-layer shielding for abrasion protection in highly abrasive environments, and custom-printed laylines with batch traceability, enabling you to align (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
temperature in process rather than rebuild the mold by using vortex tubes from Vortec. MELTING MOLDS The part in question was a prototype mold that had been in production for 30 years and didn’t have access to water for cooling. The (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for Vortec -
Superior burst strength and fatigue resistance – Four-layer alternating spiral wire reinforcement eliminates hose ballooning and ply separation under sustained high-pressure impulse conditions. Proven to withstand over 1 million impulse cycles, with third-party type (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
.D. sizes up to 1 inch, with multiple end termination choices including JIC 37° flare, SAE O-ring boss, ORFS, and metric bite-type fittings. Optional abrasion-resistant polyurethane sleeving or stainless steel armor for highly abrasive or high-abrasion environments, allowing precise alignment with (read more)
Browse Industrial Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
grade 304 stainless frames, discs and drum, it handles single ID hose from 3/4 to 1 inch, accommodates pressures up to 1000 psi and sustains temperatures from 20°F to 400°F (-7°C to 204°C). Features: Standard N series has a narrow frame (read more)
Browse Hose Reels Datasheets for Hannay Reels
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 10 - Operations > [FDBKF2005051016580677453] Afh10-222v9 - Gu...
Install 1 ½- inch male quick disconnect fittings on PRODUCT WATER , BRINE, and RAW water hose couplings on the control panel (figure 21).
-
States > Texas > State > Register > 2012 > [TexReg 2012-0127is] 01/27/2012
…and weighted cover that fits tightly with no gap over 1/16 inch ; 30 TAC §290.42 … vacuum breaker on each hose bibb within the facility … TWC, §26.121(a)( 1 ), by failing to properly … waste from the surface water treatment plant at an…
-
Preparation of monocellular dispersions of mammalian neoplastic cells from solid tumors
…2290), No. C-1624- 1 Scien- tific14 equipped with … cups for above, 3/4 inch slotted, 250 ml (IEC; 384), No. C-278314 fitted with rubber cush- ions … to use: Undyed nylon hose , one pair white nurses' … de- ionized double-distilled water and air dried Ring…
-
Calculations & Analyses to Support K West Basin Canister Cleaning System Project A-2A
The total length of 1 - inch diameter piping and hose analyzed for the spray wand water supply pressure drop is approximately 80 feet (-50 feet piping and 30 feet hose). .... The various fittings or valves can be treated as an equivalent of 20 feet of piping.
-
States > Washington > State > Regulations > Title 220 - Department of Fish and Wildlife (Fisheries) > [WAC 220-52] 052 - Shellfish
( 1 ) It is unlawful to use any gear other than a manually operated water jet with a nozzle 5/8 of an inch or less inside diameter to commercially harvest geoducks, unless a permit to use other gear is first obtained from the .... (2) It is unlawful for through-hull fittings for water discharge hoses connected to harvest gear to be below the water's surface in the commercial harvest of geoducks.
-
States > Texas > State > Register > 2011 > [TexReg 2011-0318is] 03/18/2011
…months; and 30 TAC §317.4(a)(8) and §317.7(i), by failing to install atmospheric vacuum breakers on two potable water connections used as washdown supply hoses at the facility; PENALTY … and Development Areas, Inc. - Water or Wastewater Treatment Assistance … VIOLATED: 30 TAC §290.46(r), by failing to pro vide a minimum pressure of 35 pounds per square inch throughout the distribution system … TAC §290.45(b)( 1 )(B)(i) and TCEQ … and weighted cover that fits tightly with no gap…
-
1988 DOE model conference proceedings: Volume 3
All incoming parts (e.g., valves, actuators, filters, hoses , fittings , and pipes) received at the Component Cleaning Facility at VAFB are degreased in an open top vapor degreaser (L 20ft x W 6ft x H 8ft) using 1 ,1,1-trichloroethane, then .... The decreasing tank has "pull-up" sectional lids, a 1/2- inch diameter condensing coil, and a water jacket.
-
COUNTERCURRENT FLOW LIMITATION EXPERIMENTS AND MODELING FOR IMPROVED REACTOR SAFETY
Into this tube, four 1 - inch holes have been milled to allow for water to enter the plenum. .... Attached to the outside of these holes are threaded acrylic blocks into which hose fittings are inserted as shown in figure 4.5.
Indicates content that may require registration and/or purchase.