Products/Services for 1 Kct To 200k Transformers
-
Transformers - (2124 companies)...by various agencies and standards bodies. Common transformer standards include: IEC 60076 ANSI / IEEE C57.12.00-2010 IEEE 259 IEEE 1276 References Automation Notebook - Transformers: Applications, Construction, and Efficiency (part 1 & 2) Image...
-
Power Transformers - (1034 companies)Power transformers convert power-level voltages from one level or phase configuration to another. They can include features for electrical isolation, power distribution, and control and instrumentation applications. Power transformers convert... -
Audio Transformers - (132 companies)Audio transformers improve sound quality by removing interference from audio signals. This interference, or ground noise, is caused by voltages from other devices and produces a humming or buzzing sound. Typically, audio transformers are encased... -
Isolation Transformers - (181 companies)Electric systems in healthcare facilities). General transformer standards include: UL 1411 (Transformers for audio, radio, and television applications). CSA C22.2 #66 - Parts 1, 2, and 3 (Low voltage transformers). NEMA. Isolation transformers may...
-
RF Transformers - (127 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy... -
Current Transformers - (402 companies)...and current transformers for use in aircraft electrical power supply systems. CSA C60044-1 - Instrument transformers - part 1: current transformers. IEC 60044-8 - Instrument transformers - part 8: electronic current transformer. References. Image Credits: Hoyt...
-
Electronic Transformers - (38 companies)Electronic transformers are designed especially for low-power applications. They are used in computers, radio frequency (RF) devices, and lighting. Electronic transformers are used to insulate circuits and to provide high to alternating-but-low...
-
Instrument Transformers - (374 companies)...three-phase inductive voltage transformers having um up to 52 kv. CSA C60044-1 - Instrument transformers - part 1: current transformers. IEC 60044-7 - Instrument transformers - part 7: electronic voltage transformers (also see iec 60044 set...
-
Three Phase Transformers - (101 companies)Three phase transformers are designed to supply electric power to three-phase systems. These electrical devices have three circuit conductors and may or may not have a neutral wire. Three phase power is used by electric power distribution grids...
-
Current Sense Transformers - (125 companies)Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications. Current...
Product News
-
Automationdirect.com
Open Core Control Transformers an electrostatic shield for noise reduction and IP20 finger-safe terminal connections. These open-style transformers are available in ratings from 100 to 6300 VA and provide valuable time and cost savings by allowing OEMs and system integrators to standardize on a single model for a variety of applications. The new Murrelektronik open core control transformers are UL recognized, RoHS compliant, and CE and DNV-GL marked. They offer a 1-year warranty and start at $84.00. Learn more by visiting... (read more) -
Coilcraft, Inc.
Current Sense Transformers Sensed current up to 40 Amps. For use between 400 Hz to 1 MHz. Very low primary resistance. AEC-Q200 Grade 1 ( -40°C to +125°C). Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding. RoHS-compliant. 260°C compatible. Tin-silver-copper over tin over copper over steel (pins 1 - 3); Tin-silver-copper over tin over nickel over copper (pins 4 - 5) terminations (read more) -
New Yorker Electronics Co., Inc.
Integrated Transformer & Inductor for DAB Exxelia introduces an integrated transformer and inductor solution for 25kVA Dual Active Bridge (DAB) converters operating at 100kHz. Engineered for high-power applications, it combines efficient magnetic coupling with minimized core losses and optimized thermal management, ensuring reliable performance under demanding conditions. Its compact design makes it ideal for space-constrained environments such as electric vehicles, renewable energy systems, and industrial power supplies... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
New England Wire Technologies Corporation
Type 1 Litz wire Type 1 Litz wire. Type 1 Litz wire is designed to be round in geometry and consists of a simple grouping of magnet wire conductors that are twisted together with an optional outer insulation of textile yarn, tape, or extruded compounds. Applications for Type 1 Litz Wire. High Q Circuitry. Transformers and Toroidal Transformers. Inductors/Chokes. High Frequency Power Supplies. High Q Circuitry. Transformers and Toroidal Transformers. Inductors/Chokes. High Frequency Power Supplies. Types of Litz... (read more)Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
Triad Magnetics
Triad Custom Toroidal Power Transformers Triad's Custom Toroidal Power Transformers from 1.0VA to 2.0KVA. Triad's advanced design and production capability can create a cost effective solution to your power transformer requirement utilizing the inherent benefits of a Toroidal Core: Lower loss, lower temperature rise, self shielding, low profile and etc. These transformers are well suited for Audio Amplifier Technology, Instrumentation, Medical and Control applications. UL, CSA and VDE/TUV approval are available. (read more)Browse Power Transformers Datasheets for Triad Magnetics -
Shenzhen Xingkerong Technology Co., Ltd
Industrial Transformers: Smart Power Solutions 1. AI Data Centers Become the Fastest-Growing Transformer Application. The rapid expansion of artificial intelligence infrastructure has dramatically increased demand for industrial transformers. High-capacity data centers require stable, efficient, and reliable power distribution systems capable of operating 24/7. Popular Keywords: AI Data Center Transformer. Data Center Power Transformer. Low Voltage Dry Type Transformer. Three Phase Isolation Transformer. High Efficiency Transformer. 2... (read more)Browse Isolation Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
TPS Elektronik GmbH
Adjustable AC-Transformer - TPS-AIT1500300D with EN/IEC 61558-1:2019, EN61558-2-6:2009, and EN61010-1:2010+A1:201, making it a CE Certified Isolation Transformer . The device boasts an IP20 Protection Isolation Transformer rating, ensuring safe operation in controlled environments, while its convection cooling system (Convection Cooling Isolation Transformer) maintains stable performance without noisy fans . Designed for convenience, it includes a Front Output Interface Isolation Transformer (electrical outlet receptacle) for easy device... (read more)Browse Transformers Datasheets for TPS Elektronik GmbH -
Triad Magnetics
Designing Effective Current Sense Transformers enables them to reduce currents of thousands of amperes down to 1 or 5 amperes reliably and safely, making them highly suitable for use alongside devices with low amperage ratings. Current sense transformers find use in a wide range of instrument monitoring, control, protection, and metering applications. For this reason, they come in a variety of designs and configurations to accommodate different application requirements and restrictions. Ensuring the device operates and performs as intended... (read more)Browse Current Sense Transformers Datasheets for Triad Magnetics -
New Yorker Electronics Co., Inc.
Integrated Transformer/Inductor for DAB Converter Exxelia introduces a cutting-edge integrated magnetics solution designed specifically for Dual Active Bridge (DAB) converters operating at high power and frequency. This ultra-compact component combines a transformer and inductor into a single lightweight unit optimized for 5kVA power conversion at 100kHz. By leveraging advanced magnetic coupling and precise control of leakage inductance, it achieves efficiencies above 99%, minimizing losses even at high switching frequencies. This innovative... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
Triad Magnetics
Custom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Transformers Datasheets for Triad Magnetics
-
Advanced Materials and Processes II
Fig. 12 Transmission spectrum at 200K Fig. 13 Transmission spectrum at 250K. .... As the temperature decreasing, short-wave absorption edge all drift to long-wave. .... [ 1 ] Bin Li,Fengshan Zhang and Suying Zhang. .... where kcl and kct are the thermal conductivity of the composites in the longitudinal direction and in … used to measure the conductivity of soil solution; The TDGC-2-type regulating transformers were used to…
-
Optoelectronics Engineering and Information Technologies in Industry
200k . .... Fig. 4 Impedance curves for ( 1 -x)CCTO-xBCTO samples at room temperature. .... expanded view of the high frequency data close to the origin. .... What’s more, the signal can pass through the transformer [1]. .... Radial Field: p = e kCT ( X ) .
-
Geotechnical Engineering for Disaster Mitigation and Rehabilitation
200K ,. .... factors of safety of each pixel were collected to calculate the failure potential by using Equation ( 1 ). .... It shows that locations of clusters of higher landslide potential are comparable to the location and shape .... One linear variable differential transformer (LVDT) of+20 mm range was placed over the dead loads to .... KCT = 1/s .
-
PHYSICS AND TECHNOLOGY OF THIN FILMS, IWTF 2003 PROCEEDINGS OF THE INTERNATIONAL WORKSHOP
…the films is investigated by glancing angle X-ray diffraction (GAXRD), using Cu Kct radiation obtained from .... Dhk, = ia/(p m 2 - p s 2 ) 1 / 2 cos 2 e where Dhki is diameter of the crystallite corresponding to the peak (hkl), K, X and (3m are shape factor (-0.89), wavelength of X-rays source (0.154 … nm (see Fig.l-(b)), p first decreases with a sharp drop at 200K then behaves as .... such as solar and ionospheric activity, thunder storms, trains, cars, transformers , electricity distribution cables etc.
-
PROPERTIES OF PEROVSKITES AND OTHER OXIDES
where kct = 1/2 Nn '''IT. .... A x10 4 cm- 1 y 37.3 42.6. .... the distances to the 0 2 - ions are larger than in. .... and the 2s sodium contures from D=14.8XlO--4 cm-- I at 200K to -34Xl
- ng-edge
TO -247 [ kCT ]. .... high power handling capability in thermally enhanced packages with very small footprints: Powermite 1 = 0.16 x .... 10 0.9 @100V 1.0 @100mA 200K @100V 2.5 100K @100V 2.5 10 1 .... This higher impdeance allows for simplier transformers and combiners.- Cape Canaveral Air Force Station integrated resource assessment. Volume 3, Resource assessment
Means ()gglb) Current Transformer (3) 1200. .... Maintenancecosts include routine service required every 200 to 300 hours of full-loadequivalentoperationand engine rebuildingevery 10,000 … average tank costs of about 2.25/gaifor units under I00 kW and $ 1 .SO/gal for units .... 4. 200k 'Wun_t=. .... El= Kct .- Idaho National Engineering Laboratory Waste Area Groups 1-7 and 10 Technology Logic Diagram. Volume 2
C:r 5 0 m_; kct . .... F Y [)3 to FY ':_.t. .... 1 _)_ ,' m 3. .... $ 200K . .... CFA Transformer .- Applied Mechanics, Materials and Mechanical Engineering
…waste, the softening temperature of the lime mixtures at the proportion of 10% increased more than 200K . .... ash mixtures increased 327 K at the proportion of 10% and was raised to 1611K at the .... ( 1 ) Industrial solid waste with a high content of alkaline compounds had a tendency to form the .... T = (0.5γHL − τLtgα + δL)tgϕ sg , Tc = Kct ,τ = δtgϕ sc. .... of DSTATCOM which consists of main circuit, output-filtering circuit, connective reactor or transformer , control circuit and…- Real-time 3-d localization using radar and passive surface acoustic wave transponders
Sample Rate 1-100kHz 1-20Hz 30-60Hz ~ 120Hz 1Hz Power/Tag 0 5W 0 200mW 0 Range 1-100m NA 1-10m 1 -10m miles 57 EUR 50 EUR Reader Cost unknown 200k EUR 15k EUR. .... SAW designs, and the prior difficulty in manufacturing and reading SAW devices in comparison to other technologies. .... splitter balun / transformer . .... C60,C70 C1210-TBD CAP 1nF 9 4 CGND1,GND1,VCC1,VIN1 5016 KCT TP1 10 1… - ng-edge
Product Announcements
Indicates content that may require registration and/or purchase.