-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 1 KHz, Ripple .25 dB, IL 2.0 dB
- Cutoff or Center Frequency (Fc): 41 kHz
- Bandwidth: 0.3 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Wayne Kerr Electronics
Description: The 3611 is easy to use Multifunction filter. Its attenuation slope is 24dB/oct (lowpass filter and high pass filter) and 1/3oct bandwidth (bandpass filter). 2-digit setting of cutoff frequency (0.1Hz to 21.8kHz). LPF, HPF, BPF, BEF, THRU. Selectable
- User Interface: None
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
Supplier: TMP Pro Distribution
Description: inputs driven) Sensitivity : 100 dB (1W, 1m) at corner Nominal Impedance : 8 ohms per input; 4 ohms total Network Filter to Subwoofer : 12 dB / oct low-pass (per input), 160 Hz. Acoustic Filtering : 6 dB/ oct lo-pass filtering via slot load design, 80 Hz Network Filter Satellite
- Speaker Size: 10 inch
- Application: Music / Audio Systems
-
-
Supplier: ValueTronics International, Inc.
Description: highpass); 1/3 oct bandwidth(Bandpass) Filter mode: Lowpass, Highpass, Bandpass, Bandelimination or THRU Filter type: Highpass: Maximum flatness, Lowpass: Maximum flatness or phase-linear, switchable Gain setting: 0dB to 20dB, switchable (± 0.5dB) Power
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 3A, 3B, 3C and 3D Series of continuous-time fixed-frequency precision active filter modules provide filtering in a 1 to 8-poles and 16-pole compact package, with the choice of cutoff frequencies, customer selectable from 1Hz to 2MHz low-pass and 1Hz to 600kHz high-pass.
- Low Pass Cutoff Frequency: 0.001 to 200 kHz
- High Pass Cutoff Frequency: 0.001 to 200 kHz
- Operating Temperature: 32 to 158 F
- Number of Poles: 4, 6, 8
-
Supplier: ValueTronics International, Inc.
Description: The 1625 is vibration and sound equipment from Bruel & Kjaer. Additional Features: Frequency Range: Selective: 18 Hz to 22 kHz (1/3 octave); 14 Hz to 28 kHz (1/1 octave); Linear: Typical 3 Hz to 75 kHz (1-dB) Band-Pass Filters: 31 active 6-pole
-
Supplier: ValueTronics International, Inc.
Description: Accuracy: ±2% of reading ±1 digit, 20 Hz to 10 kHz rates, 250 kHz to 10 MHz; ±1% of reading ±1 digit, 50 Hz to 100 kHz rates, 10 to 1300 MHz Demodulated Output Distortion: <0.1% THD AM Rejection (for 50% AM at 400 Hz and 1 kHz rates):
-
Supplier: ValueTronics International, Inc.
Description: Vrms [–118 dBu to +45 dBu] Accuracy (1 kHz): ±0.2 dB [±2.37 %] unweighted Flatness (1 kHz ref): ±0.05 dB (20 Hz–20 kHz) Bandwidth Limiting Filters: LF –3 dB: <10 Hz; 400 Hz ±5 % (3-pole); HF –3 dB: 22 kHz; 30 kHz; 80 kHz (3-pole), or 300
-
Supplier: TMP Pro Distribution
Description: power), condenser mics (48 V), wireless receiver outputs (+10 dBu max). A front panel Mic Mix Level control adjusts the volume of all automixed mics. The AM1 is optimized for automixing speech. The mic inputs have a fixed 100 Hz to 7 kHz bandpass filter to provide the best
-
Supplier: TMP Pro Distribution
Description: mics (48 V), or line input optimized for wireless receiver outputs (+10 dBu max). All Level controls come with front panel signal and overload indicators. The AM2 is optimized for automixing speech. The mic inputs have a fixed 100 Hz to 7 kHz bandpass filter to provide the best
-
Supplier: Lake Shore Cryotronics, Inc.
Description: IEEE-488 software-based trigger can be used like the hardware trigger in. Model 475 Features Full-scale ranges from 35 mG to 350 kG DC measurement resolution to 0.02 mG Basic DC accuracy of ±0.05% DC to 50 kHz frequency range (probe-dependent) 15 band-pass and 3 low-pass AC filters
- Number of Axes: 1
- Operating Temperature: 15 to 35 C
- Output: Analog Voltage
- Form Factor: Desktop / Module
Find Suppliers by Category Top
Featured Products Top
-
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Bandpass Filters Bandpass filters are optical filters designed to transmit a defined spectral band while blocking or attenuating wavelengths outside that range. Depending on the application, the passband may be narrower than 1 nm for laser, fluorescence, or spectroscopy (read more)
Browse Optical Filters Datasheets for Avantier Inc. -
.2 µm) •CWL tolerances as tight as 0.05 nm •FWHM bandwidths as narrow as 0.1 nm •TWE as low as 0.01 wave RMS / inch measured at 632.8 nm Flat-top ultra-narrow bandpass filters for precision control Flat-top, ultra-narrow bandpass filters are (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
Modern RF and microwave systems require precise frequency control, low signal loss, and strong interference rejection to maintain reliable signal performance. Chengdu Filter cavity bandpass filters are designed for demanding RF applications, offering 10 MHz (read more)
Browse RF Filters and Microwave Filters Datasheets for Chengdu Filter Technology Co., Ltd. -
Knowles Precision Devices DLI brand B012MD5S is a surface mountable catalog bandpass filter designed for the 5G band. This filter utilizes DLI’s low loss temperature stable materials which offer small size and minimal performance variation over temperature. The catalog BPF’s are (read more)
Browse RF Band Pass Filters Datasheets for Knowles -
ULTRA-NARROW BANDPASS FILTERS With the narrowest bandwidths and highest transmission in the industry, Alluxa’s thin (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
ULTRA-NARROW BANDPASS FILTERS With the narrowest bandwidths and highest transmission in the industry, Alluxa’s thin-film, ultra-narrow bandpass (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
mount bandpass filter delivering high rejection and (read more)
Browse RF Band Pass Filters Datasheets for Marki Microwave LLC -
1064.4-0.85 OD6 Ultra Narrow Bandpass Filter Ultra-narrowband optical interference filter with a 1064.4 nm center wavelength (CWL), a 0.85 nm full-width at half (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
6000 nm to 14000 nm. This is a multi-cavity filter with moderately steep edges and transmission that is greater than 40% at 10600 nm. This unmounted narrowband filter is coated on a 1.0 mm thick Polished Germanium substrate and is 25.4 mm in diameter. Alluxa narrowband filters deliver superior (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
More Information Top
-
Fundamentals of GPS Receivers
The Bi-Phase modulator, 1 kHz bandpass filter , and the Code/Scan block form a system that scans the received signal for correlation with the selected C/A code.
-
Development of Basic Human Behavior Recognition System Using Plant Bioelectric Potential
A 1.5 Hz to 1 kHz bandpass filter was used to remove noise.
-
Central Endogenous Vasopressin Induced by Central Salt‐Loading Participates in Body Fluid Homeostasis through Modulatory Effects on Neurones of the Paraventric...
Electrical activity recorded from the renal nerves was amplified using a 50 Hz– 1 kHz bandpass filter (AVB-21; Nihon Kohden) and monitored by an oscilloscope (VC-11; Nihon Kohden) and audio speaker.
-
Correlation between motor and phosphene thresholds: A transcranial magnetic stimulation study
EMG was sampled at 1 kHZ, amplified, and 1- 1 kHz bandpass filtered .
-
Effects Of Prostaglandins On Baroreflex During Reperfusion Of The Ischaemic Myocardium
Electrical RSNA was amplified using a 50 Hz to 1 kHz bandpass filter (model AVB-10; Nihon Kohden, Tokyo, Japan) and was monitored using an oscilloscope (model VC-10; Nihon Kohden) and an audio speaker.
-
Locations of Auroral Kilometric Radiation Bursts Inferred From
Multi-Spacecraft Wideband Cluster VLBI Observations i: Description of
Technique and Initial ...
The waveforms are for the checkered box illustrated in Figure 4 (300 ms time interval, 1 KHz bandpass filtered from 506 to 507 KHz).
-
Veto Studies for LIGO Inspiral Triggers
The AS Q data displayed here has passed through a 100 Hz to 1 kHz bandpass filter , while the seismometer data displayed in this figure was filtered with a 10 Hz to 20 Hz bandpass.
-
AIAA Journal > Dynamic behavior of a bluff-body diffusion flame
The time-width data have an unknown bias error due to the integration of the time traces by the 1 kHz bandpass filters and, hence, are used to indicate trends instead of absolute values.
-
Responses to load disturbances in human shoulder muscles: The hypothesis that one component is a pulse test information signal
In the first stage signals are filtered by a 20 Hz to 1 KHz bandpass filter .
-
Increased sensitivity when testing linear circuits using transient response analysis
Referring to figure 1 the circuit used here as an ex- ample is a simple state-variable second order 1KHz bandpass filter with a gain of one, a Q-factor of four and an underdamped transient response.
Indicates content that may require registration and/or purchase.