-
Supplier: Anatech Electronics, Inc.
Description: 1 MHz LC Bandpass Filter
- Frequency (Fc): 1 MHz
- Bandwidth: 350 kHz
- Insertion Loss: 4 dB
- Connector: BNC
-
Supplier: Anatech Electronics, Inc.
Description: 78.1 MHz LC Bandpass Filter
- Frequency (Fc): 78.1 MHz
- Bandwidth: 27,330 kHz
- Insertion Loss: 4 dB
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 5.000 (MHz) Bandwidth: (MHz) Poles: 2 Mount: PIN Length: 1.750 (in) Width: 0.600 (in) Height: 0.400 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude matching and
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
-
Supplier: Anatech Electronics, Inc.
Description: 2467 MHz Cavity Bandpass Filter
- Frequency (Fc): 2,467 MHz
- Insertion Loss: 1 dB
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: Anatech Electronics, Inc.
Description: 1.5 MHz LC Bandpass Filter
- Frequency (Fc): 1.5 MHz
- Bandwidth: 120 kHz
- Insertion Loss: 2.5 dB
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PIN Length: 1.150 (in) Width: 1.000 (in) Height: 0.750 (in) NIC manufactures Crystal Filters with Bandwidths varying from 0.01% -2.5% . Features include phase and amplitude
- Filter Category: Passive Filter, Quartz / Crystal Filter
-
Supplier: Broadcom Inc.
Description: solves the design problem of enabling concurrent operation of WiFi and/or Bluetooth® with other wireless standards—such as 2.5 GHz WiMAX, PCS, and LTE Bands 7 and 40—without performance degradation due to adjacent radio interference. The ACPF-7024 is a 2400-2482 MHz WiFi/Bluetooth
- Frequency (Fc): 2,441.5 MHz
- Ripple: 0.8 dB
- Insertion Loss: 1.2 dB
- Operating Temperature: -30 to 85 C
-
Supplier: Qorvo
Description: The QPQ3500 is an exceptionally high performance BAW Filter for sub-Band 42. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and
- Frequency (Fc): 3,400 to 3,600 MHz
- Bandwidth: 200,000 kHz
- Insertion Loss: 3.2 dB
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 750.000 (MHz) Bandwidth: (MHz) Poles: 5 Mount: SMT Package: CR-150-050-023S Length: 1.500 (in) Width: 0.500 (in) Height: 0.230 (in)
- Filter Type: Bandpass
-
Supplier: Qorvo
Description: The QPQ3501 is an exceptionally high performance BAW Filter for sub-Band n78. This filter is housed in a compact 2.0 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD Macro Cells and
- Frequency (Fc): 3,300 to 3,600 MHz
- Bandwidth: 300,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 10.700 (MHz) Bandwidth: (MHz) Poles: 6 Mount: SMA Package: CR-236-100-050C Length: 2.360 (in) Width: 1.000 (in) Height: 0.500 (in)
- Filter Type: Bandpass
-
Supplier: Marki Microwave LLC
Description: The MFBP-00164GSM1 surface-mount bandpass filter is an ideal solution for extremely small form factor, high rejection filtering. The MFBP-00164GSM1 features a 430-990MHz 1dBc passband and 0.9dB center frequency insertion loss. Its advanced glass substrate technology allows production
- Frequency (Fc): 430 to 990 MHz
- Filter Type: Bandpass
- Features: Other
- Filter Technology: Passive Filter
-
Supplier: Premier Magnetics, Inc.
Description: Use with Broadcom's Chipset BCM4100 & 4210 PCB Package Isolation Voltage: 1500Vrms Passband Frequency: 4.25MHz - 9.75 MHz Input Impedance: 50 Ω - 1M Ω (1Hz to 30MHz)
- Insertion Loss: 2.2 dB
- Operating Temperature: -25 to 80 C
- Filter Type: Bandpass
- Filter Technology: Passive Filter
-
Supplier: Knowles
Description: DLI microstrip bandpass filters offer classical filter topologies yielding excellent performance in a small footprint when fabricated on ceramic substrate materials. Miniaturization can reach new levels by employing DLI high-k ceramic materials. Different techniques are employed
- Frequency (Fc): 28,000 MHz
- Bandwidth: 26,500,000 to 29,500,000 kHz
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: of and a maximum power of 5 Watts. Fairview Microwave bandpass filter has a minimum frequency of 869 MHz and a maximum frequency of 894 MHz. Cavity RF band-pass filter part number FMFL006 has the insertion loss maximum that is 1.5 dB. More coaxial SMA band
- Frequency (Fc): 869 to 894 MHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: Fairview Microwave Inc.
Description: of and a maximum power of 5 Watts. Fairview Microwave bandpass filter has a minimum frequency of 902 MHz and a maximum frequency of 928 MHz. Cavity RF band-pass filter part number FMFL000 has the insertion loss maximum that is 1.5 dB. More coaxial SMA band
- Frequency (Fc): 902 to 928 MHz
- Insertion Loss: 1.5 dB
- Filter Type: Bandpass
- Connector: SMA
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate
- Frequency (Fc): 2,412 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. These filters are designed to be installed indoors or in weather-resistant enclosures. Features Rugged Aluminum
- Frequency (Fc): 2,412 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: ZBFHK-K4951+ is a 50Ω band pass filter built in broad band connectorized package. Covering 4300-5300 MHz bandwidth, these units offer good matching within the passband and good rejection in stopband. ZBFHK-K4951+ offer low insertion loss, and excellent power handling capability. It
- Insertion Loss: 4,800 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Package Type: Connectorized
-
Supplier: L-com, Inc.
Description: The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi channel filter are ideal for co-located equipment installations. By reducing out of band interference, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate
- Frequency (Fc): 2,462 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: L-com, Inc.
Description: The HyperLink outdoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in five versions for Channel 1, 6, 9, 11 and 13, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside
- Frequency (Fc): 2,452 MHz
- Insertion Loss: 2 dB
- Filter Type: Bandpass
-
Supplier: Newark, An Avnet Company
Description: 4 SECTION BANDPASS FILTER WITH SMA FEMALE CONNECTORSOPERATING FROM 1.565 GHZ TO 1.585 GHZ WITH A 20 MHZ PASSBAND
-
Supplier: Qorvo
Description: The QPQ5000 is a high-performance Bulk Acoustic Wave (BAW) band pass filter designed at 5000 MHz for high selectivity applications. The filter is housed in a compact 2.03mm x 1.27mm hermetic chip-scale package.
- Frequency (Fc): 4,930 to 5,070 MHz
- Bandwidth: 140,000 kHz
- Insertion Loss: 1.6 dB
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 847MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 847MHZ, EMI RFI Filter, Ceramic
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Mini-Circuits
Description: The BFCN-5200+ LTCC bandpass filter covers the 4250 to 6300 MHz passband with 1.8 dB passband insertion loss, 23 dB lower stopband rejection, and 21 dB upper stopband rejection. This model handles up to 2.5W RF input power and provides a wide operating temperature range
- Insertion Loss: 5,200 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Qorvo
Description: The QPQ1298 is an exceptionally high performance BAW Filter for sub-Band 41 uplink / downlink. This filter is housed in a compact 2 x 1.6 mm package for base station applications. Low insertion loss, coupled with high attenuation makes this filter an ideal choice for TDD
- Frequency (Fc): 2,515 to 2,675 MHz
- Bandwidth: 160,000 kHz
- Insertion Loss: 2.5 dB
- Filter Type: Bandpass
-
Supplier: Mini-Circuits
Description: The BFCN-3700+ LTCC bandpass filter covers the 3000 to 4600 MHz passband with 1.9 dB passband insertion loss and 28 dB lower stopband rejection, and 24 dB upper stopband rejection. This model handles up to 2.5W RF input power and provides a wide operating temperature
- Insertion Loss: 3,700 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BFCG-552+ is a LTCC band pass filter with a passband from 5100 to 5930 MHz, supporting a variety of applications. This model provides 1.2 dB typical passband insertion loss and provides a very good stopband rejection due to strategically constructed layout with
- Insertion Loss: 5,515 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 44MHZ, EMI RFI Filter, SAW Filters. This listing
- Filter Category: Active Filter
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 38.912MHz. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 38.912MHz, EMI RFI Filter, SAW
- Filter Category: Active Filter
-
Supplier: DigiKey
Description: BANDPASS FLTR 2.92MM 40600MHZ
- Frequency (Fc): 40,600 MHz
- Bandwidth: 5,800,000 kHz
- Insertion Loss: 3 dB
- Filter Type: Bandpass
-
Supplier: Fairview Microwave Inc.
Description: SBPF-0750-1500-05-N tunable band pass filter from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band pass filter design is built with N connectors that are female gender. This N tunable bandpass filter
- Frequency (Fc): 750 to 1,500 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: SAW Components Bandpass Filter / SAW Filter Band Pass 36MHz 22.5dB 2KOhm//3pF Thru-Hole 5 Pin SIP5D Product overview: B39360-X7253-N201 from EPCOS (TDK) is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and
- Filter Category: Active Filter
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of
- Frequency (Fc): 100 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
IC Electronic Filters - Splitter, 1560 To 1590Mhz, 50Ohm; Filter Type Johanson Technology -- 46W1429Supplier: Newark, An Avnet Company
Description: SPLITTER, 1560 to 1590MHZ, 50OHM; Filter Type:Band Pass; No. of Pins:4Pins; Pass Band Frequency:1.56GHz a 1.59GHz; RF Filter Applications:-; Filter Case Style:0805 [2012 Metric]; Product Range:-; Bandpass Insertion Loss Max:3.3dB RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
≤1.5dB. Waveguide Notch Filters (725-5900 MHz) Anatech Electronics Waveguide Notch ?lters are available in frequencies from 725-5900 MHz. The resonators and cavities (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
0-2820 MHz Lowpass Filter Electrical specifications (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Unity-Gain Stable, Low-Noise, Voltage-Feedback
Operational Amplifier
High-Q 1MHz Bandpass Filter .
-
Phase locked tracking filters for interferometry
The 1MHz bandpass filter is a three pole Butterworth .
-
Heterodyne methods in millimetre wave plasma diagnostics with applications to ECE, interferometry and reflectometry
Finally, the bandwidth is determined by a 60 ± 1 MHz bandpass filter and the phase of the millimetre-wave carrier is measured by I/Q detection.
-
Improving the accuracy of multisided travelling wave determination of location of a fault in a power line by means of the difference–distance-measuring techniq...
In model calculations of the results for each recording device, a 100 kHz– 1 MHz bandpass filter was used under conditions of detuning from noise (rel ative to the initial voltage).
-
A study of the ¹⁶O (e,e'p) reaction at deep missing energies
These signals are then sent to the counting house, where they are filtered by 1 MHz bandpass filters to eliminate noise, amplified and finally measured by two Digital Multi Meters (DMM).
-
Modeling the Subsurface Structure of Sunspots
In both cases a 1 mHz bandpass filter centered at 3.5 mHz has also been applied (Thompson and Zharkov, 2008).
-
Capabilities of Imaging Interferometry for Plasma Diagnostics in Open Systems
1MHzshiftedlocal beam 1 MHz bandpass filter .
-
AIAA Journal > Comment on 'Optical boundary-layer transition detection in a transonic wind tunnel'
The 40 kHz - 1 MHz bandpass filter of the data acquisition system makes it very difficult to detect the predicted T-S waves ahead of sep- aration.
-
Four years of operations and results with FORTE
Each trigger box has eight 1MHz bandpass filters , evenly spaced across the 22 MHz bandwidth.
-
Edge density profile measurements by amplitude modulation reflectometry on PBX-M tokamak
The only filtering used is the 1MHz bandpass filter , with a 40 lcHz bandwidth, located in front of the limiting amplifiers.
Indicates content that may require registration and/or purchase.