Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Anatech Electronics, Inc.
Description: 88.1 MHz Low Pass filter
- Frequency (Fc): 88.1 MHz
- Insertion Loss: 3 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 1 MHz LC Low Pass Filter
- Frequency (Fc): 1 MHz
- Insertion Loss: 0.8 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Anatech Electronics, Inc.
Description: 1-8 MHz Low Pass Filter
- Frequency (Fc): 8 MHz
- Filter Type: Low Pass
- Features: Other
-
-
Supplier: Anatech Electronics, Inc.
Description: 1 MHz LC Low Pass Filter with SMA-F connectors
- Frequency (Fc): 1 MHz
- Insertion Loss: 0.5 dB
- Package Type: Connectorized
- Filter Type: Low Pass
-
Supplier: Filtronetics, Inc.
Description: Cut-off: 1.0 dB @ 500 MHz, Rejection: 670 MHz-30 dB, Ripple: 0.2 dB, IL: 1.0 dB
- Filter Category: Active Filter, Quartz / Crystal Filter
- Applications: Commercial, Communications, Industrial, Military
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/26000)-2150SM is a suspended stripline low pass filter. The pass band is DC-26GHz.lt has excellent rejection ≥35dB@28-40GHz. It has a maximum insertion loss of 3.0dB. The filter has 2.92-Female and 2.92-Male connectors. Key Electrical Specifications
- Frequency (Fc): 0 to 26,000 MHz
- Insertion Loss: 3 dB
- Filter Type: Low Pass
- Features: Other
-
Supplier: Wayne Kerr Electronics
Description: The 3660A is a programmable cut-off frequency lowpass filter with very high frequency range, max.100MHz. Since the roll-off of the lowpass filter is as steep as 48dB/oct, cut-off frequency can be set to required frequency with 2-digits resolution. Variable cut-off frequency : 1MHz to
- User Interface: Front Panel and Display
- Signal Conditioning: Signal Filter
- Form Factor: Stand Alone
-
Supplier: Newark, An Avnet Company
Description: LUMPED LC LOW PASS FILTER, DC - 1.9 MHZ, 50O
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/2500)-02S is a suspended stripline low pass filter. The pass band is DC-2.5GHz.lt has excellent rejection ≥50dB@3.2-7GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key
- Frequency (Fc): 0 to 2,500 MHz
- Insertion Loss: 1 dB
- VSWR: 1.7 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/3000)-03S is a suspended stripline low pass filter. The pass band is DC-3GHz.lt has excellent rejection ≥50dB@3.8-8GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 3,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.7 :1
- Filter Type: Low Pass
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-LF(DC/2000)-01S is a suspended stripline low pass filter. The pass band is DC-2GHz.lt has excellent rejection ≥50dB@2.5-6GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical
- Frequency (Fc): 0 to 2,000 MHz
- Insertion Loss: 1 dB
- VSWR: 1.7 :1
- Filter Type: Low Pass
-
Supplier: Richardson RFPD
Description: Features: • Low Loss • High Rejection • Low Ripple. Description: Surface mount, silver (AG) coated ceramic filter. Developed for use in 800 MHz Infrastructure Applications. Weight: 1.27 grams typical. Material: Filter is composed of a ceramic block plated
- Frequency (Fc): 892.5 MHz
- Bandwidth: 45,000 kHz
- Ripple: 0.5 dB
- Insertion Loss: -2.7 dB
-
Supplier: Mini-Circuits
Description: The BFCQ-4302+ LTCC (Low Temperature Co-Fired Ceramic) Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The typical passband loss at 36.5-50.0 GHz is as
- Insertion Loss: 42.7 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite Model 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff frequency range from 170Hz to 25.6MHz with 2 digits of resolution. The 3955 is a 4-pole, maximally flat
- Low Pass Cutoff Frequency: 0.17 to 2,560 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
- Number of Poles: 4
-
Supplier: Mini-Circuits
Description: The BFCQ-3852A+ LTCC (Low Temperature Co-Fired Ceramic) Bandpass Filter that covers the 5G N260 band from 37 to 40 GHz. It has a low insertion loss , 2.5dB (typ) and has upto 40dB stopband rejection. This model can handle upto 1W of RF input power and has an operating
- Insertion Loss: 38.5 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ BPJC-542R+ is an LTCC bandpass filter with a passband from 4900 to 5900 MHz, opti- mized for use in Wi-Fi high-band applications. This model provides 1.0 dB passband insertion loss, 40 dB lower stopband rejection and 34 dB upper stopband rejection. The
- Insertion Loss: 5,400 dB
- Operating Temperature: -55 to 100 C
- Filter Type: Bandpass
- Filter Design: Ceramic Filter
-
Supplier: Mini-Circuits
Description: The BFHK-1252+ LTCC Band Pass Filter achieves a miniature size and high repeatability of performance by utilizing a proprietary LTCC material system and distributed filter topology. The passband loss at 10.9 – 13.9 GHz is as low as 2.8 dB, with typical stopband rejections
- Insertion Loss: 12.3 dB
- Operating Temperature: -55 to 125 C
- Filter Type: Bandpass
-
Supplier: Richardson RFPD
Description: The SAX271-F1 is 5W, electronically tunable bandpass filter featuring a tuning range of 30 to 90 MHz Features 5W CW Continuous Power Handling Low Insertion Loss [4.6dB typ] 20dB [typ] Selectivity at fc +/- 15% DC Power +5.0V at < 25mA Peak Power 10W for 5usec Serial Control
- Bandwidth: 30,000 to 90,000 kHz
- Insertion Loss: 4.6 dB
- VSWR: 1.4 :1
- Filter Type: Bandpass
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: EMI Filter Low Pass RC-Circuit 800MHz to 3000MHz Flat Style SMD T/R Product overview: IP4264CZ8-10-TTL,1 from Nexperia is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is
- Operating Temperature: -30 C
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RF Filter Low Pass 847.5MHz 810MHz to 885MHz 0.75dB SMD 6Pin 0805 Product overview: LFL21847MTC1A006 from Murata Electronics is an EMI RFI Filter for EMI/RFI suppression, power line filtering, signal conditioning, noise reduction, and compliance-oriented designs. It is
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 829MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, 829MHZ, EMI RFI Filter, RF Filters. This
- Operating Temperature: -40 C
- Filter Category: Active Filter
- Filter Type: Low Pass
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300MHZ. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line filter, SMD, 300MHZ, EMI RFI Filter, EMI/RFI Filters
- Cutoff or Center Frequency (Fc): 300,000 kHz
- Cutoff Frequency (Fc): 300,000 kHz
- Operating Temperature: -40 to 85 C
- Filter Category: Active Filter
-
Supplier: ASAP Semiconductor LLC
Description: IC EMI FILTER 2CH W/ESD 5DSBGA Low Pass RC (Pi) 2 1.2MHz (Cutoff) 50dB @ 100MHz 15 - R = 15 Ohms C = 5000pF Yes 2nd Audio 5-UFBGA WLCSP 0.036"" L x 0.052"" W (0.91mm x 1.31mm) 0.025"" (0.63mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 1300.000 (MHz) Bandwidth: (MHz) Mount: SMT Length: 0.830 (in) Width: 0.510 (in) Height: 0.190 (in) 1300 MHz Ceramic Bandpass filter offering low Insertion loss of 1dB built in a low profile package of 0.83 x 0.51 x 0.19 inch
- Filter Type: Bandpass
-
Supplier: DigiKey
Description: RF FILTER LOW PASS 2.5MHZ 8DIP
- Insertion Loss: 1 dB
- Filter Type: Low Pass
- Filter Technology: Passive Filter
- Package Type: Through Hole Technology (THT)
-
Supplier: DigiKey
Description: Continuous Low Pass Filter IC Continuous Low Pass 5th Order 1MHz 8-SO
- Supply Voltage (VS): 4.5 to 5.5 volts
- Cutoff or Center Frequency (Fc): 1,000 kHz
- Cutoff Frequency (Fc): 1,000 kHz
- Features: 5th Order, Other
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to
- Frequency (Fc): 100 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: ASAP Semiconductor LLC
Description: IC 6CH EMI FILTER 12SON Low Pass RC (Pi) 6 100MHz (Cutoff) 57dB @ 100MHz 100 - R = 100 Ohms C = 17pF Yes 2nd Data Lines for Mobile Devices 12-WFDFN Exposed Pad 0.118"" L X 0.053"" W (3.00mm x 1.35mm) 0.031"" (0.80mm) Digi-Reel«
- Filter Category: Passive Filter
-
Supplier: ODG (Origin Data Global)
Description: RF FILTER LOW PASS 673-2690MHZ
- Frequency (Fc): 1,681.5 MHz
- Bandwidth: 2,017,000 kHz
- Insertion Loss: 0.5 dB
- Filter Type: Low Pass
-
Supplier: Fairview Microwave Inc.
Description: RF filters from Fairview Microwave are available in cavity bandpass and tunable filters. Cavity bandpass filters have SMA connectors and operate in the GPS, ISM and WCDMA frequency bands. Fairview cavity bandpass filters have frequency ranges of 1.565 GHz to
- Frequency (Fc): 30 MHz
- Insertion Loss: 1 dB
- VSWR: 1.5 :1
- Filter Type: Low Pass
-
Supplier: Krohn-Hite Corporation
Description: is an 8-pole, wide range, low-pass/high-pass filter or an amplifier providing gains to 70dB in 0.1dB steps. The 3988 will accept input signals of æ10V peak at 0dB gain and has selectable ac or dc coupling. Overload detectors are standard and assist the user in detecting
- Low Pass Cutoff Frequency: 0.000029999999999999997 to 1,000 kHz
- High Pass Cutoff Frequency: 0.000029999999999999997 to 300 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Supplier: Qorvo
Description: Qorvo's 855817 is a low loss RF filter with a center frequency of 1960 MHz and a bandwidth of 60 MHz. The insertion loss is 2.1 dB and the filter is provided in a small surface mount hermetic package.
- Frequency (Fc): 1,960 MHz
- Bandwidth: 60,000 kHz
- Insertion Loss: 2.1 dB
- Filter Type: Bandpass
-
Supplier: ValueTronics International, Inc.
Description: up to 26dB Noise: Typically <250µV referred to input Stopband Attenuation: >100dB Remote Control: GPIB The Krohn-Hite 3955 programmable, dual channel, low-pass filter is the first dual low-pass programmable filter of its kind, covering the wide cutoff
- Filter Type: Low Pass
Find Suppliers by Category Top
Featured Products Top
-
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
bandpass ?lters deliver good performance and reliability and serve a broad array of applications from 200 MHz to 8000 MHz. The size of a Ceramic Band Pass Filter depends on the dielectric constant of the ceramic resonator (typically between 30 and 90), the lower the (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
Outstanding Features: Model NO.: UIYBPF8550A1500T1560SF Type: RF Band Pass Filter Brand Name: UIY Freq. Range (MHz): (read more)
Browse RF Band Pass Filters Datasheets for UIY Inc. -
frequency selection with excellent out-of-band rejection. Centered at 10 MHz, it offers a >200 kHz 3 dB bandwidth and a 9.9–10.1 MHz passband, ensuring stable signal performance with low VSWR. Housed in a compact SMA-connected package, it is built to withstand harsh environmental conditions (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
Precision Bandwidth & High Rejection Optimized for the 118–160MHz frequency range, this filter delivers 25dB of high rejection across the 88–108MHz stopband, effectively suppressing low-frequency interference and clutter to maintain a clean transmission (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of ≤1.5dB. Follow us on: (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc.
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
within the. sample channel, making DEP more appealing for mass. production. iDEP relies on a direct current (DC) voltage, or. low-frequency alternating current (AC) voltage, applied. across the sample channel, where insulating structures. within the microfluidic channel create the electric field
More Information Top
-
Laser synthesizer of the ALMA telescope: Design and performance
More precisely, the blue curve including the 1 MHz low pass filtering is integrated between 1 kHz and 10 MHz.
-
Real-Time Detection And Data Acquisition System For The Left Ventricular Outline
HH AMPLIFIER AND SYNC STRIPPER 1 MHz LOW PASS FILTER BESSEL DELAY LINE .
-
Development of a MEMS device for acoustic emission testing
…experiment the MEMS transducers were made as sensitive as reasonably possible by operating in vacuum at a relatively large DC bias voltage, with an amplifier having a gain of 50 together with 300 Hz high pass and 1 MHz low pass filtering .
-
248-nm lens materials: performance and durability issues in an industrial environment
The 1 MHz low pass filter on the preamp makes the fluorescence signal appear to peak 1-2 s after the laser pulse, but independent measurements with a fast PMT show that the red fluorescence reaches its maximum intensity within 50 ns…
-
Cryogenic detector development at LLNL: ultraviolet x-ray, gamma-ray and biomolecule spectroscopy
The X-ray pulses were filtered using the Ithaco 4302 with a 1 MHz low pass filter and a 3.15 kHz high pass filter.
-
Proposal for a shift register approach to RPC calorimeter readout for test beam, cosmics, and sources.
Hypothesis is that we get 100 mv instead of 5 v signal because it saturates in the front end with 1 uA signal, and we only get 100 mV because of frequency response with 1 MHz low pass filter built in.
-
Superconducting tunnel junction x-ray detectors for high resolution spectroscopy
…from 200 eV to 1000 eV in 50 eV steps For all measurements similar conditions were used as much as possible The X-ray pulses were filtered using the Ithaco 4302 with a 1 MHz low pass filter and a 3 15…
-
1 volt DC programmable Josephson voltage standard
To ensure that noise from the computer and the environment is not coupled into the Josephson array biases, each signal wire from the parallel port is passed through a 1MHz low pass filter .
-
Automatic On-Line Correction of Differential Phase in NTSC Signals
The luminance signal is low pass filtered by a 1 MHz low pass filter clamped and then applied to the modulating input of the modulator.
-
Programmable 1 V dc voltage standard
To prevent noise from the computer (10–50 MHz) and the environment from entering the bias electronics box and coupling to the Josephson array biases through the air, each signal wire from the parallel port passes through a 1 MHz low pass filter .
Indicates content that may require registration and/or purchase.