Products/Services for 1 Oz Rhodium Ingots
-
Ingots and Casting Stock - (164 companies)How to Select Ingots and Casting Stock Ingots and casting stock are metal and alloy product forms designed for use in foundries, die casting, investment casting, and other metal casting applications. What is Casting? Casting is a metallurgical...Metal / Alloy TypesAlloyFusible Alloy
-
Precious Metals and Alloys - (150 companies)Precious metals and precious alloys are rare metallic elements and alloys such as silver, gold, platinum, palladium, iridium, osmium, rhodium, and ruthenium. They posses unique characteristics that set them apart from other metals. How to Select... -
Refractory and Reactive Metals - (184 companies)Refractory metals are a class of metals that are extraordinarily resistant to heat and wear and have extremely high melting points. Reactive metals have a strong affinity for oxygen and nitrogen at elevated temperatures and are highly resistant to corrosion at low temperatures. -
Casting Machines - (40 companies)...machines, and ingot casting machines. Casting machines represent the collection of equipment that is used to shape and form molten metal into various shapes and forms by the use of a die. This includes the furnaces, ladles, tundishes, impression devices...
-
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. -
Thermal Oxidizers and Catalytic Oxidizers - (202 companies)...and passes over a support material coated with a catalyst (commonly a noble metal such as platinum or rhodium) that promotes oxidation of the organics. Catalytic oxidizers can convert volatile organic compounds (VOC) to carbon dioxide and water...
-
Nickel and Nickel Alloys - (446 companies)Nickel and nickel alloys are non-ferrous metals with high strength and toughness, excellent corrosion resistance, and superior elevated temperature properties.
-
Optical Mirrors - (299 companies)...and coatings made from rhodium and dielectric materials. Enhanced aluminum coatings are used to improve reflectance in the visible and ultraviolet regions. Protected aluminum coatings provide abrasion resistance while protecting the surface of the aluminum...
-
Zinc and Zinc Alloys - (122 companies)Zinc and zinc alloys are non-ferrous alloys that are used widely in the production of die cast components.
-
Sapphire Materials and Components - (105 companies)...a single-crystal boule or ingot. Crystallization begins at the surface of the monocrystal seed, but additional atoms arrange themselves along the same crystal orientation or plane. Of these single-crystal methods, the Czochralski crystal growth...
Product News
-
MarsMetal
Lead Ingot Mars Metal is your source for ingot lead. Lead ingots have managed to acquire a variety of industry-specific names. Ingot lead can also be known as lead pigs, bullion, or bar lead and range in size from 10 LB ice cube tray ingots to 70 LB large ingots. We Supply: Lead ingots produced to ASTM B29-03 specifications for refined pure at 99.97% and pure lead at 99.94%. Lead ingots that tweak the standard purity specifications to include very low sulfur at controlled levels. Purity specifications... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
MarsMetal
Lead Ingot & Lead Pigs From Mars Metal Ingot lead can also be known as lead pigs, bullion or bar lead and is used for various applications, including radiation shielding and as ballast weights or anchors for industrial or marine applications. Various sizes are available, from 10 LB ice cube tray ingots to 70 LB large ingots, as well as different purity specifications. Understanding Pig Lead and Lead Ingot: Pig lead, also known as lead ingot, is essentially a mass of lead metal cast into a specific shape, typically resembling... (read more)Browse Ingots and Casting Stock Datasheets for MarsMetal -
Placid Industries, Inc.
Magnetic Particle Brakes Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. (read more) -
Werbel Microwave LLC
Directional Couplers BKT-1830 is a universal mounting bracket that is compatible with several series and models of directional couplers manufactured by Werbel Microwave. It allows convenient mounting to a chassis in various configurations. The bracket easily converts a vertical mount coupler format to a horizontal mounted configuration. The mounting is reversible, depending on where the input and output is required. Additional information. Weight. 1 oz. Dimensions. 3.25 x 1.25 x 0.25 in. Packaging. Individual. Part... (read more)Browse RF Couplers Datasheets for Werbel Microwave LLC -
Inductotherm Group
Consarc® Vacuum Arc Remelting Inductotherm Group companies manufacture Consarc (R) Vacuum Arc Remelting (VAR) furnaces, essential equipment in the vacuum and controlled atmosphere melting industry, which has broken new ground in commercial ingot production. Consarc VAR furnaces combine state-of-the-art computerized controls with a robust custom design to optimize ease operation and reproducibility. These furnaces maintain optimum melting conditions with their automated system control. In using the automated system control... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
MarsMetal
Marine Ballast Weights Mars Metal supplies Marine Ballast Weight products, such as sheet lead, lead shot and ballistic shot bags, and lead ingots. Our talented and capable sales and engineering staff will work also with you to design a custom solution, manufacture the required weight(s), and deliver them to the site when you need them. Why use counterweights in the marine industry?. Counterweights used in the marine industry are used for two similar but slightly different reasons. When you build a boat of any size... (read more)Browse Counterweights Datasheets for MarsMetal -
Inductotherm Group
Melt Metal Effortlessly: Replenish & Shine This is very important with channel-type coating pots in order to minimize the wear or clogging of the "channel " during operation. Pre-Melt Pots: A major advantage of using pre-melt pots is that much of the dross created during the melting of ingots is isolated away from the coating process. Moreover, as the ingots are not fed into the main pot, its temperature variations can be kept to a minimum, which leads to a better-quality product and less dross accumulation in the coating pot. Premelts... (read more) -
Inductotherm Group
Consarc Electroslag Remelting (ESR) and thermally centred in the crucible. * Development of process and equipment for the melting of large round ingots up to 110T and 1800mm diameter and large slab ingots up to 760mm x 2000mm in cross section with weights up to 30T. Other features of a modern Consarc ESR furnace include: * Inert Gas Melting Systems (IGMS). The use of inert gas (argon) above the melt zone to provide an oxygen and nitrogen free melting environment can improve the cleanliness of remelted steel grades and also greatly assist... (read more)Browse Vacuum Furnaces Datasheets for Inductotherm Group -
High Performance Alloys, Inc.
NITRONIC® 60 (S21800) High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot. Request Quote on this grade. Austenitic Stainless. Nitronic (R) 60 is truly an all purpose metal. This fully austenitic alloy was originally designed as a temperature alloy, and subsequently has good high temperature properties for temperatures around 1800 oF. The oxidation... (read more)Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Conax Technologies
Conax Combo Fittings Featuring Dual Seals seal for the wires. The dual seals ensure that, if the sheath breaks or wears out, there will still be no leak into or out of the process. Vacuum leaks. Conax Combo Fittings are ideal for processes that take many days to complete, utilize expensive raw materials, or when it would be especially costly to lose the finished product due to a vacuum leak into the process. For example, a solar manufacturer with a 20-day poly-crystalline ingot growth cycle experienced a leak into the chamber during... (read more)Browse Thermocouple Connectors Datasheets for Conax Technologies
-
The Artifact as Historical Document Part 2: The Palladium and Rhodium of W. H. Wollaston
55 A major portion (1896 grains) of a small fused ingot of rhodium /tin alloy weighing 2250 grains was cut into 38 slices of total weight 950 grains, a process accompanied by the loss during grinding of 946 grains. … charged 6 pence per tip,56 and consequently his return for I Troy oz of alloy (containing … B. 1 .
-
Metal Mining and Environmental Assessments
… molybdenum (Mo), nickel (Ni), os- mium (Os), palladium (Pd), platinum (Pt), rhenium (Re), rhodium (Rh), and ruthenium … One milligram (mg, SI) = 10−3 grams (g) ≈ 3.53 × 10−5 ounces ( oz ). Life cycle inventory for base metal ingots production in Japan including mining and mineral processing processes by … Transactions of Nonferrous Metals Society of China 17 (Special 1 , November 2007): s131–s135.
-
Markt‐ and price reports
Rhodium $ 1 2 5, ~ ie ounce ruthenium $ 93,496,- j e ounce selenium Ingot ) 106.-.- .
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Liquid rhodium dissolves oxygen, and ingots are made by argon-arc melting. Rhodium is sold by the troy ounce (31 g), 1 in 3 (16 cm 3) weighing 6.56 troy oz (204 g).
-
ZCP2009MPMD094
$/ troy oz Figure 1 : Pt and Pd costs from 1990 to 2009. Rhodium improves palladium's corrosion resistance [2], but it is much more expensive than iridium. Commercial sized ingots of Pd-20Ir were cast to examine this effect.
-
http://wiredspace.wits.ac.za/bitstream/handle/10539/11216/8107743%20%20-%20G%20L%20Smith%20-%20PhD%20-%20%20A%20conceptual%20framework%20for%20the%20strategic%...
… variety of physical forms depending on customer and end use specifications – granules, ingot , plate, powder and … The three main PGMs, platinum, palladium and rhodium , are used primarily as catalytic 1 . PGM: 4M oz .
-
Interdiffusion and intrinsic diffusion in binary vanadium-titanium solid solutions at 1350°C
1 - oz 2 … pure vanadium and titanium and drop casting to yield 3 cm diam by 4 cm long ingots . … monitored con- tinuously during the pressure weld by means of two calibrated platinum- rhodium thermocouples positioned adjacent …
-
Over the determination of silver and gold
How yon R a n d o 1p h ¥ a n L i e w 1 ) emerges from a center healing, the naeh of the Ansiedeprobe gave the ausgeftihrte silver determination in copper ingot without Correetur about more than 4,43 … An air flow the Fliissigkeit under a pressure yon 2 ounces dutch is long directed minutes instead … a platinum and rhodium platinum pair) or mittelst the optical pyrometer yon Le Chatelier.
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 68945,'inglenook'),(68946,'inglorious'),(68947,'ingloriously'),(68948,'ingmar bergman'),(68949,'ingot'),(68950,' ingot iron'),(68951,'ingraft' … … 'janissary'),(71386,'janitor'),(71387,'jansen'),(71388,'jansenism'),(71389,'jansenist'),(71390,'january'),(71391,'january 1 '),(71392,'january … … stuffing'),(95038,'oyster-fish'),(95039,'oystercatcher'),(95040,'oysterfish'),(95041,'oysters rockefeller'),(95042,' oz .'),(95043,'ozaena' … … scholar'),(110821,'rhodesia'),(110822,'rhodesian'),(110823,'rhodesian man'),(110824,'rhodesian ridgeback'),(110825,' rhodium '),(110826,'rhodochrosite' …
-
Improving the deoxidation and modification of continous-cast ship plate steel
… before it was tapped from the furnace was measured with a platinum-platinum- rhodium PRZO/6 thermocouple and … @ o o,o~ [TC],O' OZ ~O,OJ Fig. 1 We cast 36 17-18-kg ingots 80 • 80 mm in cross section and forged them …
Indicates content that may require registration and/or purchase.