-
Supplier: Ametek Dynamic Fluid Solutions
Description: . AMETEK Prestolite Motors has one of the most extensive lines of DC Motors in the world, ranging from 2 inch diameter to 5 inch diameter. AMETEK Prestolite Motors offer: PMDC Motors Used in coffee grinders, small engine starters, mixers, pumps,
- Motor Shape: Cylindrical Body
- Orientation: In-line
-
Supplier: Century® by Regal Beloit America
Description: High voltage permanent magnet DC motors are typically used with a thyristor controller in applications requiring adjustable speed and constant torque throughout the speed range. They are also widely used in applications requiring dynamic braking or adjustable speed / reversing
- Commutation: Brush
- Other Output Power: 1 to 200 HP
- Output Power: 1 HP, 2 HP, 5 HP / 3.6 KW
-
Supplier: Wolong Electric Industrial Motors
Description: GE’s general-purpose DC motors are available in commercial and industrial offerings. They are designed for complete compatibility with industrial DC drive applications. Motors are available in drip proof and totally enclosed enclosures. These motors are used for
- DC Motor Construction: Permanent Magnet, Shunt Wound
- DC Voltage: 90 Volt, 160 Volt
- Design Units: English
- Motor Shape: Cylindrical Body
-
-
Supplier: GE Power Conversion
Description: customer's production and operation. Features & Benefits: Product Scope: 1-500Hp, CD182AT-CD5010AY Frame, 150-3500 RPM Standards & Certifications: Our DC motors are designed to meet NEMA specifications Performance & Reliability:
- Commutation: Brush
- Environmental Features: Totally Enclosed, Drip-proof, Explosion-proof
- Motor Shape: Cylindrical Body
- Orientation: In-line, Single-ended
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors
- DC Voltage: 6 Volt, 9 Volt, 12 Volt, 24 Volt
- Design Units: Metric
- Diameter / Width: 1.1 inch
- Motor Shape: Cylindrical Body
-
Supplier: Boston Gear
Description: Overview Boston Gear offers a wide range of ODP (open drip proof) AC motors, including brake motors. These motors are offered in C-Face models for mounting to our enclosed gear drives, and they are available in 1/6 - 20 HP and cover voltage ranges from 115 VAC to 460 VAC.
- DC Motor Construction: Permanent Magnet, Shunt Wound
- DC Voltage: 90 Volt, 160 Volt
- Design Units: English
- Motor Shape: Cylindrical Body
-
Description: to 1500 min-1 according to size. Parker?s STK range of permanent magnet brushless motors has been specially designed for direct drive (without a gearbox), particularly in applications needing very low volume and weight in relation to the torque and power requirements
- Commutation: Brushless
- Continuous Current: 2.3 to 5.2 amps
- Continuous Torque: 129 In-lbs
- DC Motor Construction: Permanent Magnet
-
Supplier: Kollmorgen Corporation
Description: The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component
- Commutation: Brushless
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0885 to 336 In-lbs
- Design Units: Metric
-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A
- Commutation: Brush
- Continuous Torque: 0.1770 to 36018 In-lbs
- Design Units: Metric
- Diameter / Width: 1.13 to 42.01 inch
-
Supplier: Kollmorgen Corporation
Description: The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component
- Commutation: Brushless
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0885 to 336 In-lbs
- Design Units: Metric
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen’s permanent magnet DC motors offer rugged, quality construction and dependable operation. The PMDC motor design is based on the use of permanent magnets in place of a wound field design thus enabling a lighter, more compact and efficient motor with a wider
- Commutation: Brush
- Continuous Current: 1.4 to 14 amps
- Continuous Torque: 4.5 to 108 In-lbs
- DC Motor Construction: Permanent Magnet
Find Suppliers by Category Top
Featured Products Top
-
Torrance, CA – July 2, 2025 – Oriental Motor USA is pleased to announce the launch of its new 750 W (1 HP) Brushless Motors and Gear Motors, optimized for use with inverters and variable frequency drives (VFDs). Engineered to meet the growing demand for high-efficiency motion control (read more)
Browse Brushless Motors Datasheets for Oriental Motor USA -
Bodine Electric's type 24A-60P gearmotor combines a high performance 1/11 HP permanent magnet brush type DC motor with a high strength planetary type parallel shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
High-Performance 76mm-2 DC Micro Motor for Versatile Applications The 76mm-2 DC micro motor from Yuyao Baida Electric (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
The YHD-F180 micro DC motor is designed for compact, low-voltage applications requiring stable rotational performance and flexible customization. Operating at 1.0–3.0V, it provides reliable torque and speed characteristics suitable for precision miniature (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
may suffer from poor efficiency, inconsistent performance, and a shortened lifespan, causing customer dissatisfaction and increased warranty claims. The YHD-1612 Ultrasonic DC Motor offers a (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
motor solution. Our PMDC motors are suitable for a wide range of applications in different industries such as mobility, patient care, industrial automation and leisure products. Custom PMDC geared motors from Parvalux Parvalux standard permanent magnet DC motor-only products covers the following (read more)
Browse DC Motors Datasheets for parvalux by maxon -
The High-Torque Brushless DC Motor is engineered for coffee machines and other small appliances where precision, quiet operation, and durability are essential (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
Acute tolerance to the motor impairment effects of ethanol
One of the two cylinders was rotated by a 115-V 1I12- hp motor such that the belt moved at a constant speed of 7 cm/sec. .... A constant current source (400 V dc ) delivered scrambled shock (300 j.iA) to the grid floor. .... was constructed in such a way that an animal was forced to run treadmill -fashion completely on … then randomly assigned to three groups, and on each of three subsequent test days were given an IP injection of a different dose of 20% (w/v) ethanol in normal saline of 1.5, 2.0, or 2.5 g/kg, such that all…
-
A Cyber Expert System for Auto-Tuning Powered Prosthesis Impedance Control Parameters
A multi-functional data acquisition card (National Instruments, TX, USA) collected all sensor measurements at 100 Hz and pro- vided digital-to-analog control output to drive the DC motor through a motor controller (Maxon, Switzer- land). .... generated by the PKP as a function of the measured knee joint angle ( hp ) and angular velocity .... During all experiment trials, subjects walked on an instrumented treadmill at a speed of 0.6 m .... 2.5 .
-
Histopathological, biomechanical, and behavioral pain findings of Achilles tendinopathy using an animal model of overuse injury
The treadmill consists of a polyurethane belt (JCM245WU, Nuera Industriel, Laval, Canada) driven by a 1/8 HP dc motor (CM31D18NZ10 and Speedmaster, Leeson, Graf- ton) and is supported by a frame made of aluminum extrusions (Fig. 1). .... Longitudinal sections 5 lm thick were either processed in hematoxylin and eosin stain (HE) or alcian blue stain at pH 2.5 and observed under bright field (HE and alcian blue) and polarized light microscopy (HE).
-
Motor Control in Home Appliances
Motors used in home appliance applications are typically fractional or low-horsepower types with power ratings from 0.25 hp (186 W) to 3 hp (2,238W). .... - Treadmill - Garage Door Opener. .... and/or non-isolated power supplies to provide bias or to provide high-voltage dc to the switching .... All devices are offered with 0.5 A and 4.0 A peak output current options and isolation ratings of 1 kV, 2.5 kV and 5 kV.
-
Amyotrophic Lateral Sclerosis
Gardner MB, Officer JE, Rongey RW, Charman HP , Hartley JW, Estes JD, Huebner RJ. .... Retro- virus-induced motor neuron disease of mice: molecular basis of neurotropism and paralysis. .... Meeting of the Neuro- degeneration Drug Screening Consortium, 7–8 April 2002, Washington, DC USA. .... Traditional therapies have included clonazepam 0.5 mg tid, diazepam 2.5 to 5 mg bid-qid, or lorazepam 0.5 to 1.0 mg q 8 h PRN. .... Kirkinezos et al. (18) showed that 30 min/ day of treadmill running 5 days/wk for 10 weeks…
-
Poster Session
The physiological response and walking economy were evaluated during walking on the tread- mill with two constant speeds (3.6 and 4.8 km.h-1). .... important part of emo- tion processing that has received little attention, despite the motor symptoms characterizing HD. .... Pre- sented at: American Academy of Neurology; April 22, 2015; Washing- ton, DC . .... The debut of seizures was observed from birth to 2.5 years, the average age at onset 5,6 6 0,16 months. .... Regression analyses demonstrated that the Cognitive Impairment (CI), Hallucinations and Psychosis ( HP ), and Light Headedness on Standing…
-
Using Machine Learning for Real-time Activity Recognition
and Estimation of Energy Expenditure
Walking - Treadmill 3mph - Treadmill 9 - hard. .... Wearable Wellness Monitoring Using ECG and Accelerometer Data, Technical Report: HPL-2005-134, HP Laboratories Cambridge, Cambridge .... Washington DC , USA, 2004, pp. 158-165. .... Wireless Accelerometer / Tilt Controller Version 2.5 ." 2008 [cited January 16th 2008]. .... [236] D. A. Winter, "Biomechanics and Motor Control of Human Movement," 2nd Edition ed.
-
Handbook of the Cerebellum and Cerebellar Disorders
The natural disease progression of degenerative cerebellar ataxias is 0.6– 2.5 points per year on the SARA scale (ranging from 0 to 40) depending on genotypes (Jacobi et al. 2011). .... These results indicated that despite a gradual decline of motor performance and gradual increase of ataxia symptoms .... Patients have to compensate the perturbation of the accelerating treadmill (accelerating phase 1s) by anterior directed steps. .... Clin Rehabil 25:195–216 Martin TA, Keating JG, Goodkin HP , Bastian AJ, Thach WT. .... Cerebellum 9:148–166 Menzies FM, Rubinsztein DC .
-
Neurorehabilitation Technology
Davis HP , Squire LR. .... Region and task-specific activation of arc in primary motor cortex of rats following motor skill learning .... Small SL, Hlustik P, Noll DC , Genovese C, Solodkin A. .... Cerebellar contributions to locomotor adaptations during splitbelt treadmill walking. .... Fig. 2.5 Lateralization of motor deficits after stroke.
-
Encyclopedia of Computational Neuroscience
Pflugers Arch 460(2):405–415 Bell DC , Yao H, Saenger RC, Riley JH, Siegelbaum SA. .... Nat Neurosci 2(6):508–514 Mannikko R, Elinder F, Larsson HP . .... hyperpolarization-activated HCN1 channel is impor- tant for motor learning and neuronal integration by cerebellar Purkinje cells. .... (2009) Modularity of endpoint force patterns evoked using intraspinal microstimulation in treadmill trained and/or neurotrophin-treated chronic .... In the original parameterization of Jansen et al. (1993), the PRO parameters are kept constant for all populations (e0 = 2.5 sÀ1 ; r = 558.7 VÀ1 ; .
Indicates content that may require registration and/or purchase.