-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE BATTERY, 2.4V, 600MAH; Battery Voltage:2.4V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:-; External Height:15.24mm; Pack Quantity:1 RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: BATTERY, LITHIUM/LIFEPO4, 3.2V, 600MAH; Battery Voltage:3.2V; Battery Technology:Lithium Iron Phosphate; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Raised Positive and Flat Negative; External Diameter:15.24mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: BATTERY, NI-CD, 1.2V, 600MAH; Battery Voltage:1.2V; Battery Size Code:AA; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Terminals:Raised Positive and Flat Negative; External Diameter:13.8mm; External Width:- RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE BATTERY, 6V, 600MAH; Battery Voltage:6V; Battery Technology:Nickel Cadmium; Battery Capacity:600mAh; Battery Size Code:AA; Battery Terminals:Connector; External Diameter:15.24mm; External Height:248.92mm; Pack Quantity:1RoHS Compliant: NA
-
Supplier: Topex Battery Co., Ltd.
Description: MODEL: TP-14500-3.2V600mAh Outline Dimensions Specification Note: Standard Charging method 0.2C(280mA) CC (constant current) charge to 3.65V, then CV(constant voltage 3.65V) charge till charge current decline to ≤ 0.02C(28mA)
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 0.6 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.54724439 inch
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1405299-HP 462976-001 - HP 4.8V 650MAH BATTERY MODULE Manufacturer: HP
- Features: Disposable (Primary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 14.4v 3500mah ni-mh sweeper battery suppliers and manufacturers, welcome to wholesale 14.4v 3500mah ni-mh sweeper battery from us. Sweeper battery Ni-MH 14.4V 3500mAh Production capacity: 140,000pcs per month Features:
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 3.5 ampere-hr
- Width / Diameter: 1.6929143 inch
- Depth: 5.4330738 inch
-
Supplier: Allied Electronics, Inc.
Description: Battery, NiCd, 1.2 v, 3000 mAh
-
Supplier: Allied Electronics, Inc.
Description: BATTERY, ALKALINE, INDUSTRIAL PHOTO REPLACEMENT BATTERY, 6V, 650MAH
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 6.4v-3000mah-18650 battery for emergency lighting suppliers and manufacturers, welcome to wholesale 6.4v-3000mah-18650 battery for emergency lighting from us.
- Voltage: 6.4 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 6.4v-1500mah-18650 battery for emergency lighting suppliers and manufacturers, welcome to wholesale 6.4v-1500mah-18650 battery for emergency lighting from us.
- Voltage: 6.4 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.787402 inch
-
Supplier: Allied Electronics, Inc.
Description: T9 Series Circuit Breaker, 10 A Current Rating, Number of Poles 1
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤220 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage: 25.2V End-off Voltage:18V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom
- Voltage: 22.2 volts
- Capacity, Amp Hours (AH): 3.55 ampere-hr
-
Description: Type:Aluminum- Shell Lithium Battery Internal Resistance:≤150 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label,
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
-
Description: Type:Lithium Polymer Battery Pack Internal Resistance:≤76mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:8.4V End-off Voltage:6V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label,
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 12 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Supplier: Allied Electronics, Inc.
Description: Chemistry : Alkaline
-
Description: Type:Lithium Polymer Battery Internal Resistance:≤150 mΩ Working Environment:(input)0~45℃ (output)-20~60℃ Limited Charge Voltage:4.2V End-off Voltage:3V Products Standard:GB/T18287-2000 JINWO smart Li-ion batteries can be customized to meet unique specifications. Custom label, custom firmware
- Voltage: 3.7 volts
- Capacity, Amp Hours (AH): 0.4 ampere-hr
- Secondary Batteries: Lithium / Polymer
-
Supplier: Prostar Batteries
Description: Battery Ni-MH 4.8V 1300mAh for MOTOROLA CP100, XTN etc.
- Voltage: 4.8 volts
- Capacity, Amp Hours (AH): 1.3 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-metal Hydride
-
Supplier: Prostar Batteries
Description: Battery Li-Ion 7.4V 2000mAh For TK-2202L, 3202L
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 2 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
-
Supplier: TelephoneStuff.com
Description: 3.6V 830mAh battery for use with the KX-TG2300 series and KX-TG5200 series Panasonic cordless telephones.
- Voltage: 3.6 volts
- Application: Telecommunications
-
Supplier: Prostar Batteries
Description: Battery Li-Ion 7.4V 2000mAh for Motorola EP350, CP185 etc.
- Voltage: 7.4 volts
- Capacity, Amp Hours (AH): 2 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
-
Supplier: Autec Power Inc.
Description: “The Mussel” (Li-Mn02 Battery Series) is a Lithium Manganese Dioxide, Primary 2/3A Battery. With a Nominal Voltage of 3V and a Nominal Capacity of 1.5Ah, the Mussel features low self-discharge rate (<2% after 1 year stored at 20˚C), high/reliable load voltage, and solder tabs
- Voltage: 3 volts
- Width / Diameter: 0.6692917 inch
- Height: 1.31889835 inch
- Standard Cylindrical Battery Sizes: 2/3 A
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY NICD 1.2V 600MAH AA
- Voltage: 1.2 volts
- Capacity, Amp Hours (AH): 0.6 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: ZGC, Inc.
Description: battery pack is that it has a microchip encoded with an 8-character serial number. So when the battery pack is installed in the camera, you can register it using a menu command. Then track the condition and power characteristics of up to 6 batteries in your camera to ensure you use your
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Lithium-ion
-
Supplier: Autec Power Inc.
Description: “The Nickel” (Zn-Mn02 Battery Series) is an Alkaline Zinc Manganese Dioxide battery. Featuring a Nominal Voltage of 1.5V and a Nominal Capacity of 0.5Ah or 2.6Ah, this Primary Battery features protruded positive (+) and flat negative (-) contacts, a metallic foil jacket, and solder tabs
- Voltage: 1.5 to 9 volts
- Width / Diameter: 0.32677183 to 0.57086645 inch
- Height: 1.67322925 to 1.98819005 inch
- Primary Batteries: Alkaline-manganese Dioxide
-
Supplier: Rayovac
Description: not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any AAA device and work in all NiMH chargers. For best
- Standard Cylindrical Battery Sizes: AAA
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Rayovac
Description: Features and Benefits: Affordable, reusable power solutions for the entire family Pre-charged and ready to use out of pack Low self discharge technology allows batteries to stay charged longer so they are ready when you need to use them Holds charge 2-3X longer than standard NiMH
- Standard Cylindrical Battery Sizes: AA
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Description: Advantage: Safety, long life, high power, and large operating current. Use: UPS energy storage system, tractor, power tools, starting power, glare, AGV, robot, lawn mower, emergency light power.
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 3 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 1.029528115 inch
-
Description: Advantage: Safety, high capacity, long service life and wide temperature range. Use: Energy storage power station, communication base station, UPS backup power supply, solar wind power generation, electric bus, ship, yacht, rail transit, electric motorcycle, golf cart, golf charter, medical
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 1.8 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 0.72440984 inch
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Product Category: Battery , Rechargeable 3.2V Cylindrical Rechargeable/Non Rechargeable: Output Voltage: 3.2V Capacity: 600mAh Battery Chemistry: Lithium Cell Type: AA Cell Size: Number of Cells: 1 Termination style: Consumer Top Height: 0.6 Length: 2 Width: Weight: 0.7
- Voltage: 3.2 volts
- Capacity, Amp Hours (AH): 0.6 ampere-hr
- Depth: 2 inch
- Height: 0.6 inch
-
Supplier: Rayovac
Description: not in use Recharge up to 300 times Reduce waste and save money. Keep disposable batteries out of the landfills and save hundreds of dollars when you use rechageable batteries versus alkaline. Batteries can be used in any AAA device and work in all NiMH chargers. For best
- Standard Cylindrical Battery Sizes: C
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Prostar Batteries
Description: Battery Ni-MH 3.6V 1300mAh for Talkabout T5320,5400,5420,5600,5620,5700,5710,5720,5800,5820,5950 etc.
- Voltage: 3.6 volts
- Capacity, Amp Hours (AH): 1.3 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-metal Hydride
-
Supplier: TelephoneStuff.com
Description: Compatible model(s): RI100-A/RI100-J, HDI92-P, H200 HDI452-P, HDI91-P1/-P2, HDI1029-PLL8/16, SET100 Assistive Listening System, H100, A100A. Features - Capacity: 60 mAh - Voltage: 3.7V - Battery type: Ni-MH
- Application: Telephone / Voice Communication
-
Supplier: Powell Electronics, Inc.
Description: Sanyo N-600AAK Nicad Battery 1.2V 600mA
- Features: Disposable (Primary) Batteries
-
Supplier: TelephoneStuff.com
Description: Replacement cordless phone battery. Features: - Rechargable NiCd - 2.4v - 300mAh
- Voltage: 2.4 volts
- Secondary Batteries: Nickel-cadmium
- Features: Rechargeable (Secondary) Batteries
- Application: Telecommunications
Find Suppliers by Category Top
Featured Products Top
-
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
The 4680mAh lithium-ion battery is rated at 3.85V and 18.01Wh. It is configured as a compatible replacement option for Zebra standard battery part number BTRY-NGTC5TC7-44MA-01. Its removable format allows organizations to replace aging batteries without changing their deployed mobile computer (read more)
Browse Batteries Datasheets for AgozTech LLC -
to maximize your operating efficiency. The 48V 600Ah, 24-85-21 equivalent battery provides the needed power without sacrificing hours in the day. In addition to offering our standard customizable features found in the (read more)
Browse Batteries Datasheets for Green Cubes Technology -
, 60Hz 600VAC or 208-240VAC* units available Wireless radio standard on all Access chargers Dual Circuit units Available 4 to 8 Multi Circuit units available follow (read more)
Browse Battery Chargers Datasheets for Micropower LLC -
High-voltage EV battery systems put thermal interface materials under real pressure. They need to move heat away efficiently, protect cells electrically, and survive assembly without becoming a headache. SF600 is built for exactly that job (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
-ranging densities and viscosities up to several hundred thousand centipoise, ROSS Dual Shaft Mixers cater to multiple industries including chemicals, composites, batteries, adhesives, and coatings. The pictured FDA-600 has a 600-gallon working capacity, is capable of vacuum operation up to 29.5"Hg (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
,500V and 2,000VDC in a 4U rack height chassis provide full power up to 150A within a single system. Key Features: Complete solution - battery test, simulation & solar array simulator software included Highest power density up to 37 kW in (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
. The SAS-550-1B active monopole antenna is ideal for instantaneous bandwidth scanning (without tuning) of electric fields from 9 KHz - 60 MHz. It's well suited for test technicians performing FCC, MIL-STD and CISPR low frequency tests. A fully charged hefty 2000 mAH battery will last a full work day (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
-directional switching, they are now available in new variants. The CP Series, ranging from 600 A to 2,000 A (new variants rated at 800 A, 1,000 A, and 1,500 A), are (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
:1 reducer and 152 mm wheels, peak wheel-end torque exceeds 30 N·m Runtime: at a 10 kg rated load and 0.24 m/s average speed, system power consumption is about 34.3 W, giving more than 6 hours per charge from a 24 V, 10 Ah lithium battery pack Chassis size 600 × 480 (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Elements of the applied electronics
The ramming-cells of the mono-format have the capacities of 7000 mAh , only only impulsweise high … MSX 18 2 ) Mainly for battery applications (own low consumption!). Voltage divider v1 1 0 dc 1 r1 1 2 400 r2 2 0 600 . control The output characteristics ID = f(UDS) of the BF245X are to represent for UGS = 0 V, -1V, -2V, -3V, -4V and -5V.
-
Electronic components
Z 4v 2 (0 … µm annhernd, [3] allows fundamental oscillations up to 200 MHzes and upper vibrations up to 600 MHzes. The systems in the island operation allow themselves divide in such without Batteriepuffer (e.g., solar generators … … unloading characteristic accommodated in Abb. 33.4 under nominal conditions takes therefore 700 mAh to the nominal …
-
Hydroelectric plants
mah ^ 2 / = 4v ^ y 600 … electrical pulse of an electric circuit that is mostly fed through an accumulator battery the drop weight.
-
Advances in Mechatronics and Control Engineering
The sampling fitting curve shows that the battery quantity will be about 1021 mAH (85.08%) at,22:00PM, 2011-5-14, and will be about 621.04mAH (51.7%) at 08:00AM, 2011-5-15. 600 Collecting velocity data in experiment and simulation, comparisons between the two velocity-time curves with different voltage 2 . 4v , 2.64v, 2.88v, 3.12v, 3.36v, 3.6v are shown in Fig.5.
-
Medical technology
Oonishi H., Ishimaru H. Tsuji E., kiss hit ani S., Yamamoto M., Aono M., Nabeshima T., Com-6. parison of of bone ingrowth into porous Ti-6Al- 4V beads with / without a plasma … … of Bioactive Ceramics p. 155-162, 2 , 1990. … C, a tensile strength of 26-42 MPa and a tearing elongation of 600 to 1000 %. The battery module is sterilely provided [16]. b) Becomes the SonicPin® by means of ultrasound [mm] height [mm] volume [mm3] capacity [ mAh ] .
-
Managing Power Electronics: VLSI and DSP-Driven Computer Systems
… Samsung Digimax V50 is powered by one Li+ cell (3.7 V, 1440 mAh ), storing roughly 5 … 600 KHz o~cillator) and a 50K3A Rs. Battery Detect Ta= 25°C, VB1=VB2=VCC1=VCC2=VDD= 2 . 4V .
-
Medical technology Life Science Engineering
Ti-6Al- 4V (standard grade 2 are left the body however within 24 hours was determined no engraving toxic effects so far … 600-1200 Extrude 3 % energy technique and electronics ( battery , fuel cells [mm3] capacity [ mAh ] A10 5.8 .
-
Mechatronics and Intelligent Materials III
2x(1.250[ Mah ],1.5[V]) 600 … a key step in the production of solar cells, which can guarantee the battery life and enhance … 2(α − λn )λn + α v 2 (α − 2λn ) 2 + 4v (α − λn )λn + v(α 2 − 2αλn + 2λn 2 ) .
-
Advanced Materials and Engineering Materials
[1] M. Ghosh, S. Chatterjee, B. Mishra: The effect of intermetallics on the strength properties of diffusion bonds formed between Ti-5.5Al- 2 . 4V and 304 stainless steel. … lithium ion conductivity are of vital importance for the development of the all-solid-state lithium batteries . 600 … Y. Shin, J. K. Song, J. W. Kim, M. Yu and P. S. Mah : REAR: Reliable Energy …
-
Advances in Wireless Sensor Networks
Since most nodes of WSNs are powered by nonrenewable batteries , the study of prolonging the network lifetime … The number of nodes varies from 300 to 600 with a step of 50 and the sink … SHT11 using I2C interface, where VDD is the power input with the scope of 2 . 4V ∼5.5V, GND is ground, SCK is the serial clock input, connected with the CC2530 SCK, DATA is the serial data line, two-way transmission. Mah , R.S.H.: Process Trending with Piecewise Linear Smoothing.
Indicates content that may require registration and/or purchase.