-
Supplier: Hamilton Company
Description: The Hamilton Super Syringe is a large volume Gastight syringe. These syringes are ideal for dispensing volumes from 50 mL up to 2 L. The Super Syringe is the only Hamilton syringe that is made with an acrylic barrel instead of a glass barrel.
- Syringe Volume: 500.00000000000006 cc
- Pressure Rating: 29.999999999999996 psig
- Features: Interchangeable Barrel, Reusable
- Injection Method: Manual
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Medallion® Syringe, Male Luer Lock, White with 10 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 10 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: • Male Luer-Lok
or slip tips allow for easy connection of syringe filters Use these latex-free, disposable polypropylene syringes for your general-purpose applications. Available in either Luer-Lok or slip-tip versions. Syringes come nonsterilized in bulk packages and can be - Syringe Volume: 1 cc
- Syringe Scale Graduations: 0.01 cc
- Material: Plastic
- Configuration: Syringe
-
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of BD™ Syringe with Luer Slip with 10 ml. Get fast shipping and volume discounts on Luer Slip parts.
- Syringe Volume: 10 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Techcon
Description: The new manual syringe assemblies provide simple and quick dispensing solutions without the need for compressed air. Molded from Polypropylene resin, manual plungers are compatible with a wide range of dispensing fluids. Pistons are made from thermoplastic rubber and are available in dry or
- Syringe Volume: 3 to 30.000000000000004 cc
- Injection Method: Manual
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Merit Advance™ Angiographic Needle with Protector, Normal Wall with 18 G, Accepts 0.038 inch OD Guide Wire, 3.5 inch (1 mm, 89 mm). Get fast shipping and volume discounts on Merit Advance™ Angiographic parts.
- Material: Metal, Plastic
- Configuration: Needle
- Features: Other
-
Supplier: Cole-Parmer
Description: • Male Luer-Lok
or slip tips allow for easy connection of syringe filters Use these latex-free, disposable polypropylene syringes for your general-purpose applications. Available in either Luer-Lok or slip-tip versions. Syringes come nonsterilized in bulk packages and can be - Syringe Volume: 10 cc
- Syringe Scale Graduations: 0.19999999999999998 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: • Male Luer-Lok
or slip tips allow for easy connection of syringe filters Use these latex-free, disposable polypropylene syringes for your general-purpose applications. Available in either Luer-Lok or slip-tip versions. Syringes come nonsterilized in bulk packages and can be - Syringe Volume: 20 cc
- Syringe Scale Graduations: 1 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: Qosina Corp.
Description: Qosina is a leading supplier of Male Luer Lock Syringe, Green with 10 ml. Get fast shipping and volume discounts on Luer Lock parts.
- Syringe Volume: 10 cc
- Features: Other
- Material: Plastic
- Configuration: Syringe
-
Supplier: Cole-Parmer
Description: • Male Luer-Lok
or slip tips allow for easy connection of syringe filters Use these latex-free, disposable polypropylene syringes for your general-purpose applications. Available in either Luer-Lok or slip-tip versions. Syringes come nonsterilized in bulk packages and can be - Syringe Volume: 5 cc
- Syringe Scale Graduations: 0.19999999999999998 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: Membrane Solutions
Description: MS® syringes are manufactured by medical-grade material, different size for different requirement. For your convenience, there are two types for your choice: luer slip syringes and luer lock syringes. The special design prevent plunger slipping out. It is suitable for many
- Syringe Volume: 20 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: COMAR, Inc.
Description: No Description Provided
- Material: Plastic
- Features: Reusable
-
Supplier: Membrane Solutions
Description: PCR Plates are made of specially formulated high quality polypropylene. Nature-color PCR plates are compatible with most thermal cyclers and are ideal for ideal for high throughput screening thermo cycler applications. Smooth, thin, uniform well walls ensure accurate thermal transform. Ultrathin
- Needle Length: 8.7007921 inch
- Configuration: Needle
- Material: Plastic
-
Supplier: COMAR, Inc.
Description: With just two remarkably ingenious pieces of plastic, Comar has rendered the traditional three-piece design obsolete forever. Introducing The Comar Oral Dispenser. Available in 15mL*, 10 mL, 5 mL, 3 mL and 1 mL sizes, the Comar Oral Dispenser is designed to meet the demanding needs of safety,
- Syringe Volume: 3 cc
- Syringe Scale Graduations: 0.25 cc
- Injection Method: Manual
- Material: Plastic
-
Supplier: Techcon
Description: Pyles Cartridge 6.0 oz., Green, molded in polypropylene material. Packaged in box of 500 pieces. Color = Green Overall Length = 7.01” (178mm) Inside Diameter = 1.57” (40mm)
- Syringe Volume: 177.4411453745494 cc
- Material: Plastic
- Configuration: Syringe
-
Supplier: Restek
Description: are more chemically resistant than rubber-tipped syringes and are manufactured from only laboratory grade polypropylene and polyethylene. These unique plastic syringes have a positive safety stop to prevent accidental spills. NORM-JECT®syringes are individually sterile
- Syringe Volume: 1 to 50 cc
- Injection Method: Manual
- Material: Plastic
- Configuration: Syringe
-
Supplier: COMAR, Inc.
Description: No Description Provided
- Material: Plastic
- Features: Reusable
-
Supplier: Techcon
Description: Techcon's 700 Series Premier dispensing syringe barrels are silicone and chloride - free and designed to work with industry standard equipment. The syringe barrels are made from low friction polypropylene to ensure accuracy, repeatability and productivity. Features a double Helix Luer
- Syringe Volume: 3 to 55 cc
- Pressure Rating: 100 psig
- Material: Plastic
- Configuration: Syringe
-
Supplier: SCHOTT AG
Description: according to customer requirements. SCHOTT TopPac® prefillable syringes are packed in nests and tubs, like glass syringes. They can be processed on all common syringe filling lines. The prefillable polymer syringes comply with international quality standards such as USP,
-
Supplier: Nordson EFD
Description: certified for industrial use. Types of EFD Syringe Barrels Clear Syringe Barrels These industrial-grade syringe barrels made from a clear polymer are manufactured to precise tolerances for general purpose use, making them ideal for all assembly fluids except light-sensitive
- Syringe Volume: 3 to 55 cc
- Features: Interchangeable Plunger, Reusable
- Injection Method: Manual
- Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
well suited for potting and encapsulation. It also bonds well to a variety of substrates including glass, plastics including polycarbonates and acrylics, composites, metals and many types of rubbers. UV15X-6NM-2 is available for use in standard packaging options from ½ pints to 5 gallons. For easy dispensing, this product can be purchased in 3 cc to 60 cc syringe applicators. (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
, followed by 2–4 hours at 135°F to 165°F. MasterSil 981-LO bonds to a variety of substrates, including metals, glass, plastics, ceramics, and many silicone rubbers. It is available in standard packaging ranging from 30 cc syringe kits to gallon kits, and is compatible with gun dispensers for automated applications. Learn More (read more)
Browse Silicone Adhesives and Sealants Datasheets for Master Bond, Inc.
More Information Top
-
DIAGNOSTIC USEFULNESS OF THE NITROBLUE TETRAZOLIUM DYE REDUCTION TEST IN A CHILDREN'S HOSPITAL
One and one half ml of blood was drawn by the techni- cian or house officer into a 24 cc disposable plastic syringe containing 0.2 ml heparinized saline ( 200 p/ml).
-
The Arterial Supply of the Pelvic Limb of the Adult Ostrich ( Struthio camelus )
Approximately, 100– 200 ml was injected into each specimen using a 50 cc plastic syringe , with manual pressure applied until increased resistance was felt.
-
Constipation
This is performed by introducing a radiopaque paste (100– 200cc ) into a clean rectum by means of a plastic syringe .
-
Drug Discovery and Evaluation: Safety and Pharmacokinetic Assays
Use 100– 200 ml of human or mouse blood into a 1- cc plastic syringe through a Tygon tubing line, which is then connected to the device inlet.
-
Nonviral Vectors for Gene Therapy
The muscle injections are performed using a sterile 0.3- cc tuberculin syringe fitted with a 28G 1/2 needle (Becton Dickinson), modified with a plastic collar cut from a 200 -μL micropipet tip.
-
Extremely Thermophilic Archaebacteria: Biological and Engineering Considerations
Common plastic syringes with rubber pistons (e.g.,Becton-Dickinson) can be used to tempera … glass syringes with silicon- lubricated ground glass pistons, to temperatures of about 200 °C [4] and custom … ume of about 150 cc ) with titanium pistons, Viton…
-
Preparation of POMA Nanofibers by Electrospinning
and Its Applications in Tissue Engineering
A 5.0mL plastic syringe (TOP®, 5 cc /mL) was filled with the emeraldine base of POMA powder which was dissolved in … a 4 wt % solution and connected to a syringe pump (KD Scientific Model 200 ) in a horizontal injection.
-
Gentechnische methods
• 2 glass plates, 20 cms × 40 cms, a incision • thereof × 2,5 cms deep with one about 16 cms (Öhrchenplatte) spacer of plastics : a spacer of the … or pocket comb) 60 ml - syringe , 200 μl-Pipettenspitze, scalpel, para…
-
MATERIAL AND METHODS
Indian ink containing 10 5% carbon black (particle size 200 -500 A), 4.3 'i; fish glue, and 0.9 5% phenol … ciliary artery or vortex vein of fresh pig eye from a 2- cc plastic syringe attached to a 2R2…
-
Epoxies - A Simple Guide
Syringes are ideal for measuring out small volumes of less than 200cc and certainly the most economical, accurate method for volumes of less than 20cc. .... However, when using syringes on the small size packs, plastic extension tubes should be fitted.
Indicates content that may require registration and/or purchase.