-
Supplier: Universal Air & Gas Products Corp.
Description: patients. Low pressure breathing air is much less expensive to use and maintain, when compared with high pressure alternatives, per SCFM delivered High Pressure Breathing Air Compressors High Pressure Breathing Air SystemsHigh pressure breathing air
- Discharge / Operating Pressure: 60 to 6,000 psi
- Power Source: AC Single Phase, AC Three Phase
- Features: Explosion Proof, Other
- Compressor Technology: Reciprocating Piston, Rotary Screw
-
Supplier: Fuji Electric Corp. of America
Description: The VFZ Series are single-stage ring compressors with a maximum pressure of 139 in. H2O, a maximum vacuum of 110 in. H2O and a maximum capacity of 570 SCFM. Motors are direct drive from 1 HP to 15 HP. Voltages are available in 115 single phase, 230 single phase, 230/460 3-phase
- Horse Power: 0.333 HP
- Power Source: AC Three Phase
- Mounting: Skid / Base Plate Mounted
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 5.0 SCFM @ 90 PSI allows for quick compressor recovery times 200 PSI max tank storage pressure allows for longer air tool run times 78 dBA (tested per ISO3744) operational noise level for a quieter work environment EHP® Efficient high pressure technology
- Flow Capacity: 5 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features 200 PSI max tank storage pressure provides a user with 80% more usable air than the industry leader 5.0 SCFM @ 90 PSI allows the compressor to recover quickly after its initial tank charge is exhausted Vertical stand feature and collapsible handle allows
- Flow Capacity: 4.9 SCFM
- Horse Power: 1.6 HP
- Power Source: AC Single Phase
- Mounting: Portable
-
Supplier: Godiva, Ltd.
Description: flow rate of 12l/min, 19l/min or 24.6l/min. Compressor is rotary twin screw compressor with air receiver/separator and lubrication system, nominal output of 200scfm at 10 bar. System fitted with Smart switches for selecting wet or dry CAFS - allows discrete performance and
- Maximum Discharge Pressure: 58 to 145 psi
- Pump Type: Fire Service Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: Common service items easily accessible Basemount extends 20” from rack Energy Efficiency With the Powerex Variable Pump Drive system, each compressor pump is automatically staged on/off individually based on actual system demand, maximizing energy efficiency at all usage levels. Lead
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 6 to 249 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Rogers Machinery Company, Inc.
Description: counter with alarm warning display System pressure display Full voltage starter with overload protection General compressor fault with remote contacts Internal vibration isolators Air-cooled aftercooler for each compressor TEFC Motor ACCESSORIES & OPTIONS Air receivers
- Discharge / Operating Pressure: 50 psi
- Flow Capacity: 33.2 to 568.8 SCFM
- Horse Power: 3 to 60 HP
-
Supplier: Kaeser Compressors, Inc.
Description: air compressor delivers on all accounts. Integrated refrigerated dryer option Options include: T models; Integrated refrigerated dryer for high compressed air quality. Electronic Thermal Management System The innovative Electronic Thermal Management system dynamically regulates
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 31 to 275 SCFM
- Horse Power: 25 to 60 HP
- Power Source: AC Three Phase
-
Supplier: Kaeser Compressors, Inc.
Description: Reliable performance - even under extreme conditions Kaeser's air-cooled oil-free rotary screw air compressors deliver exceptional compressed air supply reliably - even in ambient temperatures as high as 115 °F. Our water-cooled oil-free compressors feature
- Discharge / Operating Pressure: 60 to 145 psi
- Flow Capacity: 184 to 1,774 SCFM
- Horse Power: 50 to 450 HP
- Features: 2 Stage, Integral Cooler, Integral Dryer, Integral Filter, Multistage Compressor
-
Supplier: Aerzen USA Corp.
Description: used for both stationary and mobile air compressors and for temperatures between -10 and +45 °C. And with 10 power levels, they are sure to become your first choice when it comes to configuring high-quality air compressors. Premium quality with many advantages. High level
- Discharge / Operating Pressure: -7.25 to 188.55 psi
- Flow Capacity: 41.202 to 1,871.748 SCFM
- Features: Air / Plant Air, Natural Gas / Methane
- Lubrication Style: Lubricated
-
Supplier: Rogers Machinery Company, Inc.
Description: Overview These cast-iron, pressure-lubricated, low-RPM compressor feature stainless steel valve discs, oversized tapered main roller bearings, and a robust ductile iron crankshaft. Low-speed compressor pumps and electric motors also ensure a long service life with low maintenance. It
- Discharge / Operating Pressure: 30 to 250 psi
- Flow Capacity: 117 to 639 SCFM
- Horse Power: 30 to 125 HP
-
Supplier: Kaeser Compressors, Inc.
Description: From general construction to specialized applications—without sacrificing quality or performance Our range of towable compressors can tackle a wide range of applications. No matter what your needs are, we've got a compressor to get your job done. Maximum pressures up to 200 psig
- Discharge / Operating Pressure: 100 to 200 psi
- Flow Capacity: 190 to 270 SCFM
- Horse Power: 65 HP
- Power Source: Diesel
-
Supplier: Rogers Machinery Company, Inc.
Description: Features Key design features ensure long air end life. All features may not be available on competitive models. Non contact maintenance free air and oil seals Thrust balance compensation Cooling jackets Dual vents to atmosphere ensure oil-free air Vacuum degassed thrust and
- Discharge / Operating Pressure: 35 psi
- Flow Capacity: 178 to 1,565 SCFM
- Horse Power: 30 to 200 HP
-
Supplier: Aerzen USA Corp.
Description: For compressing air, nitrogen and other neutral gases. Maximizing energy efficiency. The single-stage, oil-free screw compressors in the Delta Screw Generation 5 plus series are universal tools. They bundle all the know-how of a world market leader in compressor technology to
- Discharge / Operating Pressure: -12.33 to 50.76 psi
- Flow Capacity: 70.632 to 1,559.79 SCFM
- Features: Air / Plant Air, Natural Gas / Methane, Other, Process Gas Feeding / Injection
- Lubrication Style: Oil-free
-
Supplier: Kaeser Compressors, Inc.
Description: Energy-efficient rotary screw compressors – Design is in the details For us, a compressed air supply using rotary screw compressors represents the centerpiece of your production process. Our ASD, BSD, and CSD series ensure a dependable compressed air supply for your
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 106 to 689 SCFM
- Horse Power: 25 to 60 HP
- Power Source: AC Three Phase
-
Supplier: Champion
Description: Reciprocating Air-Cooled Air Compressors Splash Lubricated, R-Series Champion R-Series Compressors are loaded with features designed for day-in, day-out performance. Loaded with rugged features, these compressors deliver high performance and tremendous value. This
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 9.7 to 202 SCFM
- Horse Power: 1.5 to 35 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Quincy Compressor
Description: With a direct-drive airend design, industrial-grade enclosure and simple, intuitive controls, the Quincy QGD is designed to provide reliable compressed air under the most demanding conditions. Backed by Quincy Compressor's 10-Year Royal Blue Warranty, the Quincy QGD carries the same
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 90 to 226 SCFM
- Horse Power: 20 to 50 HP
- Features: Integral Dryer, Other
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Gear Drive Rotary Screw Air Compressors (40 to 100 HP) Reliable Compressed Air for Serious Professionals Experience the innovation and worry-free operation of the Chicago Pneumatic gear drive series of rotary screw air compressors. Pre-filtered air intake
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 181 to 232 SCFM
- Horse Power: 50 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed (CPVS) Rotary Screw Air Compressors (20 to 250 HP) Compressed air that pays for itself The Chicago Pneumatic Variable Speed (CPVS) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 60 to 157 psi
- Flow Capacity: 110 to 350 SCFM
- Horse Power: 75 HP
- Power Source: AC Single Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Variable Speed Direct Drive Rotary Screw CPVSd 35 to 50 HP Compressed Air That Pays For Itself The Chicago Pneumatic Variable Speed direct drive (CPVSd) compressor allows you to save operating costs when your application does not require the compressor's full capacity.
- Discharge / Operating Pressure: 73 to 188 psi
- Flow Capacity: 37 to 212 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: CPC / CPD Series 40 - 75 hp High efficiency cooling and low power consumption make the CPC the ideal choice for processes requiring constant air flow at a steady pressure. Load/no-load control with timed shutdown increases the compressor life and improves energy-saving operations so
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 170 to 220 SCFM
- Horse Power: 50 HP
- Power Source: AC Single Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco's oil-lubricated rotary screw compressors provides your system with a reliable, energy-efficient and smart solutions! They will reduce your total lifestyle costs, and includes many features and options of optimization of the compressor.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 3 to 700 HP
- Power Source: AC Three Phase
-
Supplier: Atlas Copco Compressors
Description: Atlas Copco has over 60 years of innovation and experience in oil-less air technology! No matter the conditions, our ZR and ZT produce certified oil-free air that protects all your critical processes and products. The difference? The ZR is water-cooled, the ZT is air-cooled.
- Discharge / Operating Pressure: 58 to 188 psi
- Flow Capacity: 8.5 to 5,310 SCFM
- Horse Power: 20 to 900 HP
- Power Source: AC Three Phase
-
Supplier: Champion
Description: Rotary Screw Compressors RotorChamp With 2 distinct styles, Champion RotorChamp Rotary Screw Compressors can meet any compressed air need. All RotorChamp Air Compressors are designed for efficiency, ease of maintenance, and long life. With over 3,500 installations,
- Flow Capacity: 57 to 225 SCFM
- Horse Power: 20 to 50 HP
- Lubrication Style: Lubricated
- Compressor Technology: Rotary Screw
-
Supplier: Sullair Corporation
Description: The workhorse of our elite mobile fleet, the Sullair 185 is reimagined with key features and critical advantages. We listened to your wants and needs, incorporating a variety of valued customer feedback into our modern design. As a direct result of your input, our new and improved product is fully
- Discharge / Operating Pressure: 100 to 150 psi
- Flow Capacity: 185 to 260 SCFM
- Power Source: Gasoline
- Mounting: Portable
-
Supplier: Quincy Compressor
Description: Leading the industry with the most acfm per brake horsepower, the Quincy QT„¢ ensures more air while consuming less energy in the production process. A one-piece aluminum head optimizes strength and dissipates heat, while Quincy's unique valve design provides the highest volumetric efficiency
- Discharge / Operating Pressure: 175 psi
- Flow Capacity: 17 to 206 SCFM
- Horse Power: 5 to 15 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 8 to 110S
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 10 to 675 SCFM
- Horse Power: 75 HP
-
Supplier: Reavell
Description: Reavell specialises in high pressure compression technology, with its skilled and knowledgeable global team boasting over a century of experience within the sector. Renowned for providing high quality turnkey solutions, Reavell can assist with specialist air and gas requirements, utilising
- Discharge / Operating Pressure: 725.1885 to 5,076.3195 psi
- Flow Capacity: 131.727087 to 759.004533 SCFM
- Horse Power: 73.7121211696551 to 147.42424233931 HP
- Features: Air / Plant Air, Integral Cooler, More Than 3 Stages, Multistage Compressor
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 37.433582 to 201.29379 SCFM
- Horse Power: 53.6088153961128 HP
- Lubrication Style: Lubricated
-
Supplier: ALMiG USA Corporation
Description: the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system. Extremely low air end
- Discharge / Operating Pressure: 75 to 145 psi
- Flow Capacity: 72 to 304 SCFM
- Horse Power: 75 HP
- Lubrication Style: Oil-free
-
Supplier: ALMiG USA Corporation
Description: with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air ventilator drive is reducing main
- Discharge / Operating Pressure: 75 to 190 psi
- Flow Capacity: 152 to 652 SCFM
- Horse Power: 155 HP
- Lubrication Style: Lubricated
-
Description: Offering an exceptional value without sacrificing the reliability you’ve come to expect from Ingersoll Rand, the UP Series of oil-flooded rotary screw compressors provides a complete air solution in an easy to use, easy to access compact package, delivering efficient performance. And
- Discharge / Operating Pressure: 100 to 210 psi
- Flow Capacity: 10 to 212 SCFM
- Horse Power: 5 to 50 HP
- Features: Integral Cooler, Integral Dryer, Integral Filter
-
Supplier: ALMiG USA Corporation
Description: the most natural of all raw materials, is used in the compression process as a coolant instead of oil. The result: Clean, environmentally friendly oil-free compressed air Clean condensate - pure water - can be discharged straight into the normal wastewater system. Extremely low air end
- Discharge / Operating Pressure: 72.51885 to 188.54901 psi
- Flow Capacity: 80.164369 to 432.958222 SCFM
- Horse Power: 113.91873271674 HP
- Lubrication Style: Oil-free
-
Supplier: Accessorie Air Compressor Systems
Description: Sigma Frequency Control - SFC Series 75 to 315
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 125 to 2,232 SCFM
- Horse Power: 150 HP
-
Supplier: Central Air Compressor Co.
Description: From 185 - 1800 c.f.m. Pressures from 100-350 psi. Deere, Caterpillar, and Cummins diesel engines are available in select models. Skid mounted, utility and portables Air Tools available.
- Discharge / Operating Pressure: 100 to 350 psi
- Flow Capacity: 185 to 1,800 SCFM
- Power Source: Diesel
- Mounting: Portable, Skid / Base Plate Mounted, Trailer / Truck
Find Suppliers by Category Top
Featured Products Top
-
available with an adjustable pressure range of 100 to 150 psig, and also 100 to 200 psig. Its innovative pV control system automatically increases free air delivery when a lower operating pressure is selected, optimizing energy efficiency, and ensuring air supply is precisely matched to demand (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Applications Compressors, rotary pumps, and vacuum pumps Pneumatic systems Automotive technologies, including ride leveling and air-conditioning systems Learn more on the Dechengwang (read more)
Browse Hydraulic Seals and Pneumatic Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output flow rate of 2-8 scfm; and is also widely used for softening adhesives, rubber and vinyl, and accelerating drying. The hot (read more)
Browse Air Blow Guns Datasheets for Vortec -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
. Major soda manufacturers, as well as some motor oil companies, depend on the 200 employee facility to turn out a high volume of quality products. Targeted air lines play an important role in keeping the Hot Springs facility’s production line moving. As the pallets of plastic resin (read more)
Browse Nozzles Datasheets for Vortec -
The TF series, with four models from 550-1130 scfm, integrates Kaeser’s innovative SECOPACK LS latent heat thermal storage system that delivers consistent dew point control and energy efficiency under varying load conditions. SECOPACK LS contains a phase-changing material (PCM) that stores (read more)
Browse Compressed Air Dryers Datasheets for Kaeser Compressors, Inc. -
hour / 23 - 114 liters per hour) Require no electrical connection at the nozzle Allow low pressure liquid supply (2 - 20 psig / 0.14-1.4 bar) Use only 12 scfm of compressed air Liquid entrainment using compressed air minimizes clogging (read more)
Browse Nozzles Datasheets for Vortec -
specific drive mechanism that generates the airflow. These include ventilators driven by compressed air, as well as those driven by turbines. Compressor-Based Ventilators The compressed air or oxygen is usually fed through hospital supply lines or via a tank that (read more)
Browse DC Motors Datasheets for Portescap -
electronics, on-board computers, HVAC equipment, and cockpit defrosters. Also, the fans are an excellent solution for cooling ground systems or marine applications, including radar, shelter, and HVAC evaporators and compressors. For marine applications, Rosenberg offers these ETRI 400 Hz and 28 VDC (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
Orderly Negotiated Sale - ACH Food Companies
Atlas Copco oil flooded screw air compressor , 200 scfm - Model GA37, serial HOL022720.
-
Technical evaluation report for the demonstration of radio frequency soil decontamination at Site S-1
… inlet Iine lo ejectors McDaniels Control - Tube and 0-200 psi (from 1he air compressor) Socket Pressure Gauge Flow Rate through the ejector inlet Iine ERDCO (Model 321 1-06 TI) 0- 200 SCFM (from 1he air compressor ) Flow Meter Vacuum in …
-
The upward vertical flow of air‐water mixtures: III. Effect of gas phase density on flow pattern, holdup and pressure drop
… In order to obtain suffi- cient variation in air pressure to give a significant gas phase density change, an additional supply was obtained by parallel connection of two 125 SCFM air compressors with a maximum pressure of 200 p.s.i.g …
-
Proceedings of the 1977 symposium on instrumentation and process control for fossil demonstration plants
Process air for the solids feeding system is provided by an auxiliary air compressor with a rated capacity of 200 SCFM at 200 psig (5.6 standard m3/min at 1380 kPa gauge).
-
ADVANCED CUTTINGS TRANSPORT STUDY
From prior years expenditures the existing air compressor is capable of 400 scfm at 200 psig.
-
Auger TLP Topsides Facilities: Design And Construction Overview
The Utilities Module also contains four 200 BHP, rig/bulk air compressors rated at 750 SCFM @ 140 psig each that are dedicated to drilling systems.
-
Post-Drilling Analysis of Underbalanced Drilled Wells in Hassi-Messaoud Field, Algeria-Case Studies
It consisted of three air compressors with a rated capacity of 1500- SCFM at 200 -psi max pressure each.
-
Experimental Study of Non-Darcy Flow Through Perforations
Air supply was from two compressors with a capacity of 200 scfm and 150 psi.
Indicates content that may require registration and/or purchase.