-
Supplier: SAE International
Description: A concept of combining friction stir spot welding (FSSW) and clinching, denoted as friction stir clinching (FSC), was proposed to join alclad 2024-T3 aluminum sheets. A tool, having a smooth probe and a flat shoulder, and a die, having a circular cavity and a round
-
Supplier: Alcoa North American Rolled Products
Description: 2024 Aluminum Alloy Sheet and Plate Description Alloy 2024 was introduced by Alcoa in 1931 as an alclad sheet in the T3 temper. It was the first Al-Cu-Mg alloy to have a yield strength approaching 50,000-psi and generally replaced 2017-T4 (Duralumin) as the
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock, Sheet
-
Supplier: Accuris
Description: Aluminum Alloy Sheet and Plate, Alclad 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024, -T3 Flat Sheet, 1-1/2% Alclad 2024-T351 Plate)
-
-
Supplier: Accuris
Description: ALUMINUM ALLOY SHEET AND PLATE, ALCLAD 4.4Cu - 1.5Mg - 0.60Mn (Alclad 2024 and 1-1/2% Alclad 2024, - T3 Flat Sheet; 1-1/2% Alclad 2024-T351 Plate)
-
Supplier: Accuris
Description: Aluminum Alloy, Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn (2024; -T3 Flat Sheet, -T351 Plate) Solution Heat Treated
-
Supplier: Accuris
Description: Aluminum Alloy, Alclad Sheet and Plate 4.4Cu - 1.5Mg - 0.60Mn Alclad 2024 and 1-1/2% Alclad 2024, -T3 Flat Sheet
-
Supplier: Alcoa North American Rolled Products
Description: 6013 Aluminum Alloy Sheet Description Alloy 6013 is a new medium strength aerospace alloy that provides improved corrosion resistance and formability for use in aerospace applications including primary aircraft structures. Alloy 6013 is an aluminum-magnesium-silicon-copper alloy
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate.
-
Supplier: SAE International
Description: This specification covers an aluminum alloy in the form of sheet and plate.
-
Supplier: ASTM International
Description: Chemical Composition Limits for Wrought Aluminum and Wrought Aluminum Alloys” (known as the “Teal Sheets”), the composition limits registered with the Aluminum Association and published in the “Teal Sheets” shall be considered the controlling composition. The “Teal
-
Supplier: ASTM International
Description: those listed in the “International Alloy Designations and Chemical Composition Limits for Wrought Aluminum and Wrought Aluminum Alloys” (known as the “Teal Sheets”), the composition limits registered with the Aluminum Association and published in the “Teal Sheets”
-
Supplier: ASTM International
Description: plants. The sheet, strip, and plate shall either be hot-rolled or cold-rolled and shall be supplied in the recrystallized annealed condition. Grades R1 and R3 metal shall conform to the chemical composition requirements for aluminum, carbon, chromium, copper, hydrogen, iron,
-
Supplier: TFC Ltd.
Description: Type SCA nuts provide strong load-bearing threads in sheet metal and other thin section assemblies. Material: 2024 - T4 Aluminium Finish: 6H ISO metric Imperial Class 2B-MIL-S-7742 Use in: Materials of Rockwell Hardness B-50 or less
- Material: Aluminum
- Features: Other
- Type: Self-Clinching Nut
-
Supplier: Alcoa North American Rolled Products
Description: sheet and bright anodized sheet for automotive, appliance and architectural applications. This capability enables Alcoa to provide a superior surface on our caul plate products. V. Light Weight Caul plates need to be light weight for ease of handling in and out of the press.
- Features: Aluminum / Aluminum Alloy (UNS A), Light Alloy, Non-ferrous - Any Type
- Shape / Form: Plate, Semi-finished Shape / Mill Stock
-
Supplier: FX PCB Co., Ltd.
Description: heat sink PCBs. The layer is between 100 and 150 m thick. Metal core Here, a copper or aluminum sheet is used rather than the typical base material. Copper foil is laminated onto a metal core using a prepreg. Higher copper thicknesses Thick copper boards allow for direct heat
Find Suppliers by Category Top
Featured Products Top
-
Aluminum nitride ceramic substrate typical uses include IGBT and SiC power modules, DPC/DBC/AMB substrates, thick-film and thin-film circuits, optical modules, laser and optoelectronic packaging, high-power LEDs, and RF/microwave devices. Available in 170, 200, and 230 (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
's INS 50 and INS 51, are intended to provide the lowest cost to install with acceptable joint performance for many applications. While brass remains the industry standard for machining due to its material properties, 2024 aluminum offers distinct lightweight advantages at 1/3rd the (read more)
Browse Threaded Inserts Datasheets for SPIROL -
standard for machined Threaded Inserts for Plastics, 2024 aluminum delivers compelling advantages for modern product designs. Aluminum provides significant weight reduction - approximately 1/3 the weight of brass - making it an ideal choice for (read more)
Browse Threaded Inserts Datasheets for SPIROL -
ceramic insulating sheet on the installation object. Regular Size? For Package Type: TO-3P / TO-220 / TO-247 / TO-264 / TO-3/TO-254/TO-257/TO-258, With Hole or Without Hole. TO – 3P, 25*20*1mm (other (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
R-110 Pre-Painted Aluminum Stiffener — Strength, Style, and Seamless Integration The R-110 is a precision-engineered, 0.05" thick x 0.200" high x 3" wide pre-painted aluminum stiffener designed for strength, durability (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
T-113 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from (read more)
Browse Datasheets for MP Metal Products -
from Aluminum 5052, with the parts manufactured from a standard sheet metal of 3mm thickness. Using sheet metal fabrication making brackets can save costs up to 40%, while not compromising on quality and functionality. Material Selection The steering wheel transmission shaft (read more)
Browse CNC Machining Services Datasheets for RPWORLD -
The Lee Company's new VILA is an economical, multi-orifice restrictor designed to offer a range of metered Lohm rates for high flow applications. Rated for working pressures up to 1500 psi differential, the VILA is constructed entirely from 2024-T4 aluminum, resulting in a robust design that is (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The)
More Information Top
-
Engineering Against Fracture
In the present paper, surface hardness alteration of 2024 T3 aluminum sheet speci- mens subjected to fatigue loading were monitored with the aid of nanoindentations.
-
Design and Modeling of Mechanical Systems - II
The pa- rameters used for 2024 T3 aluminium sheet were identified from normalised ten- sion tests by (Pattofatto et al 2012).
-
IUTAM Symposium on Mechanical Properties of Cellular Materials
… for the measurement of piercing force-displacement curves under quasi-static and impact loadings of sandwich sam- ples, which is made of 40 mm AlSi7Mg0.5 Cymat foam cores and 0.8 mm thick 2024 T3 aluminium sheet as top and bottom …
-
Design of Microstrip Antennas with Composite Laminates Considering Their Structural Rigidity
For the shielding plane, a 0.5 mm thick 2024 T3 aluminum sheet was used.
-
FE modeling of a closed box beam with piezoelectric fiber composite patches
The host passive structure, i.e. the ribs, spars and skin are considered to be constructed of a 0.25 mm thick aluminum 2024 T3 sheet .
-
Effects of stitch density and stitch thread thickness on mode II delamination properties of Vectran stitched composites
To avoid premature failure, Wood et al.15 used tabbed end notch flexural (TENF) specimens, embedding aluminium 2024 T3 sheets of 2 mm thickness at both the upper and lower surfaces of specimens.
-
Effects of stitch density and stitch thread thickness on mode II delamination properties of Vectran stitched composites
To avoid premature failure, Wood et al.15 used tabbed end notch flexural (TENF) specimens, embedding aluminium 2024 T3 sheets of 2 mm thickness at both the upper and lower surfaces of specimens.
-
Structural Connections for Lightweight Metallic Structures
The basic design of the lap joint is given as follows: two aluminum 2024 T3 sheets , thickness 1.6 mm are riveted by NAS1097 (countersunk) rivets in a three rivet row lap joint.
-
Error analysis of 3D shearography using finite-element modelling
For these reasons, as second sample, a flat plate 300 by 150 by 1 mm was manufactured from an aluminum sheet ( 2024 T3 ).
-
http://www.enggjournals.com/ijet/docs/IJET14-06-01-268.pdf
The materials utilized for the preparation of the FML samples are carbon (300 gsm) and jute (200 gsm) fibres, aluminium 2024 T3 sheet with thickness of 0.19 mm, epoxy resin of grade LY 556 and Araldite hardener of grade HY 951.
Indicates content that may require registration and/or purchase.