Products/Services for 2024 T4 Aluminum Bolts

  • Bolts-Image
    Bolts - (1302 companies)
    ...is the width of the screw shank. This should not include the bolt head. Length is the measurement of the bolt from the edge of the chamfer to the undercut of the head. Against this measurement should not include the head. Bolt Material Aluminum screws...
  • Aluminum and Aluminum Alloys-Image
    Aluminum and Aluminum Alloys - (748 companies)
    How to Select Aluminum and Aluminum Alloys. Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
  • Bolt Tensioners-Image
    Bolt Tensioners - (43 companies)
    Bolt tensioners are used in place of standard hex nuts or bolts for easier and more precise tightening of large-diameter bolt and stud assemblies. They are sometimes called multi-jackbolt tensioners (MJTs). Bolt tensioners are mechanical fasteners...
  • Aluminum Electrolytic Capacitors-Image
    Aluminum Electrolytic Capacitors - (255 companies)
    Description. Aluminum electrolytic capacitors use an electrolytic process to form the dielectric. Wet electrolytic capacitors have a moist electrolyte. Dry or solid electrolytic capacitors do not. Configuration. There are two basic configurations...
  • Aluminum Extrusion Services-Image
    Aluminum Extrusion Services - (202 companies)
    Aluminum extrusion services providers specialize in extruding aluminum and aluminum alloys into custom and standard profiles and shapes. How to Select Aluminum Extrusion Services. Image Credit: Kurt Manufacturing; Momentum Industries, LLC. Aluminum...
  •  
    Aluminum Framing Systems - (150 companies)
    Aluminum framing systems are modular systems assembled from extruded aluminum profiles. They include accessories that are used to build machine frames, jigs, and many other types of industrial products. Aluminum framing systems are modular systems...
  •  
    Cores and Tubes - (40 companies)
    Cores and tubes are made of paper, plastic or metal and are used for mailing, shipping, material handling, and product display.
  •  
    Aluminum Oxide and Alumina Ceramics - (219 companies)
    Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
  •  
    Eyebolts - (236 companies)
    Description. Eye bolts (eyebolts) are threaded bolts with a loop or eye at one end. The eye is used to anchor a cable, rope or chain. Eye bolts are rated for different types of applications and may pivot or swivel. Load-rated eyebolts are designed...
  •  
    Shoulder Screws - (100 companies)
    Shoulder screws, also called stripper bolts, are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire