-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 to 48 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are energized,
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
-
Description: Acme's TA and TB series are dry-type step-down transformers with an open core and coil design. These units are designed specifically for industrial control applications where the energizing of electromagnetic components creates high in-rush current that must be accommodated without
- Maximum Primary Voltage Rating: 208 to 480 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 50 to 1,000 VA
- Features: 50 / 60 Hz, AC, Other
-
Supplier: Radwell International
Description: CONTROL TRANSFORMER, 50VA, PRIMARY VOLTS: 208/230/460, SECONDARY VOLTS: 115 AND 24. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, INDUSTRIAL CONTROL TRANSFORMERS,SINGLE PHASE, 50/60 HZ , 208/240/277/380/480 PRIMARY VOLTS , 24 SECONDARY VOLTS. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: 1.04 25 2.31 3.69 2.13 3.13 PHC50JGA - 120 24 2.08 50 2.63 4.00 2.50 3.56 PHC25LGA - 208 24 1.04 25 2.31 3.69 2.13 3.13 PHC50LGA - 208 24 2.08 50 2.63 4.00 2.50 3.56 PHC25KGA - 347 24 1.04 25 2.31 3.69 2.13 3.13 PHC50KGA - 347 24 2.08 50 2.63 4.00
- Maximum Primary Voltage Rating: 600 volts
- Power Rating (VA): 25 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: LAMINATED TRANSFORMER, MPI SERIES, 100/115/200/215/230 VAC, 50\60 HZ, PARALLEL 12 VOLTS / SERIES 24 VOLTS SECONDARY FULL LOAD, PARALLEL 20.8 AMP / SERIES 10.4 AMP CURRENT OUTPUT, DUAL / MULTIPLE TAPS PRIMARY, DUAL SECONDARY, 250 VA, 4000 VRMS ISOLATION. FREE 2 YEAR
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Current Rating: 10.4 to 20.8 amps
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Honeywell International, Inc.
Description: 2-3/8 INCH WIDTH X 3-1/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL, CSA, NEC CLASS 2 APPROVAL FOOT/PANEL/PLATE/CLAMP MOUNTING 40 VOLT AMP POWER RATING 9 INCH LEAD WIRE (PRIMARY), (2) SCREW TERMINAL (SECONDARY) TERMINAL TYPE 120/208/240 VOLT AC PRIMARY
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 27 volts
- Power Rating (VA): 40 VA
- Operating Frequency Range: 60 Hz
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group E, 5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E, 5 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V
-
Supplier: FactoryMation
Description: ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short term overload is
-
Supplier: FactoryMation
Description: Features: Micron General Purpose Transformer, Group E, 1 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V 3-4 Week Lead Time.Micron General Purpose Transformer, Group E, 1 kVA Type 1-E, Single-phase, Encapsulated, 60Hz, PRI: 208 V; SEC: 120/240 V
-
Supplier: FactoryMation
Description: applicable NEMA, ANSI and IEEE standards All 600 volt class transformers are UL listed unless otherwise noted Seismically tested, seismically qualified, and exceeds requirements of the Uniform Building Code (UBC) and California Code Title 24 Designed for 60 Hz operation Short
-
Supplier: ISC Sales, Inc.
Description: pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600
- Maximum Air Flow: 2,450 SCFM
- Heating Capacity: 15 kW
- kWatts: 15 kW
- Heater Type: Air Heater, Explosion Proof Heater, Space Heater
Find Suppliers by Category Top
Featured Products Top
-
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
utilize transformers to step down the control voltage to 120v or 24v. The majority of hoists in the U.S. feature 120v controls. Hoists can be equipped with a variety of different control types. The most common are single-speed or two-speed contactor controls. Two-speed contactor control also (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
reduce the risk of serious injury due to electric shock, most electric hoist controls do not run on the full line voltage that is supplied to the hoist motors. Instead, they utilize transformers to step down the control voltage to 120v or 24v. The majority of hoists in the U.S. feature 120v controls (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/70-0000s/70-8320.pdf
Use a V88 of the same size and a 208 volt or 240 volt to 24 volt (AT20 or AT72) transformer .
-
Audel Electrical Trades Pocket Manual
Ip = VA/E: Where Ip = primary current, VA = transformer volt -ampere rating, E = voltage Example: 100 VA, E = 240: I phase = 50,000/ 24 -0 = I phase = 208 amps .
-
Task 6 -- Advanced turbine systems program conceptual design and product development
The 480V motor control centers (Mccs)will contain all the starters for all the individual GTG 480 volt motors, the 24 Vdc battery charger, the batteries and … … and distribution system, the unit’s 480/120V transformer , the unit’s 120- 208 V process distributionboard, the …
-
Grainger.com
• Horizontal Fan Coil Unit, R410a, H 14-1/8 In, W 33-1/8 In, D 33-3/4 In, 208 -230 Volt , Nominal Capacity 3 to 3 1/2 Tons … … Connections, Thermal Expansion Valve, Anti-frost Control, 24 V Transformer , Fan Relay, Insulated Cabinet …
-
HONEYWELL products - Grainger Industrial Supply
• Fan Center, Primary Voltage 120 Volts, Secondary Voltage 24 Volts , Power Rating 3/4 HP, Power Rating @ 120 VAC 3/4 HP, Power Rating @ 208 to 240 VAC 3/4 HP, Full Load … … 4 Amps, Switch Action SPDT, With Relay, Transformer .
-
Grainger.com
• Fan Control Center, Primary Voltage 120 Volts, Secondary Voltage 24 Volts , Power Rating 3/4 HP, Power Rating @ 120 VAC 3/4 HP, Power Rating @ 208 to 240 VAC 3/4 HP, Full Load … … With Plug In Fan Relay, 40 VA Transformer .
-
HVAC and Refrigeration - Grainger Industrial Supply
• Fan Control Center, Primary Voltage 120 Volts, Secondary Voltage 24 Volts , Power Rating 3/4 HP, Power Rating @ 120 VAC 3/4 HP, Power Rating @ 208 to 240 VAC 3/4 HP, Full Load … … With Plug In Fan Relay, 40 VA Transformer .
-
Fault Calculations in Industrial/Commercial Power Systems - IEEE Red Book Self-Study Course
1 9(0 ) Typical Range of Per� Unil Val ues for I ndoor, Open Dry Type, l 50C R ise Three-Phase Transformers from 1 5 - 500 k VA : -+80 volt Primary : and 208 volt Wye Secondary (ANSI / I EEE Sid 24 1 .
-
Short-circuit currents in low-voltage systems: Joint sections committee on air circuit breakers of NEMA
500 1000 2000 5000 DISTANCE FROM TRANSFORMER TO POINT OF FAULT - FE ET A. 300 KVA TRANSFORMER - 208 VOLTS 24 - - -.....- .....- .....- .....- .....- .....-...,..-..,...-.,..-.
Indicates content that may require registration and/or purchase.