-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: Isolation Transformers transfer AC power sources to some devices while isolating the power source from the device out of safety reasons and protection of secondary circuits and individuals from electric shocks between energized conductors and earth ground.
- Power Rating (VA): 50 to 3,000 VA
- Category: Signal / RF Transformer
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 208 to 460 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Description: voltage stability in the secondary circuit. The TA series is available up to 5000 VA. The TB series products are offered with ratings from 50VA to 1000 VA; all units are 50/60 Hz rated.
- Maximum Primary Voltage Rating: 208 to 460 volts
- Maximum Secondary Voltage Rating: 115 volts
- Power Rating (VA): 50 to 1,000 VA
- Features: 50 / 60 Hz, AC, Other
-
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Supplier: Radwell International
Description: TRANSFORMER, CONTROLLER, 100 VA, 208/230/460 VOLT TO 115 VOLT. FREE 2 YEAR RADWELL WARRANTY
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Description: Plasma Power Supplies Features Output Voltage: 0-130V or 0-260V with internal output transformer 0-22.5 rms. into primary of external output transformer Frequency Response: 40Hz to 20KHz with internal output transformer 20KHz to 200KHz with external output
- AC Output Voltage: 0 to 260 volts
- Output Frequency: 0.00004 to 0.2 MHz
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Description: Voltage Mode Power Amplifiers Features Output Circuit: Isolated output transformer; taps from 0-8 to 0-260V for small units taps from 0-65 to 0 - 3000V for big units Regulation: Adjustable to 0.1% line and load Short Circuit Protection: Automatic reset thermostat
-
Supplier: Precision Surfacing Solutions
Description: controls, 110 volt, single phase, 60 cycles actuated through a transformer for operation on 230 or 460 volts. Wired to National Electrical Code Standards unless otherwise specified. Equipped with a power factor controller for energy conservation. Attachment
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added Murrelektronik open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC. The universal input on these transformers provides eleven different voltage options that are easily configurable (read more)
Browse Transformers Datasheets for Automationdirect.com -
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
120 or 230vac, single-phase power. These hoists are typically ¼ to 2-ton capacity and are most often used in home workshops, garages, and some light manufacturing facilities. Most industrial facilities throughout North America are wired for 208, 230, 460 or 575v, 3-phase, 60 Hz power (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg's redesigned and improved GD84 500-Watt, 230-Volt single phase EC motors run cooler and more efficiently, while increasing airflow. They are available now on Rosenberg axial and backward curved fans for HVAC and equipment cooling applications. The new UL-recognized motors (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has introduced a new family of single-inlet Ecofit forward-curved centrifugal blowers with 115 or 230-Volt UL-Recognized EC motors. They are available in standard airflow/pressure, constant airflow and constant pressure (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Grainger.com
• Horizontal Fan Coil Unit, R410a, H 14-1/8 In, W 33-1/8 In, D 33-3/4 In, 208 - 230 Volt , Nominal Capacity 3 to 3 1/2 Tons, 850 CFM @ … … Expansion Valve, Anti-frost Control, 24V Transformer , Fan Relay, Insulated Cabinet …
-
DAYTON products - Grainger Industrial Supply
… NEMA Style, Nonreversing, Coil Volts 208/230/460/600VAC, Number of Poles … … Relay Amp Setting 1 to 300A, NEMA Size 1, HP @ 1 Phase - 230 V 10, HP @ 3 Phase - 208 V 100, HP @ … … Indicator Light, HOA Button, Transformer , Includes Indicator Lights, HOA …
-
Grainger.com
… NEMA Style, Nonreversing, Coil Volts 208/230/460/600VAC, Number of Poles … … Amp Setting 0.33 to 9A, NEMA Size 00, HP @ 3 Phase - 208 V 1, HP @ 3 Phase - 230 V 1-1/2, HP … … Indicator Light, HOA Button, Transformer , Includes Indicator Lights, HOA …
-
$500-$600 Starters and Contactors - Electrical - Grainger Industrial Supply
… NEMA Style, Nonreversing, Coil Volts 208/230/460/600VAC, Number of Poles … … Amp Setting 0.33 to 9A, NEMA Size 00, HP @ 3 Phase - 208 V 1, HP @ 3 Phase - 230 V 1-1/2, HP … … Indicator Light, HOA Button, Transformer , Includes Indicator Lights, HOA …
-
Power Electronics: Converters Applications and Design 3rd Edition Complete Document
… 231 single-phase inverter, 211 square-wave operation, 218, 229 square-wave pulse switching, 239 square-wave switching scheme, 210 switch-mode rectifier, 243 switch-utilization, 220, 223, 230 three-phase inverters, 225 … … IGBT, 629 Synchronous PWM, 208 , 226 Synchronous rectifier, 348 … Tap changing scheme, 357 Telecommunications applications, 8 Thennal conductivity, 731 Thermal resistance, 732 due to conduction, 732 due to convection, 740 … … Total harmonic distortion (THO), 42, 486 Transformers , 52 Transfonner core, 305 … … Transformer design, 780 Transfonner, volt -second imbalance, 320 Transient …
-
States > Iowa > State > Administrative Bulletin > 2006 > [2006 IA Register 510] 05/10/2006
All metallic enclosures of control components shall be securely bonded to this ground control circuit wire. The pri- mary side of the isolation transformer will normally be a two wire source with a potential 230 , 208 or 440 volts .
-
Marks’ Standard Handbook for Mechanical Engineers, Eleventh Edition > ELECTRICAL ENGINEERING
… motors are 230, 500, and 550 V; for ac motors, standard voltages are 230 , 460, and 575 … … 6,900, and 13,800 V) and transformed at the consumer’s premises, or by transformers on poles or located … … the street or sidewalks, to 240/120 V three-wire … … domestic customers, and to 208 , 240, 480, and 600 volts , three-phase, for power.
-
States > Iowa > State > Proposed Regulations > 2006 Documents > May 10, 2006 > [2006 IA Proposed ia-20060510-0040-0003349] 875-80 - Boilers and Pressure Vessel...
All metallic enclosures of control components shall be securely bonded to this ground control circuit wire. The primary side of the isolation transformer will normally be a two wire source with a potential 230 , 208 or 440 volts .
-
http://dspace.mit.edu/bitstream/handle/1721.1/27271/MIT-EL-74-008-01482817.pdf?sequence=1
power step-up transformer 208 volt to 230 volt .
-
Old Airco Tig Welder - No Arc
You are correct that some machines have different taps for 208 or 230 volts , but it won't keep the machine from working if you have it hooked up to the wrong taps, it will just make the arc "hotter" or "colder", in … It also could possibly burn up your transformer to have it hooked up for 208 volt input …
Indicates content that may require registration and/or purchase.