-
Description: Acme’s low voltage distribution transformers are designed for industrial and commercial applications. All of Acme’s general purpose transformers are rated for 600 volts and below. Encapsulated units are offered in ratings up to 15kVA. Ventilated units are available in
- Maximum Primary Voltage Rating: 190 to 240 volts
- Maximum Secondary Voltage Rating: 400 to 231 volts
- Power Rating (VA): 15,000 to 75,000 VA
- Features: 60 Hz, AC, NEMA Enclosure, Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We offer a complete line of control transformers for machine tools, electromagnetic devices, and industrial applications, which include multi-tap, step-up, step-down, open core, and encapsulation. Our control transformers are constructed with high-quality silicon steel lamination
- Maximum Primary Voltage Rating: 100 to 600 volts
- Maximum Secondary Voltage Rating: 12 to 240 volts
- Other Transformer Types / Applications: Industrial Control Transformer
- Features: Other
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 100,000 VA
- Features: 50 / 60 Hz, AC, NEMA Enclosure, Other
-
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 110 to 220 volts
- Power Rating (VA): 1,000 to 7,500 VA
- Features: 50 / 60 Hz, AC, NEMA Enclosure, Other
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 208 to 480 volts
- Maximum Secondary Voltage Rating: 85 to 130 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Used as a small 24 volt transformer for relay, pilot lights or low voltage, low power control use. 60 Hz. operation. Chassis mount. With 10" leads. CSA certified (209651) UL listed (File #E207860) Part Details Click Part No, below, for details (e.g., Product drawings, assembly
- Maximum Primary Voltage Rating: 480 volts
- Power Rating (VA): 50 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Category: Power / Power System / Distribution Transformer
-
Supplier: Radwell International
Description: 400 WATT, CWA CIRCUIT, HIGH PRESSURE SODIUM, HIGH INTENSITY DISCHARGE BALLAST 120/208/240/277 VOLTS, 0.95 TO 3.85 AMP. FREE 2 YEAR RADWELL WARRANTY
- Maximum Secondary Current Rating: 3.85 amps
- Category: Power / Power System / Distribution Transformer
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase condition
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase condition
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: TelephoneStuff.com
Description: SmartOnLine multiple battery system will recharge itself within 4 hours after an extended blackout. On-Line Tower Features: - 6000VA - 4200 Watts - 208/240 Volts Output - Standard 3U battery pack (included) provides 38 minutes runtime at half load (3000VA) and 16 minutes at full load
- Volt-Amp Rating: 6 kVA
- Technology: On-line (Double-Conversion)
Find Suppliers by Category Top
Featured Products Top
-
AutomationDirect has added Murrelektronik open core control transformers that provide a flexible solution for stepping down a variety of primary voltages ranging from 208 to 550 VAC. The universal input on these transformers provides eleven different voltage options that are easily configurable (read more)
Browse Transformers Datasheets for Automationdirect.com -
accommodated anything from a few volts up to several thousand volts. Currents from a few milliamps up to several thousands amps. Complex or high voltage windings may require a larger frame size to be used to accommodate the windings and insulation. Transformers in this range can also have fuses fitted (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
are 115 Volt or 200/208 Volt 400 Hz, and 28 Volt DC applications. ETRI brand fans are manufactured by Rosenberg and are 100 percent inspected before shipping. Consult the factory for high and low airflow requirements. Rosenberg also offers customized products made specifically to meet customers (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
DKHR 630-6SH can generate up to 7,600 CFM or 2.6 inches of static pressure (460-Volt / 60 Hz / 3-phase). Rosenberg backward curved fans are available to meet customer-defined specifications including airflow, power, rotational speeds, noise level, overall dimensions and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
CNC Voltage Stabilizer Data Center Power Protection Transformer and Voltage Stabilizer (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
, and can be used with either DC or AC power systems. Powerful, with the ability to handle up to 400 volts and 30 amps. It can carry 1.4x more current and 1.6x more voltage than the standard IEC 60320 C20 connector within the same footprint of a C14 connector. Compact, with a (read more)
Browse DC Power Connectors Datasheets for Anderson Power Products
More Information Top
-
Stabilized 400 to 3600 c/s magnetic frequency multiplier
The protot’ype design has the following dimensions of components, cor- responding to the rated value of 208 volts rms of the 400 - c/s supply voltageE, : Ninetoroidal- transformer .
-
CR4 - Thread: Power Meter in CT Can
The house was a single phase 400 Amp connection (120 N 120 Volts AC). The business a High Voltage client with 3 200KVA transformers (7kV to 208 Y .
-
Computational Intelligence in Power Engineering
The transmission line is consist of two 150 km π –section (total 300 km) and charged with 400 volt, 5 kVA synchronous machines at one end and 400 volt at the load end. … phase voltage and current are stepped down at the relaying end with potential transformer (PT) of 400/10 … Data collected using PCL- 208 Data Acquisi- tion Card (DAC) which uses 12-bit successive approximation technique for A/D (Analog to Digital) conversion.
-
A Tachometer-Accelerometer-Vibrometer for Instrument-Gyroscope Testing
volt regulated d-c power, which include step- three-phase 208 - volt 400 -cycle syVstem, readings were nearly the same and prop- down transformers and voltage-regulating where constant frequency is used. … also are being rpm where the curves are nearly parallel Ratings vary from 100 to 800 amperes.
-
CR4 - Thread: 110/220V Power System
In most of the world three-phase power is delivered to buildings using only a WYE (Or STAR) transformer . Three-phase voltages are nominal 380, 400 , or 415. … a single-phase voltage that is about 57% of three-phase voltage (Nominal 220, 230, 240 volts ). 1) Three-phase power is delivered at either 460, 230, or 208 volts (480 and 240 are …
-
Electric power. [A century of powered flight: 1903-2003]
Next came power generation with three-phase, 208 - volt line- to -line, 400 -HZ Transformer -rectifiers produced lower-voltage dc power.
-
Discussion on ¿The logmotor¿a cylindrical brushless variable-speed induction motor¿ and ¿Brushless variable-speed induction motors using phase-shift control¿ b...
… think the phase-shifters are 'conventional': they are current transformers and not voltage transformers , and it would … … to seek to justify the shortcomings of a half-developed machine by reference to the alleged defects … A design was carried out to assess the weight of a 400 c/s 40kVA spherical induction generator with a 2 : 1 input speed range and a 3-phase 208 - volt output.
Indicates content that may require registration and/or purchase.