-
Supplier: Electric Generators Direct
Description: Kohler Model RRT 200-Amp Automatic Transfer Switch •Designed for use w/ models 14RES/RESL & 20RES/RESL •Gensets equipped w/ RDC or DC controller Service Entrance Rated •Includes disconnect circuit breakers on both sources Standard Features •Provides the low-speed quiet weekly
- Maximum Current Rating: 200 amps
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
- Phase: Single-Phase
-
Supplier: Electric Generators Direct
Description: Separately) Service Entrance Rated •Installs between main meter and service panel •Contains load side and line side disconnecting breakers NEMA 3R Indoor/Outdoor Rated •Aluminum, wall mountable weather-proof enclosure •Electrostatically applied and baked powder paint (Gray) Tech Spec Summary:
- Maximum Current Rating: 100 amps
- Maximum Power Rating: 24,000.000000000015 watts
- Number of Poles: 2
- Switch Control: Automatic Transfer Control
-
Supplier: Larson Electronics LLC
Description: Draw: 5.5 amps on 12 Volts DC Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Wide Spot beam - effective working beam of 850 feet
-
-
Supplier: Larson Electronics LLC
Description: - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watts HID Amp Draw: 7.2 cold start, 3 amps for continuous run off 12
-
Supplier: Larson Electronics LLC
Description: working beam Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds to start) Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle
-
Supplier: Larson Electronics LLC
Description: Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds to start) Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam:
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 194R Fused and Non-Fused Disconnected Switches, NEMA Type 4/4X Enclosure, BS88 fuse, 20 A, 3 Pole194R-PY Standard Red/Yellow Handle 3/3R/4/4X/12, ,
- Current Rating: 20 amps
-
Supplier: Waytek, Inc.
Description: InPower VCM-10-1-05M Low Voltage Disconnects Category: Low Voltage Disconnects Manufacturer: InPower VCM Series Output Rating: 20A Input Volts: 12VDC Fixed 5 minute shut-off timer Over-current shut off Durable metal case 4-wire terminal configuration Dimensions: 1.75" x 2.30" x 0.65"
- Current Rating: 20 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: Eaton's Sure Power SP130512 Low Voltage Switch Category: Low Voltage Disconnects Manufacturer: Eaton Low battery switch disconnects predetermined loads from the starting battery bank to ensure sufficient power for starting Automatically reconnects loads if vehicle is started or battery
- Current Rating: 20 amps
- Operating Voltage: 12 volts
- Power: DC
-
Supplier: Waytek, Inc.
Description: and/or maintenance. Mechanical Products 533-P0-020-22 Disconnect Switch Category: Battery Disconnects Manufacturer: Mechanical Products Ideally suited for the Marine, RV, Truck and Heavy Equipment industries, the one-of-a-kind Series 53 Branch Disconnect Circuit Breaker
- Current Rating: 20 amps
- Operating Voltage: 32 volts
- Power: DC
-
Supplier: VICFUSE
Description: Description: System: Particularly constructed for power distributions up to 80 V, the TPS Fuse-Switches offer clear advantages, for example to protect DC distributions in telecommunication power supplies. Their special DC Fuse-Links have a very high energy density which results in a compact
- Current Rating: 2 to 1,600 amps
- Operating Voltage: 80 volts
- Approvals: CE, RoHS
- Type: Fusible
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: 350V 500V 600V 750V 1000V DC disconnect switch UL508i Listed The BYSS.1-50/T (panel mounting) and BYSS.2-50 (din rail mounting) DC switches are developed for solar PV high power voltage. Compact body design is for solar inverter DC side, solar combiner box and battery energy storage
- Current Rating: 16 to 50 amps
- Operating Voltage: 350 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: Highlights : 1000V 50A Patented instruction arc extinguished in 3ms IP66 for solar PV outdoor application UV resistance and flame retardant material AS 60947.3:2018, IEC 60947.1:2015 Breather valve Lockable at off position 5 years warranty
- Current Rating: 16 to 50 amps
- Operating Voltage: 300 to 1,000 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Pepperl+Fuchs SE
Description: Cast Stainless Steel Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Threaded cable entries Padlockable switch Fuse breaking capacity 80kA
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: commercial systems. , Highlights : 1500V 35A / 1000V 50A Patented instruction arc extinguished in 3ms IP66 for solar PV outdoor application UV resistance and flame retardant material AS 60947.3:2018, IEC 60947.1:2015 Breather valve Lockable at off position 5 years warranty
- Current Rating: 16 to 50 amps
- Operating Voltage: 300 to 1,500 volts
- Poles: 2 Poles, 4 Poles
- Power: DC
-
Supplier: Zhejiang Benyi Electrical Co., Ltd
Description: The first DC isolator fully compliant with AS 60947.3:2018 DC-PV2 In Australia and New Zealand DC isolating switches must have a valid Certificate of Conformity confirming the product complies with AS 60947.3:2018 DC-PV2. And a breathing valve shall be attached on the DC isolator. BYH-32M1
- Current Rating: 9 to 40 amps
- Operating Voltage: 500 to 1,000 volts
- Poles: 2 Poles
- Power: DC
-
Supplier: Schneider Electric, Automation & Control
Description: TeSys wall-mounted DOL starters LG, LJ Enclosed DOL starters are used to control starting or stopping of the machine TeSys motor-starter solutions incorporate 2 auxiliary contacts which allow them to be integrated in safety wiring diagrams TeSys Vario switch disconnectors Installed on an enclosure
- Current Rating: 0.8 to 25 amps
- Operating Voltage: 690 volts
- Short Circuit Interrupt Capacity: 0.5 to 1 kiloamps
- Poles: 3 Poles
-
Supplier: ABB Inc.
Description: DC switch-disconnectors 16...800 A Simply optimal The OTDCP range of enclosed switch-disconnectors from 16 to 800 Amperes is specially designed for DC applications. Thanks to a compact design, efficiency and reliability, OTDCP switches bring PV installations to the next level. The versatile
-
Supplier: ABB Inc.
Description: Manual operated switch-disconnectors High performance, compact solution The OT range of switch-disconnectors suitable for diverse applications such as machinery, power distribution, motor control centers or photovoltaic installations. Save installation time, space and cost The switches can be
-
Supplier: ABB Inc.
Description: Motor operated switch-disconnectors High performance, compact solution The OTM range of switch-disconnectors suitable for diverse applications such as machinery, power distribution, motor control centers or photovoltaic installations. Save installation time, space and cost The switches can be
-
Supplier: ABB Inc.
Description: Enclosed manual motor controllers and disconnects Reliable switching time after time The eOT series of enclosed switches are suitable for use as motor disconnects. The range is UL508 and 98 listed: Plastic enclosed disconnect switches, from 16 to 80 Amperes -
Find Suppliers by Category Top
Featured Products Top
-
! 20 Amp Portable GFCI 120VAC, *208VAC, 240VAC models available TYPE 4X, IP69, & IP69K ideal for extremely wet and outdoor environments Industrial design for rough service applications Enclosure is (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Enclosure is Chemical and U.V. resistant Double insulated user interface as required by all portable equipment Largest 20 Amp switching contacts in the industry (high reliability) Optional cable types (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Chemical and U.V. light exposure Double insulated user interface for added safety Industrial design - indoor/outdoor application use Flying leads for electrical circuit splicing 20mA trip level (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
Linegard® 30-Amp Single & Multiphase ELCI/GFPE (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
UL 943 3-hour minimum baseline. Surge Protection: Built-in 6 kV surge suppression shields connected devices from transient overvoltages and lightning strikes. Rating Options: Available in 15 Amp and 20 Amp, 125 VAC configurations (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Suzhou Ele Mfg Co., Ltd. -
extremely resistant to high temperatures, and can handle a wide range of switching applications including battery disconnect switching, air conditioners, lights, and hydraulic motors. (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
permanently carry up to 5,000 amps and, in the event of a short circuit, even 6,000 amps may flow for 20 milliseconds without the contacts welding. Thus, the contactor retains its full function to switch large power when required, regardless of the direction of the current. Schaltbau’s HV (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
contactors, relays, fuses, on - off disconnect switches, and other components to help regulate your Wattco heater in a safe environment. In conjunction with thermocouples or RTD sensors, temperature controllers (read more)
Browse Temperature Controllers Datasheets for WATTCO -
short circuit, they can withstand 5,000 amps for 20 milliseconds without contact welding. This allows the contactor to retain its full functionality to disconnect high power independently of the current direction when required. This full bi-directionality is important for systems with energy (read more)
Browse Electrical Contactors Datasheets for Schaltbau GmbH -
-Duty Ratings For normal-duty operation, the ATV630U55N4 provides a continuous output current of 12.7 A at the nominal 4 kHz switching frequency. It permits a temporary current increase to 110% of the rated output current for 60 seconds. This operating mode (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
New Products
phase and multi-phase AC and AC-DC switches; two-position 2, 3, and 4 PAC switches (available in 20 , 30, 40, and 60 amp rating); and three-positionAC-DC switches with a positive stop “off” position. Useful for a wide range of indoor and outdoor electrical service, these CWD con- tractors and disconnect switches are recom- mended for HVAC, including high volume air conditioner equipment, workshop bench equipment, industrial exhaust fans, machine tools, welders, conveyor and processing sys …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6381 - 6381 - 50-Amp (12-Circuit) Outdoor Manual Transfer Switch - 6381 Generac 6381 - 50-Amp (12-Circuit) Outdoor Manual Transfer Switch - 6381 - 50- Amp (12-Circuit) Outdoor Manual Transfer Switch Eliminates dangerous backfeeds and electrical overloads Versatile Connection Allows hardwiring OR … • Generac Guardian 6244 20 kW Power System - Aluminum 200A … System - Aluminum 200A Generac Guardian 20kW Steel Home Standby Generator System (200A Service Disconnect + AC Shedding) - 6729 …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6381 6381 - 50-Amp (12-Circuit) Outdoor Manual Transfer Switch - 6381 Generac 6381 - 50-Amp (12-Circuit) Outdoor Manual Transfer Switch - 6381 - 50- Amp (12-Circuit) Outdoor Manual Transfer Switch Eliminates dangerous backfeeds and electrical overloads Versatile Connection Allows hardwiring OR … • Guardian 6244 20 kW Power System - Aluminum 200A … System - Aluminum 200A Generac Guardian 20kW Steel Home Standby Generator System (200A Service Disconnect + AC Shedding) - 6729 …
-
Shopping In Generators & Air Compressors - Big Bruin
100 Amps, Nema 3R ( outdoor /indoor rated), service rated, automatic transfer switch , 120/240V single phase.& amp ;nbsp; Compatible with Briggs and Stratton 10kW - 20 kW standby air cooled generators. Automatically signals the standby generator to start and manages backup … … Phase generators Fully Automatic Operation Standard Installation May require a sub-panel or disconnect for serviceability Rated …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6243 - Guardian Air-Cooled Standby Generator - 17kW (LP)/16kW (NG), 200 Amp Service Rated Smart Switch , Model 6243 This Generac Guardian Series Standby Generator provides peace of mind with 24/7 automatic power protection from blackouts whether you're home or away. • Kohler 20RESAL-200SELS 20 kW Composite Standby Generator System (200A Service Disconnect Switch w/ Load Shedding) - 20RESAL-SA7 … SA7 - Fully Automatic Operation - Includes Automatic Transfer Switch RXT 200A Service Entrance Rated Outdoor Automatic Transfer Switch …
-
Shopping In Generators & Air Compressors - Big Bruin
Generac 6243 Guardian Air-Cooled Standby Generator - 17kW (LP)/16kW (NG), 200 Amp Service Rated Smart Switch , Model 6243 This Generac Guardian Series Standby Generator provides peace of mind with 24/7 automatic power protection from blackouts whether you're home or away. • 20RESAL-200SELS 20 kW Composite Standby Generator System (200A Service Disconnect Switch w/ Load Shedding) - 20RESAL-SA7 … SA7 - Fully Automatic Operation - Includes Automatic Transfer Switch RXT 200A Service Entrance Rated Outdoor Automatic Transfer Switch …
-
Shopping In Generators & Air Compressors - Big Bruin
Kohler RXTJFNC0200ASE - RXT Series 200-Amp Outdoor Automatic Transfer Switch (Service Disconnect) - RXT -JFNC-0200ASE Kohler RXT Series 200-Amp Outdoor Automatic Transfer Switch (Service Disconnect ) - RXT -JFNC-0200ASE - Kohler RXT Series 200- Amp Automatic Transfer Switch For use w/14RESA/RESAL, 20RESA/RESAL, 38RCL … … Portable Generator w/ Convenience Cord Power your refrigerator, sump pump, lights & more 20 -Foot 30-Amp …
-
Shopping In Generators & Air Compressors - Big Bruin
… 6382 - 6382 - 200-Amp Outdoor Power Center (30-Amp Generator) - 6382 Generac 6382 - 200-Amp Outdoor Power Center (30-Amp Generator) - 6382 - 30-Amp Outdoor Power Center (200- Amp Utility) Feed generator power … … to gen capacity) Service Disconnect Quick and easy installation … • Briggs & Stratton 20 kW Home Standby Generator - 40336 … Stratton 20kW Home Standby Generator - 40336 - 20 kW Standby Generator (Requires Auto Transfer Switch ) Automatically starts when …
-
Attic Fan and Whole House Fans - which circuit? - Self Help Forums
You say I need a switch to disconnect the attic fan. Circuit M ( 20Amp ) is 6 General room recepticles Circuit L is (20Amp) is 4 outside recepticles, and 5 outdoor lights.
-
Attic Fan and Whole House Fans - which circuit? - Self Help Forums
You say I need a switch to disconnect the attic fan. Circuit M ( 20Amp ) is 6 General room recepticles Circuit L is (20Amp) is 4 outside recepticles, and 5 outdoor lights.
Indicates content that may require registration and/or purchase.