-
Supplier: Vision Research
Description: 300 ns with the FAST option Versatile Dual HD-SDI Records direct to CineMag up to 800 Mpx/second The Phantom® v611 is the unique follow up to our v12.1 camera. With an improved body style, a lighter weight, and additional on-camera controls, it is well suited to the demands of the
- Horizontal Resolution: 128 to 1,280 lines
- Maximum Frame Rate: 680,000 fps
- Width / Diameter: 5.5 inch
- Height: 5 inch
-
Supplier: SFCable.com
Description: 2.0mm 2 Megapixel Fixed Iris F2.0 2/3" Board Lens
- Focal Length: 2 mm
- Aperture Range (F-Number): 2
- Optical Format: 2/3"
- Type: Fixed Focal Length
-
Supplier: SFCable.com
Description: 2.0mm 2 Megapixel Fixed Iris F2.0 2/3" CS Mount Lens
- Focal Length: 2 mm
- Aperture Range (F-Number): 2
- Optical Format: 2/3"
- Lens Mount: CS-Mount
-
-
Supplier: Edmund Optics Inc.
Description: 12-bit A/D converter this CS-mount camera can generate high quality 1.3 Megapixel images at 18fps. Camera features a removable glass/IR filter system and a small and lightweight plastic housing. A 7-pin general purpose I/O connector can be used to synchronize the camera
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: 12-bit A/D converter this CS-mount camera can generate high quality 1.3 Megapixel images at 18fps. Camera features a removable glass/IR filter system and a small and lightweight plastic housing. A 7-pin general purpose I/O connector can be used to synchronize the camera
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: SFCable.com
Description: 2.3mm 2 Megapixel Fixed Iris F2.0 1/2" Board Lens
- Focal Length: 2.3 mm
- Aperture Range (F-Number): 2
- Optical Format: 1/2"
- Type: Fixed Focal Length
-
Supplier: SFCable.com
Description: 2.3mm 2 Megapixel Fixed Iris F2.0 1/2" CS Mount Lens
- Focal Length: 2.3 mm
- Aperture Range (F-Number): 2
- Optical Format: 1/2"
- Lens Mount: CS-Mount
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PANORAMIC IP CAMERA, 20 MEGAPIXEL, 180 DEGREE, 3.5 FPS, 4 X 6.2 MM MP LENS, DAY/NIGHT MODE, IP66, INDOOR/OUTDOOR ENVIRONMENT. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: control costs: Faster measurements deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield The ProMetric Y43 provides a 43-megapixel (8040 x 5360) image sensor. Each ProMetric Y supports high-speed USB
- Horizontal Resolution: 5,360 lines
- Operating Temperature: 32 to 86 F
- Vertical Resolution: 8,040 lines
- Features: CCD
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: control costs: Faster measurements deliver shorter takt times Objective quantification is superior to subjective human inspection Faster, more accurate test analysis improves yield The ProMetric Y61 provides a 61-megapixel (9568 x 6380) image sensor. Each ProMetric Y supports high-speed USB
- Horizontal Resolution: 9,568 lines
- Operating Temperature: 41 to 95 F
- Vertical Resolution: 6,380 lines
- Features: CCD
-
Supplier: Security Camera Warehouse
Description: Alert via email and FTP Infrared Turret IP Camera Additional Information Image Sensor 1/3 inch Auto Iris No Lens Type Fixed Max Video Resolution 0.3 Megapixel (640x480) Video Compression No Audio Capable No Weather Proof Yes Local Storage No Infrared Yes Day / Night (Low Lux) No Tamper
- Specialty Camera Type: Low Light
- Camera Function: Video
-
Description: all other industrial SWIR cameras. The SWIR camera uses medium configuration Camera Link™ to output the video imagery at the full data rate of 90 fps. Base Camera Link™ can also be used at lower frame rates. Princeton Infrared Technologies’ MVCam SWIR Camera is the
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 90 to 385 fps
- Width / Diameter: 3.3858286 inch
- Height: 3.3858286 inch
-
Supplier: Baumer Ltd.
Description: The new LX series with high-resolution CMOSIS sensors up to 20 megapixel resolution and Dual GigE interface are for applications with demanding requirements on high-definition quality in image acquisition at high throughput. An excellent image quality and outstanding sensitivity
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9 to 18 fps
- Vertical Resolution: 3,072 lines
- Lens Mount: C-Mount, F-Mount
-
Supplier: IC Realtime, LLC
Description: ICIP HDC2000: 2/3" 2.0 Megapixel CCD, 30fps at 1080P, HD-SDI 2/3" 2.0 Megapixel KODAK progressive scan CCD image sensor High color reproduction and high sensitivity High-performance TI DaVinci series processor Standard HD-SDI high-definition digital interface (conforms to SMPTE 292M
- Maximum Frame Rate: 30 fps
- Width / Diameter: 3.95669505 inch
- Height: 3.09055285 inch
- Performance: Auto-Lens, High Definition
-
Supplier: Vision Research
Description: LAB-Series is ideal for indoor, laboratory environments. The R-Series is a rugged camera for harsher environments. The LC-Series has a flip-out LCD touchscreen interface for camera control and cine playback. The Phantom Miro 310 is a 1 megapixel camera with 3.2
- Horizontal Resolution: 64 to 1,280 lines
- Maximum Frame Rate: 3,260 to 650,000 fps
- Shutter Speed: 0.0000009999999999996 seconds
- Width / Diameter: 3.5 inch
-
Supplier: AXIS Communications, Inc.
Description: ultra-discreet fixed dome for monitoring outdoor entrance areas of stores, restaurants, hotels, banks and offices. The camera is vandal-resistant and can detect tampering attempts such as blocking or spray-painting. The camera can operate in temperatures from 50°C (122°F) down to
- Camera Function: Video
-
Supplier: Photron
Description: performance to capture high quality 12-bit megapixel images at up to 13,500 frames per second (fps). Taking advantage of the very latest CMOS sensor technology, the FASTCAM SA-X2 utilizes large 20µm square pixels to capture more light than any other high-speed camera. It is
- Horizontal Resolution: 384 to 1,024 lines
- Maximum Frame Rate: 1,000 to 480,000 fps
- Shutter Speed: 0.0010000000000000022 to 0.0000009999999999996 seconds
- Width / Diameter: 6.3 inch
-
Supplier: Toshiba Imaging Systems Division
Description: Toshiba's new IK-HR2D CMOS-based hi-def color camera delivers true progressive scan real-time video with the ability to send video frames directly to your computer via USB. This compact, one-piece camera provides sharp, high-definition imagery. Let Toshiba bring your project to HD
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: e-con Systems™ Inc
Description: Tags: Auto Focus Cameras | 4K Cameras Overview See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small form factor camera has a dedicated Inbuilt high-performance Image Signal Processor (ISP) chip tuned to
- Horizontal Resolution: 4,656 lines
- Maximum Frame Rate: 24 to 30 fps
- Width / Diameter: 3.149608 inch
- Height: 0.5905515 inch
-
Supplier: Baumer Ltd.
Description: Now with IP 65 and IP 67, VisiLine® IP protected cameras provide optimum protection for applications under harsh environmental conditions. Thanks to the water and dustproof housing, the lens and all sensitive camera parts are protected from both water spray and temporary immersion. An
- Horizontal Resolution: 1,624 lines
- Maximum Frame Rate: 27 fps
- Width / Diameter: 1.8110246 inch
- Height: 1.8110246 inch
-
Supplier: Transcat, Inc.
Description: Manual focus, 2x continuous zoom Built-in laser pointer, 3.5" Touch-Screen LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation,
-
Supplier: Transcat, Inc.
Description: display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Scalable Picture-In-Picture, Thermal Fusion, Voice/Text Annotation, Laser Pointer Marker, IR Window Correction, Instant Report Measurement modes: up to 3
-
Supplier: Tele-Communication, Inc.
Description: Microsoft LifeCam Show Mobile HD Webcam Noise cancelling microphone Wide angle lens Works with Skype and all major messenger systems 3-Year Limited Hardware Warranty Ultra-Thin Mobile Design World-Class High Definition Optics 2.0 Megapixel Sensor Always Focused Video Effects Pan, Tilt and
-
Supplier: ValueTronics International, Inc.
Description: Captures high definition visible light images with built-in 5-megapixel industrial performance digital camera Includes Fluke Connect® SmartView® Analysis and Reporting Software Accessories: Infrared camera with standard infrared lens AC power supply and battery pack charger
-
Supplier: Transcat, Inc.
Description: LCD display Built-in 3.1 Megapixel visible light digital camera with bright LED lamp for poorly lit environments Functions include Fixed Picture-In-Picture, Insulation & Humidity Alarm, Voice/Text Annotation, Laser Pointer Marker Measurement modes: up to 3 movable Spots, Area
Find Suppliers by Category Top
Featured Products Top
-
optical precision opens up a wide array of applications for these lenses. They are widely used in thermal imaging cameras and surveillance systems to capture and detect heat signatures, making them essential in security, defense, and law enforcement sectors. Additionally, Infrared Germanium Aspheric (read more)
Browse Aspheric Lenses Datasheets for Avantier Inc. -
integration, the camera core is supplied without a housing and with an M24 in VGA format or M18 optical interface for QVGA video format. It has the same SWaP optimized format as the current MicroCalibir, which measures only 21 mm x 21 mm x 22.7 mm with lens mount and electronics (read more)
Browse Datasheets for Teledyne DALSA -
Smart Control™ for fast, precise setup: Smart Control allows you to electronically adjust both focus and aperture settings of your lens. Smart Calibration™ for automatic high-accuracy results: ProMetric cameras offer a variety (read more)
Browse Photometers Datasheets for Radiant Vision Systems -
high-accuracy results: ProMetric cameras offer a variety of electronically controlled lenses, each calibrated over a wide range of working distances and aperture settings. ProMetric systems monitor focal distance and aperture settings and automatically applies the correct flat field (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
The new ImageIR 12300 from InfraTec is the radiometrically calibrated infrared camera with the world's highest commercially available native resolution of 5.2 megapixel. The powerful top model of the ImageIR series allows very fine structures on large area measurement objects to be resolved with (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
Designed for demanding industries such as Silicon Photonics, Semiconductor, and Industrial Automation , the system combines a compact footprint with a robust mechanical design and is therefore ideally suited even for tight integration spaces like those in mobile camera lens assemblies. With six (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
throughout the visible and near-infrared spectra and down to 350 nm in the ultraviolet. Highlight Specifications Dimensional tolerance: ±0.1 mm; thickness tolerance: ±0.1 mm Surface quality: 40-20 S/D Surface flatness: λ/4 (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
. Moreover, the infrared camera boasts features such as automatic spot finding, direct analog output (0/4-20mA), and compatibility with industrial fieldbus systems such as Ethernet/IP, Modbus TCP/IP, RS485, or Profinet, making it the ultimate solution for original equipment manufacturer (OEM) use. The Xi (read more)
Browse Thermal Imagers Datasheets for Optris Infrared Sensing, LLC -
& Inspection: Used as protective lenses for high-precision cameras and CCD vision systems, or as positioning/calibration substrates in automated equipment. Electronics & Semiconductor Equipment: Used for display windows of precision instruments, vacuum chamber viewports, or positioning carriers for micro-components. (read more)
Browse Optical Windows Datasheets for Changchun Yutai Optics Co., Ltd. -
Centration ±0.04mm Surface quality 20-10 Bevel 0.2mm typical Material (read more)
Browse Optical Lenses Datasheets for Avantier Inc.
More Information Top
-
Using close range terrestrial digital photogrammetry for 3-D rock slope modeling and discontinuity mapping in the United States
By way of example, a 10.2 megapixel Nikon D200 camera with a 20 mm lens will produce an average point spacing of about 25 mm at a distance of approxi- mately 20 m.
-
Discovery of a Very Bright, Nearby Gravitational Microlensing Event
It would be straightforward to place 120 10 cm lenses , each backed by a 20 megapixel camera with 7” pixels, on one single- axis mount, and so continuously monitor to the required depth the 10, 000 deg2 that are within 60◦ of…
-
Assessing Exploratory Drilling Impacts on an Arctic Deepwater Sea-Pen Habitat Offshore Norway
Stills photography was carried out using an Imenco Tiger Shark camera with 14 megapixel resolution, 5.0- 20 mm lens and a 4 x optical zoom.
-
A complete methodology for the virtual assembling of dismounted historic buildings
We used digital cameras with 12 megapixels sensors and different lenses (14, 20 and 105 mm).
-
Evaluation of modified portable digital camera for screening of diabetic retinopathy.
The digital camera has a compound lens consisting of two optical elements (a 90-dpt and a 20 -dpt lens ) attached to a 7.2- megapixel camera .
-
Is Feeding Behaviour on Foliage Affected by lab-Rearing on Artificial Diet?
The insects were then filmed using a mounted Canon, GL2 Video Camcorder, 3CCD Camera System, 20 ×/100× profession- al fluorite lens , 1.7 megapixels and recorded onto a computer using Virtual Dub software (1.5.10, 1998–3003, Avery Lee) set at 1…
-
Experimental procurement of the complete 3D etch rate distribution of Si in anisotropic etchants based on vertically micromachined wagon wheel samples
…traditional microscope and its associated low-resolution camera (usually 800 × 600 = 0.48 megapixel) by the use of standard commodity products, such as a macro lens and a digital camera , which can routinely deliver 8– 20 megapixel images, thus allowing the…
-
Handbook of Visual Display Technology
It is estimated that there are about 20 ‘‘quality’’ megapixels in a high-end film camera with a good lens system, with the finest grained film in good quality light.
-
Protective effect of weak pulsed magnetic fields on early ontogeny of tugun Coregonus tugun (Pallas) under conditions of chronic oil pollution
Photo- graphs were made with a Nikon Coolpix 885 digital camera (3.21 megapixels ) through × 20 , ×40, and ×100 lenses .
-
Strain and Displacement Controls by Fibre Bragg Grating and Digital Image Correlation
The camera resolution is 4 megapixels (2352 × 1728 pixels) with 20 mm focal length Titanar lenses .
Indicates content that may require registration and/or purchase.