Products/Services for 20 Ml Disposable Scintillation Vials
-
Vials - (195 companies)Vials are small glass or plastic bottles used for storage. Depending on supplier they can be supplied in amber or clear glass, plastic, with or without markings and in various configurations of features and sizes. Vials can be used...Mouth TypeConnection TypeLimited Volume Inserts -
Disposable (Primary) Batteries - (373 companies)Disposable primary batteries are replaced once the energy supply is depleted. Their energy is produced when the materials within the battery react and are exhausted. Disposable (or primary) batteries are non-rechargeable cells in which... -
Light Sticks - (12 companies)A light stick (glow stick) is a short-term, disposable light source that consists of chemicals that react to create chemiluminescence. Light sticks, more commonly called glow sticks, are self-contained light sources that produce light via...
-
Beakers - (144 companies)Metal: These beakers are opaque, lightweight, durable, and easy to clean. Aluminum beakers can be heated up to 340 C; stainless steel beakers are safe up to 550 C. Features and Applications. Disposable: These beakers are intended for one-use or limited...
-
Radiation Detectors - (204 companies)...avalanche" which occurs after sensing even a single particle. A Geiger-M uller tube with counter. Image Credit: Andy Darvill. Scintillation Detector. Scintillation detectors are also known as sodium iodide detectors. They consist of a salt crystal... -
Optical Crystals - (189 companies)...and scintillation crystals; and other types of crystals that are used in semiconductors. Operation. Optical crystals are used mainly in laser applications. For example, non-linear devices are used as frequency converters and consist of a crystal made of lithium...
-
Medical Cable Assemblies - (91 companies)Many are designed with a high degree of flexibility to avoid kinking, and temperature-resistance to withstand autoclave sterilization. Some are disposable. How to Select Medical Cable Assemblies. Medical cable assemblies are designed to connect...
-
Laboratory Bottles - (174 companies)Laboratory bottles are chemically-resistant containers used for holding and dispensing fluids.
-
Pipettes and Tips - (335 companies)...pipettes are disposable, which helps avoid sample-to-sample and cross-contamination, and contamination due to the aerosol effect. Image Credits: Agilent Technologies | Qosina Corp. | Terra Universal, Inc. Video Credit: Sartorius Group...
-
Form, Fill, and Seal Machines - (444 companies)...include: aerosol containers. bags and pouches. blister packs. bottles and jars. cartons and boxes. cans. capsules. cartridges. cases. cups and trays. drums and kegs. pallets and pails. tubes and vials. Intermediate bulk containers (IBCs) have a capacity...
Product News
-
Smiths Interconnect, a Molex company
New HyperGrip® Disposable Receptacles Smiths Interconnect has developed a disposable version of its HyperGrip (R) Connector series to meet the demand for a solution that retains the premium look, reliability, and ease of use, while complying with regulations. These disposable receptacles offer the same high electrical performance but are designed for limited use, lasting up to 30 mating cycles with reduced environmental tolerance. The new disposable configurations provide all the benefits of the versatile HyperGrip (R) Series... (read more)Browse Electrical Connectors Datasheets for Smiths Interconnect, a Molex company -
LEMO USA, Inc.
Disposable medical connectors Disposable medical connectors for advanced medical device integration. REDEL P Series Disposable Plastic Connectors Engineered for High-Volume Medical Applications. The REDEL Disposable Plastic Series is a disposable medical connector system designed to deliver consistent electrical performance, secure mating and efficient integration in patient-connected medical devices. At the core of the design is a two-part architecture that maintains reliable electrical performance, signal integrity... (read more)Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
Shenzhen Dechengwang Technology Co., Ltd
PTFE Vials in Chemical Laboratory Analysis The challenges of the chemical laboratory are complex and multi-faceted. In addition to meeting all the requirements, the material must be pure, stable, and safe. The inert qualities of Teflon allow for the most rigorous acidic sample preparations without danger of contaminating or adulterating the original sample material, and the smooth surface and high service temperature range make them excellent for use directly on a hot plate. Advantages: Chemical resistance. Thermal stability. (read more)Browse Laboratory Bottles Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Electro Optical Components, Inc.
Scintilators for High Energy Particle Detection A Scintillator Detector is used to measure charged particles and gamma rays. The scintillations produced by these charged particles and gamma rays in a phosphor are detected and amplified by a photomultiplier, giving an electrical output signal. Syntillator Detectors include: High Resolution Gamma Measurement. Handheld Gama Spectrometer. Scintillator Detector Assemblies. CdZnTe Probe. Scintillator Materials include: Ce:GAGG Crystal. Ce:GAGG Ceramics. Ce:YAP Crystal. Ce:YAG Crystal. Ce:LYSO... (read more) -
AMETEK Spectro Scientific
Portable Fuel Dilution Meter 6000 series . * Innovative headspace sampling fang design ensures excellent repeatability ( <= 5% RSD). * Disposable FDM vials eliminate carryover contamination. * Small sample volume - only 0.5ml of oil used. * Fast - it takes only one minute. * Onboard memory allows use of up to three stored calibration profiles. * Sample ID entry and data file export via USB cable. * Battery powered, lightweight, optional hard case for transit. * Audio prompt feature guides operators through testing. Click here to view... (read more)Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Caplugs
Tubing and Containers from Caplugs Packaging tubing and containers available in closed and open-ended tubes, containers with hinged lids, vials with matching tops, and more. TRC Series Tubing. Heavy wall ClearView TM Tubing has a clear closed end. Heavy wall thickness adds extra protection and durability. The TRC series is available in a variety of lengths to meet all of your packaging needs. TRO Series Tubing Heavy Wall ClearView plastic tubing provides the product protection you need for your heavy-duty packaging applications... (read more)Browse Tubing Datasheets for Caplugs -
Filtertech, Inc.
ABS Absorption Filter Many rolling applications require the use of light oil in place of the typical water-soluble coolant. Traditionally clarification of the roll oils has been done with disposable cartridge filters or diatomaceous earth filters. These methods, while effective, are maintenance intensive and require disposable guard filters. To address these issues, Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters... (read more)Browse Filtration Equipment Datasheets for Filtertech, Inc. -
LEMO USA, Inc.
High-Density Connectors for Medical Devices Disposable medical connectors for advanced medical device integration. REDEL P Series Disposable Plastic Connectors Engineered for High-Volume Medical Applications. The REDEL Disposable Plastic Series is a disposable medical connector system designed to deliver consistent electrical performance, secure mating and efficient integration in patient-connected medical devices. At the core of the design is a two-part architecture that maintains reliable electrical performance, signal integrity... (read more) -
Hamilton Company
Integrated Liquid Handling Hamilton Z-Excursion Universal Sampler (ZEUS) is a fully automated, self-contained, and ready-to-go pipetting module for integration into Diagnostics and Life Science instruments. It is based on Hamilton 's revolutionary air displacement pipetting technology and uses disposable tips to avoid carry-over. The module is equipped with Qualitative Pipette Monitoring (QPM) which ensures precise and secure pipetting. Why do instrument manufacturers choose ZEUS?. No carry-over and cross-contamination... (read more)Browse Pipettes and Tips Datasheets for Hamilton Company -
Master Bond, Inc.
High Elongation Epoxy Passes ISO 10993-5 Master Bond EP40Med, a two part epoxy system, combines toughness and a low tensile modulus while still providing a relatively high lap shear strength. It meets the requirements of ISO 10993-5 testing and is therefore considered to be non-cytotoxic. This compound can be used for bonding, sealing, coating and encapsulating. (read more)Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
-
Effects of drying and storage on year‐round production of butanol and biodiesel from algal carbohydrates and lipids using algae from water remediation
Lipid Extraction and Fatty Acid Methyl Ester (FAME) Production The lipid extraction process used 3 g of ground algae mixed with 12 mL of hexanes in 20 mL disposable scintilla- tion vials .
-
Antiviral RNAi
Small hybridization vessels: 20 mL disposable scintillation vials .
-
Mammalian Cell Viability
20 mL Disposable scintillation vials .
-
Auditory and Vestibular Research
20 mL disposable scintillation vials with caps (cat. no. 7451020 Kimble Glass Inc., Vineland, NJ) and desiccating capsules of drycap dehydrators type 11 (Ted Pella, Inc., Red- ding, CA).
-
Highly Efficient Organic Reactions “on Water”, “in Water”, and Both
Alternatively, the reactions could be performed in disposable 20 mL scintillation vials .
-
Biodiversity among luminescent symbionts from squid of the genera Uroteuthis , Loliolus and Euprymna (Mollusca: Cephalopoda)
For measurements of light emitted by cell suspensions (bioluminescence), 100 lL of the liquid culture was transferred to a 20 mL disposable scintillation vial and placed in a TD-20⁄20 luminometer (Turner Designs, Sunnyvale, CA, USA).
-
A mechanistic study of the effects of the 1‐Alkyl‐2‐pyrrolidones on bilayer permeability of stratum corneum lipid liposomes: A comparison with hairless mouse s...
The liposome dispersion was warmed to 37 "C and then 100 pL of the dispersion was pipetted into a 9.9 mL mixture of an AP and PBS in a 20 mL disposable scintillation vial (VMRScientific, Salt Lake City, UT) water bathed …
-
Preparation and characterization of isolated parenchymal cells from guinea pig liver
The incubation vessels were 20 ml disposable scintillation vials which were shaken at 100 cycles/min in Dubnoff-type shaking water baths (Mickle Laboratory Engineering Co., Gomshall, Surrey) at 37 °C.
-
Chemiluminescent autoxidation of linolenic acid films on silica gel
The samples were placed either in a 20 ml disposable scintillation vial (Kimble 74389) or in a small double walled test tube.
-
Nucleic Acid and Peptide Aptamers
Equipments: A two-neck flask (100 ml), a condenser and a stopper; hot plate with magnetic stirring and a stir bar; disposable scintillation vials ( 20 ml ), polypropylene microcentrifuge tubes (1.7 ml; catalog no.
Indicates content that may require registration and/or purchase.