-
Supplier: Certex UK
Description: carrying and positioning Also available: Tilting saddles Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system Extra information: Aluminum cylinders should NOT be used for manufacturing applications
- Rated Load/Force: 44,092.4 lbs
- Body Material: Aluminum
-
Supplier: Certex UK
Description: the life span Superior seal for an excellent static and dynamic sealing Splined plunger, no saddle needed High flow female coupler A118 Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
- Stroke: 0.5905515 inch
- Rated Load/Force: 44,092.4 lbs
- Body Material: Steel
-
Supplier: Certex UK
Description: and dynamic sealing Splined plunger, no saddle needed High flow female coupler A118 Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
- Stroke: 1.968505 inch
- Rated Load/Force: 44,092.4 lbs
- Body Material: Steel
-
-
Supplier: Certex UK
Description: flow female coupler with pressure relief valve A418 on outlet port Hollow saddle Also available: Hydraulic pump units 700bar to control your system Hydraulic hoses 700bar System components to complete your hydraulic system
- Rated Load/Force: 44,092.4 lbs
- Operating Pressure: 10,442.7144 psi
- Body Material: Steel
-
Supplier: International Hydraulics
Description: 4 X 24 3000PSI Heavy-Duty Welded Hydraulic Cylinder Commonly Used on 20 Ton Logsplitters Heavy-Duty Welded Construction for Double-Acting Applications Heavy-Duty Steel Clevises Induction Hardened Rod 50-55 Rockwell C, Superior Quality Chrome Plated For Exceptional Surface
- Stroke: 24 inch
- Rated Load/Force: 37,690 lbs
- Bore Size: 4 inch
- Shaft Diameter: 2 inch
-
Supplier: Radwell International
Description: HOLLOW HOLE CYLINDER, 20TONS 2IN STROKE SINGLE ACTING , . FREE 2 YEAR RADWELL WARRANTY
-
Supplier: RS Components, Ltd.
Description: 20 ton 2" Stroke Cylinder Pump Set
- Stroke: 1.9291349 inch
- Rated Load/Force: 40,000 lbs
- Operating Pressure: 10,152.639 psi
- Cylinder Action: Single
-
Supplier: Zinko Hydraulic Jack
Description: Low Height 20 ton, 1 Multiple application for many different fields that require single-acting cylinders.
-
Supplier: Zinko Hydraulic Jack
Description: 20 ton, 4 Design for use in a variety of applications where lifing, pushing, bending or holding may be required.
-
Supplier: Mile-X Equipment, Inc.
Description: Esco 10448 22 Ton Air/Hydraulic Floor Jack Features: Welded base and cylinder to assure strength and eliminate leaks. Chrome-plated pump, piston, and ram for added rust resistance. Self-retracting. Meets ANSI/ASME PALD standards & CE/GS. Specifications: Min. Height - 8 1/4" Max.
-
Supplier: Garage Equipment Supply
Description: heavy-duty arbor plates. Ideal for pressing bearings, U-joints, etc. Hydraulic cylinder moves laterally for better versatility. Integrated 4” diameter 20-ton pressure gauge. Independent two-speed hydraulic pump for maximum performance. Adjustable table height.
- Capacity / Operating Force: 20 tons
- Stroke: 5.5 inch
- General Types: Shop Press
-
Supplier: Snap-on Industrial Brands
Description: RATING 3/8 INCH-18 TPI NPTF OIL PORT SIZE WILLIAMS[R] BRAND COMBINATION CAPACITY 20 TON CYLINDER STROKE LENGTH 1.75 INCH CYLINDER PRESSURE RATING 9153 PSI
- Maximum Discharge Flow: 0.047618999999999995 GPM
- Maximum Discharge Pressure: 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Snap-on Industrial Brands
Description: INCH AT TWO STAGE DISPLACEMENT TWO STAGE(S) 88 LB HANDLE EFFORT WILLIAMS[R] BRAND PISTON STROKE 0.38 INCH OIL CAPACITY 21.4 CU INCH COMBINATION CAPACITY 20 TON CYLINDER STROKE LENGTH 1.75 INCH CYLINDER PRESSURE RATING 9153 PSI
- Maximum Discharge Pressure: 200 to 10,000 psi
- Pump Type: Hydraulic Pumps
- Power Source: Manual
-
Supplier: Mile-X Equipment, Inc.
Description: Esco 10446 20 Ton Air/Manual Bottle Jack Features: Welded base and cylinder to assure strength and eliminate leaks Chrome-plated pump piston and ram for added rust resistance Extension screw gives added height when necessary Meets ANSI/ASME PALD standards & CE/GS Return Springs
-
Supplier: Quality Bearings & Components
Description: 2/3-Arm with Integrated Pump and Cylinder HYDRAULIC PULLERS BETEX HP 4, 6, 8, 12, 20 and 30 TON CAPACITY Compact, ergonomic design, easily operated by one person! Multifunctional: These HP-pullers are ideal for pulling a wide variety of parts including bearings, bushings,
-
Supplier: Quality Bearings & Components
Description: 2/3-Arm - Self-Centering with Integrated Pump and Cylinder HYDRAULIC PULLERS BETEX HSP 4, 6, 8, 12, 20 and 30 TON CAPACITY Compact, ergonomic design, easily operated by one person! Practical: Self-centering, easy to convert, 2-arm or 3-arm puller. The arms slide inwards
-
Supplier: Mile-X Equipment, Inc.
Description: This Norco Air/Hydraulic Jack ships by truck and extra shipping charges will apply to ship to a non-commercial address. Norco 72218 33/20 Ton Capacity Floor Jack INTENDED USE Heavy duty truck, rail, bus, agriculture and construction equipment applications. FEATURES Long “T”
-
Supplier: Mile-X Equipment, Inc.
Description: rubber-tired wheels Specifications: ¾ Saddle: Max Height 17¾" 1-15/16" Saddle: Max Height 18-15/16" 3-7/8" Saddle: Max Height 20-7/8" Cylinder stroke: 4¾" Extended Screw Length: 5" PSI range: 90–145 No. 1788A – Under-axle hydraulic jack with 22-ton capacity
-
Supplier: Aries Engineering Co., Inc.
Description: The “HPT” Series tandem cylinder is a totally self-contained, cost-effective power source ideally suited for a wide variety of assembly and forming applications. Available in sizes from 1 to 10 tons, up to 8.00” stroke, and 1.00” power stroke, the HPT Series cylinder line
- Stroke: 1 to 8 inch
- Rated Load/Force: 670 to 25,950 lbs
- Operating Pressure: 30 to 100 psi
- Shaft Diameter: 1.749 to 3 inch
-
Supplier: Metal Mechanics, Inc.
Description: Chrome Plated Tie-Bars Options available upon request Specifications Custom sizes are our specialty. Contact us with your requirements. Tons 20 35 50 75 Cylinder 5″ X 12″ 6″ X 16″ 7″ X 18″ 8″ X 24″ Hydraulic Pressure 2,600 PSI 2,500 PSI 2,600 PSI 3,000 PSI Down Speed 800
-
Supplier: Manufacturers Supplies Co.
Description: The ATOM 300 Series of Full Beam Die Cutting Presses are the traditional machinery used for cutting roll materials & can be set up as a manual, semi-automatic or fully automatic die cutting machine. Instead of traditional solutions based on a hydraulic twin cylinder or four post
- Capacity / Operating Force: 77 to 165 tons
- Daylight / Open Height: 12.598432 inch
- Equipment Type: Clicker Press
- Technology: Hydraulic
-
Die Cutters and Die Cutting Machines - GD Automated Flat-Bed Die Cutting & Converting System -- 401DSupplier: Manufacturers Supplies Co.
Description: emblems), manufacturers of electronic & medical devices, plastics etc.. The 401D high speed kiss cutting machine develops 20 mechanical tons of cutting force, has a cutting platen of 400mm x 400mm, a fixed stroke of 40mm, with speeds ranging from 30-150 strokes per minute. The
- Capacity / Operating Force: 20 tons
- Stroke: 1.574804 inch
- Equipment Type: Clicker Press
- Technology: Mechanical
Find Suppliers by Category Top
Featured Products Top
-
FEATURES & BENEFITS All of the controllers are assembled in our UL listed panel shop These units conform to ASME B20.1 These units also conform to VRC Guidelines – as referenced in ASME B20.1 Hydraulic units have a locking system in case of hydraulic failure These (read more)
Browse Industrial Conveyors Datasheets for Advance Lifts, Inc. -
almost two tons (17,000 N) of feed force, making it possible to use in place of a hydraulic cylinder. The ESBF extends the range of Festo elctric cylinders beyond its DNCE electric cylinder range & provides a significant increase in maximum possible feed forces and speeds. Feed forces (read more)
Browse Rodless Cylinders Datasheets for Festo Corporation -
hydraulic systems for many industrial applications. DURATRK™ rodless cylinders have a lightweight yet sturdy extruded body and a hook-and-lock seal, delivering virtually zero leakage (read more)
Browse Datasheets for Branham, W.C. Inc. -
Why Main Manufacturing? 50 Years of Service Knowledge Dependability 20 Person Shop Quick Turnaround on Specials Right Person - Quickly $4 Million Dollar Inventory (read more)
Browse Hydraulic Fittings Datasheets for MAIN Manufacturing Products, Inc. -
disposal sites. A single container may weigh upwards of 20 tons when filled to capacity. When a container is lifted onto one of these trucks, the operator must first manually position the lifting hook so that it can be attached to the container. Then, the semi-automated hydraulic system (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
production, whether it is for low or high volumes. With over 20 years of experience and expertise in manufacturing, RPWORLD has served industries, such as: automotive OEM, Tier I, and Tier II suppliers, biotech & medical device and more. Our four manufacturing solutions provide (read more)
Browse Contract Manufacturing Services Datasheets for RPWORLD -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
most demanding applications. In addition, our small piston rod diameters offer a considerable advantage where installation space is limited. The space required for the piston rod is only 6 mm. And the cylinder diameter of 15 mm does not take up much space either. Of course, we also manufacture (read more)
Browse Gas Springs Datasheets for Bansbach Easylift®
More Information Top
-
Deepwater Insulation System for the Steel and Flexible Flowlines of Roncador Field in Brazil
…is composed basically of: (1) two spine beans simulator that support the reeling and straightener formers with a pre-determined radius of curvature; (2) a 20 ton winch of variable speed for reeling and straightening; and, (3) two 20 ton hydraulic cylinders .
-
Glass fibre reinforced holes in laminated timber beams
Testing was performed with a Losenhausen, 20 ton hydraulic cylinder , rigged in a steel frame.
-
Sensitivity of Nb/sub 3/Sn Rutherford-type cables to transverse pressure
The bottom plate (2), made of two spherically coupled parts, is driven up by an Inconel rod as- sembly (3), which is pulled up by a 20 ton hydraulic cylinder placed on a stainless steel support on the top flange of the…
-
The effect of a multistep deep-drawing process with circular and rectangular shapes on the deformation of AZ31 magnesium sheets
…study involved a 50-ton hydraulic press that consisted of a 50-ton hydraulic cylinder for moving the forming punch, a 30-ton load cell that was capable of measuring the forming load, two 20 - ton hydraulic cylinders that clamped the upper…
-
Effect of Restraint on Fire Resistance of Prestressed Concrete
rods of eight 50-ton hydraulic cylinders, shown at 5, and an equal number of 20 - ton hydraulic cylinders shown at 6.
-
The effect of initial grain size on the mechanical properties and deformability of titanium alloy in a direct extrusion process
The connector was screwed to a load cell (20 ton, NTS Co., Taiwan) to record the loading history and was fixed by the press ram of the hydraulic cylinder ( 20 tons , Chih Sheng Yi Technology Co, Taiwan).
-
Micro-crack in zinc coating layer on boron steel sheet in hot deep drawing process
It is comprised of a 50-ton-capacity hydraulic cylinder for the movement of the punch, a 30-ton-capacity load cell to measure the forming load, and two 20 - ton -capacity hydraulic cylinders for clamping the upper and lower dies.
-
Investigation of high-pressure phase transitions in vegetable oils by measuring phase velocity of longitudinal ultrasonic waves
The piston- cylinder assembly was working with a 20 ton hydraulic press, driven by a hand-operated pump.
-
Experimental Nailed Soil Walls
At the end of each excavation stage, a 20 - ton two-way acting hydraulic hollow cylin- der activated by an electrically operated hydraulic pump was used to drive the nails at predetermined locations into the soil.
-
Polycrystalline plasticity : application to deformation processing of lightweight metals
The hydraulic cylinders could apply a maximum binder force of 35 tons and a maximum punch force of 20 tons.
Indicates content that may require registration and/or purchase.