Products/Services for 20 Ton Scissor Jacks
-
Scissor Lifts - (218 companies)A scissor lift relies upon the elongation of a collapsile mechanism to provide vertical elevation in ratio to a rotational or linear input. These devices are widely utilized and are capable of lifting significant loads safely and efficiently... -
Lifting Jacks - (390 companies)...to hold the load in place in case the jack fails. Types of Lifting Jacks. There are many different types of lifting jacks including bottle jacks, floor jacks, ratchet jacks, scissor jacks, screw jacks, transmission jacks and others. Bottle Jacks... -
Hoists - (887 companies)Industrial hoists are lifting and pulling devices that use a cable, rope, or chain to move or lift a load. Hoists are primarily used for vertical lifting, and usually have a feature for ceiling mounting such as a hook or trolley mount. -
Pallet Jacks - (318 companies)Pallet jacks or pallet trucks are used to short-haul pallets or other large items of freight. A piston raises the load enough for the operator to maneuver the cargo; these devices may be derive power from manual, electric, or petrol sources... -
Phone Jacks and Plugs - (254 companies)Phone jacks and plugs are connectors used with telephones. They are also known as modular jacks (female) and modular plugs (male). Phone jacks and plugs are connectors used with telephones and other audio systems. They are also known as modular... -
Lifting and Rigging Attachments - (627 companies)Lifting and rigging attachments are used on a crane or hoist between the hook and the item to be lifted. Items include sling release systems, product specific lifters, clamps and grapples.
-
Hydraulic Cylinders - (813 companies)Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force.
-
Work Supports and Fixture Jacks - (34 companies)Work supports and Fixture Jacks are fixturing components used to support and locate workpieces during machining operations. Work supports and fixture jacks are fixturing components used to locate and support workpieces during machining operations...
-
Dumpers, Tilters, and Inverters - (329 companies)Dumpers, tilters and inverters are used to reposition or empty material handling containers.
-
Dock Lifts - (107 companies)...or lowered. These include scissor lifts, screw lifts, rack and pinion lifts, telescoping lifts, cantilever and articulated lifts. Scissor lifts use linked, folding support members to achieve lifting. The lifting action occurs when the members are drawn...
Product News
-
Sensata Technologies
Self-Propelled Scissor Lifts Self-propelled scissor lifts, the most common type of Mobile Elevating Work Platforms (MEWPs) move vertically through folding supports in a 'X ' pattern, known as scissor mechanism. They are classified in 2 main categories based on how these are powered and where they are used. Battery powered (or electric) scissor lifts are used mainly indoors on slab surfaces, while the engine powered ones are used outdoors where the surfaces are frequently uneven (for this reason they are commonly referred... (read more)Browse Industrial Joysticks Datasheets for Sensata Technologies -
Advance Lifts, Inc.
Custom Scissor Lifts in Unusual Configurations us to slow it down). * Multi-lift synchronization on a single power unit. * "Intrinsically Safe " wiring as a low cost alternative to some explosion proof applications. * Customer control interfaces with sophisticated programmable controllers. * Super large - Super high capacity - Super unusual custom platform and lift configurations. photo gallery. Advance Lifts Video Library. Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts... (read more)Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
DieQua Corporation
Screw Jack that Eliminates Cross-Contamination In screw jacks that use a shared lubrication cavity, debris, metal wear particles, and moisture from the spindle circulates back into the gearing. The result is accelerated wear and unplanned downtime. Cross-Contamination Can Damage Gearboxes. In a shared-cavity design, lubricant moves between the drive components and the lifting spindle. The spindle, however, is exposed to the outside environment. Even with bellows in place, bellows and seals can wear or fail without warning. Once abrasive... (read more)Browse Lifting Jacks Datasheets for DieQua Corporation -
Advance Lifts, Inc.
Advance Lifts Custom Scissor Lift Tables us to slow it down). * Multi-lift synchronization on a single power unit. * "Intrinsically Safe " wiring as a low cost alternative to some explosion proof applications. * Customer control interfaces with sophisticated programmable controllers. * Super large - Super high capacity - Super unusual custom platform and lift configurations. Photos. Video Library section. Advance Lifts is a leading lift manufacturer providing a complete line of dock lifts, lift tables, scissor lifts, turntables... (read more)Browse Scissor Lifts Datasheets for Advance Lifts, Inc. -
Isotech, Inc.
Heavy Duty Scissor Lift & Tilt Systems Isotech's Lift/Tilt System is for linear vertical movement of people, goods and material. The system can also be equipped with a tilt function on top. The lift system can be individually customised with different mounting frames. Lift and tilt can be supplied separately. Specifications. LIFT & TILT SYSTEM: STANDARD. Load capacity [kg]. 160. Min install height [mm]. 116. Lifting height [mm]. 400. Max tilting angle [ ]. 30. Weight [kg]. 29. LIFT & TILT SYSTEM: STRONG. Load capacity [kg]. 200. Min... (read more)Browse Lifting Columns Datasheets for Isotech, Inc. -
Columbus McKinnon Corporation
Duff-Norton Screw Jacks Wherever there is a need to lift, position, align and hold a load, Screw Jacks can be found. Accordingly, they are common throughout many industrial processes. Their high reliability and synchronization make screw jacks suitable for a wide variety of uses especially those found in manufacturing. There are two types of screw jack systems: Screw Jack Lifting Systems. Screw Jack Lifting Systems are best in applications where you 're lifting a load, but accuracy is not as critical as during... (read more)Browse Lifting Jacks Datasheets for Columbus McKinnon Corporation -
Rego Electronics Inc.
RJ45 with LED Jacks Product Series -. 1x1 to 1x8 ports & 2x1 to 2x6 ports with various outline dimensions and many optional LED colors. Features & Benefits -. A full range of products, high quality, high reliability, customization available, long term supply. Target Market -. Network Appliance, Industrial Ethernet, Industrial Computing, Industrial Handheld Device, Networking, Telecommunication (read more)Browse Electrical Connectors Datasheets for Rego Electronics Inc. -
TE Connectivity
Sustainability with TE RJ45 Modular Jacks KEY PRODUCT MESSAGING. Standardization for network connections. Ease of use. Broad portfolio. RoHS compliant. TARGET APPLICATIONS. Communications. Routers. Servers. Switches. Business equipment. Consumer electronics. Telephones. Computers. Wireless base stations. Industrial automation (read more)Browse Electrical Connectors Datasheets for TE Connectivity -
Keystone Electronics Corp.
PCB Micro Pins, Jacks, and Terminals Micro Pin Features: * Precision engineered and manufactured. * Space saving design for high density packaging. * Micro pins are available in .017 to .080 diameters. * Ideal for mating with their standard line of micro jacks. * Available for press-fit, swage or solder mounting. * Sizes for .032, .062, .093 and .125 thick PC boards. * Custom micro pins manufactured to your specifications. * Other platings available upon request. Micro Jack Features: * Precision engineered, "closed entry" contacts... (read more)Browse PCB Pins and Receptacles Datasheets for Keystone Electronics Corp. -
PEI-Genesis
Rugged, Reliable Modular Jack Connectors Rugged, Reliable Modular Jack Connectors - In Stock. PEI-Genesis now stocks Amphenol Communication Solutions (ACS) Modular Jack Connectors -- ideal for applications in networking, industrial automation, telecom, and datacom. These high-performance connectors offer: *Category 5e to 6A performance for data rates up to 10Gbps. *Shielded & unshielded options to meet EMI/RFI protection requirements. *Board mount configurations: right-angle and vertical through-hole or SMT. *PoE/PoE+ support... (read more)
-
SEISMIC ANALYSIS FOR PRECLOSURE SAFETY
SRTC Airlock doors Commercial transporter (Locomotives, railcars, trucks, and transfer trailers) 20 ton vestibule bridge crane Forklifts Scissor jack Shield wall and door Personnel barrier Mobile elevating platforms Transport cask - With Impact Limiters; Transport cask (DPC) - Without Impact Limiters .
-
Fieldable Fourier Transform Spectrometer: System Construction, Background Variability Measurements, and Chemical Attack Warning Experiments
1) Wells Cargo 4- Ton Express Wagon EW2024 a) 20 ft long body b) Maximum GVWR 10,000 lbs c) Maximum GAWR 10,000 lbs d) Average payload capacity 7,015 lbs e) Color: white 2) Nose cone to reduce wind resistance 3) Interior headspace 6.5-ft 4) Scissor -type stabilizer jacks with detachable hand cranks, on all 4 corners …
-
http://dspace.mit.edu/bitstream/handle/1721.1/67607/765335408-MIT.pdf?sequence=2
Figure 3-5: (a) 1.5 ton capacity scissor - jack . … from MKS Instruments Inc. shown in Figure 3-6a, with a range of 20 Torr or 0 …
-
All shook up: UH engineer pioneer in earthquake research | EurekAlert! Science News
Each jack is capable of applying 100 tons of force to test the strength of element panels of steel-reinforced concrete. … 2-D) actions of bending and of shear - a force similar to the action of a scissor . … third book, "Unified Theory of Concrete Structures," that sums up the past 20 years of research …
-
New drive for a well pump
by eliminating the walking beam with a head and crossbeam support, the metal content of the pump decreased by roughly 0.7 ton ; production has considerably simplified … … reliability of the pumping jack ; by overcoming the " scissors " effect of cranks … Translated from Khimicheskoe i Neftyanoe Mashinostroenie, No. 6, pp. 20 -21, June, 1988.
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… net_profit_N 0,0,0,0,0 net_sales_N 0,0,0,0,0 net_ ton _N 0,0 … … no_matter_how_R 1,0,5,0,0 no_matter_what_happens_R 1,0,0,0,0 no_more_R 20 ,0,18,0 … … pair_formation_N 0,0,0,0,0 pair_of_pincers_N 0,0,0,0,0 pair_of_ scissors _N 0,0 … … phone_company_N 1,0,0,0,0 phone_cord_N 0,0,0,0,0 phone_ jack _N 0,0 …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… net_profit_N 0,0,0,0,0 net_sales_N 0,0,0,0,0 net_ ton _N 0,0 … … no_matter_how_R 1,0,5,0,0 no_matter_what_happens_R 1,0,0,0,0 no_more_R 20 ,0,18,0 … … pair_of_pincers_N 0,0,0,0,0 pair_of_pliers_N 0,0,0,0,0 pair_of_ scissors _N 0,0 … … phone_company_N 1,0,0,0,0 phone_cord_N 0,0,0,0,0 phone_ jack _N 0,0 …
-
HALF-SCISSOR VEHICLE LIFT | Today's Trucking
Posted: Jun 4, 2008 10: 20 AM Stertil-Koni offers a new hydraulic vehicle lift product called Skylift a half- scissor vehicle lift. Options include 12- and 16- ton jacking beams, 24-volt low-voltage lighting, air connection built into runways, and 110-volt electrical sockets for trouble lights and small appliances.
-
Advanced Structural Wind Engineering
… as a mass of AMD in LTC Bank (Tokyo, Japan), and the 480 ton heliport deck used … For this reason the choice of non- classical bracing configurations, such as the toggle or the scissor - jack configura- tion (Fig. 14.7), has been the subject of several studies (e.g. Constantinou et al. 2001). … York, opened in 1959, where 54 viscous dampers with 30 mm stroke and 20 kN of limit …
-
Radioactive waste isolation in salt: Peer review of the Fluor Technology, Inc. , report and position paper concerning waste emplacement mode and its effect on ...
18- 20 The scissors support shown would not be stable unless the arms were pinned together at the middle. weight, 50-short- ton and 100-short-ton trucks are common pieces of haulage equipment in salt … jacks .
Indicates content that may require registration and/or purchase.