Products & Services

See also: Categories | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • CR4 - Thread: Those not so green light bulbs
    Re: Those not so green light bulbs In my bathroom, I have a fitting that had 8 x 20 watt GU10 socketed 230 volt halogen lamps, you just needed to put your head up near the ceiling to find a layer of super hot air!
  • Shopping In Hoods - Big Bruin
    … Three-speed electronic, touch sensitive control panel with LCD display (both side accessible, EZreach design) Delayed power auto shut off (programmable 1-15 minutes) 30 hours cleaning reminder Four dimmable 35W halogen lights (GU-10 type light bulbs ) Aluminum 6 layers micro …   Front panel requires two 50 watt halogen lights (PAR 20 )  18 1/8 inch depth (front/back) 115 AC, 60 HZ, 9 Amps Suggested use with 15 Amp Circuit  Air-Ring Fan independent control of variable fan speed and lighting … … Stainless Steel Baffle Filters, 6 Speed Single Blower, New Energy Efficient 1.5 W GU10 LED Lights!
  • New Grow Light 02 from Guangzhou Cowin Co., Ltd., China
    • Working environment temperature: - 20 ℃~40℃ Such as: LED High Power Spotlights ,MR16, GU10 ,E27,E26,E14,LED Grow Light,120W LED Grow … … light,disco bar light, omiga light, discharge lamp MSD250 MSD575 HMI575 , kaleidoscope light ,led panel,digital electronic 400+600 watt ballast for hps lamp … … accent lighting ,LED Auto Bulbs , led dance floor,Roof … … parts, led modules,searchlight, halogen spotlight, par lights, HID …
  • CR4 - Blog Entry: Why LEDs Are the Light of the Future
    I'm going to stockpile 100W bulbs . … experimenting with lighting for years and have tried some LEDs lately in the GU10 240VAC format with … I have installed some 3 watt single led types in recessed downlights, they are good to read … They are much better than the 50 watt halogen lamps that came with the fittings. I use a 1 watt GU10 (with about 20 leds) in a desk lamp controlled by a …
  • Single Color LED Reflector Bulb - Single Color LED Reflector Bulb Manufacturers, Suppliers
    bulb . Min. [ Related Keywords : MR16, GU10 , LED Spotlight, LED Downlight ] New Product LED Light LED Track Lighting 20 W 3 Phase EU Standard Halogen & Metal halide track spot replacement 7. CRI 80 150 Watt Industrial LED High Bay Lighting Warehouse Logistics Centers CE TUV Certificates .
  • mr16 ( Page 6 ) - offers from mr16 manufacturers, suppliers, exporters & wholesalers
    GU10 4 Watt E27 60 Degree MR16 LED Lamp Hotel Lighting 290 lm , 3000k / ... Adjustable 2700K Epistar MR16 LED Spotlight Bulb For Back Lighting MR16 Uses just 11% of the power consumed by a halogen lamp Applications: Indoor LED Spotlight MR16 … Dimming:YES Wattage:4W Voltage:12V CCT:3000K Lumen output:200lm Beam angle: 20 °/35°/40° CRI:82 ...
  • Metal Halide Lamps - China Metal Halide Lamps Manufacturers, Suppliers, Buyers, Sellers, Products Directory
    Related Products:4.8KW 500mm Metal Halogen Lamps,High Quality metal halide lamp,metal halide lamp Apr 20 , 2013 metal halide lamp led Dimmable Voltage: AC100-240V Power: 5W Base: E27/E26/ Gu10 /B22 Life Span: 50000 … PAR30 Ceramic metal halide bulb for commercial lighting 1000W E40 Aluminium Metal Halide Lamps Operating Voltage:220-240V/50HZ Max Watt :1000W lamp;1000W/E40 Material:Aluminum …
  • http://dspace.mit.edu/bitstream/handle/1721.1/59274/668081637-MIT.pdf?sequence=2
    The lamp may have an Edison socket, bi-pin connector, GU10 plug, fluorescent pins, etc. The Color Rendering Index (CRI) was developed in the middle of the 20 th century as a … … vary from a negative CRI for a low-pressure sodium lamp to 100 CRI for halogen sources. Lumens per watt is the standard term used within the industry, but this is not well understood … … brightness Time to full brightness is defined by how long it takes a bulb to produce its …
  • Shopping In Hoods - Big Bruin
      Front panel requires two 50 watt halogen lights (PAR 20 )  18 1/8 inch depth (front/back) 115 AC, 60 HZ, 9 Amps Suggested use with 15 Amp Circuit  Air-Ring Fan independent control of variable fan speed and lighting … … Touch Sensitive Control Panels Four dimmable 25W halogen lights (GU-10 type light bulbs ) Aluminum 6 layers … … Stainless Steel Baffle Filters, 6 Speed Single Blower, New Energy Efficient 1.5 W GU10 LED Lights!
  • LED Bulbs & Tubes Manufacturers, LED Bulbs & Tubes Product Catalogs Directory
    LED Spotlight Bulb MR16 LED Bulb 3 Watt New LED Bulbs 2014 led spotlight bulb led spotlight gu10 5w new LED bulbs 2014 Product Parameter: Model... MR16 LED Spot Lights 4.5W Replacement of Halogen MR16 Bulbs … years): 3 5) Input voltage(V): AC85-265V 6) Lamp power(W): 5- 20 7) Lamp luminous...