Products/Services for 2120 CSI Vibration Analyzer
-
Vibration Measurement Instruments and Vibration Analyzers - (358 companies)Vibration measurement instruments and vibration analyzers are used for measuring, displaying and analyzing vibration. Typically these instruments comprise a transducer, data acquisition and either a local display or some sort of output to a computer...Signal InputSensor InputsSensor Technology -
Vibration Sensors - (253 companies)Vibration sensors cover sensors and other instruments used for measuring vibration and acceleration. Vibration sensors are sensors for measuring, displaying, and analyzing linear velocity, displacement and proximity, or acceleration. Vibration... -
Vibration Transmitters - (42 companies)...is compatible with most meters and data analyzers. Current loop transmitters typically operate over the 4-20 mA or 10-50 mA range. A 4-20 mA loop establishes a 4 mA output as "off" (in this case "no vibration") and 20 mA as "maximum load." When no vibration... -
Shock and Vibration Testing Shakers - (86 companies)Shock and vibration testing shakers are force generators or transducers that provide a vibration, shock, or modal excitation source for testing and analysis. Shock and vibration testing shakers are force generators, or transducers, that provide... -
Spectrum Analyzers and Signal Analyzers - (298 companies)Spectrum analyzers and signal analyzers are passive receivers that display the signal in the form of easily identifiable data. Spectrum analyzers and signal analyzers display raw, unprocessed signal information such as voltage, power, period, wave... -
Logic Analyzers - (85 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other...
-
Acoustic and Vibration Test Equipment Repair Services - (47 companies)...test equipment repair services include repair and other services for vibration, acceleration and acoustic test equipment, instruments and sensors such as shakers, shaker controllers, microphones, hydrophones, FFT analyzers, impact hammers, ultrasonic...
-
Noise, Vibration, and Harshness (NVH) Test Equipment - (48 companies)Analyzers are electronic devices which can quantify and assess noise and vibration. Many of these devices are portable. Shakers and controllers provide signal analysis and control of vibrational noise. Shakers can be built for a range of different...
-
Particle Analyzers - (231 companies)Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples. Particle analysis is also used to determine particle velocity and surface charging. Particle...
-
Texture Analyzers - (40 companies)Texture analyzers evaluate the cohesiveness, spreadibility, fracturability, tackiness, gumminess, firmness, pliability, consistency and other texture characteristics of foods, rubber, foams, coatings, grease, asphalt and other materials. They differ...
Product News
-
PCE Instruments / PCE Americas Inc.
Vibration Analyzer PCE-VT 3700 The vibration analyzer is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. You can use the device to quickly and reliably detect machine imbalances which can lead to, for example, bearing damage. The vibration meter is equipped with a mode that allows a measurement according to ISO 10816-3 to be carried out. The vibration meter... (read more)Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
PCE Instruments / PCE Americas Inc.
Vibration Analyzer PCE-VM 400B The vibration analyzer is a technologically advanced instrument for the precise measurement and evaluation of vibrations in industrial applications. It enables the simultaneous measurement of vibrations on shafts and bearings across four independent channels. Equipped with high-quality piezoelectric acceleration sensors, even the smallest vibrations can be accurately captured. The vibration analyzer has various measurement functions, including acceleration, velocity, displacement... (read more)Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
PCE Instruments / PCE Americas Inc.
Vibration Analyzer PCE-WVS 50 A distinctive feature of the accelerometer is the ability to work in the following modes: Classic vibrometer - means using the device as an indicator of the overall vibration level, measuring peak values, displacement or diagnosing rolling bearings using the crest factor. As a result, the accelerometer displays the current and the average value. The duration of the averaging of the vibration values can be individually adjusted on request. This mode is useful for daily monitoring of equipment... (read more)Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
C.I. Analytics, Inc.
Process Analyzers vibration noise, varying temperatures). What 's more, our process analyzers provide multi-stream capability of up to four streams - setting them apart from numerous competitors. They are ATEX Zone 1 and IECEx certified and are configurable to meet your specific requirements. Our process analyzers are fully automated and offer a possibility of multiple communication protocols. Our 9730 and 9710 process analyzers are a perfect fit for a wide range of applications. CI Analytics is proud to offer its... (read more) -
C.I. Analytics, Inc.
Lab and process analyzers Delivering consistent, reliable results. All CI Analytics lab and process analyzers are designed to ensure consistent, accurate results each and every time. They are based on a strong and innovative technologies that help detect and quantify inorganic impurities at ppm and ppb levels. All our instruments provide fast measurement, require virtually no recalibration and can operate in extreme conditions. Our analyzers are easy to integrate and operate and are also user-friendly and rugged... (read more)Browse Autosamplers Datasheets for C.I. Analytics, Inc. -
Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit Spring Energized Metal C-Ring: CSI/CSE Specializing in Metal Ring Seals, Sonkit presents high-quality, cost-effective metal seals. Spring Energized Metal C-Ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure or external pressure are system pressure energized, they require a high bolting load and have good spring back. Due to its special structure and material, Spring Energized Metal C-rings can be used in working conditions... (read more)Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
PCE Instruments / PCE Americas Inc.
On-the-Go Vibration Monitoring, Fast & Accurate Your reliable, handheld solution for fast and accurate vibration monitoring. The PCE-VT 3700S is designed for maintenance teams who need quick, on-the-spot insight into machine health. This compact device measures vibration acceleration, velocity, and displacement --all displayed clearly on its 2.8" color graphic screen with 12 switchable languages for ease of use. (read more)Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc. -
Tronics Microsystems
Vibration Sensors for Machine/Asset Monitoring Tronics Microsystems, expands into vibration sensor solutions, targeting process and asset monitoring to support predictive maintenance and industrial IoT applications. This strategic development represents a major milestone in the company 's evolution and underscores its dedication to driving the digital transformation across industrial sectors. For over two decades, Tronics has pioneered in delivering high-performance MEMS inertial sensor solutions for precise motion sensing, positioning... (read more) -
Tronics Microsystems
Vibration Sensor for Condition-Based Monitoring Vibration is one of the earliest signs of failure in industrial equipment. A single defect appearing in spindles, shafts, bearing or gearboxes can degrade process quality, increase power consumption, or even generate a failure causing costly equipment downtime. Condition Based Monitoring (CbM) systems acting as "machine doctors " can monitor operating modes, predict maintenance operations, and prevent failures. With each mechanical element having its own frequency signature, highly sensitive... (read more) -
C.I. Analytics, Inc.
Lab Analyzers Our impressive lab analyzers provide reliable and precise results time in and time out. Based on cutting-edge technology, they allow the detection of impurities at extremely low levels. Other impressive features include ease of integration and operation, user-friendliness and high versatility (impurity switching). A single lab analyzer not only provides multiple impurity capability, but also measures both gas and liquid samples - convenient cost-saving features. Our machines are LIMS-compatible... (read more)
-
Annual Report for NERI Proposal No.2000-0109 on Forewarning of Failure in Critical Equipment at Next-Generation Nuclear Power Plants
Figure A.9: CSI 2120 Dual Channel Portable Vibration Analyzer (Courtesy CSI Inc.) .
-
:: New Materials Zone ::
UK COAL uses Emerson's CSI 2120 Machinery Health Analyzers for the collection and analysis of vibration data, CSI 5100 Machinery Health Oil Analyzers to perform oil analysis, and AMS Machinery Manager software to analyze and report results.
-
System Integration of Distributed Power for Complete Building Systems: Phase 1 Report
Vibration readings were taken at varying loads on the support structure of Turbine 1 using a CSI 2120 FFT Machinery Analyzer .
-
TESTING OF THE DUAL ROTARY FILTER SYSTEM
Casing vibrations were collected off the rotary microfilter units during dual rotary filter system testing. .... A portable machinery analyzer ( CSI model 2120 -2) and general purpose accelerometers (Wilcoxin Research 742) were the primary tools used during monitoring.
-
:: New Materials Zone ::
Single- and dual-channel vibration analysis. .... The CSI 2130 builds on the capabilities of Emerson's widely successful CSI 2120 analyzer while adding a backlit, full color display with four times the resolution.
-
Premature wear and recurring bearing failures in an inverter driven induction motor — Part I: Investigation of the problem
…to the spectral analysis of the current, but still less efficient than the spectral analysis of vibrations . .... The collector/ analyser used was CSI 2120 with Fluke current sensor 80i-lOOOs, range of 5 Hz to 100 kHz.
-
Synthesis and Characterization of New Complexes of 2-(6-
Methoxybenzo[d]thiazol-2-ylamino)-2-phenyl acetonitrile Ligand
with Manganese (II), Cobalt (II), Nicke...
…of the ligand and the complexes were recorded on a Shimadzu (8300) FTIR Spectrophotometer, as CsI disk. .... nitrogen and sulfur elements were carried out at the Euro vecter-EA3000A C. H. N. Analyzer , Italy. .... in table (3) showed some characteristic bands related to α-amino nitriles; like 2120 -2196 cm-1 … shift of the range 65-117 cm-1 was observed for C≡N stretching vibration on coordination due…
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
The accelerometer is connected to the vibration analyzer ( CSI 2130), the output of which is connected to a computer. .... 2120 .
-
Applied Mechanics and Materials I
[2] Zach MP, Ng K H and Penner R M 2000 Science 290 2120 . .... Keywords: Molecular dynamics simulation, local defect, localization, vibration characteristics,. .... oil acid, pentaerythritol, phthalic anhydride, brominated epoxy, dimethyl benzene; infrared spectrometer,Thermo Gravimetric Analyzer , film adhesion test .... where η = Cox/ Csi , i.e., the ratio between the gate capacitance Cox = εox/tox and the thin…
-
Mechatronics and Intelligent Materials III
…Mi ( yl 2 s1 − zl 2 c1 − zl 3 )(CH i + CSi − ) + [ zl 2 .... As shown in Table 1, the zeroth-order natural vibration frequency is 0, which means that pure .... Therefore, it is necessary to design a lexical analyzer to achieve the information extraction of neutral file .... 2120 .
Indicates content that may require registration and/or purchase.