-
Supplier: Pressure Washers Direct
Description: minute to get the job done Ergonomic Spray Gun With Vario Lance •Easy grip trigger lets you work longer with less fatigue •Spray adjusts from wide fan for rinsing to pinpoint for stains •Includes 25 feet of high pressure hose Sturdy Frame With 10" Pneumatic Tires •Handles tough
- Water Jet Pressure: 2,200 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: pressure unloader; safety shut-down after non-use •Pump design gives multi-hour bypass and run-dry capability Professional Grade Gun And Lance With 2 Nozzles •Fan spray nozzle for most jobs •DirtKiller turbo nozzle doubles cleaning efficency for tough jobs •Safety coupler, 22mm screw
- Water Jet Pressure: 2,200 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: PressureParts.Com
Description: Pressure Washer Pump 2200PSI, 2.1GPM Excellent replacement for FAIP MPTV vertical pumps Description: • Fits most vertical designed Devilbiss, Excell and other pressure washers • Use with engine shafts longer than 2-1/2” in length • Comet Quality with parts availability. •
-
-
Supplier: General Pipe Cleaners
Description: The JM-3055 has the power to clear your most stubborn stoppages, including grease, sand and ice. Its 3000 psi, 5.5 gpm triplex pump has the thrust to pull the hose down long runs, the pressure to cut through tough stoppages, and the flow to flush them away. In fact, the JM-3055 has the
- Water Jet Pressure: 3,000 psi
- Water Flow: 330 GPH
- Power: 16 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: VAC-CON, Inc.
Description: 1600 gallon capacity polyethylene water tank 600' capacity front mounted hose reel 30 gpm/3000 psi water pump system Auxiliary engine water pump drive 400' high pressure sewer flushing hose Hose rewind guide Hose guide (Tiger Tail) 30' leader hose 600 psi wash down hand gun with
- Water Jet Pressure: 3,000 psi
- Water Flow: 1,800 GPH
- Blast / Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
-
Supplier: General Pipe Cleaners
Description: The JM-2512 Typhoon trailer jet is ideal for clearing big lines or remote jobs far from a water source. Twelve gallons of water pulsates down the line every minute at a powerful 2500 psi to blast lines clear of grease, sediment, and debris. The 200 gallon holding tank carries enough water to
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: Pressure-Pro
Description: offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator.
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: Suttner America Company
Description: For applications requiring quick exchange of different degree nozzles. To help choose the correct quick nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Water Jet Pressure: 4,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Pressure Washers Direct
Description: printed on the panel •Houses automatic thermostat, hour meter, burner on/off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Lets you work uninterrupted for hours Insulated Pro Grade Dual Steel Wand •Allows for siphon action of pressure washer safe detergents Durable
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine, Electric Motor
-
Supplier: Pressure-Pro
Description: balanced power transfer Engine and pump oil drains offer easy maintenance Safety pressure relief valve NOTE: 12V units include 20 amp charging system. 115V units include 2500 watt generator. All units are completely factory assembled, tested in the USA, and delivered ready to operate.
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
-
Supplier: Pressure-Pro
Description: maintenance Polychain or V-belt drive Adjustable pressure unloader Many flow rates and pressures available NOTE: All units are completely factory assembled, tested in the USA, and delivered ready to operate.
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
-
Supplier: Suttner America Company
Description: Ideal for one nozzle applications and quick exchange is not needed. To help choose the correct nozzle degree and orifice size, click the link above, "For help choosing the correct nozzle."
- Water Jet Pressure: 4,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Pressure-Pro
Description: pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industrial grade engines Low speed pump and thermo-sensor (prevents overheating in bypass
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
-
Supplier: Pressure Washers Direct
Description: burner on/off switch 6 Gallon Polyethylene Tank For Burner's Diesel Fuel •Tucked away in the roll cage design •Lets you work uninterrupted for hours Insulated Pro Grade Dual Steel Wand •Allows for siphon action of pressure washer safe detergents Durable Schedule 80 Steel Heating
- Water Jet Pressure: 2,400 psi
- Power: 7 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Higher Power Supplies, Inc.
Description: Hot Pressure Washer Honda GX630 3500 PSI @ 5 GPM Ele. start 20 Amp Generator(CAT) - "These Pro-Super Skid Series Honda powered commercial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available
- Water Jet Pressure: 3,500 psi
- Water Flow: 300 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Mi-T-M Corporation
Description: The stationary version of the CW electric series is designed for wash bays, golf courses and restaurant applications where mobility isn’t necessary. The stainless-steel packagedesign ensures longevity even in the toughest environments. The electric version of the CW Series is perfect for
- Water Jet Pressure: 1,000 to 5,000 psi
- Water Flow: 150 to 264 GPH
- Power: 15 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: General Pump
Description: Trikleener® Water Broom, 12"; Adjustable Height Features: Recommended for units with pressures of 3000 to 4500 PSI Quick connect to pressure washer wand 3 quick-connect, quick-change nozzles Easy nozzle storage for quick adjustments Upright operation saves back strain and
- Water Jet Pressure: 4,500 psi
- Operation: Cleaning / Surface Preparation
- Part Loading: None (Floor / Wall)
- Features: Other
-
Supplier: General Pump
Description: FEATURES Specifically designed for use in hydro excavation! Exclusive patented GP design Unique design compensates for changes in pressure Trigger designed for low fatigue Allows for continued use without tiring hand All flow passages designed for minimum pressure drop - maximum flow
- Water Jet Pressure: 5,000 psi
- Water Flow: 630 GPH
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Operation: Demolition / Hydrodemolition
-
Supplier: General Pump
Description: Flat Surface Cleaner with Compensating Gun Feature Features Compensating gun feature Full 20" cleaning path Heavy-duty anodized aluminum components Rugged ABS cover Maintenance-free swivel
- Water Jet Pressure: 1,000 to 4,000 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
- Features: Hot Water / Steam, Other
-
Supplier: WLC Company, Inc.
Description: Portable - Electric - Direct/Belt DriveThis compact, portable, hot water pressure washer offers quiet operation and is suitable for a wide variety of industrial applications. For the ultimate in electric, hot water pressure washers, opt for the belt drive unit that offers
- Water Jet Pressure: 3,500 psi
- Water Flow: 198 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Mi-T-M Corporation
Description: This rugged belt-driven unit is built with an all-steel frame and base plate and can handle even the toughest environments. Pump: Belt drive triplex piston AR pump with ceramic plungers · Stainless-steel and brass unloader · Adjustable pressure · Forged brass manifold · Thermal relief valve ·
- Water Jet Pressure: 2,400 to 4,000 psi
- Water Flow: 144 to 204 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: WLC Company, Inc.
Description: Portable - Gasoline - Direct Drive - AluminumThe CA Series aluminum pressure washer is the ultimate answer for those applications requiring a lightweight, yet durable unit that is also extremely easy to handle.
- Water Jet Pressure: 2,400 psi
- Water Flow: 144 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Kohler CH1000 40 HP Polychain Belt Drive 7000 PSI @ 6.0 GPM (AR) *This picture is a representation only. "This Heavy Duty Kohler powered industrial series pressure washer is built and tested in the U.S. and is by far your best value available
- Water Jet Pressure: 7,000 psi
- Water Flow: 360 GPH
- Power: 40 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Water Jet Pressure: 5,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: WLC Company, Inc.
Description: Portable - Gasoline - Belt DriveThe workhorse CW Premium Series is specially designed with premier 1/4-inch steel base plates- unlike any other unit on the market!
- Water Jet Pressure: 3,500 psi
- Water Flow: 222 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Suttner America Company
Description: Suitable when using corrosive chemical. Our most popular lances for cold or hot water applications.
- Water Jet Pressure: 5,800 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Higher Power Supplies, Inc.
Description: HD Pressure Washer Honda GX690 Polychain Belt Drive 6,000 PSI @ 4.5 GPM (Gen) *This picture is a representation only. "These Heavy Duty Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your
- Water Jet Pressure: 6,000 psi
- Water Flow: 270 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: WLC Company, Inc.
Description: stainless-steel pressure washer offers a superior package design combined with a quiet operating system.
- Water Jet Pressure: 2,400 psi
- Water Flow: 276 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: General Pump
Description: Non-insulated Stainless Steel lances General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in plunger pumps for the pressure cleaning industry, we have expanded to serve Vehicle Wash as
- Water Jet Pressure: 4,000 psi
- Water Flow: 1,920 GPH
- Operation: Cleaning / Surface Preparation
- Features: Gun / Lance
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 7,000 PSI @ 4.0 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S.
- Water Jet Pressure: 7,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve. Adjsutable Unloader system for added control
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: Mi-T-M Corporation
Description: Delivering 3000-PSI of cleaning power, this gas driven cold water pressure washer will get the job done quickly and accurately blasting away muck, grime, and filth from driveways, sidewalks, decks, fences, tents, barbecues, and outdoor furniture. You can also use it to prep
- Water Jet Pressure: 3,000 psi
- Water Flow: 144 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Husqvarna
Description: Wash away dirt and grime with the newest addition to Husqvarna's broad line of outdoor power equipment. Our 6027 pressure washer features a premium Honda engine, CAT commercial pump and a horizontal cart for the demanding homeowner or a light duty commercial operation.
- Water Jet Pressure: 3,100 psi
- Water Flow: 168 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features HONDA GX Commercial Series Engine Starts Easy, Runs Smoothly, and Delivers High Output Direct Drive Engine & Pump for Streamlined Power Transmission from Engine to Pump Triplex Pump Design with Ceramic Pistons and Thermal Relief Valve Welded Construction, 1-1/4" Tubular Steel with
- Water Jet Pressure: 3,200 psi
- Water Flow: 168 GPH
-
Supplier: Princess Auto Limited
Description: 1.8 GPM @ 2,400 PSI Gas Pressure Washer
- Water Jet Pressure: 2,400 psi
- Water Flow: 108 GPH
- Features: Cold Water
- Power Source: Combustion Engine
Find Suppliers by Category Top
Featured Products Top
-
K-Kleen Pressure Washer Hose Assemblies by Kuriyama are for use on pressure washers up to 4,000 PSI. The hose tube is water, hot water, detergent solutions resistant, special synthetic rubber. Reinforcement is one or two high tensile steel wire braids. The cover is oil, abrasion and weather (read more)
Browse Hose Fittings Datasheets for Kuriyama of America, Inc. -
Insulating Sleeves Metering Pumps Nuclear Power Facilities Oxygen & Other Gas Lines Pressure Measuring Devices Robotics Slurry Transfer Transfer Lines for Clean Liquids (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
-196°C Hipot Testing 40KV Analog Read-Out Hipot Testing 20KV Digital Read-Out Production Leak Testing 1×10-9 cc/sec He Pressure Testing to 30,000 PSI Magnetic Permeability Testing < 1.01µ 100 (read more)
Browse Electrical Feedthroughs Datasheets for MPF Products, INC. -
The compact PW-2 Series from Hannay features a lightweight and versatile design, which can be used with almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. The reels (read more)
Browse Hose Reels Datasheets for Hannay Reels -
Material: 316L SS Maximum Inlet Pressure: 3000, 2200, 500PSI (read more)
Browse Manifolds and Manifold Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
and ensure pallet is fully engaged on precision pins. Load capacity exceeds pallet limit to allow additional external forces. Pallet widths from 160 – 240 >>> 85lbs at 60psi air pressure Pallet widths from 320 – 480 >>> 200lbs at 60psi air (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
factors to keep in mind. The first is temperature. Temperature of the product pumped must not exceed 110 degrees Fahrenheit (43 degrees Celsius). The second is inlet pressure. The incoming pressure or flooded suction must not exceed 10 P.S.I. If the inlet pressure exceeds 10 P.S.I., the seal will (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
, required a lower friction bearing material to improve performance and eliminate flow erosion. The variable displacement axial piston pump operates at medium pressure with continuous operation at pressures up to 4060 PSI (280 bar), offering equipment manufacturers (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
, Fluorosilicone, Viton, neoprene, buna, Teflon and EPDM. Are pollutant-free, made in the U.S.A. and sold worldwide. Are available with military and FDA grade O-rings and sealing screws that meet Military Standard NASM 82496 and pressure resistant to 1500 psi. Are DFARS (read more)
Browse Captive Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
atmospheric pressure (i.e. unmanned underwater vehicles surveying the depths of the ocean floor) Rugged roads, potholes, and the shocks and bumps of daily travel ZAGO High-Tech Sealing Screws, Nuts, Bolts and Washers Provide LiDAR Systems & Sensors with (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
CR4 - Thread: Rust Stains on Cement Driveways
The pressure washer ( 2200 psi version) concentrated stream does etch the top of the concrete a bit; but no one will ever notice that.
-
Antioxidant Activities of Purple Rice Bran Extract and Its Effect on the Quality of Low‐NaCl, Phosphate‐Free Patties Made from Channel Catfish ( Ictalurus punc...
Upon receipt, the meat was washed using a pressure washer ( 2200 psi , Troy-Bilt Model 020295, Briggs & Stratton Power Products Group, LLC, Jefferson, Wis., U.S.A.) for 5 min to remove excessive fat and de-pigment the adhered peri- toneal …
-
DAYTON Pressure Washer Pump,2200 PSI - Plunger Pumps - 1MDB1|1MDB1 - Grainger Industrial Supply
• Pressure Washer Pump, 2200 PSI .
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 7.5 HP, Operating Pressure 2200 psi , Flow Rate 3.3 gpm, Duty Rating Commercial, Volts/Phase 460/3, Amps AC 48, Detergent Injection Siphon Tube, Height 44 In., Width 28 In., Length 46 In., Hose Dimensions 33 ft., Usable …
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 7.5 HP, Operating Pressure 2200 psi , Flow Rate 3.3 gpm, Duty Rating Commercial, Volts/Phase 460/3, Amps AC 48, Detergent Injection Siphon Tube, Height 44 In., Width 28 In., Length 46 In., Hose Dimensions 33 ft., Usable …
-
Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , Hot, 7.5 HP, Operating Pressure 2200 psi , Flow Rate 3.3 gpm, Duty Rating Commercial, Volts/Phase 460/3, Amps AC 48, Detergent Injection Siphon Tube, Height 44 In., Width 28 In., Length 46 In., Hose Dimensions 33 ft., Usable …
-
High Pressure Cleaner Exporters, High Pressure Cleaner Selling Leads
Sell high pressure washer Model:2200GA Pressure: 150Bar 2200PSI Flow Rate: 8L/Min 2.0GPM 3400r/min Pump: Axial...
-
CR4 - Thread: Wassup with this home economics anyhow?
She had a fit one time when I used the pressure washer to clean the burnt on crust off of a cooking pot. Apparently I was supposed to stand there at the sink and scrub my hands raw for an hour instead of using some clever thought and 2200 PSI @ 2 GPM for 15 seconds while standing out in the driveway!
-
Conductor requirements for high-temperature superconducting utility power transformers
A typical compression pressure is 15 MPa ( 2200 psi ) spread across the top of the winding, causing the winding to shorten by about 1.5%. … be provided by end plates retained by long non-conductive threaded rods and springs or Belville washers .
-
THE FABRICATION OF STAINLESS STEEL-URANIUM DIOXIDE FUEL ELEMENTS
The addition of a few steel washers during tumbling aided in breaking apart the agglomerates and resulted … … it was cold p r e s s e d at 100, 000 psi . green compact measuring … Compacts produced a t higher pressures showed no appreciable … atmosphere (about minus 55 F dew point) for 4 h r a t 2200 F. during sintering …
Indicates content that may require registration and/or purchase.