-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Primary Frequency: 50 / 60 Hz
-
Description: The Acme Finger/Guard line of Touch-Protected Industrial Control Transformers offers the most advanced and versatile design concepts available to the marketplace today. They are designed to meet Acme's rigid standards for mechanical durability as well as surpass Agency and
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 1,000 to 3,000 VA
- Primary Frequency: 50 / 60 Hz
-
-
Description: Acme's single phase transformers are design for use in industrial and commercial application. Transformers rated up to 25 kVA are enclosed within an encapsulated, NEMA 3R enclosures. Standard transformers rated from 37.5 to 250 kVA are enclosed in ventilated, NEMA
- Maximum Primary Voltage Rating: 190 to 440 volts
- Maximum Secondary Voltage Rating: 120 to 240 volts
- Power Rating (VA): 1,000 to 100,000 VA
- Primary Frequency: 50 / 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Up Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Transformer Type: Encapsulated Transformers
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer, Step-Down Transformer
-
Supplier: Telatemp Corporation
Description: 200W Step UP / DOWN Voltage Transformer 200 Watt Voltage Transformer (VC200) This voltage converter can be used in 110 volt countries and 220 volt countries. It will convert from 220-240 volt to 110-120 volt AND from
-
Supplier: Woo Audio Inc.
Description: allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit, 192kHz for
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: Larson Electronics LLC
Description: of operating with common 120-277 volt AC using the included inline transformer or 9-46 VDC without it. The BL6X10-LED blasting light from Magnalight produces 5,400 lumens of bright light while drawing only 60 watts @6 amps from a 12 volt electrical system. Six Seoul
-
Supplier: Process Technology
Description: resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS B-DRA Control/Power Relay - 30 amp power relay. C-DRA Combination Control - 20 or 40 amp 3 pole contactor and transformer. Adjustable temperature range from -30°F (-34°C) to 220°F
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
-
Supplier: Analytic Systems
Description: Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment
- Input Voltage: 85 to 265 volts
- Charging Current: 12 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Opto 22
Description: electrical panel, you will need the OPTOEMU-PT600 auxiliary box. The box contains a transformer that takes input voltages between 220 and 600 VAC and transforms them to the 100-250 volts required by the OptoEMU Sensor. The box also contains a fusible disconnect for
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Display type: LED Display
-
Supplier: Larson Electronics LLC
Description: at an extremely fast on and off rate to each LED based upon the LED’s core temperature. This flash rate is too fast to detect with the human eye, but provides precise control of the current flowing to each LED and thus the heat it generates. This allows the LEDs to be
Find Suppliers by Category Top
Featured Products Top
-
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
CR4 - Thread: Can We Use 120v AC Adater In 220v AC Socket ?
You will need a transformer /adapter to convert 220 volts to 120 volts, and also the correct plug adapter.
-
CR4 - Thread: Split a/c of 220v and 60hz Can Work on 220v 50 hz
I used a transformer to bring 220 volts 50Hz (Argentine power) down to 120 volts 50Hz.
-
Medical radiography - Wikipedia, the free encyclopedia
Power generators convert standard 120 or 220 volt AC to higher DC voltages and typically employ rectified and filtered multiphase transformers which maintain a constant voltage and can be turn rapidly on and off for millisecond exposures.
-
CR4 - Thread: Current Flow for Insulation Failure Onboard Ship
Which is why generally speaking, 380V 3 Phase to 3 x local single phase transformers are used on ships to achieve either 220 or 120 Volts AC..
-
APPLICATIONS OF SOFT X‐RAY METHODS TO A STUDY OF NORMAL AND NEOPLASTIC CELLS
The power supply operates from 120 to 220 volts , single phase, alternating current, and contains a step-up transformer ,controlled by variable auto transformers to provide the high-voltage alternating current that is con- verted to direct current by a voltage doubler …
-
240v Sub Panel - Self Help Forums
You cant get the neutral from the 3 wire 220 volt feeder to the existing sub-panel...there is no … … you couldnt tap the secondary of the transformer in that existing sub-panel to get your 120 volts to the new …
-
240v Sub Panel - Self Help Forums
You cant get the neutral from the 3 wire 220 volt feeder to the existing sub-panel...there is no … … you couldnt tap the secondary of the transformer in that existing sub-panel to get your 120 volts to the new …
-
CR4 - Thread: Can Amps Going to Ground Make My Bill Higher
what is a ratio current transformer ? i can handle myself when it comes to wiring and boxes. but when i … … by side. one side is all 120 volt breakers and they are … … about 3/4 full of 220 breakers and most of …
-
Advanced Thermally Assisted Surface Engineering Processes
Hence the first requirement is to reduce the utility input power voltage of 110 (or 120 ), 220 (or 240), 440 (or 480) volts to suitable output voltage in the range of 20-80 V. Transformer is normally used to reduce the voltage.
-
Electronics from the Ground Up: Learn by Hacking, Designing, and Inventing > Transistors, FETs, and Vacuum Tubes
• One PNP TO - 220 power transistor such as a TIP32, TIP42, TIP2955, or MJE2955 • One AC adapter wall transformer with 120 VAC primary and 12 VAC secondary at 300 mA or more (for countries running on 220 volts AC, use an AC adapter with 220 VAC primary and 12 VAC secondary) .
Indicates content that may require registration and/or purchase.