-
Supplier: PowerVolt, Inc.
Description: All models are 24 volt input @ 50/60Hz to 24 volt center-tapped output
- Maximum Primary Voltage Rating: 230 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 20 VA
- Features: 50 / 60 Hz, AC, Laminated Core, Single
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 200 to 480 volts
- Maximum Secondary Voltage Rating: 23 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Larson Electronics LLC
Description: to adjust input current to provide the correct LED voltage levels regardless of input levels from 9 to 50 VDC. These LED10W series light bars can operate on current ranging from 9 to 50VDC without any modifications necessary as a result. This multi-voltage capability
-
Supplier: Woo Audio Inc.
Description: allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit,
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: Larson Electronics LLC
Description: operator to attach one portion of the hinge bracket to the mounting surface first. The operator can then set the desired angle and attach the upper portion of the hinge style mount to the light. The operator then adjusts and tightens the hinge bolt to lock the light bar
-
Supplier: Analytic Systems
Description: Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free
- Input Voltage: 85 to 265 volts
- Charging Current: 12 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Process Technology
Description: resistant plastic enclosure with sealed tactile switches. Certifications: cULus. SPECIFICATIONS B-DRA Control/Power Relay - 30 amp power relay. C-DRA Combination Control - 20 or 40 amp 3 pole contactor and transformer. Adjustable temperature range from -30°F (-34°C) to 220°F
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Interface: Digital Front Panel
Find Suppliers by Category Top
Featured Products Top
-
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
http://umkn-dsp01.unisa.ac.za/bitstream/handle/10500/1276/dissertation.pdf?sequence=1
The above-mentioned technological security measures will also further usually be connected to a 220 volt power source via a transformer stepping or converting the 220 volt to a required 12 or 24 volt power supply to the main panel or controller.
-
A New Intermitting Device Which Continuously Measures Bottom-Hole Pressure and Regulates Pump Submergence
Briefly, the electrical circuit flow diagram may be described as follows: the field 220 volt system, on entering the control panel, is stepped down to 24 volts through the transformer , (upper lef't corner, Fig. 5).
-
Audel Guide to the 2011 National Electrical Code: All New Edition
… Mineral-insulated, metal-sheathed cable: Type MI (Article 332), 220 installation, 220–222 uses, 220 –221 Minimum ceiling … … 383 Mounting, 6 Multiconductor cables attachment, 78 grounded conductors, 25 identification, 186 2000 volts , nominal, 290–291 usage, 288 … … 29 illustration, 1f line- to -neutral loads, 29 Multiwire … … breaker, 93f Neutral conductors, 24 bonding, 127 requirements, 182 … … 164 Nonflammable fluid-insulated transformers , 446 .
-
CR4 - Thread: Supply 1 Phase Motor
04/ 24 /2011 10:04 AM Tornado; I have not seen any residential neighborhoods with more than a single high voltage feeder, & single phase step down transformers , hi-voltage to 120/240 volt single phase to homes/houses. if you were to have 220 volt wye/star, you are right …
-
The Cabot Converter
This trans- former was actually built and used. There has been built and put into operation a 5 k. w. ma- chine to convert 220 - volt , 3-phase, a. c. to 110-volt d. c. from which a 10 k. w. load was taken for 24 hours and a 15 …
-
http://ajbasweb.com/old/ajbas/2011/September-2011/975-978.pdf
was short (about 90mm) and could not outstand against the 220volt electricity and may disjoint. That’s why an electricity transformer was used before heater to decrease the voltage to 24 volt and current to 10 ampere.
-
Thermal considerations in specifying dry-type transformers
[ 24 ] Dry Type Power Transformers , IEC Standard Publication 726, 1st ed., 1982, Table IV, p. 19, and Amendment 1, Feb. 1986. [25] American National Standard Requirements for Ventilaied Dry-Type Distribution Transformers, I to 500 kVA, Single Phase, and 15 to 500 kVA, Three-phase, with High-Voltage 601 to 34500 Volts . Low-Volt- age 220 to 600 Volts,ANSI Standard C57.12.50-1981.
-
APPLICATIONS OF SOFT X‐RAY METHODS TO A STUDY OF NORMAL AND NEOPLASTIC CELLS
The X-ray tube is usually operated at 3000 volts and 34 milliamperes, but 2000 volts and 24 amperes, and 1500 volts and 16milliamperes have been used. The direct-current high-voltage unit will deliver up to 8000 volts at 300 milli- amperes. The power supply operates from 120 to 220 volts, single phase, alternating current, and contains a step-up transformer ,controlled by variable auto transformers to provide the high-voltage alternating current that is con- verted to direct current by a voltage doubler …
-
Detection of transient and steady states in electrophoresis: Description and applications of a new apparatus with 255 potential gradient detectors along the se...
… 63 V;ICI: LM 358 AN (National);IC2 LM 358AN (Nationa1);Thl:BRX44(ITT); T1: BDW 83 (Texas Instruments); Trl: Isolation transformer , primary 220 V a.c., secondary 24 V 2 A, isolation … … meter 500 pA; M2: volt meter 1mA; R50: 350 … The amplifieddifferenceAV isfedtothe Darlingtontransistor (T1) which changes the d.c. input to the transistor oscillator on the …
Indicates content that may require registration and/or purchase.