-
Supplier: Hydrofarm, Inc.
Description: The PWX-240-U lets you control up to four 1000 watt 240 volt lighting systems. Comes Pre-wired w/12gauge 6 ft. power cable and a 6 ft. trigger cord w/ 120V plug. The power cable connects to a 240V 30A service. The trigger cord can be connected to any 24 hour
-
Supplier: Hydrofarm, Inc.
Description: The PWX-240-4 lets you control up to four 1000 watt 240 volt lighting systems. Comes Pre-wired w/12gauge 6 ft. power cable and a 6 ft. trigger cord w/ 120V plug. The power cable connects to a 240V 30A service. The trigger cord can be connected to any 24 hour
-
Supplier: Hydrofarm, Inc.
Description: a standard 24 hour timer, environmental controller or one of the C.A.P. HLC series of garden and lighting protection devices. The MLC-4X and MLC-4XT has four 120/240 volt style outlets which allows for running your ballasts at 120/240 volts without having to change
-
-
Supplier: Tripp Lite by Eaton
Description: Network-Grade Power 42 C13 and 6 C19 outlets distribute network-grade power to connected equipment 3 load banks with individual 20A circuit breakers Outlets numbered and color-coded for easy identification of phase and load bank Multi-Function Digital LED Display
- Power Rating: 10,000 watts
- Operating Temperature: 32 to 122 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Mile-X Equipment, Inc.
Description: Shipping weight: 450 lbs. Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Powrlite™ AC Generator 6000 watt AC generator One 120 volt duplex fused outlet One 240 volt duplex fused outlet Available Options: Please note that you will need an air receiver and
-
Supplier: Tripp Lite by Eaton
Description: Network-Grade Power 42 C13 and 6 C19 outlets distribute network-grade power to connected equipment 3 load banks with individual 20A circuit breakers Outlets numbered and color-coded for easy identification of phase and load bank Multi-Function Digital LED Display
- Power Rating: 14,500 watts
- Operating Temperature: 32 to 144 F
- Voltage: 208 VAC, 230 VAC
- Frequency: 50 Hz, 60 Hz
-
Supplier: Hydrofarm, Inc.
Description: The LT4-240 offers four 10amp 240 volt outlets and will power lighting equipment up to 1000 watts each. These time switches are designed to operate high load lighting equipment, consisting of a premium quality precision synchronous clock motor and a high amperage
-
Supplier: Tripp Lite by Eaton
Description: Power electrical appliances in your car with Tripp Lite's INT Series PVINT375 DC-to-AC power inverter. Converts 12 volt DC power from your automotive cigarette lighter jack to modified sine wave AC power compatible with 220-240 volt/50Hz equipment.
- DC Input Voltage: 12 volts
- DC Input Current: 25 amps
- Input Frequency: 50 Hz
- AC Output Voltage: 230 volts
-
Supplier: Electric Generators Direct
Description: Job Site Tough •EPA-approved 9-HP Honda OHV engine •Powder paint finish on wrap-around welded tubular cradles Switchless Full Power Feature •Allows for full rated output from a single 120/240 volt outlet WINCO Conserver® Model •100% Copper Windings •Automatic idle control
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: Job Site Tough •CARB/EPA-approved 11-HP Honda OHV engine •Powder paint finish on wrap-around welded tubular cradles Switchless Full Power Feature •Allows for full rated output from a single 120/240 volt outlet WINCO Conserver® Model •Rotating Field Brush design for motor
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Gasoline
-
Supplier: Electric Generators Direct
Description: •Choose between 120 volt or 120/240 volt AC power 12-Volt DC Battery Charging •Capabilities for external battery charging Large Muffler with Spark Arrestor •US Forestry-approved spark arrestor for added safety Warning Lights •Engine running light •Battery charging
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: Switch •Choose between 120 volt or 120/240 volt AC power 12-Volt DC Battery Charging •Capabilities for external battery charging Large Muffler with Spark Arrestor •US Forestry-approved spark arrestor for added safety Warning Lights •Engine running light •Battery
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Tele-Lite, Inc.
Description: switch provides dull power to 120V outlets AVR provides consistent stable power output superior to brushless generators Full GFCI protects all 120 and 240 volts 2 Year Residential Warranty 1 Year Commercial Warranty
- Wattage: 6,500 watts
- Voltage: 120/240 V
- Phase: AC Single Phase Power
- Applications: Standby
-
Supplier: Honeywell International, Inc.
Description: 2-3/8 INCH WIDTH X 3-5/8 INCH DEPTH X 3-3/16 INCH HEIGHT SIZE 60 HERTZ FREQUENCY RATING UL 1581, CSA APPROVAL NEC CLASS 2 APPLICABLE STANDARD FOOT/PLATE MOUNTED ON 2 INCH X 4 INCH OR 4 INCH X 4 INCH OUTLET BOX/CLAMP MOUNTED USING OUTLET BOX KNOCKOUT/PANEL MOUNTING 75 VOLT AMP
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 75 VA
- Operating Frequency Range: 60 Hz
-
Supplier: Process Technology
Description: system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F (-1°C) to
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Number of Zones (if applicable): 1 zones
- Temperature: Heating Control
-
Supplier: Visual Sound, Inc.
Description: of networking, telecom and a variety of other application types compatible with 220-240V / 50 Hz power. Regulates input voltages between 164 and 277 back to normal 220-240 volt levels. Offers 20 minutes battery runtime at half load (350VA) and 6 minutes at full load (700VA).
- Protection: Lightning
-
Supplier: H&K Equipment
Description: equalize function Delayed Start LED charge status indicators Battery state of charge "fuel gauge" indicator Quick Tap option for AC Voltage flexibility: 208/240/480 voltage "outlets" (ideal for rental fleets) Feature Packed Control Panel Charging current Volts per cell Amp-hours
- Output Voltage: 208 to 480 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
- Display: Digital Display, LED Indicator
-
Supplier: InspectorTools
Description: single phase wall outlet power; either 110 or 240 Volts! One DM-2A measures and controls one fan automatically, a second DM-2A displays flow pressure for the other two fans. A third DM-2 could optionally be added so that each fan would display the flow for that particular
-
Supplier: TelephoneStuff.com
Description: - Keyhole mounting flanges enable secure wallmount installation - Output Volt Amp Capacity: 900VA - Output Watt Capacity: 480 watts - Frequency Compatibility: 60 Hz - Built-in UPS Output Receptacles: Twelve 5-15R outlets - Surge Suppression Only Outlets: 6 UPS outlets, 6
- Volt-Amp Rating: 0.9 kVA
-
Supplier: TelephoneStuff.com
Description: to enable shutdown without data loss - Regulates brownouts as low as 89 volts back to usable levels without using battery power - 6 UPS battery supported/surge protected outlets, plus 1 additional surge suppression-only outlet - Built-in HID-compliant USB port, PowerAlert
- Volt-Amp Rating: 0.8 kVA
- Technology: Line-Interactive
-
Supplier: TelephoneStuff.com
Description: battery power - 4 UPS battery-supported and surge-protected outlets, plus 4 additional surge suppression-only outlets - USB port enables unattended shutdown in the case of extended power failure (cable not included) - HID-compliant USB interface enables integration with
- Volt-Amp Rating: 0.9 kVA
- Technology: Line-Interactive
-
Supplier: Air Compressors Direct
Description: to 240-Volt Added Equipment •Quick-set regulator •Tank & working pressure gauges •Quick connect air outlet •On/Off switch 2 Year Limited Warranty
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: to 240-Volt Added Equipment •Quick-set regulator •Tank & working pressure gauges •Quick connect air outlet •On/Off switch 2 Year Limited Warranty
- Flow Capacity: 6.2 to 5.3 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: •Designed for maximum performance and efficiency 20-Gallon Horizontal Portable Tank Design •Pre-attached wheels and handle for maximum portability Dual-Voltage Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Added Equipment •Quick-set regulator,
- Flow Capacity: 7.1 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Motor •Wired for standard 120-Volt outlet, can be converted to 240-Volt Synthetic Oil Included •Designed for optimum performance and long life Added Equipment •Quick-set regulator, tank & working pressure gauges •Quick connect air outlet & On/Off switch
- Flow Capacity: 7 to 5.7 SCFM
- Horse Power: 1.7 HP
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Powrlite™ AC Generator 6000 watt AC generator One 120 volt duplex fused outlet One 240 volt duplex fused outlet Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon
-
Supplier: Opto 22
Description: The OPTOEMU-PT600 auxiliary box is an optional accessory for the OptoEMU Sensor energy monitoring appliance. In most installations, power for the OptoEMU Sensor is provided through a standard 120 or 240 wall outlet. However, if power is provided through another source,
- Number of Channels: 0
- Operating Temperature: 0 to 60 C
- Display Type: Analog Only
- Display type: LED Display
-
Supplier: TelephoneStuff.com
Description: The Smart On-Line, Sine Wave UPS Systems provide mission critical equipment with the highest level of power protection for rackmount systems. Dual-conversion technology converts incoming AC power into filtered DC power, and then resynthesizes it back into AC power with a
- Technology: Line-Interactive, On-line (Double-Conversion)
-
Supplier: Mile-X Equipment, Inc.
Description: repair Building and plant maintenance Municipality and government service Specifications: Welder DC Stick 40 - 250 amp - 225 amp 60% duty cycle Generator 5000 watt continuous 60 Hz (while not welding) One 120 volt, 20 amp duplex outlet One 120 volt, 30 amp twist lock
-
Supplier: Larson Electronics LLC
Description: general illumination. Either beam can be operated alone to produce a 240 lumen spotlight or floodlight beam, or in combination to produce a total of 560 lumens of light. This light can also be switched between half power mode for maximum runtime and full power mode for maximum
-
Supplier: Larson Electronics LLC
Description: general illumination. Either beam can be operated alone to produce a 240 lumen spotlight or floodlight beam, or in combination to produce a total of 560 lumens of light. This light can also be switched between half power mode for maximum runtime and full power mode for maximum
-
Supplier: Larson Electronics LLC
Description: close work and general illumination. Either beam can be operated alone to produce a 240 lumen spotlight or floodlight beam, or in combination to produce a total of 560 lumens of light. This light can also be switched between half power mode for maximum runtime and full power
-
Supplier: Caterpillar Oil & Gas
Description: starter actuation) Starting System 24 volt, LH electric starting motor Jacket water heater (3 kW, 120-240 volt) General Vibration damper Lifting eyes Automatic variable timing, electronic Electronic installation kit, 70 pin connector (connectors, pins, sockets)
- Horse Power: 600 to 800 HP
- RPM: 1,750 rpm
- Displacement: 18.12407825204791 liters
- Length: 74.4 inch
-
Supplier: Paragon Industries, L.P.
Description: Paragon Iguana The Iguana is powered with reliable extra heavy-duty elements. This results in long element life, because the elements do not “struggle” to reach high temperatures. 10,800 watts heat the 18” wide, 18” deep, 22 ½” high interior to a full cone 10. Easy Installation The 240
- Temperature Range: 2,350 F
- Capacity: 4.2 cubic feet
- Application: Industrial
-
Supplier: Omnitron Systems Technology, Inc.
Description: terminal connector for DC power between 5 to 12 volts. Weighing less than 5 oz. with the USB Power Adapter Cable, the miConverter GX/T can easily fit into any pocket or laptop carrying case. It can also be attached to portable equipment using the included Velcro® strips or
- Network: 1000Base-T, 100Base-T, 10Base-T
- Form Factor: Module
- Features: Other
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
Find Suppliers by Category Top
Featured Products Top
-
/ 220–240 V Power: Up to 1600 W Application: Smart toilets, bidet seats, instant water-heating modules Customization: Voltage, power, dimensions and heating (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Removal Operating at 100–240V and 1/30 HP, the pump delivers up to 144 GPH with a maximum lifting height of 27.8 ft. Its 5/8-gallon tank can drain up to 1,240 mL per cycle, helping reduce frequent cycling during operation. Four 1-1/8 in (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
equipment, usually computers, located thousands of feet away in central control areas. They accept a wide range of inputs, including millivolt, volt, milliamp, thermocouple, RTD, potentiometer, and slide wire. They operate on power from a 2-wire signal loop and modulate the (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
Outlet port (Connection diameter depends on accessories) Rc 2 (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Daitron Co., Ltd. -
30 Amp switching contacts in the industry - (high reliability) Optional cable types and lengths available Available in Automatic or Manual (safe start) reset models Open neutral protection (on applicable models only) Dual indication lights displaying power and (read more)
Browse Ground Fault Circuit Interrupters (GFCI) Datasheets for Tecmark Corporation -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Uses a standard 120V household outlet and adds about 3-5 miles of range per hour. It's suitable for overnight home charging and comes standard with most EVs. Level 2 Charging: Requires a 240V outlet, similar to what you’d use for a clothes (read more)
Browse Industrial Heaters Datasheets for STEGO
More Information Top
-
Lincwelder 250 BT
its main improvement being the 240 volt power outlet .
-
Use of inductive power transfer sharing to increase the driving range of electric vehicles
While most of the vehicles in the current market generally require between 6 to 8 hours to completely charge using Level II charging through a North American standard 240 - volt outlet power outlet, the driving range varies greatly between the three types…
-
Protecting Electrical Equipment Against Lightning Damage
Thunderstorms can produce more than 100 million volts â compared to the 120 volts in household wall outlets and 240 volts that power large home appliances.
-
Research helps electric utilities and manufacturers protect against lightning | EurekAlert! Science News
Thunderstorms can produce more than 100 million volts - compared to the 120 volts in household wall outlets and 240 volts that power large home appliances.
-
Potential harmonic impact of a residential utility-interactive photovoltaic system
Each PV module can convert sunlight to approximately 100 watts of AC power that can be fed directly to the 240 volt outlet .
-
Travel adaptor for European usage - MacRumors Forums
cheapo adapters work just fine. the only thing they do is to make your plug fit into local power outlet . the voltage is between 220 and 240 volts everywhere in europe, so don't worry.
-
Travel adaptor for European usage - MacRumors Forums
cheapo adapters work just fine. the only thing they do is to make your plug fit into local power outlet . the voltage is between 220 and 240 volts everywhere in europe, so don't worry.
-
CR4 - Blog Entry: Would You Buy an Electric Car?
Power wise I already have numerous 240 volt 60 and100 amp outlets in my shop so charging at home is not an issue.
-
need to get 120 volts from 240 without transformer - Self Help Forums
…am new to this forum and need some electrical help, am Stationed in Iraq in the desert, we have a pop corn machine that is 120 volts and high wattage use, only source of power is 240 outlets as is every thing…
-
need to get 120 volts from 240 without transformer - Self Help Forums
…am new to this forum and need some electrical help, am Stationed in Iraq in the desert, we have a pop corn machine that is 120 volts and high wattage use, only source of power is 240 outlets as is every thing…
Indicates content that may require registration and/or purchase.