-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 24-CFP -55 to 125
- Number of Bits (Stages): 8 bits
- Clock Frequency: 125 MHz
- Operating Current: 195 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 24-CFP -55 to 125
- Number of Bits (Stages): 8 bits
- Clock Frequency: 125 MHz
- Operating Current: 195 mA
- Operating Temperature: -55 to 125 C
-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70
- Number of Bits (Stages): 8 bits
- Clock Frequency: 125 MHz
- Operating Current: 195 mA
- Operating Temperature: 0 to 70 C
-
-
Supplier: Texas Instruments
Description: Synchronous 8-Bit Up/Down Counters 24-SOIC 0 to 70
- Number of Bits (Stages): 8 bits
- Clock Frequency: 125 MHz
- Operating Current: 195 mA
- Operating Temperature: 0 to 70 C
-
Supplier: Lingto Electronic Limited
Description: 24-BIT X 2 MULTI-MODE COUNTER
- Clock Frequency: 50 MHz
- Counter Type: BCD / Decade Counter
- Counter Direction: DOWN, UP
- Counter Category: Synchronous
-
Supplier: DigiKey
Description: Counter IC Binary Counter 1 Element 8 Bit Positive Edge 24-SSOP
- Operating Temperature: 0 to 70 C
- Counter Direction: Bidirectional (UP/DOWN)
- Counter Type: MOD-N Binary Counter
- Features: Other
-
Supplier: Radwell International
Description: UP/DOWN COUNTER, SNAP-IN PLUG, WITH DIRECT GROUND CONTACT, 24 VDC, 32 BIT, 6 MA, 100 KHZ SWITCHING, DIN RAIL MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beckhoff Automation LLC
Description: The digital input terminal KL1501 is an up/down counter and transports the counter value electrically isolated to the higher-level automation device. When used as a single-channel up/down counter (32 bits), the pulse is set via the clock input;
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: nybble, and C high nybble are individually software selected as pull-up or pull-down through 10kΩ resistor networks. The last configured pull-up/down state is stored in on-board non-volatile memory and automatically applied at the next power up. The board is
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
-
Supplier: Beckhoff Automation LLC
Description: The EL1512 EtherCAT Terminal is an up/down counter and transmits the counter value in an electrically isolated form to the higher-level automation device. When used as a single-channel up/down counter (32-bit), the pulse is set via the clock
- Data Acquisition: I/O Module
-
Data Acquisition - 2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module -- AMAX-5080-A2Supplier: Advantech
Description: 2-ch 24V HTL Incremental Encoder/Counter EtherCAT Slice IO Module Channels: 2 Counting Range: 32-bit Mode: Counter (up/down, bidirection, up, A/B Phase) Signal Input: Logic level 0: 0 ~ 3 VDC, Logic level 1: 10 ~ 30 VDC Input Frequency: 5 Hz ~ 1 MHz max.
- Operating Temperature: -13 to 140 F
- Form Factor: DIN Rail
- Features: Frequency Input, Other
- Data Acquisition: I/O Module
-
Supplier: ACCES I/O Products, Inc.
Description: nybble, and C high nybble are individually software selected as pull-up or pull-down through 10kΩ resistor networks. The last configured pull-up/down state is stored in on-board non-volatile memory and automatically applied at the next power up. The board is
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: CMOS (+5V) or LVTTL (+3.3V) modes. The mode is set for all pins simultaneously via an onboard jumper. When using CMOS mode the outputs can sink or source 32 mA. In LVTTL mode the outputs can sink or source 24mA. The 24 bits are divided into four ports: two 8-bit ports (Port A,
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- User Interface: Computer Programmable
- Application: General Lab and Industrial
-
Supplier: Beckhoff Automation LLC
Description: The counter module has two fast counters running at up to 100 kHz. It counts binary pulses and transmits the counter state to the higher-level automation unit. The up/down input allows the counters to be switched between upwards and downwards counting
- Data Acquisition: I/O Module
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1259076-LS7166A Category: Integrated Circuits (ICs)>Logic - Counters, Dividers Package: Tube Standard Package: 18 Logic Type: BCD Counter, Binary Counter, Divide-by-N Number of Elements: 4 Number of Bits per Element: 24 Trigger Type:
- Operating Temperature: 0 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: ACCES I/O Products, Inc.
Description: nybble, and C high nybble are individually software selected as pull-up or pull-down through 10kΩ resistor networks. The last configured pull-up/down state is stored in on-board non-volatile memory and automatically applied at the next power up. The board is
- Number of ports: 24
- Features: Other
- Bus Interface: x1
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 26207-74F269SPC Packaging: Tube/Rail Mounting: Through Hole Logic Type: Binary Counter Number of Elements: 1 Number of Bits per Element: 8 Trigger Type: Positive Edge Direction: Up, Down Count Rate: 100MHz
- Operating Temperature: 0 to 70 C
- Package Type: DIP, PDIP
- Features: Other
-
Data Acquisition - EP1518-0002 | EtherCAT Box, 2-channel digital input, counter, 24 V DC, 1 kHz, M12Supplier: Beckhoff Automation LLC
Description: filters can be set between 0 and 100 ms via EtherCAT. Inputs 0 and 4 can be used as 32-bit up/down counters. The sensors are supplied via the control voltage US in two groups of four sensors each. This voltage is short circuit proof. Any short circuits on the sensor side
- Data Acquisition: I/O Module
-
Supplier: Radwell International
Description: DIGITAL INPUT TERMINAL, UP/DOWN COUNTER, 24 VDC, 100 KHZ, 32 BIT COUNTER DEPTH. FREE 2 YEAR RADWELL WARRANTY
- Output: DC Output
-
Supplier: Rochester Electronics
Description: Binary Counter, AS Series, Synchronous, Positive Edge Triggered, 8-Bit, Bidirectional, TTL, CDFP24
- Counter Direction: Bidirectional (UP/DOWN)
- Features: Other
- Counter Category: Synchronous
- Logic Family: TTL
-
Supplier: Radwell International
Description: SEMICONDUCTOR, 8 BIT UP / DOWN COUNTER, 24-PIN, LOW CURRENT PNP INPUTS, EXPANDABLE IN 8 BIT INCREMENTS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: Clock with external 32.768 kHz oscillator, and Programmable prescaler Input Capture (up to 4 channels): Capture on up, down or both edges, 16-bit capture input functions and 4-deep FIFO on each capture Output Compare (up to 2 channels): Single or Dual 16-Bit
- Pin Count: 28
- Clock Speed: 40 MHz
- MIPS: 40
- Operating Temperature: -40 to 150 C
-
Supplier: Radwell International
Description: BUS TERMINAL, 2-CHANNEL, DIGITAL INPUT, 2 X UP OR DOWN COUNTER, 24 VDC, 50 MA, 1 KHZ COUNTING FREQUENCY, 16 BIT COUNTER DEPTH, -25 TO +60 DEGREES C, IP20. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: modes with fast wake-upTimers/Capture/Compare/PWM: Timer/Counters, up to nine 16-bit timers:- Can pair up to make four 32-bit timers- 1 timer runs as Real-Time Clock with external 32.768 kHz oscillator- Programmable prescaler Input Capture (up to 8
- Clock Speed: 80 MHz
- Internal RAM Size: 16 KB
- Internal ROM Size: 128 KB
- Number of Timers: 9
-
Supplier: Laurel Electronics LLC
Description: six-digit LED display: Item #1 is the current batch total, which can be set up to count up from zero to a preset limit, or down from a preset limit to zero. Item #2 can be assigned to grand total or number of batches. Item #3 is the flow rate. Batch Control with Conditioned Flow
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: controller's six-digit LED display: Item #1 is the current batch total, which can be set up to count up from zero to a preset limit, or down from a preset limit to zero. Item #2 can be assigned to grand total or number of batches. Item #3 is the flow rate. Batch Control with
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Microchip Technology, Inc.
Description: interfaces for system monitoring and debugging 4 SGPIO interfaces (or additional TWI per SFF-8448) Up to 81 GPIO pins Eight dedicated two-wire interfaces (up to twelve total) for device configuration and control of external interfaces 16-bit local bus interface for connecting to
-
Supplier: Laurel Electronics LLC
Description: and RS232/RS485 output transmitter for quadrature accepts A & B quadrature encoder signals to provide an analog output that tracks position, length, angle, or rate. The A & B quadrature signals are 90° out of phase, and their phase relationship determines whether up counts (+) or down
- Operating Temperature: -40 to 158 F
- Direction: Bi-directional Counter
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: ValueTronics International, Inc.
Description: The PXI-6713 is a pxi from National Instruments. Additional Features: 8 channels 1 MS/s maximum update rate 8 (5 V TTL/CMOS) digital I/O lines Digital triggering and external clocking 2 up/down counter/timers, 24-bit resolution NI-DAQmx driver with configuration
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: Allows read-out of driver status information Programmable SPI™ data rates up to 1 Mbit/s Wide range for clock frequency - can use CPU clock up to 16 MHz Internal 24 bit wide position counters Full step frequencies up to 20 kHz Individual micro step
-
Supplier: Microchip Technology, Inc.
Description: office or your distributor for more information. Additional Features Operational Amplifiers (OPAMPs) Multi-Voltage I/O (MVIO) 12-bit Differential Analog-to-Digital Converter (ADC) 10-bit Digital-to-Analog Converter (DAC) with Output Buffer Zero-Cross Detector (ZCD) Analog Comparator
- Features: Other
-
Supplier: Kipp & Zonen, Inc.
Description: require accurate analogue-to-digital conversion and the four 24-bit high resolution differential analogue inputs of LOGBOX SE can easily be configured for these and they can also be used for the Pt-100 temperature sensors fitted to some of our models. The four 12-bit
- Analog Input Channels: 4 #
- Digital I/O Channels: 4 #
- Resolution: 24 bits
- Accuracy: 0.05 % FS
-
Supplier: Silicon Labs
Description: V. The Port I/O and RST pins are tolerant of input signals up to 2 V above the VDD supply. Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive debug interface (on-chip) 10-bit 500 ksps Single-ended ADC Precision
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.6 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Silicon Labs
Description: signals up to 2 V above the VDD supply. Features High-speed pipelined 8051-compatible microcontroller core (up to 25 MIPS) In-system, full-speed, non-intrusive on-chip debug interface 10-bit 500 ksps single-ended ADC Precision calibrated 24.5 MHz internal oscillator 16 kB
- Supply Voltage: 1.8 to 3.6 volts
- Reference Voltage: 1.65 to 1.8 volts
- Operating Temperature: -40 to 85 C
- Type: Capacitive
-
Supplier: Laurel Electronics LLC
Description: kHz. This allows the counter controller to totalize flow, to count up to a preset value, or to count down to zero from a preset value for batch control. One of the relays is dedicated to On/Off batch control, while the other relay is available to slow down rate near the
- Operating Temperature: -40 to 158 F
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
Find Suppliers by Category Top
Featured Products Top
-
Up to 37 I/O pins ADC Two 12-bit ADCs, up to 10 channels (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Analog Devices ADMT4000 is a magnetic turn count sensor capable of recording the number of rotations of a magnetic system even while the device is powered down. On power-up, the device can be interrogated to report the absolute position of the system. The absolute position is (read more)
Browse Pressure Sensors Datasheets for DigiKey -
-duty vehicles. A status bit can signal a controller if a sensor needs replacement minimizing down time. It can average a programmable number of values to output to reduce external noise if present. Other features include revolution counter, programmable resolution to 14 bits or less to (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Supervisor explains that United’s jets receive a thorough maintenance check-up every 2-4 years. “The jets are brought into our barn here where we place them in something that's a bit like a huge ‘kiddie pool.’ We push the airplane on the floor of a big square vat (read more)
Browse Drum Pumps Datasheets for Vortec -
: Up to 52MB/s using an 8-bit bus at 52MHz HS200 single-data-rate operation up to 200MB/s at 200MHz HS400 dual-data-rate operation up to 400MB/s at 200MHz (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
Thedford said. “The limiting factor was the crankshaft-mounted chopper.” The chopper, mounted on a cam attached to a pivot arm, chopped the scrap in an up-and-down motion. The 0.012-inch-thick, 1010 cold-rolled steel material had a tendency to deform. “After the material (read more)
Browse Refining and Recovery Equipment Datasheets for Sweed Machinery, Inc. -
360 degree area scanning Vision tasks and inspection Additional customizations available The Visumatic Advant-edge Quick start up with Visumatic's plug and perform turnkey assembly cobot workstation (read more)
Browse Automated Assembly Equipment Datasheets for Visumatic Industrial Products -
productivity and keep your lines up and running. Visumatic believes that its successful and innovative products also started with a story—a client with a need. Visumatic works closely with its customers. After the initial discussion, the process progresses quickly from a paper order (read more)
Browse Automation Equipment and System Integrators Datasheets for Visumatic Industrial Products
More Information Top
-
Advanced concepts in accelerator timing control
The Counter is a 24 bit Up / Down counter .
-
ICAMS: a new system for automated emulsion data acquisition and analysis
The encoder outputs control 24 bit up - down counters , allowing the zero reference for both X and Y axis to be set to any point within the limits of stage travel.
-
Adaptive control strategies for rigid robots to reduce harmonic content of driving torque and compensate coulomb friction
… 1 and 40 Nm for link 2), equipped with two resolvers and resolver to digital converters simulating a 19200ppr incremental encoder; - PC 486 equipped with data acquisition boards consisting of a three-axis 24 bits up - down counter (Advantech PCL 833), and …
-
Adding robustness to PLC using a software approach based on weighted median filters
… timing I/O Board for the PC-AT which features, among other things, 16 single ended or 8 dif- ferential analog input channels, 12-bit ADC resolution, sam- ple rate of 100ks/s, 2 24 bit up / down counters /timers and base clocks …
-
Fault-tolerant joint development for the Space Shuttle remote manipulator system: analysis and experiment
A 24 bit up - down counter was built to work with the R/D data acquisition circuit.
-
Real-time implementation of multiple feedback loop control for a permanent magnet synchronous motor drive
Using 24 - bit up down counter , the value of the rotor position, e,, is returned to the software for the purpose of co-ordinate transformation.
-
Development of a real-time radon monitoring system for simultaneous measurements in multiple sites
The data acquisition system consists of a portabk: personal computer(NEC PC9801n. Japan) and a VO expanding unit(C0NTEC Note-Pac(%)H-2B, Japan) which contains 4 channels, 24 bit up / down counter board (CONTEC CNT24-4(98)E, Japan).
-
For a better maneuverability of the electrically powered wheelchair - a pilot-model based approach
Angles of the driving wheels are measured by the built-in encoders and their pulse signals are fed to the 24bits up - down counter board.
-
Long and fast up/down counters
Such a design only makes sense when relatively long (more than 24 bits ) up / down counters are needed.
-
High resolution position control under 1 sec. of an induction motor with full digitized methods
Comparing Ba with the digital reference Ba* by a 24 bits up / down counter , the 24 bits position error e is applied to the DSP (TMS32010) controller.
Indicates content that may require registration and/or purchase.