-
Supplier: Air Compressors Direct
Description: & Compressor Cooling System •Deep finned heads and compressor body •Cooled by a 100 CFM fan built into housing shroud •An internal fan also cools the modified 5 hp electric motor Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: airflow through the motor & reduces heat build-up Control Wire •Connection point for optional pressure switch and/or dash switch Low Voltage Cut-off •Turns compressor off if voltage drops to protect motor High Flow Design •Swedish steel valves Air Filter •High-flow, long-life filter
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2.2 HP
- Power Source: DC
-
Supplier: Rolair Systems
Description: DESCRIPTION : 3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: tank is ready to bolt down Fan Cooled Motor & Compressor •Units that run cooler can run longer & work harder Strong & Compact •2.2 HP motor pushes 8 CFM at 100 PSI •Pulls 90 amps of current & 2160 watts at maximum load •Measures 40" long x 10" wide x 24" high •Maximum pressure is 200
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Rolair Systems
Description: Heavy-Duty/Industrial-Grade with Ball Bearings for Greater Durability. STANDARD EQUIPMENT : 100% Duty-Cycle Motor, Start/Stop Pressure Switch, Air Line Regulator, Tank Pressure Gauge, Easy-to-Maneuver 24-Gallon Tank, Wheels and Handle, Safety-Relief Valve, Intake Filter/Silencer,
- Flow Capacity: 5.1 to 5.4 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
- Features: Integral Filter
-
Supplier: Kooltronic, Inc.
Description: the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 480 Volt 1-Phase Baked Powder Finish (NEMA 4 Models) Built-in Condensate Evaporator CFC-Free
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Kooltronic, Inc.
Description: the list of standard features, Kooltronic Guardian Series Air Conditioners are also available with a wide range of accessories and options, including remote monitoring and enclosure heaters. 208/230/200 & 480 Volt Models Baked Powder Finish Built-in Condensate Evaporator CFC-Free
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: Kooltronic, Inc.
Description: The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: Kooltronic, Inc.
Description: With epoxy-coated coils and tubing, the closed-loop cooling system of the GuardianX Series offers added security by providing an operating environment safe from harsh ambient conditions. 208/230/200 & 480 Volt Models Built-in Condensate Evaporator CFC-Free Refrigerant Closed-Loop Cooling
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor,
- Maximum Primary Voltage Rating: 240 to 480 volts
- Maximum Secondary Voltage Rating: 24 to 48 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such as an air-conditioner compressor,
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Primary Frequency: 60 Hz
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-923AC 12/24V Startall w/Air-All and Powrlite 12/24 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to transit, military and off-road equipment Air Compressor for air tools and tire service
-
Supplier: Mile-X Equipment, Inc.
Description: fill tires. Features: Volt and amp meter to monitor boosting output Comes with 2 generators Engine -- Electric start, air cooled Briggs & Stratton OHV gasoline engine with 2 gallon fuel tank. Dimensions -- 27" W x 23" D x 24" H Shipping Weight -- 350 lbs. Same as the 11-602
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 3 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Terra Universal, Inc.
Description: 110 or 220 volt configurations Receivers internally powder coated to prevent rusting Low power consumption Ideal for nitrogen and dry gas generator systems, pneumatic vibration isolators, sealers, and other process equipment Uses synthetic oil
- Discharge / Operating Pressure: 120 psi
- Flow Capacity: 1.5 SCFM
- Horse Power: 0.5 HP
- Power Source: AC Single Phase
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-627M 12/24 Volt Startall w/ 18 CFM Air Compressor and Nato Plug >>>>>Goodall Units On GSA Contract, Military Units Available, Call 800-837-3818 For Details<<<<< 700 Amp, 12 and 24 Volt DC Start*All with 18 CFM Air Compressor
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-622 Startall w/Air-All 12/24 Volt, 700 Amp, 155 PSI Air Compressor 2 in 1 for jumping starting up to 24 volt off road, transit and military equipment Air Compressor for air tools and tire service 24 volt
-
Supplier: Garage Equipment Supply
Description: The Handy Electric Lift has a lifting capacity of 1000 lbs. and has a 80" x 24" work top, making it ideal for working on motorcycles, ATV's, snowmobiles, garden tractors etc. The lift is a solid steel fabrication. Convenient for use without an air compressor. 115 volt 60
- Type: Vehicle / Service Lift
-
Supplier: Ebac Industrial Products, Inc.
Description: Compressor: High Efficiency Rotary BTU/HR: 9,200 Refrigerant: R-22 CFM: 437/538 EER: 10.8 Operating Range: 33F - 105F Volts: 115 Running Amps: 8.0 Capacity: 105 ppd@AHAM, 28+ gallons at saturation Height: 22", Width: 24", Depth: 44" Weight: 165 lbs. This remarkable dehumidifier
-
Supplier: Ebac Industrial Products, Inc.
Description: Compressor: High Efficiency Rotary BTU/HR: 9,200 Refrigerant: R-22 CFM: 437/538 EER: 10.8 Operating Range: 33F - 105F Volts: 115 Running Amps: 8 Capacity: 105 ppd@AHAM, 28+ gallons at saturation Height: 37.9", Width: 24.3", Depth: 18.7" Weight: 160 lbs. This remarkable
-
Supplier: Caterpillar Oil & Gas
Description: compressors Air chambers Air compressor governors Air Inlet System Air cleaners Precleaners Air lines Air inlet gasket Belt-Driven Accessories Refrigerant compressor and mounting Charging System Charging alternators Alternator mountings
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Westerbeke Corporation
Description: PTO for power/rescue options The 5.7 BTDR has the exclusive PTO to drive special options for power and rescue. Use the PTO to power high output DC alternatiors, or add an electric clutch and drive a compressor to bring air to the scene. Add the XRT Combi package to the 5.7 BTDR and you
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 volt (60 ampere) or 24 volt (40 ampere alternator) Electric fuel lift pump Safety shut-downs: ov..
- Wattage: 26,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 volt (60 ampere) or 24 volt (40 ampere alternator) Electric fuel lift pump Safety shut-downs: ove..
- Wattage: 21,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: front Hydraulic pumps — rear Enclosed Clutch Clutch Support Protection System Air shutoff Air shutoff switch Starting System Electric starting motors — 12 Volt, 24 Volt Starting aids Battery sets — 24 Volt, dry Battery cable Battery rack Transmission
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 or 24 volt 40 ampere alternator Electric fuel lift pump Safety shut-downs: overspeed, underspeed..
- Wattage: 17,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: ACERT™ (Water-Cooled Manifold) Optional Equipment Air Compressors Air Inlet System Air cleaner Air inlet adapters Turbocharger outlet adapters Air lines Charging System Battery chargers Charging alternators Alternator mounting Circuit breakers and mountings
- Horse Power: 800 to 1,225 HP
- Displacement: 32.126813212603906 liters
- Length: 76.1 inch
- Width: 57 inch
-
Supplier: UL Standards & Engagement
Description: phase, with a marked rating of 24 A or less; and c) comply with Clause 11. 1.3 A fan unit includes a motor-operated fan or blower and is intended to be connected to a duct system that supplies conditioned air for environmental heating and/or cooling. Such a unit may have
Find Suppliers by Category Top
Featured Products Top
-
your Best Choice. Available On-Demand 24/7 and free! Pumps and compressors are essential devices used in a wide range of industrial plants and buildings. They (read more)
Browse Check Valves Datasheets for DFT Inc. -
monitors the capacitance of the inserted probe. As the foam intrudes into the normal air or vapour space of the probe, the capacitance changes and a proportional signal output is provided. It’s unique processor and oscillation frequency combination make the 2880-FCM ideal for foam (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
The Challenge: Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
electronics, on-board computers, HVAC equipment, and cockpit defrosters. Also, the fans are an excellent solution for cooling ground systems or marine applications, including radar, shelter, and HVAC evaporators and compressors. For marine applications, Rosenberg offers these ETRI 400 Hz and 28 VDC (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
can help extend the lifespan of existing compressors by minimizing wear and tear, reducing maintenance needs, and potentially avoiding costly investments in additional compressors or air storage tanks in the future. If you’re still relying on compressed air for drying or (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Condensate lines Evaporators Crude and refined product lines Steam lines Vacuum lines Breakers Metering pumps Hydraulic lines Air or Gas lines Compressor inlet Pressure letdown and more (read more)
Browse Check Valves Datasheets for DFT Inc. -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
conveyor to dry before proceeding into the finishing area. For drying, the manufacturer used 24 compressed air nozzles followed by a 30 Hp blower feeding Loc-Line nozzles. The piping was catastrophic: air would exit the blower from a 3” pipe, transition to a 4” divider, and then (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
. They do not require the purchase and installation of an air compressor and are normally quieter than air hoists to operate. If suitable electric power is available, electric hoists are selected more often than pneumatic for most general lifting applications. Electric hoists can also be equipped (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation
More Information Top
-
Solar-Powered Air Compressor: An Economical and Ecological Power Source for Remote Locations
Electricity from the motor controller is then used to operate a 12- or 24 -DC- volt air compressor motor that stores compressed air in a 60- or 120-gallon [228- or 456-liter] tank at pressures of up to 150 psi [1 …
-
Machines, Tools & Cutting Methods - Page 60
24 . want to make a 220 volt air compressor where to buy a Quincy QR pump or what brand ?
-
Academic/Technical Education: A Partnership Approach for a Truck and Diesel Technology Program by Chicago Public School System and International Truck and Engi...
… Vapor 400 watts (13 units per laboratory) Utilities 110 outlets at 8 ft. intervals Portable power panels (4) Compressed air at 16 ft. intervals, 120 PSIG Air Compressor : with dryer and dehumidifier, 7 H.P. 240 volts , 24 c.f.m. @ …
-
CR4 - Thread: Need Help With Pneumatic Circuit
… sell you a few for cheep most are 1/4" or 1/2" but you can adapt to any size line and they operate at either 12 or 24 volt dc. let me know … … we also have the Air - compressors and fittings if you …
-
Site investigation report for Waste Area Grouping 4 at Oak Ridge National Laboratory. Volume 2, Appendixes: Environmental Restoration Program
air tool box COMPRESSOR alan wrench TRAY anchor pins ball peen hammer battery hook up battery, 12 volt *P TRAY carrying case clipboard compressor COMPRESSOR cribbing drift … … moisture trap COMPRESSOR paper clips TRAY paperwipes pipe wrenches, 24 '' plastic bin plastic …
Indicates content that may require registration and/or purchase.