-
Supplier: Xoxide
Description: The Swiftech MCP350 is a powerful industrial pump that flows 92.4 gallons per hour yet is smaller then a pack of cigarettes. The pump’s ultra quiet brushless DC motor features an astounding 13 feet of head in a minuscule 2.4 square inch footprint. It features a magnetically
-
Supplier: MDM Incorporated
Description: Introducing the all-new "off-grid" Sun Pump by Sequence®. This pump may look small, but it delivers big flow that is powered exclusively by the sun. We are currently offering models in 12 and 24 volt. Our trained sales staff is prepared to assist you in finding an
- Discharge Size: 1.5 inch
- Maximum Discharge Flow: 42 GPM
- Pump Type: Centrifugal Pumps
- Features: DC Powered, Plastic, Water Pumps
-
Supplier: Reverso Pumps, Inc.
Description: Description: Impeller pump ideal for diesel, oil or water. The OP-6 is the latest version. It replaces the OP-2, OP-3, and OP-4. Usually ships within 1 business day. Features Specifications Options Spare Parts Related Products Ideal for diesel, oil, or water Reversible:
- Maximum Discharge Flow: 3 GPM
- Pump Type: Flexible Impeller Pumps, Positive Displacement Pumps, Self-Priming Pump
-
-
Supplier: Buehler Motor, Inc.
Description: Bühler Motor is one of the pioneering manufacturers of small brushed DC motors and electronically-commutated (EC), brushless motors. Today, Bühler Motor’s expertise extends far beyond DC and BLDC motors, gear motors, water pumps and auxiliary water pumps.
- Other DC Voltage: 24 VDC
- Continuous Torque: 0.0884955752212389 In-lbs
- Shaft Speed: 4,100 rpm
- Diameter / Width: 0.9055123 inch
-
Supplier: Pressure Washers Direct
Description: Powerful 24 HP Honda Engine •Easy to start, quiet and reliable Professional Grade Triplex Plunger Pump •Ceramic plungers & stainless steel valves run cooler, last longer •Adjustable pressure regulator 250 PSI - 5000 PSI •Mechanical thermal relief valve •Maximum pump
- Water Jet Pressure: 5,000 psi
- Power: 24 HP
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: Industrial Electric Start Honda GX 24 HP Engine w/Hour Meter •12 volt key start eliminates pulling (battery not included) Belt Drive Triplex Plunger Pump With Stainless Steel Valves •Ceramic plungers run cooler, last longer, & are easy to maintiain •Adjustable pressure;
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry
- Volt-Ampere: 1,470,000 to 1,700,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: fuel system, rigid wiring harness COOLING SYSTEM Auxiliary fresh water pump, centrifugal non-self-priming auxiliary sea water pump, gear driven centrifugal jacket water pump, expansion tank, engine oil cooler, thermostats and housing EXHAUST SYSTEM Dry
- Volt-Ampere: 1,470,000 to 2,813,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Remote air inlet adapters Charging System Battery chargers Cooling System Jacket water thermostats and housing — full open temperature 98°C (208°F) Jacket water pump — gear driven, centrifugal, non-self-priming Aftercooler water pump — gear driven, centrifugal,
- Horse Power: 524 to 670 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 volt (60 ampere) or 24 volt (40 ampere alternator) Electric fuel lift pump Safety shut-downs: ov..
- Wattage: 26,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 volt (60 ampere) or 24 volt (40 ampere alternator) Electric fuel lift pump Safety shut-downs: ove..
- Wattage: 21,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 or 24 volt starter motor 12 or 24 volt 40 ampere alternator Electric fuel lift pump Safety shut-downs: overspeed, underspeed..
- Wattage: 17,000 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: cable access box Controls ADEM A4 ECU EMCP 3 Control Panel Lube System High efficiency oil filter Oil drain valves Fumes disposal Gear-type lube oil pump Mounting System Steel base frame (skidable) Starting/Charging System 24-volt starting motor 45-amp charging alternator
- Wattage: 440 to 545 watts
- Volt-Ampere: 550,000 to 680,000 VA
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
Find Suppliers by Category Top
Featured Products Top
-
TPS150-DR1S24A 150W Din Rail Power Supply The TPS150-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 150W power supply for (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The TPS100-DR1S24A is a high-performance ac to dc power supply and din rail power supply from the TPS100-320W Peak DR+ Series, also serving as a reliable 24v power supply, 24vdc power supply, 24 volt power supply, and 100W power supply for industrial and commercial power rail applications. As a (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Driver: Simplifies installation with a plug-and-play setup, supporting DC voltage input. Precise Speed Control: (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
Acopian Power Supplies - DC-DC Converters have the versatility to be used in a broad range of applications. Threaded mounting holes permit them to be mounted to a chassis, cabinet wall or bracket, or they may be used on a test bench or tabletop. Screw (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
Consumer packaged goods Packaging Material working Hoisting Pumping and HVAC Water/wastewater (read more)
Browse Power Supplies Datasheets for DigiKey -
Acopian Power Supplies - state-of-the-art DC-DC converters combine excellent regulation and ripple specifications with broad input ranges, and they are available in a large selection of output voltages and current ratings. Accessory mounting kits permit easy installation on a (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies -
Acopian Power Supplies - DC inputs from 21.6 to 32.0 volts may be used for these versatile power supplies. Although their outputs are continuously adjustable from 0 to their maximum ratings, 20-turn controls permit precise setability. These supplies have been (read more)
Browse DC-DC Converters Datasheets for Acopian Power Supplies
More Information Top
-
Further development of "self-powered boilers"
The main changewas to re place the Grundfos 240V 50% water pump with a 24 volt DC equivalent.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 23 - Supply > [FDBKF2005051016524757890] Afpam23-221 - Fuels ...
This 25 GPM pump is powered by 24 volts DC from the vehicle electric system. .... on the discharge side of the filter separator for use with the Aqua-Glo water test kit.
-
FINAL REPORT SUMMARY OF DM 1200 OPERATION AT VSL VSL-06R6710-2 REV 0 9/7/06
Back-up chilled water pumps & diesel generator tests were completed. .... After troubleshooting melter pressure indication, found that 24 volt DC power supply needed to operate the 10116/2002 .
-
Federal Register > Wednesday, February 10, 1999 > [64 FR 6692] Biweekly Notice; Applications and Amendments to Facility Operating Licenses Involving No Signifi...
…2.f and 4.8.2.5.2.d require that the 125 volt DC and the 28 volt DC distribution system batteries, respectively … 16 kilovolt reactor coolant pump circuit at least once … channel calibration of pressurizer water level, pressurizer water level … a test to verify that each emergency diesel generator operates for at least 24 hours every 18…
-
A Daunting Expedition Through The Energy Harvesting Countryside - Part 1 | AltEnergyMag
The 200Watts 115VAC loads in this example obtain their power through the main load controller (which turns off if the battery’s voltage drops too low) via the 24volts DC -to-115VAC Inverter. .... A second inverter of higher capacity, with surge capabilities, can also easily run high power loads for short durations (like our micro oven, or even our water well pump , etc.).
-
Advanced Opposed-piston Two-stroke Diesel Demonstrator
Temperature is controlled with an automated system using a water pump driven by an electric motor through a DC -motor controlled 3-way valve that directs flow proportionately through a heat exchanger or back to the pump maintaining an operator set or .... (Figure 9) Starting: A 24 - volt stock DDC 6-71 starter motor driving the intake side flywheel turns the OP engine at 350-rpm producing approximately 355-psig cylinder pressure sufficient to start the engine within 10 seconds at 15°C ambient temperature.
-
Manned evaluation of a diver heater using hydrogen catalytic reactions
…min.' (4.5 gallons min.') to the divers' closed-circuit hot water tube suits at .... Three positive displacement pumps , powered by a 24 volt DC supply, were switched off and on separately to provide the watcr flow requirements based on the number of divcrs on the heating circuit, as shown in Fig 2.
-
Packaging and microcooling of high power diode laser bars
V. COOLING SYSTFiM A miniature water pump has been designed according to the water flux characteristics of the microchannel cooler - pressure drop of 2 bar at 20 l/h. .... Ths pump is driven by an 24 - volt DC . motor with maximum power consumption of 60 watts.
-
COOLING
You have to have a transformerand rectser to give 24 volts DC for the pump -but thisis rather nice because the high mains voltage is kept far awayfromthewet man. .... From the pump, the water goes in rubber tubesto threeor four 'roses' from wateringcans.
Indicates content that may require registration and/or purchase.