Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rolair Systems
Description: DESCRIPTION : 3450 RPM, 60 Hz, Open Drip-Proof Motor. Single Phase Models are 230 Volt. Three Phase Models Available in 208, 230, and 460 Volt. STANDARD EQUIPMENT : Pressure Switch - Start/Stop Operation,145-175 PSI Settings, On/Off Switch, Automatic Unloading Device for Loadless
- Flow Capacity: 10.5 SCFM
- Horse Power: 3 HP
- Features: 2 Stage, Integral Filter, Multistage Compressor
- Power Source: AC Single Phase, AC Three Phase
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and
- Other DC Voltage: 9 to 24 VDC
- Other Output Power: 0.019031129465620043 HP
- Continuous Current: 0.21 amps
- Continuous Torque: 0.07866017699115048 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and
- Other DC Voltage: 12 to 30 VDC
- Other Output Power: 0.005749545451233098 HP
- Continuous Current: 0.07 amps
- Continuous Torque: 0.055417699115044274 In-lbs
-
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and
- Other DC Voltage: 6.8 to 36 VDC
- Other Output Power: 0.00588356748972338 HP
- Continuous Current: 0.08 amps
- Continuous Torque: 0.04423008849557524 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer goods, small appliances, and
- Other DC Voltage: 12 to 30 VDC
- Other Output Power: 0.007478429747757736 HP
- Continuous Current: 0.063 amps
- Continuous Torque: 0.06965805309734517 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 30mm DC 24v Geared Electric Motors Diameter: 30mm Length : 92.5-111.5 mm Voltage: 24V, 9V Gearbox: Metal CNC, Metal injection, Plastia injection.Matched Motor Type: BLDC motor, Coreless motor, Cored motor Applications: medical equipment, scientific instruments, robotics, etc. Options: Lead
- Other DC Voltage: 24 VDC
- Gearbox Ratio: 4 to 939 : 1
- Diameter / Width: 1.181103 inch
- Housing Length: 3.64173425 to 4.38976615 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 60” wide x 96” long Base sizes Standard 24, 36” wide x 36”, 48”, 60”, 72” long Travel 24”, 36”, 42”, 48” vertical travel Lowered height of liFt table 12” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic
- Capacity: 2,000 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long 24” wide x 48” long Base Sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered Height 5 1/2” Safety Velocity fuse on all cylinders Power Supplies Foot Pump - manually powers lifts, foot release for
- Capacity: 1,500 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long 24” wide x 48” long Base sizes 24” wide x 36” long 24” wide x 48” long Travel 24” & 36” Lowered height 9 1/4” Safety Velocity fuse on all cylinders Power supplies Foot Pump - manually powers lifts, foot release for
- Capacity: 1,000 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor
- Other DC Voltage: 1.5 to 24 VDC
- Other Output Power: 0.00164847107343047 to 0.00210414600429743 HP
- Continuous Current: 0.36 to 1.15 amps
- Continuous Torque: 0.108407079646018 to 0.134513274336283 In-lbs
-
Supplier: Econo Lift Limited
Description: Platform Sizes 24” wide x 36” long to 72” wide x 96” long Base Sizes Standard 24”,36”,48” wide x 36”,48”,60”,72” long Travel 24”,36”,42”,48” vertical travel Lowered height 7” & 9” Safety Velocity fuse is standard on each cylinder Heavy duty hydraulic cylinders -
- Capacity: 6,000 lbs
- Stroke: 24 inch
- Length: 36 inch
- Width: 24 inch
-
Supplier: Lift Products, Inc.
Description: lift actuation. Limit Switch Upper travel limit switch reduces wear on the cylinder by eliminating over pressurization. Standard Features Roller Grip Controls Variable Speed Adjustable Top Speed Power Green Light Emergency Stop Bump Switch Horn and Key Switch Automatic Breaking 24
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform motors below are examples used in
- Other DC Voltage: 1.2 to 24 VDC
- Other Output Power: 0.0002 to 0.0805 HP
- Shaft Speed: 4,492 to 30,000 rpm
- Diameter / Width: 0.8 to 1 inch
-
Supplier: Lift Products, Inc.
Description: around vinyl bumpers. Standard Features Roller Speed Controls Top Speed Control Switch Power Green Light Emergency Stop Bump Switch Horn and Key Switch 24-Volt Electronics and Drive Motor Maneuverable Center Wheel Drive On-Board Battery Charger Free-Wheel Mode Articulated Transaxle
- Cart / Truck Type: Platform Cart / Truck
-
Supplier: Johnson Electric Group
Description: DC Gearmotors combine Johnson Electric’s wide range of DC motors with an increasing range of gearboxes from the Saia and Johnson Motor brands. Torque ratings to 600 cNm are available in our growing range of package platforms and gear ratios which enables customers to use these subsystems in a
- Other DC Voltage: 0 to 24 VDC
- Continuous Torque: 0.53 to 5.31 In-lbs
- Shaft Size: 0.315 inch
- Standard DC Voltage: 12 Volt, 24 Volt, 6 Volt, 9 Volt
-
Supplier: Koford Engineering, LLC
Description: • High performance slotless brushless motors for military, aerospace, medical/den-tal, electric power tools, and industrial applications •Medium and long lengths available •Speeds up 200,000 rpm • Autoclavable versions for surgical/dental applications • Vacuum versions suitable for high
- Other DC Voltage: 12 to 48 VDC
- Gearbox Efficiency: 92 %
- Shaft Size: 0.1179 inch
- Diameter / Width: 0.86 inch
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.00721038567077717 to 0.0205589807044093 HP
- Continuous Current: 0.4 to 2.72 amps
- Continuous Torque: 0.973451327433628 to 1.59380530973451 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor
- Other DC Voltage: 3 to 24 VDC
- Other Output Power: 0.000991763084828087 to 0.0371107024579591 HP
- Continuous Current: 0.17 to 10.77 amps
- Continuous Torque: 0.117964601769911 to 0.910973451327433 In-lbs
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or standard dc motor
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 0.0478726721487287 to 0.150493347020738 HP
- Continuous Current: 4.75 to 13.08 amps
- Continuous Torque: 3.69592920353982 to 7.58884955752212 In-lbs
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications).
- Other DC Voltage: 24 VDC
- Other Output Power: 0.0131341597720476 HP
- Continuous Current: 0.55 amps
- Continuous Torque: 0.953982300884956 In-lbs
-
Supplier: Changzhou Fulling Motor Co., Ltd
Description: A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly
- Other DC Voltage: 24 VDC
- Torque Constant: 5.0976 in-oz/amp
- Continuous Current: 20 amps
- Continuous Torque: 6.63716814159292 In-lbs
-
Supplier: Exlar
Description: Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear
- Other DC Voltage: 24 to 48 VDC
- Continuous Torque: 4.7 to 10.1 In-lbs
- Shaft Size: 0.5511814 inch
- Shaft Speed: 2,500 to 5,000 rpm
-
Supplier: SAE International
Description: resulting architecture delivers approximately three times the peak electric boost and regenerative braking capability of 36V BAS. Key elements include a water-cooled induction motor/generator (MG), an accessory drive with a coupled dual tensioner system, air cooled power electronics
-
Supplier: Lift Products, Inc.
Description: 12 full lifts per hour on average, with a competitive lift speed and runs on a 115 volt input 15 amp circuit. Available in 4 models, The G-Series has the right table for many applications. The G-Series tables are stock items and can usually ship in 24 hours. The 3G-Series Lift Tables
- Type: Table Lift / Positioner
-
Supplier: PowerMate - L P International Inc.
Description: completed, usually within 24 hours and for under $500 meaning very little down time for your vehicle! LiftGates can be outfitted with a cylinder attachment or hot water heater attachment! LiftGates draw power directly from your vehicle's 12 volt electrical system. LG-3
- Actuation: Electric Motor
- Mechanism: Screw Lift
- Type: Truck Lift Gate, Truck Mounted
-
Supplier: Westerbeke Corporation
Description: Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High water temperature, Low oil pressure Glow plugs for cold weather starting Built-in lube oil
- Wattage: 5,700 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Lift Products, Inc.
Description: 2,000 - 6,000 lb capacity range with a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Scissor Lift Table has a vertical travel range from 24" to 60" and can satisfy most applications. The MAX-Lift Specifications coupled with its unique Features
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: The 550 Wheel Harvester features engineered versatility that provides solid footing and level working conditions in extreme forestry conditions. Power Train Cat C7 ACERT Tier III 147 kW (197 HP) Side by Side Engine, Air & Hyd. Cooling Under Hood Exhaust System Under Hood Air Intake 24
- Horsepower: 197 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: exchanger oil cooler. Direct-electric 24-volt charging system. High Torque Rise With 32% torque rise, the 3516B HD EUI delivers high lugging forces during digging and acceleration in high rimpull conditions for maximum efficiency and fast cycle times. Enhanced Life High
- Horsepower: 1,577 HP
- Operating Weight: 430,858 lbs
- Type: Wheel Loader
-
Supplier: Caterpillar Oil & Gas
Description: pressure regulator Air silencer Electric starting motors — single 24-volt Starting aids Battery sets (24-volt dry), cables, and rack General Tool set Digital diagnostic tool
- Horse Power: 600 HP
- Displacement: 27.02224686946383 liters
- Fuel Type: CNG
- Application: Industrial
-
Supplier: Caterpillar Oil & Gas
Description: Electric air start controls Electric starting motors — dual 24-volt Starting aids Battery sets (24-volt dry), cables, and rack General Flywheel intertia weight Guard removal Engine barring group Premium 8:1 pistons Premium cylinder heads
- Horse Power: 660 to 1,340 HP
- Fuel Type: CNG
- Application: Industrial
- Engine Type: Internal Combustion
-
Supplier: Caterpillar Oil & Gas
Description: shaft and flywheel stub shaft Protection System Gas valves Starting System Air starting motor Electric air start control Air pressure regulator Air silencer Electric starting motor— single 12- and 24-volt Starting aids Battery sets, cables, and rack General Damper guard
- Horse Power: 215 to 325 HP
- Displacement: 14.600862316975304 liters
- Fuel Type: CNG
- Application: Industrial
Find Suppliers by Category Top
Featured Products Top
-
Product Video - ProVolt® Series Universal Voltage Actuator ProVolt® Series Actuator Datasheet (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Bodine Electric's type 34B/SR-WX gearmotor combines a 1/4 HP brushless DC motor with a helical type parallel shaft gearbox and a built-in speed control powered from a 24 volt power supply. This product is UL certified for use in Class 1 Division 2 hazardous locations. (read more)
Browse Gearmotors Datasheets for Bodine Electric Company -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt® SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
ProVolt™ SERIES - MULTI-VOLTAGE ACTUATOR WITH OPTIONAL BATTERY BACKUP The ProVolt™ Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board (read more)
Browse Valve Actuators Datasheets for Indelac Controls, Inc. -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
other than the standard 230 volt/60 cycles/3 phase power? Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV – 60 cycle – 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
use using ring shape Size Big ring OD30.5*ID24.2*3.20mm Small ring OD30.5*ID27.5*1.06mm Or custom by your drawing Color White (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
-hydraulic cylinders, high forces can be realised in a particularly compact design. Force: Up to 9,000 N Stroke: Up to 250 mm Piston diameter: 13-24 mm (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
Turning Radius - 3’ minimum (approximates pivot about inside rear wheel) ELECTRICAL SPECS Controls - Microprocessor, CAN bus Electrical System - 24-volt power Navigation (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
What is a 12 Volt Linear Actuator?
provide thrust force, much like a pneumatic or hydraulic cylinder. In fact, rod style electric actuators are widely used to replace pneumatic or hydraulic cylinders, due to their simplicity and the potential cost savings that can be realized by switching from fluid power to electrically driven motion
More Information Top
-
index.sense (finlayson-gwc2014.zip)
electron_ volt %1:43:00:: 15460141 1 0 electronegative%3:75:12:: 01883617 1 3 electronegativity%1:55:08:: 05227881 1 … … 05:: 01511492 1 0 electrophorus%1:60:09:: 01511658 2 0 electrophorus%1:62:03:: 03486308 1 1 electrophorus_ electric %1:34:08:: 01511833 … … 16380677 1 0 element_109%1:48:14:: 16385845 1 0 element_110%1:15:14:: 16377292 1 0 element_111%1:48:00:: 16393706 1 0 element_112%1:41:12:: 16400676 1 0 element_113%1: 24 :10:: 16401196 1 0 … … 15616120 1 0 element_of_a_ cylinder %1:63:13:: 15616240 …
-
data.noun (finlayson-gwc2014.zip)
… specifications 03332616 68 n 02 cut e gash f 001 @ 03634230 n 0000 | a trench resembling a furrow that was made by erosion or excavation 03332740 24 n 01 cut 4 … … switch that interrupts an electric circuit in the event … … d 004 @ 02816224 n 0000 ~ 02984979 n 0000 ~ 04634657 n 0000 ~ 04635525 n 0000 | an accelerator that imparts energies of several million electron- volts to rapidly moving particles 03336276 25 n 01 cylinder 4 002 @ 03274239 …
-
data.noun (finlayson-gwc2014.zip)
… cutout 6 001 @ 04375724 n 0000 | a switch that interrupts an electric circuit in the … … 0000 | a primitive style of masonry characterized by use of massive stones of irregular shape and size 03152382 24 n 01 cyclopropane 4 … … of several million electron- volts to rapidly moving particles 03153000 06 n 01 cylinder 9 002 @ 03091917 …
Indicates content that may require registration and/or purchase.