-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover industrial control panels intended for general industrial use, operating from a voltage of 1000 volts or less. This equipment is intended for installation in ordinary locations, in accordance with the National Electrical Code, ANSI/NFPA 70, and where the ambient
-
Supplier: Air Innovations LLC
Description: or wall applications, and are available in water- and air-cooled options.
- Cooling Capacity: 1,000 to 16,720 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Air Innovations LLC
Description: Wine Guardian cooling systems are engineered for maximum versatility, efficiency and functionality when it comes to storing and aging wine. Wine Guardian Pro units take this standard of excellence one step further to address the unique needs of the wholesale community. From distributors to
- Cooling Capacity: 1,000 to 16,194.999999999998 BTU/hr
- Voltage: 115 VAC, 230 VAC, 24 VDC
- Frequency: 60 Hz
- Type: Central, Split
-
-
Supplier: Air Rover, Inc.
Description: -30°F to 150°F. Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Klimaire Products, Inc.
Description: CSM24C2P16 With Klimaire 16 SEER high efficiency air conditioners the user has the best in the HVAC marketplace. The CSM Series of A/C outdoor condensing units with R-410A are packed with features for comfort and energy efficiency. These state-of-the-art units are designed to handle
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: Air Rover, Inc.
Description: Cooling capacities range: 24,000 BTU/Hr - 120,000 BTU/Hr Refrigerant Type: R-134a
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Air Rover, Inc.
Description: High temperature portable air conditioner, 208~230VAC, 3-phase, 60Hz, 36,000BTU/Hr The HT Series high temperature portable air conditioner was developed in response to needs for personnel cooling in environments such as steel mills, aluminum casting plants,
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PAC1811 is the perfect solution for your office air conditioning needs. With an electronic thermostat, a 5-20P NEMA plug, and an operating range of 65-95 degrees F, the PAC1811 will help you cool your office to the degree that you want. Mobile Air offers portable
- Cooling Capacity: 18,009.999999999996 BTU/hr
- Voltage: 115 VAC
- Application: Commercial
- Type: Portable
-
Supplier: Air Rover, Inc.
Description: Portable air conditioner, 208~230VAC, 1 phase, 60Hz, 24,000BTU/Hr Air Rover XLP Series portable HVAC systems provide environmental stability for a wide range of cooling applications. The XLP can be deployed in a corner on the floor or mounted on a wall,
- Application: Commercial, Industrial, Military, Telecommunications, Transportation
- Type: Portable
- Features: Weather Resistant
-
Supplier: Mobile Air, Inc.
Description: The Ocean Aire PWC2412 water cooled portable air conditioner is a great solution for your air conditioning needs. The PWC2412 has an 8.6 amp power consumption, provides 23,950 Btu/hr of cooling, and a 0.20 PSI Condenser coil pressure drop. This portable air
- Cooling Capacity: 23,950 BTU/hr
- Voltage: 230 VAC
- Type: Portable
- Phase: Single Phase
-
Supplier: Tripp Lite by Eaton
Description: professional maintenance is required for simple operation.Point the Cold Air Precisely Where It’s Most NeededClose-coupled cooling delivers cold air near heat loads to discourage recirculation and increase energy efficiency. An included 71-inch flexible hose lets you aim the cold
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: EIC Solutions, Inc.
Description: Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance.
- Cooling Capacity: 199.99999999999997 BTU/hr
- Voltage: 115 VAC, 24 VDC
- Frequency: 50 Hz, 60 Hz
- Type: Enclosure
-
Supplier: HDT Global
Description: and return air have covers for transport or storage. A liquid sight glass is visible from outside the enclosure so refrigerant level can be determined without opening up the ECU. Access ports for pressure readings as well as refrigerant charging are located outside the enclosure. There are
- Cooling Capacity: 95,999.99999999999 BTU/hr
- Features: Condensate Evaporator
- Application: Industrial, Military
- Type: Portable
-
Supplier: Tripp Lite by Eaton
Description: The SRXCOOL12KB SmartRack® 12,000 BTU 230V Portable Rack Air Conditioner pumps 12,000 BTU of cooling power into your IT environment to prevent shutdowns, malfunctions and equipment failures caused by overheating or fluctuating temperatures. This portable and completely
- Cooling Capacity: 11,941.316956670078 BTU/hr
- Voltage: 230 VAC
- Frequency: 50 Hz
- Type: Enclosure, Portable
-
Supplier: DBK USA, Inc.
Description: DBK Thermoelectric CoolersThe DBK Series are air-to-air thermoelectric coolers, employing forced air convection provided by IP 54 axial fans. The DBK standard range provides assemblies from 60 W to 200 W. Custom designs are available by request and DBK will be pleased to service
- Cooling Capacity: 341.180484476288 BTU/hr
- Voltage: 24 VDC
- Type: Enclosure
- Application: Industrial, Telecommunications
-
Supplier: Klimaire Products, Inc.
Description: CRM18C2P13 With your KLIMAIRE® 13 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace. Klimaire is dedicated to build equipment with high performance, durability, and efficiency. Features: Capacity 1.5 ton 18,000 Btu/h Cooling only Rotary
- Voltage: 24 VDC
- Type: Central
-
Supplier: HDT Global
Description: The 6-Ton Basic ECU provides an efficient 72,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. These units are also available
- Cooling Capacity: 72,000 BTU/hr
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other
- Application: Industrial, Military
-
Supplier: Tripp Lite by Eaton
Description: The SRCOOL24K SmartRack 24,000 BTU 208/240V Portable Rack Air Conditioner cools, dehumidifies and filters the air in your server room, data center or other environment with heat-sensitive equipment. The compact, portable unit fits into just 4 square feet of
- Cooling Capacity: 23,882.633913340156 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Enclosure, Portable
-
Supplier: HDT Global
Description: The Carolina Cooler is a unique, service-friendly package air conditioner that is designed for a variety of special purpose, heavy-duty air conditioning applications. This compact, rugged unit can be used with duct work or it can be supplied with a distribution plenum for
- Voltage: 230 VAC, 460 VAC
- Frequency: 60 Hz
- Features: Condensate Evaporator, Other
- Application: Industrial
-
Supplier: Klimaire Products, Inc.
Description: operating noise and allows easy access to components. CSR / CSM series of outdoor air conditioners units offer exceptional cooling and heating performance. These units deliver 13 SEER in operation when the complete system is used as listed as per AHRI. Features: Capacity 3.0 ton 36,000
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: Aggreko
Description: 2 Ton Air Conditioner Aggreko’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features 2 Ton of Air Conditioning. 220V/1ph/60Hz Compact,
- Cooling Capacity: 23,998.63527806209 BTU/hr
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Hospital / Medical, Industrial, Spot Cooling, Telecommunications
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Deliver Convenient, Efficient Cooling Where You Need It Tripp Lite's SRCOOL12K is a new-generation air conditioner designed for supplemental area cooling, emergency cooling and off-hour cooling applications. Compact and portable, the SRCOOL12K is ideal for use in data centers,
-
Supplier: EIC Solutions, Inc.
Description: Compact, lightweight, thermoelectric cooling system for electronic and computer enclosures in harsh industrial settings. Unit features a simple, efficient solid state design for reliable performance. Note: Standard mounting arrangement is through-mount, but air conditioner can be
- Cooling Capacity: 399.99999999999994 BTU/hr
- Voltage: 24 VDC
- Type: Enclosure
- Application: Industrial
-
Supplier: Klimaire Products, Inc.
Description: CRM24C2P14 With your KLIMAIRE® 14 SEER High- Efficiency Air Conditioner, you will have the best product in the HVAC marketplace.Klimaire is dedicated to build equipment with highperformance, durability, and efficiency. Features: Capacity 2.0 ton 24,000 Btu/h Thermo expansion
- Voltage: 24 VDC
- Type: Central
-
Supplier: Aggreko
Description: 1 Ton Rental Air Conditioners Aggreko’s commercial and industrial spot coolers instantly provide cool air in the hottest environments, and can supply temporary or emergency cooling wherever and whenever needed. Features 1 Ton of Air Conditioning. 115V/Single/60Hz Compact,
- Cooling Capacity: 11,999.317639031045 BTU/hr
- Voltage: 115 VAC
- Frequency: 60 Hz
- Application: Commercial, Data Center Cooling, Hospital / Medical, Industrial, Spot Cooling, Telecommunications
-
Supplier: Rittal North America LLC
Description: The powerful, lightweight climate control units based on Peltier technology provide efficient cooling of command panels and small enclosures. Cooling/heating output 80/80 W.
- Voltage: 24 VDC
- Type: Enclosure
- Application: Industrial
- Features: Other
-
Supplier: HDT Global
Description: The 5-Ton Basic ECU provides an efficient 60,000 BTUs of cooling using ozone-friendly R4O7C refrigerant. This skid-based unit is equipped with 16" supply, return air ducts and a five-position selector switch. Modes of operation include ON-VENT-COOL-HEAT-AUTO. This unit is the 50Hz variant of
- Cooling Capacity: 59,999.99999999999 BTU/hr
- Voltage: 380/400 VAC
- Frequency: 50 Hz
- Features: Condensate Evaporator
Find Suppliers by Category Top
Featured Products Top
-
,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
finish. About Rosenberg The Rosenberg family of companies is headquartered in Künzelsau, Germany and employs more than 1,400 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
,000 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial equipment; in air handling units and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
headquartered in Künzelsau, Germany and employs more than 1,500 individuals worldwide. Rosenberg fans and blowers can be found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Shopping In Air Conditioners - Big Bruin
Danby DPAC12012P - DPAC12012P 12000 BTU Portable Air Conditioner DPAC12012P 54 Pint capacity per 24 hours with direct drain feature Environmentally friendly R410A refrigerant Electronic controls … … 3 Height: 29-1 5 Moisture Removal: Yes Remote: Yes Type: Portable Volts : TBA Width: 16-1 …
-
Shopping In Air Conditioners - Big Bruin
Danby DPAC12012P - DPAC12012P 12000 BTU Portable Air Conditioner DPAC12012P 54 Pint capacity per 24 hours with direct drain feature Environmentally friendly R410A refrigerant Electronic controls … … 3 Height: 29-1 5 Moisture Removal: Yes Remote: Yes Type: Portable Volts : TBA Width: 16-1 …
-
Shopping In Air Conditioners - Big Bruin
Danby DPAC12012P - DPAC12012P 12000 BTU Portable Air Conditioner DPAC12012P 54 Pint capacity per 24 hours with direct drain feature Environmentally friendly R410A refrigerant Electronic controls … … 3 Height: 29-1 5 Moisture Removal: Yes Remote: Yes Type: Portable Volts : TBA Width: 16-1 …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… earlobe_N|1 ceramic_ware_N|4 overhang_N|3 crown_of_thorns_N|1 diffraction_grating_N|1 ovolo_N|1 abacus_N|1 doric_N|2 sonograph_N|2 garden_tool_N|4 gouge_N|3 kitchenette_N|1 whipping_cream_N|3 boiled_egg_N|1 sandglass_N|2 time_V|6 quilt_N|6 down_N|5 wrought_iron_N|4 pool_ball_N|1 stretchable_J|1 elbow_joint_N|2 hockey_player_N|11 power_station_N|2 vice_versa_R|11 ignite_V|28 windshield_wiper_N|2 air_ conditioner _N|1 instrument_of_execution_N|6 electrocution_N|2 electric_lamp_N|3 … … sternpost_N|1 tracery_N|4 fan_vaulting_N|2 open- air _marketplace_N|1 illustrate_V|8 latest_J|13 health_spa_N|2 … … knee-length_J|2 skirt_V|3 local_road_N|1 front_door_N|1 fry_V|36 blast_wave_N|1 incinerate_V|2 oxidation_N|34 electric_car_N|1 fuel_line_N|1 screen_out_V|1 rust_N| 24 mechanical_system_N|8 eradicate_V|4 decease_V|1 … … samoan_N|1 jewel_V|2 pendant_J|7 ablution_N|1 tribunal_N|5 preside_V|11 mow_V|7 dummy_N|6 jointed_J|9 long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 … … glockenspiel_N|1 geometric_J|20 buddhism_N|15 mandolin_N|1 clothes_dryer_N|4 flush_J|7 manhole_N|1 life-size_J|1 osmitrol_N|1 pressure_gauge_N|2 wealthy_person_N|2 man- portable _J|1 surface-to …
-
Shopping In Air Conditioners - Big Bruin
… Capacity: 10,000 BTU/Hr Recommended Room Size: 200 - 325 square feet EER: 9.43 Dehumidifying Capacity: 55 pts / day Air Flow: 265 CFM Number of Fan Speeds: 2 Programmable 24 -hour on/off Timer Adjustable Thermostat Washable air filter Easy-To-Read … … 48 hours Warranty: One Year *** Click here to go to 10,000 btu Portable AC Section to … • RCA RACE8002E Energy Star 8000 BTU Window Air Conditioner with Remote, 115- volt .
-
Shopping In Air Conditioners - Big Bruin
Rittal 3384510 - 3384510 Encl Air Conditioner, BtuH 5191, 115 V Enclosure Air Conditioner , Roofmount, BtuH 5191, Height 16 In, Width 24 In, Depth 19 In, Voltage 115, Amps 12.5/14.1, Single Phase, 50/60 Hz, Control Type Comfort Controller, Wiring Method Terminalblock … • Neff Appliances Topaz Portable Air Conditioner - 13,500 BTU, Model TZ-12 U.S.A. Product Style Portable, Volts 115, BTU Cooling 13,500, Dimensions L x W x …
-
Shopping In Heaters - Big Bruin
Features and Functions: Cooling power: 10,000 btu Heating power: 5,000+ btu Coverage: Cools 325 sq. ft. 4-in-1 Technology: Air Conditioner , Dehumidifier, Heater and Air Circulatory Fan Only Option … … 5 Inches Voltage: 115 volts / 60Hz / 1 … … 48 hours Warranty: One Year *** Click here to go to 10,000 btu Portable AC Section to … … digital display- Easy out and washable air filter- Auto Restart feature- Up to 24 hours timer setting …
-
Shopping In Air Conditioners - Big Bruin
SPT TN12E - 12000 BTU Portable Air Conditioner with Digital Remote TN-12E by TechniTrend 12000 BTU Portable Air Conditioner with Digital Remote TN-12E by TechniTrend Rated: 0/10 0 Reviews • RCA RACE8002E Energy Star 8000 BTU Window Air Conditioner with Remote, 115- volt … electrical outlet Window mounting kit included - Minimum window height: 15.4; Window width: 24 - 39 Cools area …
-
States > Washington > State > Regulations > Title 296 - Department of Labor and Industries > [WAC 296-24] 024 - General Safety and Health Standards
(A) If in hazardous (classified) locations (see WAC 296- 24 -95711); (B) If operated at over 150 volts to ground, except for guarded motors and metal frames of … (I) Refrigerators, freezers, and air conditioners ; (VI) Portable and mobile X-ray and associated equipment; .
-
States > Washington > State > Proposed Regulations > 2012 Documents > May 1‚ 2012 > [2012 WA Proposed wa-20120501-0035-0003287] WAC 296-24 - General Safe...
(A) If in hazardous (classified) locations (see WAC 296- 24 -95711); (B) If operated at over 150 volts to ground, except for guarded motors and metal frames of … (I) Refrigerators, freezers, and air conditioners ; (VI) Portable and mobile X-ray and associated equipment; .
Indicates content that may require registration and/or purchase.