-
Supplier: Newark, An Avnet Company
Description: D. C. Power Contactor, Input D.C. Coil Voltage 24 Volts, Switch Action: SPNO, Duty Cycle: Continuous, Bracket Style: Standard, Terminal Type: Isolated Coil, SPNO, Coil Resistance: 53 Ohms, Contact Material: Silver Alloy, Contact
-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 28 Volts and a current of 80 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 1.1 dB. Features of this SPDT
- Frequency Range: 0 to 50,000 MHz
- Insertion Loss: 1.1 dB
- Impedance: 50 ohms
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: LS Series AC Output SIP Relays High surge rated SCR output Metal baseplate Zero volt or instant switch on No moving parts PCB Mount High Surge Rated SCR Output Metal Baseplate Application Include Motor, Heater, Lamp and Solenoid Switching No Moving Parts Zero Volt or Instant
-
-
Supplier: Fairview Microwave Inc.
Description: (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 24 Volts and a current of 25 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.8 dB and a minimum isolation of
- Frequency Range: 0 to 8,000 MHz
- Insertion Loss: 0.8 dB
- Isolation (Port to Port): 30 dB
- VSWR: 1.4 :1
-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole double throw RF switch from Fairview Microwave has a control voltage of 24 Volts and a current of 25 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.3 dB and a minimum
- Frequency Range: 0 to 3,000 MHz
- Insertion Loss: 0.3 dB
- Isolation (Port to Port): 40 dB
- VSWR: 1.35 :1
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 24 Volts and a current of 110 mA. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.5 dB and a minimum isolation of 60 dB. Features of
- Frequency Range: 0 to 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.4 :1
-
Supplier: Pasternack
Description: electro-mechanical relay switch is rated at a control voltage of 24 Volts, indicator voltage 32 and switching speed of 15ms. SMA Transfer electro mechanical RF relay switch features Indicators, Hot Switching with an isolation minimum of 60 dB. Transfer electromechanical
- Frequency Range: 18,000 MHz
- Insertion Loss: 0.5 dB
- Isolation (Port to Port): 60 dB
- VSWR: 1.5 :1
-
Supplier: UL Standards & Engagement
Description: with their associated control devices including, but not limited to, voltage sensing relays, frequency sensing relays, and time delay relays. 1.4 An automatic transfer switch as covered by these requirements is a device that automatically transfers a common load from a normal
-
Supplier: Newark, An Avnet Company
Description: SSR, DIN RAIL ASSY, 240 VOLTS; Contact Configuration:SPST-NO; Load Current:3.5A; Operating Voltage Max:24VDC; Relay Mounting:DIN Rail; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:0VDC; Control Voltage RoHS Compliant: Yes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SAFETY RELAY, TIMETRON SERIES, 24 VAC/DC, 50/60 HZ, MAX 400 VOLTS, 4 AMPS, SWITCHING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 150 amps
- Maximum Current: 150 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Allied Electronics, Inc.
Description: 125 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available
-
Supplier: Allied Electronics, Inc.
Description: SPST-NO Contact Form, SCR Output, Panel Mounted Solid-State Relays 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available in
-
Supplier: Allied Electronics, Inc.
Description: 125 A (RMS) Current Rating Surface and Panel Mounting Solid State Relay 12-125 Amp; 480, 600 VAC; AC Output Crydom's HA (AC control) and HD (DC control) relays incorporate the same proven technologies as our Series 1. All models come with 1200 V blocking as standard and are available
-
Supplier: CSA Group
Description: with their associated control devices including, but not limited to, voltage sensing relays, frequency sensing relays, and time delay relays. 1.4 An automatic transfer switch as covered by these requirements is a device that automatically transfers a common load from a normal
-
Supplier: Perfect Switch, LLC
Description: Specifically designed for automotive, military, marine, aerospace, industrial, test fixtures, and various 12 and 24 volt OEM applications, POWER-GATE devices are engineered to handle shock and high-vibration environments . Our MOSFET-based relays are well suited for switching
- Input (Pick-up) Voltage Range: 12 to 24 volts
- Input Current Range: 25 to 300 amps
- Maximum Current: 300 amps
- Load Voltage: 12 to 24 volts
-
Supplier: Radwell International
Description: RELAY, SSR, PCB MOUNT, 24VDC, 12VDC, 3.5A, CONTACT CONFIGURATION:SPST-NO, LOAD CURRENT:3.5A, OPERATING VOLT MAX:24VDC, RELAY MOUNTING:PCB, RELAY TERMINALS:THROUGH HOLE, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:0VDC, DEPTH:28MM, ROHS COMPLIANT: YES. FREE 2
- Features: DC Motor Starter
-
Supplier: Pickering Electronics
Description: These ranges of reed relays are available with both dry and mercury wetted switches. They are available with 5, 12 and 24 volts coils, a particularly useful feature of the 5 volt dry devices is their ability to be driven directly from TTL, the coil requiring only
- Normally Open (NO): 0
- Normally Closed (NC): 0
- Changeover (CO): 1
- Maximum Current: 0.25 amps
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REED RELAY, 1610 SERIES, 24 VDC COIL, 1.0 AMP, 15 VA, 150 VOLTS. FREE 2 YEAR RADWELL WARRANTY
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: ACCES I/O Products, Inc.
Description: Isolated Input/Relay Module Model 104-II32-4RO is a 36-channel PC/104 utility board featuring 32 fully optically isolated digital inputs and four handy relay outputs. The inputs may be driven by either DC sources of 3-31V (or higher by special order) or AC sources at frequencies of
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, PC/104 (PC/104-Plus, EBX)
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
-
Supplier: Larson Electronics LLC
Description: pigtail attached to the LED light terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or
-
Supplier: Opto 22
Description: The ODC24A output module is used for controlling or switching DC loads of 5-200 VDC. Each module provides 4000 volts (transient) of optical isolation between the field devices and the control logic. Typical uses and applications for DC output modules include switching the following loads: DC
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: Data Acquisition Instrument / System, Other Input, Output Module, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Littelfuse, Inc.
Description: milliohms. Ideally suited for reed relays, security, metering, limit sensing, telecom and office equipment applications. Will handle light inductive loads with no suppression circuitry and is capable of switching global mains voltage. Normally open switch capable of switching 265Vac or 0.35A
- Current Rating: 0.3 amps
- AC Voltage Rating: 265 volts
- DC Voltage Rating: 200 volts
- Power Rating: 20 watts
-
Supplier: Larson Electronics LLC
Description: will operate on 12 or 24 volts. The wiring harness is not necessary to installation. Operators can use existing wiring and switches, assuming they are rated for the amperage listed below.
-
Supplier: Opto 22
Description: The OAC24 output module is used for controlling or switching AC loads of 12-140 VAC. Each module provides up to 4000 volts (transient) of optical isolation between the field devices and the control logic. This module is equivalent to a single pole, single throw, normally open contact (FORM A,
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: Data Acquisition Instrument / System, Other Input, Output Module, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Seedburo Equipment Company
Description: responsive air and product control, LED digital keypad operation, and total visibility of all product movement. There is a safety flow relay switch to prevent seed contamination, no mechanical maintenance required, fast and simple calibration, environmentally clean, fits in small spaces and
-
Supplier: Larson Electronics LLC
Description: terminating in a 2 pin Deutsch plug. A wiring harness attaches to the Deutsch socket on the back of the LED light. The harness is terminated in a 2 pin Deutsch plug and includes 20 feet of cable, a relay and a toggle switch that will operate on 12 or 24 volts. The wiring harness
-
Supplier: ACCES I/O Products, Inc.
Description: standard 12/24 VAC control transformers as well as by DC voltages. Input voltage range is 5 to 24 Volts (rms). External resistors connected in series can be used to extend this input range. Each input circuit contains a switchable slow/fast filter that has a 10 millisecond time
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 122 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
Supplier: Radwell International
Description: CURRENT SWITCH AND RELAY COMBINATION, 20 AMP SPST-N/O, ADJUSTABLE, 24 VAC/DC COIL, NEMA 1 HOUSING, 600 VOLT WIRE RATING, -30 TO 140 F. FREE 2 YEAR RADWELL WARRANTY
- Measuring Range: 20 amps
-
Supplier: Larson Electronics LLC
Description: Stainless steel with triple plate chrome coating Handle: Black rubberized handle Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 100 Watt or 24 Volt, 70 Watt configuration Lens Type: Clear polycarbonate Beam Type: Spot beam Beam
-
Supplier: Honeywell International, Inc.
Description: 3-ANALOG OUTPUT, 8-DIGITAL OUTPUT OUTPUT(S) 5 VOLT AMP AT 24 VOLT AC 50/60 HERTZ ELECTRICAL RATING UNIVERSAL, DIGITAL INPUT TYPE 6-UNIVERSAL INPUT, 4-DIGITAL INPUT INPUT(S) NIAGARA FRAMEWORK SOFTWARE TYPE SPYDER BRAND ROHS COMPLAINT INCLUDES RELAY SERIES PUB MODEL
- Number of Inputs: 10 inputs
- Number of Control Outputs: 11 outputs
- Standards and Compliance: Other
- Control Signal: Switch / Relay Output
-
Supplier: Honeywell International, Inc.
Description: PROGRAMMABLE, 2 MODULATING/2 RELAY TYPE TRIDENT WHITE COLOR 24 VOLT AC VOLTAGE RATING RECTANGULAR COVER TYPE SWITCH POSITION HEAT-OFF-COOL-AUTO-EM HEAT (SYSTEM), AUTO-ON (FAN) APPLICATION COMMERCIAL MODULATING SYSTEM SERIES T7350 MODEL
- Voltage: 24 volts
- Features: Programmable
-
Supplier: Honeywell International, Inc.
Description: 4-13/32 INCH WIDTH X 2-15/16 INCH DEPTH X 8-5/32 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING +/- 1 DEG F AT 77 DEG F ACCURACY CE APPROVAL BOILER APPLICATION 24/120/240 VOLT AC VOLTAGE RATING -40 TO 140 DEG F (60 HERTZ)/-40 TO 125 DEG F (50 HERTZ) OPERATING TEMPERATURE 30 VOLT
- Control Signal: Analog Voltage, Switch / Relay Output
- Standards and Compliance: Other
-
Supplier: TDK-Lambda Europe GmbH
Description: voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage. The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time. Special models featuring
- DC Output Voltage: 24 volts
- DC Output Current: 5 amps
- DC Output Power: 120.00000000000001 watts
- Type: DC Power Supply
-
Supplier: Excel Cell Electronic USA Corp.
Description: Features Optically Isolated. Micro-computer/TTL /CMOS Compatible Zero Voltage Turn-on, Zero Current Turn-off (Minizes Emi/Pfz) (AC Output). Output Snubber Circuit Protection. Compatible With 5, 15, 24 Volt Logic Systems. Industry Standard Package and Pin-out.
- Input (Pick-up) Voltage Range: 16.5 to 29 volts
- Dropout Voltage: 2 volts
- Input Current Range: 0.0135 amps
- Maximum Current: 3 amps
Find Suppliers by Category Top
Featured Products Top
-
Relays are a commonplace component within countless systems and applications, serving as an electrically operated switch. With the use of input terminal sets and (read more)
Browse Electromechanical Relays Datasheets for ASAP Semiconductor LLC -
, Picker boasts a 100% testing guarantee on its vast selection of relays. Thorough quality assurance testing ensures that Picker relays can withstand taxing operating conditions. These Micro and Mini relays support voltage ratings of 12VDC or 24VDC and offer various styles for mounting including (read more)
Browse Electromechanical Relays Datasheets for Waytek, Inc. -
Compact Switching for High-Power DC Systems Managing electrical arcs is a key challenge when switching high-voltage DC loads. The Omron G9EA-1-B DC24 uses gas-filled, hermetically sealed switching and driving sections to interrupt substantial DC currents within a compact (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
The Omron G9EA-1-B DC24 is a compact, high-capacity electromechanical relay designed for switching and interrupting high-voltage DC power circuits. It combines a 24 VDC electromagnetic coil with a single-pole, single-throw normally open contact in a gas (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or stocking separate voltage actuators! This (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
100mA@50VDC in non-switching applications and 25mA@24VDC with switching. SPDT contact arrangements are offered for each position. Each circuit is proven with a 2000-cycle rating. Shipped switches are provided with poles in the “OFF” position. With a profile of 3 (read more)
Browse DIP Switches Datasheets for Heilind Electronics, Inc. -
CHAK01&02 Series 40A Automotive Relay Features: 40A switching capability 1 Form A, 1 Form B and 1 Form C contact arrangement Operate (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Higher Voltages Today’s vehicle electrical systems use current that sometimes exceeds the switching capabilities of 12- or 24-volt contactors—especially when it comes to EVs and energy storage, emergency equipment, and agricultural and construction vehicles (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The CIT Relay & Switch TH Series is an illuminated anti-vandal switch offering capacitive touch technology in sizes ranging from 16mm to 25mm. With IP67 sealing, stainless steel body, and customizable LED options, the switch offers momentary, latching, or 30-second hold functions. Voltage (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
. The 24 V rating applies to the solenoid supply, not to the maximum voltage that can be switched by the main contacts. With its –20% to +10% tolerance, the nominal solenoid operating range is approximately 19.2 to 26.4 V. Main and Solenoid Contact Functions (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
System for reducing heat losses from indoor swimming pools by use of automatic covers. Final report, October 1, 1993--September 30, 1995
To reduce installation costs and also to enhance electrical safety, the system was redesigned to employ low voltage ( 24 volts ) switches and relay circuits to control the operation of the 110-volt reversing motors.
-
In Line Duct Fans. - Self Help Forums
With this setup, each time the fan is called to run (G wire gets 24 volts ), then the relay will " switch " the 120 volt power on for the booster fan.
-
News-New Products
features include: master gain control, separate bass and treble controls, self- contained 24 - volt ac supply and switch for remote relay control of main amplifying equipment.
-
SECOND TRAIN COMING WARNING SIGN DEMONSTRATION PROJECTS
Activation of the STC signs and strobe lights involves switching 24 volts DC to a pair of control relays located inside junction boxes near each STC sign.
-
Taco zone valves don't give signal to furnace relay - Self Help Forums
Now the Taco 570 zone valves have stopped giving the 24 volt signal to the relay to operate the magnetic switch in the relay.
-
Taco zone valves don't give signal to furnace relay - Self Help Forums
Now the Taco 570 zone valves have stopped giving the 24 volt signal to the relay to operate the magnetic switch in the relay.
-
The Empire Service broadcasting station at Daventry
(d.c.) for filament heating (indirectly heated valves being used throughout), 250 volts (d.c.) for H.T. supplies, and 24 volts (d.c.) for switching relays , etc.
-
CR4 - Thread: 40 Amp 24VDC Reed Switch.
now if it was me replacing a safety critical protection device, if i was allowed to replace it, i would use a 24 volt 50 amp rated normaly open relay so if magnetic switch fails the circuit goes open. same if wires…
-
sx-80 main burners not igniting - Self Help Forums
If you have a pilot, that means you have gas to the valve,an exhaust fan turning, a working pressure switch to sense the exhuast fan, 24 volts for the relay to turn on the exhaust fan, and 120v to run the…
-
The Advanced Light Source (ALS) Radiation Safety System
All switch and relay contacts have a minimum 5 amp rating at 24 volts dc and all relay coils must operate at 75 percent of their coil voltage rating.
Indicates content that may require registration and/or purchase.