Products/Services for 24 Volt Variable Resistors
-
Varistors - (233 companies)Varistors are nonlinear two-electrode semiconductor voltage-dependant resistors. The current in a varistor is proportional to applied voltage raised to a power. These devices are normally made of zinc oxide. Upon application of a high...Mounting StyleLead Type -
Resistors - (972 companies)...or they may be variable or adjustable within a certain range. As passive components, resistors can only reduce voltage or current signals and cannot increase them. Understanding Resistors. Resistance. The resistance of an element measures its... -
Potentiometers, Rheostats, and Trimmers - (443 companies)...the term "potentiometer" itself is used to describe two different devices. While both form or use a voltage divider, their functions and uses are very different. Potentiometers as described in this article are variable resistors used to control small... -
Digital Potentiometers - (84 companies)Digital potentiometers are three-terminal resistors with an adjustable center connection. To set the output resistance, a digital signal is sent through an electrical interface. Digital Potentiometers Configurations. There are two main... -
Motor Controllers - (796 companies)...efficiency. There are two basic types of controllers: electronic and electromechanical. Electronic units are very sophisticated and include features such as soft starting and variable frequency drives. Electronic units can be programmed to respond... -
Wirewound Resistors - (126 companies)...armoring for insulation; power range is typically between 4 and 17 W, but may be able to withstand power levels of 1000 W or more; requires low TCR. High-power applications. Potentiometer. Specialty application for variable resistors; wirewound technology...
-
Chip Resistors - (303 companies)...packages. Resistors are components that oppose the flow of electrical current. They can be used to protect, operate, or control circuits. Resistors can have a fixed value of resistance, or they may be variable or adjustable within a certain range...
-
Motor Speed Controllers - (214 companies)Choices for direct current (DC) motors include. Brushed motors. Brushless motors. Servomotors. Drive-type categories for stepper motors include. Unipolar stepper. Bipolar stepper. Permanent magnet stepper. variable reluctance stepper. Hybrid stepper...
-
Variable Transmissions - (96 companies)Variable transmissions are used in industrial applications to alter the speed of an output shaft. Variable transmissions are a broad category of products applying to any industrial transmission powering machinery. Variable transmissions are used...
-
Power Resistors - (136 companies)Power resistors are used in power generation and distribution, high-voltage applications, control systems, and other power system applications. They include load banks, grounding resistors, and dynamic braking resistors. Load banks develop...
Product News
-
ASAP Semiconductor LLC
Resistors resistors are also known as surface-mount devices or SMD resistors and can be designed in square or rectangular chip bundles. A chip resistor can have a definite value of resistance or a flexible, more variable resistance within a specific range. It is important to note that it is a passive component that can only decrease current or voltage signals. To better understand why such devices are garnering popularity, we must cover how they work. As they form the main components of many advanced electronics... (read more)Browse Resistors Datasheets for ASAP Semiconductor LLC -
Isabellenhutte USA
BRAKING RESISTORS / PRECHARGE RESISTORS BRAKING RESISTORS / PRECHARGE RESISTORS. Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and make them easy to mount. Rugged Extruded Aluminum Housing. Flying leads and tab terminals available. IP 54 protection type. Customizable. PRECISION & POWER RESISTORS. When you can 't afford to take chances --take charge. When you are developing a design with no tolerance for failure --whether... (read more)Browse Shunt Resistors Datasheets for Isabellenhutte USA -
Knowles
Non-Magnetic Variable Inductors With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any... (read more)Browse Inductors, Coils, and Chokes Datasheets for Knowles -
Lab-Tools Ltd.
Optional Variable-Temperature Probe Peltier thermo-electrically cooled variable-temperature (VT) NMR probe, ranging from -60C to +80C, is ideal for Material-Science measurements across temperatures. It enables detailed analysis of sample component-mass and dynamic properties such as mobility, dynamics, stiffness, viscosity, or rigidity, with extreme stability provided by Peltier cooling. Peltier thermo-electrically cooled variable-temperature probe -60C to +80C;. Ideal for Materials-Science measurements as a function... (read more)Browse NMR Spectrometers Datasheets for Lab-Tools Ltd. -
ExxonMobil Chemical Company - Synthetic Base Stocks
Continuously variable transmission fluids A continuously variable transmission (CVT) is a belt-and-pulley system that provides infinite gear ratios. This transmission style was popularized by vehicle manufacturers in Japan but is becoming common in the US and other markets. Constant metal-on-metal traction is required to avoid slippage in the belt-and-pulley system while also minimizing friction for energy efficiency. Like other types of transmission oils, CVT fluids are moving to lower viscosity - lower than 6 cSt kinematic viscosity... (read more)Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
KOA Speer Electronics, Inc.
ANTI-SULFURATION CHIP RESISTORS Silver-based inner electrodes in flat chip resistors can lose conductivity when the silver reacts with sulfur in a high-sulfur environment. The electrodes can lose all conductivity and disconnect the circuit as sulfuration continues. KOA Speer has developed a complete line of anti-sulfur chip resistors and arrays to protect against sulfuration of the resistor electrodes. Learn more (read more)Browse Chip Resistors Datasheets for KOA Speer Electronics, Inc. -
Unikey Electronics Pte. Ltd.
Through Hole Resistors Through-hole resistors, also known as axial-lead resistors, are electronic components that limit or regulate the flow of electrical current in a circuit. They are characterized by having two leads protruding from the body of the resistor, which are inserted through holes in a printed circuit board (PCB) and soldered to pads on the board's surface. A through-hole resistor is a passive electronic component designed to resist the flow of electrical current. It is made up of a resistive material... (read more) -
Qorvo
5-396MHz Voltage Variable Equalizer 5-396MHz Upstream Cable Compensated, Voltage Variable Equalizer. The QPC7339 is a voltage controlled variable equalizer with a cable compensated response employing SOI attenuator, optimized for DOCSIS 3.1 and DOCSIS 4.0 Upstream path applications between 5MHz and 396MHz (read more)Browse RF Attenuators Datasheets for Qorvo -
Electro Optical Components, Inc.
High Speed Variable Gain Photoreceiver FEMTO's OE-300 photoreceiver series uses premium quality photodiodes followed by a high-end, variable gain transimpedance amplifier. The low noise performance (NEP) is outstanding and the relatively large sized detectors make optical alignment easy. It has switchable gain from 102 to 108 V/A giving precise and reliable measurements within a wide dynamic range from nanowatts up to 10 milliwatts optical power. The OE-300 works with standard optical accessories like tubes and lenses using it 's... (read more)Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
STEGO
Smart Enclosure Heater with Variable Output Datasaheet. Enclosure heater with fan Plus. CS 032 Plus - enclosure heater with fan and PTC heating element that reliably protects against frost and condensation. The CS 032 Plus fan heater is equipped with a user-friendly temperature selector wheel. Variable heating capacity is possible thanks to intelligent control behavior. The flexible mounting option (variable) supports optimum air circulation. Variable heating capacity, depending on the set temperature. Intelligent control behavior... (read more)Browse Industrial Heaters Datasheets for STEGO
-
Experimental physics 6
Unit Ampère 89 coulomb 3 farad 32 Henry 101 ohms 53 Teslas 72 volts charge 115 dielectric 39 Moving to … … 21 Electrical flow 26 current 45 resistance 53 Electric field 8 … … 28 depressions 28 Temporally variably 95 Elektronenvolt 24 46 Elektroskop 7 .
-
Luminescence decay in AgCl crystals
8 -- colli- mater slit, width 1 ram, 9 collimator with 2 quartz lenses, 10 ......reflecbing prism, 11 mirror, 12 variable resistor , 13 milliampereme~er, 14 quartz window … … iaterference filter, 4~a~ = 477 ms, 24 ienses, 25 photomultiplier FEU … … high-voltage source, max. volt .
-
ISA SCADA - SCADA: Supervisory Control and Data Acquisition
In Figure 7-13, the float device on the surface of the reservoir modifies the 24 - volt DC signal supplied by the RTU so that, over the range that interests us, the current varies from 4 mA to 20 mA. This current, fed through a 250-ohm resistor , results in a voltage of between 1 volt and …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
jar_N|17 antifungal_agent_N|4 principen_N|1 polycillin_N|1 sk-ampicillin_N|1 electronic_equipment_N|27 flask_N|11 inocor_N|1 intravenously_R|5 heart_failure_N|5 myocardium_N|6 trinket_N|3 coin-operated_J|7 low_relief_N|3 superimpose_V|10 time_of_day_N|7 dial_N|14 variable _quantity_N|6 beam_balance_N|1 distorted_J|11 perspective_N|14 … … brace_V|22 sock_N|10 goad_N|4 molding_N| 24 heraldry_N|11 announce_V|39 electrical_circuit_N|8 switchboard_N|1 … … kick_in_V|1 plaything_N|6 airship_N|7 discharge_lamp_N|1 resistor _N|4 fluctuation_N|13 cartridge_N|16 primer_N|7 … … arrhythmia_N|8 beta-adrenergic_receptor_N|2 autonomic_nervous_system_N|6 fibroblast_N|3 multiple_sclerosis_N|3 beam_N|53 electric_field_N|17 magnetic_flux_N|8 licensed_J|5 bookmaker_N|2 cyclotron_N|4 electron_ volt _N|2 cutting_tool_N|5 hemp_N|14 …
-
Characteristics of a single-phase shunt commutator motor with an improved field phase-correction circuit
Frequency, c/s Fig. 22.—Effect of frequency variation (no ballast resistors ). 8) CONCLUSION The system described affords a convenient means of operating from single-phase mains the many ex-government 24 - volt machines at present available, such as the motor drives of amplidynes, high-frequency alternators, etc.
Indicates content that may require registration and/or purchase.