-
Supplier: Acme Chip Technology Co., Limited
Description: BOARD EEPROM W/24C08WP
- Category: Development Board
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: I2C EEPROM 32KBIT 24LC32
- Category: Development Board
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 769085-AT88SC25616C-DK Series: CryptoMemory Main Purpose: Memory, EEPROM Part Status: Obsolete(EOL) Supplied Contents: Board(s) Primary Attributes: Secure Serial EEPROM Utilized IC / Part: AT88SCxx Family Name: AT88SC25616C
- Category: Development Board
-
-
Supplier: Win Source Electronics
Description: Manufacturer: DFRobot Win Source Part Number: 761911-DFR0117 Type: Memory Function: EEPROM Contents: Board, Cable Utilized IC / Part: AT24C256 Platform: Gravity Categories: Development Boards, Kits, Programmers Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium
- Category: Development Board
Find Suppliers by Category Top
Featured Products Top
-
series wireless SoC options are suited to enable a broad range of applications. The multiprotocol 2.4 GHz radio supports Bluetooth® Low Energy (BLE), Bluetooth Mesh, Thread, Matter, Zigbee®, Amazon Sidewalk, and 2.4 GHz proprietary protocols with up to 4 Mbps data rate. The radio is also capable (read more)
Browse Radio Receiver ICs Datasheets for DigiKey -
current capability up to 641 A at very fast switching frequency; and Optional mix of assembly materials to better address different markets and applications. Unlock the full potential of SiC Microchip's Accelerated Silicon Carbide Development Kit (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
89 series pressure sensor starter kit is composed of an Arduino Nano board, a PCB, an 89 series I2C sensor and Arduino-Code. The sensor is pre-soldered to the PCB, which in turn can easily be attached to the Arduino board. The code (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
for direct tuner control (eliminating the need for the legacy tuner controller object) and the availability of a comprehensive DLL kit. But perhaps the most exciting feature of ATSv5 is the addition of a powerful new method of cascaded harmonic load pull that eliminates the need for diplexers (read more)
Browse Calibration Instruments Datasheets for Maury Microwave
More Information Top
-
Immo Killer Tool from OBDIISCANNER Technology Co., Ltd, China
V.A.G IMMO 6X0 953 257 - 24C04 - Valeo OBDIISCANNER Technology Co., Ltd Key Programmer one of the largest manufacturer and supplier in the world, mainly engaged in car diagnostic tools, car milleage correction kit ,car key programmer, car chip tunning, car code reader and Eeprom programmer like BMW GT1, MB …
-
Sell UPA USB programmer V1.2 new version
EEPROMs I2C: 24C01, 24C02, 24C04 , 24C08, 24C16, 24C32, 24C64, 24C65, 24C128, 24C256, 24C512, 85C72, 85C82, 85C92, BAW574252, GRM-003, GRM-004, GRM-005, KKZ-06F, MCM2814, PCA8581, PCF8581, PCF8582, PCF8594, PCF8598, PCF85102, PCF85116, SDA2516, SDA2526, SDA2546, X24C00, X24C01 • Related Keywords :upa usb programmer , auto usb programmer, car repair tools, auto obd2 scanner Opel diagnostic kit -- opcom ,opel tech2 usb,opel immo reader .
-
UPA USB Programmer V1.2 from OBDIISCANNER Technology Co., Ltd, China
EEPROMs I2C: 24C01, 24C02, 24C04 , 24C08, 24C16, 24C32, 24C64, 24C65, 24C128, 24C256, 24C512, 85C72, 85C82, 85C92, BAW574252, GRM-003, GRM-004, GRM-005, KKZ-06F, MCM2814, PCA8581, PCF8581, PCF8582, PCF8594, PCF8598, PCF85102, PCF85116, SDA2516, SDA2526, SDA2546, X24C00, X24C01 UPA USB Programmer Adapter … supplier in the world, mainly engaged in car diagnostic tools, car milleage correction kit ,car key programmer …
-
Sell Transformer for Mercedes S Class W220 Auto Maintenance
For Mercedes S Class W220 cars year 2000-2005 (dashboards with 24c04 EEPROM inside). … tools, vehicle OBDII trouble code readers, trouble code readers for VW/Audi, and mileage correction tool kits (TachoPro). • Sell Key Cutting Machine Key programmer .
-
Sell Anti-theft Calculator auto immo reader
You need purchase any serial EEPROM programmer to read write the chips i.e 93c46 ( we recommend LabTool-48UXP USB OR ELNEC SEEPROG programmer). … tools, vehicle OBDII trouble code readers, trouble code readers for VW/Audi, and mileage correction tool kits (TachoPro). … immo reader,auto tools Support Car list Alfa Romeo 2.4 JTD Bosch 24C04 Audi A3,A4 …
-
http://dspace.mit.edu/bitstream/handle/1721.1/62094/45278905-MIT.pdf?sequence=2
Resnick, M., Behavior Construction Kits , Communications of the ACM, v. 36, No. 7, pp. 64-71, July … Soloway, E., and Spohrer, J., Studying the Novice Programmer ,Lawrence Erlbaum, Hillsdale, NJ, 1989. A.1.4 EEPROM Card 24C04 .
-
Mechanical Engineering and Intelligent Systems
… interfaces are now found on hundreds of consumer electronics chips, including data converters, EEPROMs , thermal sensors, and … … of complementary DNA (cDNA) was performed using an RNA polymerase chain reaction (PCR) kit (TaKaRa, Dalian, Japan). At the same time, the external 24C04 2C bus interface can be used to store the branch … … process unit is CPU314 with a MPI interface which can be connected to programmer , personal computer and …
Indicates content that may require registration and/or purchase.