-
Supplier: VAST STOCK CO., LIMITED
Description: Bridge Rectifiers Bridge Rectifier ABF
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: DigiKey
Description: Bridge Rectifier Single Phase Schottky 40V Surface Mount MBS
- Tj: -55 to 150 C
- Features: Bridge, Other
- Diode Applications: Rectifier Diode
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 50A 550mV@2A 2A 40V MBF Bridge Rectifiers ROHS
- VF: 0.55 volts
- VR: 40 volts
- IR: 0.5 mA
- Tj: -55 to 125 C
-
-
Supplier: RS Components, Ltd.
Description: Bridge Rectifier 270V 0.75A 6-Terminal
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifiers 600V 4A Bridge Rectifier
- VF: 1.1 volts
- IF: 4,000 mA
- VR: 600 volts
- IR: 5,000 mA
-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifiers 1000V 6A Bridge Rectifier
- VF: 1.1 volts
- IF: 6,000 mA
- VR: 1,000 volts
- IR: 5,000 mA
-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifiers 800V 10A Bridge Rectifier
- VF: 1.1 volts
- IF: 10,000 mA
- VR: 800 volts
- IR: 5,000 mA
-
Supplier: Utmel Electronic Limited
Description: Bridge Rectifiers 1000V 4A Bridge Rectifier
- VF: 1.1 volts
- IF: 4,000 mA
- VR: 1,000 volts
- IR: 5,000 mA
-
Supplier: Radwell International
Description: BRIDGE RECTIFIER, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON, BRIDGE RECTIFIER DIODE, 1 PHASE, 2A, 600V V(RRM), SILICON. FREE 2 YEAR RADWELL WARRANTY
- Diode Applications: Rectifier Diode
-
Supplier: Richardson RFPD
Description: Power Bridge Rectifier|•Robust plastic case with screw terminals|•Large, isolated base plate|•Blocking voltage up to 1800 V|•High surge currents|•Single phase bridge rectifier|•Easy chassis mounting|•UL recognized, file no. E 63 532|Typical Applications:|•Single phase
- IF: 50,000 mA
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; INT-A-PAK; 1600 V (MAX.); 160
-
Supplier: Allied Electronics, Inc.
Description: RECTIFIER, BRIDGE; THREE PHASE BRIDGE RECTIFIER; INT-A-PAK; 800 V (MAX.); 160
-
Supplier: ODG (Origin Data Global)
Description: RECTIFIER BRIDGE 35A 1000V GBJ
- VF: 1.05 volts
- IR: 0.01 mA
- Tj: -55 to 150 C
- IO: 35 amps
-
Supplier: New Jersey Semi-Conductor Products, Inc.
Description: Diode Rectifier Bridge Single 200V 25A 4-Pin MB-35
- VF: 1.1 volts
- IF: 25,000 mA
- VR: 140 volts
- IR: 0.01 mA
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated three-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal
-
Supplier: Allied Electronics, Inc.
Description: A range of extremely compact, encapsulated single-phase bridge rectifiers offering efficient and reliable operation. They are intended for use in general-purpose and instrumentation applications. Features: Universal, 3-Way Terminals: Push-on, Wrap Around or Solder High Thermal
-
Supplier: Acme Chip Technology Co., Limited
Description: BRIDGE RECTIFIER ABF/SOPA-4(TYPE
- VF: 1.3 volts
- Diode Applications: Rectifier Diode
- Features: Removed
-
Supplier: Elite Semiconductor Products, Inc.
Description: Features: Low Forward Voltage Drop, High Current Capability Surge Overload Rating to 300A Peak Ideal for Printed Circuit Board Applications Case to Terminal Isolation Voltage 1500V Plastic package has Underwriters Laboratory Flammability Classification 94V-0 This series is UL listed under the
- VF: 1 volts
- IF: 2,000 mA
- VR: 600 volts
- IR: 0.01 to 1 mA
-
Description: BRIDGE RECT 1PHASE 40V 2A ABS
- VF: 0.5 volts
- Tj: -55 to 150 C
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: New Yorker Electronics Co., Inc.
Description: Bridge Rectifier, Schottky, 2.0A, 100V, TO-269AA (MBS)
- IF: 2,000 mA
- VRRM: 100 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: WAGO
Description: Bridge rectifier module; Input voltage: 24 VAC; with varistor protective circuit; gray
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: BRIDGE RECTIFIER, 400V, 6A, SIP ROHS COMPLIANT: YES
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Newark, An Avnet Company
Description: BRIDGE RECTIFIER, 800V, 20A, GBJ ROHS COMPLIANT: YES
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: Bridge
- Diode Applications: Rectifier Diode
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: IXYS Category: Discrete Semiconductor Products Diodes Bridge Rectifiers Package: Box Product Status: Active Diode Type: Three Phase Technology: Standard Voltage - Peak Reverse (Max): 1.2 kV Current - Average Rectified (Io): 30 A
- VF: 1.7 volts
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: IXYS Category: Discrete Semiconductor Products -Diodes Bridge Rectifiers Package: Box Product Status: Obsolete Diode Type: Three Phase (PFC Module) Technology: Standard Mounting Type: Chassis Mount Package / Case: V1A-PAK Supplier Device Package: V1A-PAK Base Product
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Bridge Rectifier; SCR Module Type:Bridge Rectifier, Three Phase - SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:150mA; Average Forward Current:110A; On State RMS Current:110A; Gate Trigger Voltage Max:4V RoHS Compliant: Yes
Find Suppliers by Category Top
Featured Products Top
-
Voltage Multipliers Inc. manufactures high-voltage assemblies ranging from 5kV to 40kV, 70nS to 3000nS, 50mA to 2.2A. VMI's Single Phase Bridges are assembled with VMI diodes, then (read more)
Browse Rectifiers Datasheets for Voltage Multipliers, Inc.
More Information Top
-
The conversion of an automatic slide projector to transport radioactive foils to a pair of counters
The circuit, with omission of the 240 v transformer, a 115V motor and a bridge rectifier supplying 24v , is shown in figure 1 with . + . I .
-
CR4 - Thread: Voltage Drop When Load Is Connected
We have a step down transformer 240v/ 24v , this is passed through a rectifier bridge to change it to DC and the output is used to control a clatch coil for lifting and lowering a gate.
-
Implementation of the ZVS converterwith synchronous rectifier
The circuit-design considera- tion and a design example of a half- bridge ZVS flyback converter with synchronous rectifier operated at 24V /7A output load are also provided in the paper.
-
CR4 - Thread: Switching power supply help
its no harm using a 60 HZ E core / ferric oxide transformer for your job, secondly you can even use directly 220v bridge rectifier or SCR's to convert into DC but than to get 24v dc you need to use a…
-
Switch Circuits free electronic circuit links
• 12v 24v AC and DC Day/Night Switch - The circuit uses a bridge rectifier circuit to convert AC into DC.
-
Circuit - Switch Circuits / Schematics List - Circuits designed by David A. Johnson, P.E.
12v 24v AC and DC Day/Night Switch - The circuit uses a bridge rectifier circuit to convert AC into DC.
-
Sensors: / Detectors: Light Detectors Page 1
12v 24v AC and DC Day/Night Switch - The circuit uses a bridge rectifier circuit to convert AC into DC.
-
SWAT Surveillance Wall Acclivitous Tracker
The control to the circuit is given from a 24v , 2amp transformer which is stepped down and converted to DC using a bridge rectifier .
-
An apparatus for detecting water penetration in routine leather testing
MRl-MR, form a bridge rectifier for the main electronic section, with smoothing provided by C,. A 24v supply for the counters is deriked from the half-wave rectifier MR,, smoothed by C,. The -10 v bias line is taken from a…
-
Input voltage influence on voltage regulator modules based on multiphase buck and multiphase half bridge topologies
Experimental results show that the 2- phase Half Bridge, VIN=24V and the 3-phase Half Bridge , VIN= 24V are very competitive in terms of size, cost and efficiency compared with the 5V and 12V- Multiphase Buck solutions. .... The great advantage of the Multiphase Half Bridge topology is that its rectifier stage is optimized, low…
Indicates content that may require registration and/or purchase.