-
Supplier: Clark Solutions
Description: Easy Tube Loading Peristaltic Pumps EZ 12 or 24 VDC, Flow to 1260 ml/min (20 GPH) Description EZ Easy Tube Loading Peristaltic Pumps are supplied with a 3-roller rotor for optimal fluid delivery and a 12 VDC or 24 VDC gear motor. The pump heads are rugged
- Maximum Discharge Flow: 0.3333333333333333 GPM
- Maximum Discharge Pressure: 29 psi
- Discharge Size: 0.003149608 to 0.3149608 inch
- Power Source: DC Powered
-
Supplier: Clark Solutions
Description: The Boxer 4000 Series is a high performance and versatile peristaltic pump. The pump is available with roller sizes to match either 6 or 8 mm ID x 2.4 mm wall, or 6.0 to 9.6 mm ID x 3.2 mm wall tubing. A set of replaceable inserts secures the various tube sizes firmly in
- Power Source: DC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
- Pump Housing Material: Plastic
-
Supplier: Clark Solutions
Description: The Boxer 15KS & 15QQ Peristaltic Pumps utilize a three, four or six roller system for delivery of liquids from 1.4 (lower with stepper motor) to 900 ml/min. dependent on tube size and motor selected. 15KS & 15QQ Peristaltic Pumps have a “Clip-On” pump head and the
- Maximum Discharge Pressure: 29 psi
- Power Source: DC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
-
Supplier: Clark Solutions
Description: The 9200 Programmable Peristaltic Pump Dispenser is a “plug and play” table top dispenser system for laboratory and dosing applications. It is supplied complete with pump unit, 1m of tubing, dispenser tip and holder, set of tube clips, universal power supply and instruction
- Maximum Discharge Pressure: 14.5 psi
- Power Source: AC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Export batch records via RS232 to a PC or printer for cGMP requirements Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry
- Maximum Discharge Flow: 3.54 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
- Features: Dosing Pumps, Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Sanitary Pumps, Self-Priming Pump
-
Supplier: Cole-Parmer
Description: |[A] Low-Flow Range Pumps|Variable-speed DC can be adjusted from 1.0 to 100% of motor speed (100:1 turndown ratio) to meet your needs. The user-friendly interface includes a UV-resistant, backlit LCD and an eight-button, positive action tactile switch keypad. These pumps offer
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: |[A] Low-Flow Range Pumps|Variable-speed DC can be adjusted from 1.0 to 100% of motor speed (100:1 turndown ratio) to meet your needs. The user-friendly interface includes a UV-resistant, backlit LCD and an eight-button, positive action tactile switch keypad. These pumps offer
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: |[A] Low-Flow Range Pumps|Variable-speed DC can be adjusted from 1.0 to 100% of motor speed (100:1 turndown ratio) to meet your needs. The user-friendly interface includes a UV-resistant, backlit LCD and an eight-button, positive action tactile switch keypad. These pumps offer
- Maximum Discharge Flow: 0.00021133764 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Cole-Parmer
Description: |[A] Low-Flow Range Pumps|Variable-speed DC can be adjusted from 1.0 to 100% of motor speed (100:1 turndown ratio) to meet your needs. The user-friendly interface includes a UV-resistant, backlit LCD and an eight-button, positive action tactile switch keypad. These pumps offer
- Maximum Discharge Flow: 0.25 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
- Features: Metering Pumps, Peristaltic Pumps
-
Supplier: Watson-Marlow Fluid Technology Group
Description: rates, a 12V DC motor and mounting plate. The 313FAC/4D is identical, but has the 314D four roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. Up to five
- Maximum Discharge Flow: 0.29058925500000005 GPM
- Discharge Size: 0.3125 inch
- Power Source: DC Powered
- Features: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D
- Maximum Discharge Flow: 0.29058925500000005 GPM
- Power Source: DC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Watson-Marlow Fluid Technology Group
Description: DC motor and mounting plate. The 313VDL/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction requirements are greater. The pump is
- Maximum Discharge Flow: 0.4623010875 GPM
- Discharge Size: 0.01968505 to 0.3149608 inch
- Power Source: DC Powered
- Features: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: requirements are greater. Two ranges are available - 12V or 24V DC supply, each with a choice of four speeds. Up to five extension pumpheads snap fit directly behind the pumphead for multi-channel applications, depending on the size of the tubing to be used and the power of the drive.
- Maximum Discharge Flow: 0.000396258075 to 0.4623010875 GPM
- Discharge Size: 0.01968505 to 0.3149608 inch
- Power Source: DC Powered
- Features: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Watson-Marlow Fluid Technology Group
Description: three-roller pumphead, compact brushless DC motor and mounting plate. The 313VBM/4D is identical, but has a 314D four-roller pumphead to give higher precision and minimal pulsation. 313D2 or 314D2 pumpheads are also available which accept 2.4mm wall tubing when pressure or suction
- Maximum Discharge Flow: 0.00089818497 to 0.63401292 GPM
- Discharge Size: 0.01968505 to 0.3149608 inch
- Power Source: DC Powered
- Features: Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: RS Components, Ltd.
Description: Verderflex M60 24vDC 150RPM 2RR 4.0SI Pu
- Maximum Discharge Flow: 0.09906451875000001 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Power Source: DC Powered
- Features: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Watson Marlow Pumps Group
Description: Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D
- Maximum Discharge Flow: 0.4623010875 GPM
- Power Source: DC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Watson Marlow Pumps Group
Description: Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D
- Maximum Discharge Flow: 0.4623010875 GPM
- Power Source: DC Powered
- Features: Injection Pumps, Metering Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
- Pump Housing Material: Plastic
-
Supplier: Aalborg Instruments
Description: Stainless steel rollers & shafts Maintenance-free brushless DC motor Speed adjustable from 0 to 60 RPM Reversible flow Priming function Can be mounted in any direction Long tubing life Adjustable handle to carry, stand or hang Safety cover TPU RP Adjustable RPM pump Peristaltic
- Maximum Discharge Pressure: 12.3 to 12.6 psi
- Discharge Size: 0.25 to 0.5 inch
- Power Source: AC Powered
- Pump Housing Material: Aluminum, Stainless Steel
-
Supplier: Greylor Company
Description: Model RF-100 Pumps: The newly developed RF Series Peristaltic Pump has a liquid flow rate from 10 ml/min to 500 ml/min with three different pumping sizes. The RF series pumps feature a unique dual roller design and a custom stretched tube. They are self priming and can
- Maximum Discharge Flow: 0.0026417205 to 0.132086025 GPM
- Features: Peristaltic Pumps, Self-Priming Pump
-
Supplier: Constar Motion Co., Ltd
Description: 22mm Coreless Peristaltic Pump Motor Diameter: 22mm Length : 32mm Voltage: 6.8V, 24V Max. Output Power : 3.8W Speed: 6000rpm Applications: Medical equipment and devices, healthcare products, automotive, robotics, and industrial automation Options: Lead wires length, Shaft
- Other DC Voltage: 6.8 VDC
- Other Output Power: 0.00509283746263072 HP
- Continuous Current: 15 amps
- Continuous Torque: 0.0442477876106194 In-lbs
-
Supplier: Thomas An Ingersoll Rand Business
Description: Different gear motors available (DC, AC and stepper motor) Possible Applications Chemical Industry Medical Industry Laboratory and Analysis Technology Food Sector Hygiene and Disinfection
- Maximum Discharge Flow: 0.0036984087 to 0.1970723493 GPM
- Maximum Discharge Pressure: 11.37863544 psi
- Media Temperature: 122 F
- Power Source: AC Powered, DC Powered
-
Supplier: Aalborg Instruments
Description: Simplicity of pump head design permits users to connect their own motor drives (not supplied). Flow rates are determined by size and material of tubing. Principle of Operation: Flexible tubing is squeezed by rotating rollers against a crescent shaped rigid wall. Liquid is primed into the
- Discharge Size: 0.3125 inch
- Pump Housing Material: Aluminum, Stainless Steel
- Power Source: DC Powered
- Features: Dosing Pumps, Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
Find Suppliers by Category Top
Featured Products Top
-
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Product Overview The PT.2732 supports medical-pump drive evaluation with a 24 V nominal reference, published speed data, and mechanical drawings for matching the motor to the pump load. Reference Configuration Specification model (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Water-Cooled Brushless DC Motor Designed for quiet and efficient condensate removal, this pump features a water-cooled brushless DC motor that operates at approximately 25 dB. The brushless (read more)
Browse Condensate Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Product Overview The PBL.52 is a brushless DC motor platform from Power Motor for air pumps, with a 12 V reference configuration and published performance data to support drive integration in pump and automation equipment. Reference Configuration (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Model: YHD-55PGM6340 Voltage Range: 6V-24V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Description: The E5350 DC Motor is a high-performance, energy-efficient motor engineered specifically for coffee machines, including grinders, espresso pumps, and automatic brewing systems. Its compact design, reliable torque output (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
7–10 ft, depending on configuration and operating conditions. A reinforced suction hose and strainer help maintain a stable water supply while reducing debris intake. 12V DC and 115V AC Options (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
reliable and flexible solution. 12V DC Transfer Pumps Ideal for rain barrels, water tanks, RV gardens, and off-grid applications. Compact, energy-efficient, and easy to deploy. 115V AC Transfer Pumps Suitable for larger gardens, sprinkler (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
More Information Top
-
A Fully Polymeric Mouldable Microfluidic Device. Part 2: Designing the Process
valves, Festo,[19] and with a 5V-DC and a 24V - DC power supply. card[21] and two National Instruments SCC- 68 connector blocks.[22] With the use of this setup the peristaltic membrane pump is tested in a frequency range from 0.1 to 90 Hz using different actuation sequences.
-
CR4 - Thread: Wanted: Low-Power DC Pump for Vegetable Oil
Re: Low Power DC Pumping (HELP We do a peristaltic which will do 1 L/m at about 12-15w. we do have some 24v motor/gearbox aassys too although they are non standard.
-
24v Dc Motor Exporters, 24v Dc Motor Selling Leads
OEM speed control board(JBT-C stepper type) 12-24V DC power supply;can drive stepper motor … [ Related Keywords : OEM speed control board, Peristaltic Pump Parts ] Item Description 1 Controller ( 24v -36v) Rated Power: 250W, Sine wave Super low noise, 1:1 PAS …
-
sever motor ( Page 11 ) - offers from sever motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : 24v dc compressor, truck dc compressor, ev car dc compressor, automotive dc compressor ] Sell Flow Rate Peristaltic Pump .
-
Pumps Selling Leads (Page 11), Pumps Manufacturers, Pumps Exporters & Suppliers
pond pump aquarium pump airless pump ve pump pneumatic pump water pump bearing pump seals dosing pump peristaltic pump concrete pump truck Sell Maintenance-free, Low noise, Brushless DC pump DC12V/ 24V , low-voltage, safe, NO.1 aquarium submersible pump in china.
-
Encyclopedia of Lubricants and Lubrication
1991) Optimierung des Verschleißverhaltens am Ventiltrieb des Opel 3,0 l/ 24V -Motors. … the durability of compo- nents with a Hertzian contact (rolling bearings, gears, or pumps ) due to abrasive … … aspects of wind power plants, in Proceedings of the World Tribology Con- gress III, Washington, DC 12. A peristaltic pump carries the sample in a chamber where the nebulization with argon takes place.
-
Advanced Technologies in Manufacturing, Engineering and Materials
+ 24V 1 GND Fig. 5 DC / DC power module circuit Gear pump 7. … Mechanical pipettor (20-200 µL Biohit); Electric blast oven (DHG-9055A Yiheng, Shanghai); Peristaltic pump (YZ1515x Longer …
-
Instruments, Measurement, Electronics and Information Engineering
… has properties of both solid and liquid material, which is compliance, creepage, distensibility, peristaltic reflex and viscoelasticity … … which is big enough to support clamping mechanism, we decided to use brushless DC motor ZWPD006006-26 … Keywords: Fault Prediction Model; Regression Algorithm; LS-SVM; Fault Diagnosis; Hydraulic Pump • 24V _ON_OFF: The 24V power control signal output.
Indicates content that may require registration and/or purchase.