-
Supplier: Waytek, Inc.
Description: epoxy to deliver improved performance and resistance to failure. Pollak 63-138 Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak Voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can
- Input Voltage: 24 volts
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 35dB 150mA Fixed 24V Positive electrode 40V SOT-89 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators ROHS
- Features: Linear Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: Linear Voltage Regulators 24V 100mA Positive
- Features: Linear Regulator
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 4.5-V to 17-V input, 10-A synchronous SWIFTG step-down converter 24-WQFN -40 to 150
- Features: Switching Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: LDO Voltage Regulators Prec LDO CMOS 2.4V Volt Reg w/ Standby
- Features: Linear Regulator
-
Supplier: Waytek, Inc.
Description: epoxy to deliver improved performance and resistance to failure. Pollak 63-131 Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak Voltage regulator controls the voltage capacity that goes to the battery Excessive voltage can
- Input Voltage: 6 volts
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage
- Features: Switching Regulator
-
Supplier: Quarktwin Technology Ltd.
Description: Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 5-uSMD (0.93x1.11)
- Regulated Output Voltage (Volt): 2.4 volts
- Output Current (IOUT): 0.15 amps
- Quiescent Current (IQ): 0.000095 amps
- Operating Temperature: -40 to 125 C
-
Supplier: Lingto Electronic Limited
Description: POSITIVE - VOLTAGE REGULATOR
- Features: Linear Regulator
- Output Polarity: Positive
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24V, DIP. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 24V, DIP,
- Features: Linear Regulator, Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VOLTAGE REGULATOR, ALTERNATOR VOLTAGE REGULATOR, 6 AMP, 24 VDC. FREE 2 YEAR RADWELL WARRANTY
- Output Voltage: 24 volts
-
Supplier: Waytek, Inc.
Description: epoxy to deliver improved performance and resistance to failure. Pollak 63-104P Voltage Regulator Category: Voltage Regulators Manufacturer: Pollak The voltage regulator controls the voltage capacity that goes to the battery Excessive voltage
- Input Voltage: 12 volts
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Voltage Regulator 24V 0.5A DPAK
- Package Type: DPAK (TO-252)
- Output Voltage Type: Fixed
- Features: Linear Regulator, Other
- Output Polarity: Positive
-
Supplier: DigiKey
Description: Voltage Regulators - DC DC Switching Regulators
- Regulated Output Voltage (Volt): 24 volts
- Output Current (IOUT): 1.667 amps
- Operating Temperature: -40 to 80 C
- Input Voltage (VIN): 18 to 75 volts
-
Supplier: ODG (Origin Data Global)
Description: PWR MGMT SWITCHING REGULATOR
- Regulated Output Voltage (Volt): 0.6 volts
- Output Current (IOUT): 10 amps
- Operating Temperature: -40 to 150 C
- Input Voltage (VIN): 17 volts
-
Supplier: Nexperia B.V.
Description: Low-power voltage regulator diodes in hermetically sealed leaded glass SOD27 (DO-35) packages. The diodes are available in the normalized E24 +- 2 pct. (BZX79-B) and approx. +- 5 pct. (BZX79-C) tolerance range. The series consists of 37 types with nominal working voltages from
- VF: 0.9 to 0.0009 volts
- IF: 250 mA
- IR: 0.00005 mA
- Tj: 200 C
-
Supplier: Lingto Electronic Limited
Description: 150 MA LOW VOLTAGE MICROCAP LINE
- Features: Linear Regulator, Other
-
Supplier: Utmel Electronic Limited
Description: Switching Voltage Regulators 5A, 2.4MHZ DIGTLY PRGRMMABLE REGULATOR
- Regulated Output Voltage (Volt): 1.2 volts
- Output Current (IOUT): 5 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 5 volts
-
Supplier: Micropac Industries, Inc.
Description: The 42050 series of regulators covers the output voltage range from 5 VDC through 34 VDC. These regulators are fabricated using hybrid techniques. The devices are complete with internal short circuit protection, which includes voltage shutdown and current fold back. The
- Regulated Output Voltage (Volt): 7 volts
- Output Current (IOUT): 10 amps
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 40 volts
-
IC Linear Voltage Regulators - PMIC - PMIC - Voltage Regulators - Linear - KA78M24 -- 070416-KA78M24Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070416-KA78M24 Packaging: Tube/Rail Mounting: Through Hole Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 2V @ 500mA Number of Regulators: 1 Output Type: Fixed Output Current: 500mA Output
- Regulated Output Voltage (Volt): 24 volts
- Output Current (IOUT): 0.5 amps
- Dropout Voltage (VD): 2 volts
- Operating Temperature: 0 to 125 C
-
Supplier: Utmel Electronic Limited
Description: DIODE 24 V, 0.2 W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, ROHS COMPLIANT, PLASTIC PACKAGE-2, Voltage Regulator Diode
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 900816-TPS544C24RVFT Features: Switching Regulator IC Output Package: Reel - TR Family Name: TPS544 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status:
- Features: Other, Switching Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 937292-TPS546D24ARVFR Operating Temperature Range: -40°C ~ 125°C (TA) Features: Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 40A 40-PowerLFQFN Package: 40-PowerLFQFN Package: Reel - TR Mounting: Surface Mount Family
- Operating Temperature: -40 to 125 C
- Features: Other, Switching Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 871495-FAN53555UC24X Series: TinyBuck® Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Programmable 0.603V 1 Output 4A 20-UFBGA, WLCSP Package: Bulk Package: 20-UFBGA, WLCSP
- Operating Temperature: -40 to 85 C
- Features: Other, Switching Regulator
-
Supplier: Newark, An Avnet Company
Description: LDO VOLTAGE REGULATOR, 24V, 1A, TO-220; Fixed Output Voltage Nom.:24V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; MSL:- RoHS
-
Supplier: Newark, An Avnet Company
Description: ADJUSTABLE LDO VOLTAGE REGULATOR, 1.24V; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LINEAR VOLTAGE REGULATOR, 24V, TO-3; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:33V; Input Voltage Max:40V; Product Range:7824 Voltage Regulators; Output Current Max:1.5A; IC Case / Package:TO-3 RoHS
-
Supplier: Newark, An Avnet Company
Description: LDO VOLTAGE REGULATOR, 5V, 0.24A ROHS COMPLIANT: YES
-
Description: IC REGULATOR SMD
- Features: Other, Switching Regulator
-
Supplier: Acme Chip Technology Co., Limited
Description: POSITIVE - VOLTAGE REGULATOR
-
Supplier: Richardson RFPD
Description: +3.3Vdc In-Line Regulator, Cable, Wall Adapter
- Output Current (IOUT): 0.25 amps
- Features: Other
-
Description: 1A DRIVER TRANSISTOR BUILT-IN ST
- Regulated Output Voltage (Volt): 2.4 volts
- Output Current (IOUT): 0.5 amps
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 1,200 kHz
-
Supplier: Richardson RFPD
Description: DC battery power surge protector. Protects series pass and relay type regulators. Positive (PG) ground, negative (NG) ground and floating ground (FG) variations available. Low resistance/voltage drop has headroom for open circuit arrays and battery surface charge.
- Maximum Surge Current: 18,000 amps
- Voltage Protection Rating (VPR): 24 volts
- Clamping Voltage: 35 volts
- Features: Other, SPD
-
Supplier: Texas Instruments
Description: 3 Pin 1.5A Fixed 24V Positive Voltage Regulator 3-TO-220 0 to 125
- Regulated Output Voltage (Volt): 24 volts
- Output Current (IOUT): 1.5 amps
- Dropout Voltage (VD): 2 volts
- Quiescent Current (IQ): 0.0046 amps
Find Suppliers by Category Top
Featured Products Top
-
ABSOPULSE Electronics has released the BUR 3K-F3W, a 3000W step-down DC-DC regulator. The unit steps a 600Vdc (400-800Vdc range) input voltage down to 300Vdc or similar voltage at very high efficiency. The use of the latest silicon carbide semiconductor technology contributes (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Management: Switch power supplies on and off, useful for conserving battery power or protecting circuits. Switching: Control various loads like lights, LEDs, or solenoid valves. Other Applications: Can be used to build simple voltage regulators or (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
Three configurable relay outputs Safe Torque Off inputs Internal 24 VDC control supply (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Development and Testing of a Hydrogen Sulfide Detection System for Use in Swine Housing
Both the sensor/transmitter unit and the receiver unit used 24 Vdc voltage regulators to convert battery voltage for use by components.
-
Advanced Test Reactor probabilistic risk assessment methodology and results summary
32- 24 - Vdc voltage regulator for panel E14C fails DGP-SDP-FS-OM6RA .
-
CR4 - Thread: Alternative Supply
ie: 16 units 200 watt/hour Photovoltaic panels installed in series/parallel for 24 VDC operation with overcharging Voltage regulator Circuitry) More capacity on the Solar panels will allow quiker Battery recharge time and also allow for bigger house draw) .
-
http://prints.iiap.res.in/bitstream/2248/5830/3/Development%20of%20a%20temperature%20controller.pdf
The sensor electronics (PCB) was powered by +5 VDC obtained from the same 24 VDC source using LC7805 voltage regulator .
-
Photovoltaic Electrical Power System for Military Communication Equipment
24 - 32 Vdc (with ancillary voltage regulator .
-
Sprayer Boom Instrumentation for Field Use
The voltage source was regulated from 24 to 15 VDC with an adjustable voltage regulator (model LM117, National Semiconductor Corp., Santa Clara, Cal.).
-
CR4 - Thread: How to Calculate Diode Value on Bridge Rectifire?
Obviously you will need at the very least a capacitor and some sort of voltage regulator to get a smooth and steady 24VDC out.
-
CR4 - Thread: Display 4-20 mA on LED Display
Use a voltage regulator IC to bring the voltage down from 24VDC to 10 volts LM7810 or you can use a zener diode or a resistor voltage divider.
-
A Remote Irrigation Monitoring and Control System for continuous move systems. Part A: description and development
The system included a 110 VAC/ 24 VDC transformer, a 110 VAC/12 VDC voltage regulator , a spike bar or power surge protection, and fuses for the transformer secondary power protection.
-
A Remote-Real-Time Continuous Move Irrigation Control and Monitoring System
The system includes a 110 VAC/ 24 VDC transformer, a 110 VAC/12 VDC voltage regulator , a spike bar or power surge protection, and fuses for the transformer secondary power protection.
Indicates content that may require registration and/or purchase.